- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Sync/Async | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC4020ADR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | SOIC | YES | 16 | - | - | - | - | - | - | - | Tape & Reel | 2008 | - | e0 | - | - | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | - | TAPE AND REEL | - | DUAL | GULL WING | 240 | 1 | 3V | - | - | - | 30 | - | 16 | - | - | - | - | MILITARY | 2V | 6V | - | 50pF | 14 | 25 ns | - | - | - | HC/UH | Counter | Unidirectional | - | - | - | 0.004 A | - | - | - | NEGATIVE EDGE | - | - | - | - | - | 1 | 12 | 40 MHz | 25000000Hz | - | NO | - | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() HEF4024BT,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 1 | - | - | -40°C~85°C | Tube | 2012 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | BULK PACK | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 4024 | 14 | Not Qualified | - | - | - | - | 3V | - | - | 50pF | - | - | - | - | Asynchronous | - | - | Up | Binary Counter | - | - | - | - | 7 | - | Negative Edge | - | 200 ns | - | - | - | - | - | 35 MHz | 5000000Hz | 35MHz | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74HC163D-Q100J Nexperia USA Inc. | 48 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Positive Edge | 1 | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | 74HC | - | - | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 74HC163 | 16 | - | 5V | 6V | - | - | 2V | - | - | - | - | - | - | - | Synchronous | HC/UH | Counter | Up | Binary Counter | - | - | - | - | 4 | - | Positive Edge | - | 56 ns | - | - | - | - | - | - | - | 55MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LV393N,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | 2 | - | - | -40°C~125°C | Tube | 1998 | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | NICKEL PALLADIUM GOLD | - | - | - | BULK PACK | 1V~3.6V | DUAL | - | 260 | 2 | 3.3V | - | - | - | 30 | 74LV393 | 14 | Not Qualified | - | 5.5V | 3.3V | - | 1V | - | - | 50pF | - | - | - | - | Asynchronous | LV/LV-A/LVX/H | - | Up | Binary Counter | - | - | 0.006 A | - | 4 | - | Negative Edge | - | 35 ns | - | - | - | - | - | - | - | 20MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74HCT160D,653 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | - | 30 | 74HCT160 | 16 | Not Qualified | - | 5.5V | - | - | - | - | - | 50pF | - | - | - | - | Asynchronous | HCT | - | Up | Counter, Decade | - | - | - | - | 4 | - | Positive Edge | - | 65 ns | - | - | - | - | - | - | - | 66MHz | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() HCF40161BEY STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | Positive Edge | 1 | - | - | -50°C~125°C | Tube | - | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | - | - | TCO OUTPUT | - | 3V~20V | DUAL | - | 245 | 1 | 5V | - | - | - | NOT SPECIFIED | HCF4016 | 16 | Not Qualified | 18V | 20V | - | - | 3V | - | - | 50pF | 4 | 120 ns | - | 450 ns | Asynchronous | - | Counter | Up | Binary Counter | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | 4 | - | 8 MHz | 2000000Hz | 12MHz | - | Synchronous | - | - | - | 7.62mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD54AC283F3A Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 5 days ago) | Lead, Tin | Through Hole | - | CDIP | - | 16 | - | - | - | 1 | - | Military grade | - | Rail/Tube | - | - | - | - | - | - | 16 | - | - | 125°C | -55°C | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD | - | - | DUAL | - | NOT SPECIFIED | 1 | 3V | - | - | - | NOT SPECIFIED | - | 16 | Not Qualified | - | - | - | MILITARY | - | 5.5V | 1.5V | 50pF | 4 | 228 ns | 8μA | - | - | AC | Binary Full Adder | - | - | TRUE | ADDER/SUBTRACTOR | 0.075 A | - | - | - | - | -24mA | - | 24mA | - | 0.08mA | - | - | - | - | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | - | - | RoHS Compliant | Contains Lead | ||
![]() 74F193SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | 1 | - | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up, Down | Binary Counter | - | - | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | - | 125MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC4024D-Q100J Nexperia USA Inc. | 48 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74HC | - | - | Active | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 74HC4024 | 14 | - | 5V | 6V | - | - | 2V | - | - | - | - | - | 8μA | - | Asynchronous | HC/UH | Counter | Unidirectional | Binary Counter | - | - | - | - | 7 | - | NEGATIVE EDGE | - | 265 ns | - | - | - | - | - | 24 MHz | - | 90MHz | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() HCF40103BEY STMicroelectronics | 7650 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 1.627801g | Positive Edge | - | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; RESET TO MAX COUNT | - | 3V~20V | DUAL | - | - | 1 | 5V | 2.54mm | - | 4.8MHz | - | HCF40103 | 16 | - | 18V | 20V | - | - | 3V | - | - | 50pF | - | 1.3 μs | - | 1.3 μs | Asynchronous | - | Counter | Down | Binary Counter | - | - | - | 1 | 8 | - | Positive Edge | - | - | - | - | - | - | - | 2.4 MHz | - | - | - | Asynchronous/Synchronous | 6.35mm | - | 25.4mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74F169D Texas Instruments | 9962 |
| Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | Positive Edge | 1 | - | - | - | - | - | - | e4 | no | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TUBE | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 90MHz | - | - | 16 | - | - | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | 50pF | 4 | - | - | - | - | F/FAST | Counter | Bidirectional | - | - | - | 0.02 A | - | - | - | - | - | - | - | Synchronous | 52mA | - | - | - | - | - | YES | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() CD74ACT163M96G4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | SOIC | - | 16 | - | 141.690917mg | Positive Edge | 1 | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 80MHz | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 4 | 16.7 ns | - | 16.7 ns | - | ACT | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | YES | - | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() CD40193BCN ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | 1 | - | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | - | 40193 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up, Down | Binary Counter | - | - | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | - | 12.5MHz | - | Synchronous | - | - | - | - | - | - | - | - | - | ||
![]() SN74AS867DWR Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | Positive Edge | 1 | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | - | yes | Obsolete | 1 (Unlimited) | 24 | - | - | - | - | TCO OUTPUT | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | 50MHz | NOT SPECIFIED | 74AS867 | 24 | Not Qualified | 5.5V | - | - | - | 4.5V | - | - | 50pF | - | - | - | - | Asynchronous | AS | Counter | Up, Down | Binary Counter | - | - | - | - | 8 | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SNJ54192J Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | - | CDIP | - | 16 | - | - | - | 1 | - | Military grade | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 4 | 47 ns | - | - | - | TTL/H/L | Counter | Bidirectional | - | - | - | - | - | - | MIL-PRF-38535 | POSITIVE EDGE | - | - | - | - | 89mA | - | - | 25 MHz | 25000000Hz | - | YES | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC74HC390AF ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | - | 6V | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC14516BFG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | Positive Edge | 1 | - | - | -55°C~125°C | Tube | 2006 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 4516 | 16 | Not Qualified | - | - | - | - | 3V | - | - | 50pF | 8 | 1.1 μs | - | - | Asynchronous | - | Counter | Up, Down | Binary Counter | - | - | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | - | 8MHz | - | Synchronous | - | 2.05mm | - | 5.275mm | - | - | - | RoHS Compliant | - | ||
![]() 74HC4060N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | 1 | - | - | -40°C~125°C | Tube | 2008 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | NICKEL PALLADIUM GOLD | - | - | BUILT-IN OSCILLATOR | - | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 30 | 74HC4060 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | - | - | - | Asynchronous | HC/UH | - | Up | Binary Counter | - | - | 0.004 A | - | 14 | - | Negative Edge | - | 90 ns | - | - | - | - | - | 20 MHz | 24000000Hz | 95MHz | - | - | - | 4.2mm | - | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LS283N Rochester Electronics | In Stock | - | Datasheet | - | - | - | - | - | - | NO | 16 | - | - | - | - | 70°C | - | - | - | - | - | e4 | yes | - | - | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | 16 | Not Qualified | - | 5.25V | - | COMMERCIAL | - | - | - | - | 4 | - | - | - | - | LS | - | - | - | - | ADDER/SUBTRACTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.175mm | 7.62mm | - | - | - | RoHS Compliant | - | ||
![]() 74HC4020D,653 Nexperia USA Inc. | 22295 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Negative Edge | 1 | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 74HC4020 | 16 | - | 5V | 6V | - | - | 2V | - | - | - | - | 225 ns | 8μA | 225 ns | Asynchronous | HC/UH | Counter | Up | Binary Counter | - | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | - | 20 MHz | - | 109MHz | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |