- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Current - Output | Number of Bits | Propagation Delay | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Sync/Async | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV161APWE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 220MHz | - | 16 | - | - | - | - | 3.3V | INDUSTRIAL | - | - | - | 5.5V | 2V | 50pF | - | 4 | 27.5 ns | - | Asynchronous | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | - | 0.006 A | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | 5mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() CD4516BNSRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOP | - | 16 | 200.686274mg | Positive Edge | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 11MHz | - | 16 | - | - | - | - | - | MILITARY | - | - | - | 18V | 3V | 50pF | - | 4 | 640 ns | - | Asynchronous | - | Counter | Bidirectional | - | - | - | 0.00036 A | - | - | - | - | - | - | Synchronous | - | 5.5 MHz | - | - | - | - | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS590DE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT; REGISTERED OUTPUTS | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | - | 35MHz | - | 16 | - | - | 5V | - | 5V | COMMERCIAL | - | - | - | 5.25V | 4.75V | 45pF | - | 8 | 45 ns | - | Asynchronous | LS | Counter | Unidirectional | 3-STATE | - | - | 0.024 A | 33 ns | - | - | - | - | - | - | 65mA | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() 7601501DA Texas Instruments | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | - | 125°C | -55°C | Military grade | - | - | no | - | 14 | - | - | - | - | DIVIDE BY 2 AND DIVIDE BY 8 FUNCTIONS | 8542.39.00.01 | - | DUAL | FLAT | NOT SPECIFIED | 1 | 5V | 1.27mm | not_compliant | - | NOT SPECIFIED | 14 | R-GDFP-F14 | Not Qualified | - | 5.5V | 5V | MILITARY | 4.5V | - | - | - | - | - | - | 4 | - | - | - | LS | - | - | - | - | BINARY COUNTER | 0.004 A | - | MIL-STD-883 | NEGATIVE EDGE | - | 95 ns | - | - | 27mA | 30 MHz | UP | 17000000Hz | YES | ASYNCHRONOUS | - | 2.03mm | 9.21mm | 6.285mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74AS869NTE4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | PDIP | - | 24 | 1.753503g | Positive Edge | 1 | - | - | - | - | e4 | yes | - | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT; COUNT ENABLE INPUTS | - | TUBE | DUAL | - | - | 1 | 5V | 2.54mm | - | 45MHz | - | 24 | - | - | 5V | - | 5V | COMMERCIAL | - | - | - | 5.5V | 4.5V | 50pF | - | 8 | 35 ns | - | - | AS | Counter | Bidirectional | - | - | - | 0.02 A | - | - | - | - | - | - | Synchronous | - | - | - | - | YES | - | - | - | - | 7.62mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC390MTE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Negative Edge | 2 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | - | - | 16 | - | - | - | - | - | MILITARY | - | - | - | 6V | 2V | 50pF | - | 4 | 550 ns | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS280DG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOIC | - | 14 | 129.387224mg | - | - | - | - | - | Rail/Tube | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | ODD/EVEN PARITY GENERATOR | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 14 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 1 | 5.25V | 4.75V | - | 8mA | 9 | 50 ns | 50 ns | - | LS | - | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | - | - | -400μA | - | 8mA | - | - | - | - | - | - | - | - | - | 8.65mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS283NSRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOP | - | 16 | 200.686274mg | - | - | - | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD; PERMITS RIPPLE CARRY CASCADING | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | - | 5V | - | 5V | COMMERCIAL | - | 1 | - | 5.25V | 4.75V | - | - | 4 | 24 ns | 24 ns | - | LS | Binary Full Adder | - | - | - | ADDER/SUBTRACTOR | - | - | - | - | -400μA | - | 8mA | - | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74AS280NE4 Texas Instruments | In Stock | - | - | - | - | Through Hole | PDIP | - | 14 | 927.99329mg | - | - | - | - | - | Rail/Tube | e4 | yes | - | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | - | - | - | 14 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 1 | 5.5V | 4.5V | - | 20mA | 9 | 12 ns | 12 ns | - | AS | Parity Gen | - | 3-STATE | COMPLEMENTARY | - | - | - | - | - | -2mA | - | 20mA | - | - | - | - | - | - | - | - | 5.08mm | - | 7.62mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD40193BPWG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 11MHz | - | 16 | - | - | - | - | - | MILITARY | - | - | - | 18V | 3V | 50pF | - | 4 | 600 ns | 600 ns | Asynchronous | - | Counter | Bidirectional | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | 5mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() CD4522BPWG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | - | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | DUMMY VAL | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 8MHz | - | 16 | - | - | - | - | - | MILITARY | - | - | - | 18V | 3V | 50pF | - | 4 | 1.1 μs | - | Asynchronous | - | Counter | Down | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | No | RoHS Compliant | Contains Lead | ||
![]() 85004012A Texas Instruments | 123 |
| - | ACTIVE (Last Updated: 5 days ago) | Lead, Tin | Surface Mount | - | - | 20 | - | - | 1 | - | - | Military grade | Rail/Tube | - | - | - | 20 | - | - | 125°C | -55°C | - | - | - | QUAD | - | - | 1 | 5V | - | - | - | - | 20 | - | Qualified | 5V | - | - | MILITARY | - | - | - | 6V | 2V | 50pF | - | 12 | 225 ns | 225 ns | - | HC/UH | Counter | Unidirectional | - | - | - | 0.0052 A | 32 ns | MIL-STD-883 | NEGATIVE EDGE | - | - | - | - | 0.08mA | 22 MHz | - | - | YES | - | 2.03mm | - | 8.89mm | 8.89mm | 1.83mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS280NSRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOP | - | 14 | 208.312296mg | - | - | - | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 14 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 1 | 5.25V | 4.75V | - | 8mA | 9 | 50 ns | 50 ns | - | LS | Parity Gen | - | - | COMPLEMENTARY | - | - | - | - | - | -400μA | - | 8mA | - | - | - | - | - | - | - | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS697DWG4 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | 20 | 500.709277mg | Positive Edge | 1 | - | - | - | - | e4 | no | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 20MHz | - | 20 | - | - | 5V | - | - | COMMERCIAL | - | - | - | 5.25V | 4.75V | - | - | 4 | 40 ns | - | Asynchronous | LS | Counter | Bidirectional | 3-STATE | - | - | - | - | - | - | - | - | - | Synchronous | 70mA | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74F161ANSRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOP | - | 16 | 200.686274mg | Positive Edge | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 120MHz | - | 16 | - | - | 5.5V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | 4 | - | - | Asynchronous | F/FAST | Counter | Unidirectional | - | - | - | 0.02 A | - | - | - | - | - | - | Synchronous | 55mA | 90 MHz | - | - | - | - | - | 2mm | - | 5.3mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS161ADRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | Tape & Reel (TR) | e4 | no | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 32MHz | - | 16 | - | - | 5.25V | - | 5V | COMMERCIAL | - | - | - | - | - | - | - | 4 | - | - | Asynchronous | LS | Counter | Unidirectional | - | - | - | - | - | - | - | - | 27 ns | - | Synchronous | 32mA | 25 MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74F163ADE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | - | 120MHz | - | 16 | - | - | 5V | - | 5V | COMMERCIAL | - | - | - | 5.5V | 4.5V | 50pF | - | 4 | 15 ns | - | - | F/FAST | Counter | Unidirectional | - | - | - | 0.02 A | - | - | - | - | - | - | Synchronous | 55mA | 90 MHz | - | - | YES | - | - | - | 9.9mm | 3.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV4040APWG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Negative Edge | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TUBE | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 185MHz | - | 16 | - | - | - | - | 3.3V | INDUSTRIAL | - | - | - | 5.5V | 2V | 50pF | - | 12 | 28 ns | 28 ns | - | LV/LV-A/LVX/H | Counter | Unidirectional | 3-STATE | - | - | 0.006 A | - | - | - | - | - | - | Asynchronous | - | - | - | - | NO | - | - | - | 5mm | 4.4mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74ACT161MG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | - | 80MHz | - | 16 | - | - | 5V | - | 5V | MILITARY | - | - | - | 5.5V | 4.5V | 50pF | - | 4 | 16.7 ns | 16.7 ns | Asynchronous | ACT | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74ACT161M96E4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 80MHz | - | 16 | - | - | 5V | - | 5V | MILITARY | - | - | - | 5.5V | 4.5V | 50pF | - | 4 | 16.7 ns | 16.7 ns | Asynchronous | ACT | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | RoHS Compliant | Contains Lead |