- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Logic Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | fmax-Min | Load/Preset Input | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ALS169BDG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | TUBE | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | - | - | 16 | - | 5.5V | - | 5V | COMMERCIAL | - | - | - | - | 4 | - | - | - | ALS | Counter | Bidirectional | - | - | 0.008 A | - | 20 ns | - | 20 ns | Synchronous | 25mA | - | YES | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS191DRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | no | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | - | - | 16 | - | 5.25V | - | 5V | COMMERCIAL | - | - | - | - | 4 | - | - | - | LS | Counter | Bidirectional | - | - | 0.008 A | - | - | - | 36 ns | Synchronous | 35mA | 20 MHz | YES | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS161BNE4 Texas Instruments | In Stock | - | - | Through Hole | - | PDIP | 16 | 951.693491mg | Positive Edge | 1 | - | - | - | e4 | yes | - | - | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TUBE | - | DUAL | - | - | 1 | 5V | - | 40MHz | - | - | 16 | - | 5.5V | - | 5V | COMMERCIAL | - | - | - | 50pF | 4 | - | - | Asynchronous | ALS | Counter | Unidirectional | - | - | 0.008 A | - | - | - | 20 ns | Synchronous | - | - | - | 5.08mm | - | 7.62mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC4040DBRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SSOP | 16 | 128.593437mg | Negative Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 53MHz | - | - | 16 | - | 5V | - | - | INDUSTRIAL | - | 6V | 2V | 50pF | 12 | 190 ns | 190 ns | - | HC/UH | Counter | Unidirectional | - | - | 0.004 A | - | - | - | - | Asynchronous | - | 25 MHz | NO | 2mm | 6.2mm | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT40103MTG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT; RESET TO MAX COUNT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 8 | 102 ns | - | Asynchronous | HCT | Counter | Down | - | - | 0.004 A | - | - | - | - | Synchronous | - | 9 MHz | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC40103MTE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT; RESET TO MAX COUNT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | 25MHz | - | - | 16 | - | - | - | - | MILITARY | - | 6V | 2V | 50pF | 8 | 450 ns | - | Asynchronous | HC/UH | Counter | Down | - | - | 0.004 A | - | - | - | - | Synchronous | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD40161BNSRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 12MHz | - | - | 16 | - | - | - | - | MILITARY | - | 18V | 3V | 50pF | 4 | 500 ns | - | Asynchronous | - | Counter | Unidirectional | - | - | - | - | - | - | - | Synchronous | - | 8 MHz | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS193NSRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 32MHz | - | - | 16 | - | 5V | - | 5V | COMMERCIAL | - | 5.25V | 4.75V | - | 4 | 47 ns | - | Asynchronous | LS | Counter | Bidirectional | - | - | 0.008 A | - | - | - | - | Synchronous | - | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV393ADRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 14 | 129.387224mg | Negative Edge | 2 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.5V | - | 150MHz | - | - | 14 | - | - | - | 3.3V | INDUSTRIAL | - | 5.5V | 2V | 50pF | 4 | 32 ns | - | Asynchronous | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | 0.006 A | - | - | - | - | - | - | 105 MHz | - | 1.75mm | 8.65mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC190PWTE4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 61.887009mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | RCO OUTPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 35MHz | - | - | 16 | - | - | - | - | MILITARY | - | 6V | 2V | 50pF | 4 | 315 ns | - | - | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | - | 23 MHz | YES | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS592NSRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | REGISTERED INPUTS | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | 16 | - | 5V | - | - | COMMERCIAL | - | 5.25V | 4.75V | - | 8 | 53 ns | - | - | LS | Counter | Unidirectional | 3-STATE | - | - | - | - | - | - | - | - | 35 MHz | YES | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS869NTE4 Texas Instruments | In Stock | - | Datasheet | Through Hole | - | PDIP | 24 | 1.753503g | Positive Edge | 1 | - | - | - | e4 | yes | - | - | 24 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT; COUNT ENABLE INPUTS | TUBE | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | 35MHz | NOT SPECIFIED | - | 24 | Not Qualified | 5V | - | - | COMMERCIAL | - | 5.5V | 4.5V | 50pF | 8 | 16 ns | - | - | ALS | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | 45mA | - | YES | - | - | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() SN74HC191NSRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | RCO OUTPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 48MHz | - | - | 16 | - | 5V | - | - | INDUSTRIAL | - | 6V | 2V | 50pF | 4 | 330 ns | - | - | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | - | - | YES | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163ADE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TUBE | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | 160MHz | - | - | 16 | - | - | - | 3.3V | INDUSTRIAL | - | 5.5V | 2V | 50pF | 4 | 27.5 ns | 27.5 ns | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | 0.006 A | - | - | - | - | Synchronous | - | - | YES | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74F161ADE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | - | - | e4 | yes | - | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TUBE | - | DUAL | GULL WING | 260 | 1 | 5V | - | 120MHz | - | - | 16 | - | 5.5V | - | 5V | COMMERCIAL | - | - | - | 50pF | 4 | - | - | Asynchronous | F/FAST | Counter | Unidirectional | - | - | 0.02 A | - | - | - | - | Synchronous | 55mA | 90 MHz | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC4024PWTG4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 14 | 57.209338mg | Negative Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 35MHz | - | - | 14 | - | 6V | 6V | - | MILITARY | 2V | - | - | 50pF | 7 | - | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | 0.004 A | - | - | - | - | - | - | 24 MHz | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163APWTE4 Texas Instruments | In Stock | - | - | Surface Mount | - | TSSOP | 16 | 61.887009mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 160MHz | - | - | 16 | - | - | - | 3.3V | INDUSTRIAL | - | 5.5V | 2V | 50pF | 4 | 27.5 ns | - | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | 0.006 A | - | - | - | - | Synchronous | - | - | YES | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS169BNSRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | - | - | 16 | - | 5.5V | - | 5V | COMMERCIAL | - | - | - | - | 4 | - | - | - | ALS | Counter | Bidirectional | - | - | 0.008 A | - | 20 ns | - | 20 ns | Synchronous | 25mA | - | YES | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4020BNSRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | SOP | 16 | 200.686274mg | Negative Edge | 1 | - | Tape & Reel (TR) | - | e4 | yes | - | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | 24MHz | - | - | 16 | - | - | - | - | MILITARY | - | 18V | 3V | 50pF | 12 | 360 ns | - | Asynchronous | - | Counter | Unidirectional | - | - | 0.00036 A | 14 | - | - | - | - | - | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CY74FCT163CTSOCTE4 Texas Instruments | In Stock | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 420.395078mg | Positive Edge | 1 | -40°C~85°C | Tape & Reel (TR) | 74FCT | - | no | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | TCO OUTPUT | TAPE AND REEL | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74FCT163 | 16 | Not Qualified | 5.25V | - | 5V | - | - | - | - | 50pF | - | - | - | Synchronous | FCT | Counter | Up | - | Binary Counter | - | 4 | 5.8 ns | Positive Edge | 5.8 ns | - | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | Contains Lead |