- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Trigger Type | High Level Output Current | Low Level Output Current | Sync/Async | Power Supply Current-Max (ICC) | fmax-Min | Load/Preset Input | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74F280BDE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 14 | 129.387224mg | - | - | - | e4 | no | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | ODD/EVEN PARITY GENERATOR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 14 | - | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | 50pF | 20mA | 9 | 10 ns | - | - | - | F/FAST | - | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | -1mA | 20mA | - | 35mA | - | - | 1.58mm | - | 8.65mm | 3.91mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC193DTE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SEPARATE UP/DOWN CLOCK | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 16 | 5V | - | INDUSTRIAL | - | 6V | 2V | 50pF | - | 4 | 325 ns | - | - | Asynchronous | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC280M96E4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 14 | 129.387224mg | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 14 | - | - | MILITARY | 1 | 6V | 2V | - | 5.2mA | 9 | 40 ns | 8μA | 300 ns | - | HC/UH | - | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | -5.2mA | 5.2mA | - | - | - | - | - | - | 8.65mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC190PWRG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | 16 | 61.887009mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | RCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 35MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 4 | 315 ns | - | - | - | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | - | 23 MHz | YES | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC190PWTG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | 16 | 61.887009mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | RCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 35MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 4 | 315 ns | - | - | - | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | - | 23 MHz | YES | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC163EE4 Texas Instruments | In Stock | - | - | Through Hole | PDIP | 16 | 951.693491mg | Negative Edge | 1 | - | e4 | yes | - | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | TUBE | DUAL | - | - | 1 | 4.5V | - | 35MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 4 | 280 ns | - | 280 ns | - | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | - | Synchronous | - | - | YES | - | 5.08mm | - | 7.62mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV161ADGVRG4 Texas Instruments | In Stock | - | - | Surface Mount | TFSOP | 16 | 41.900595mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | - | 220MHz | 16 | - | 3.3V | INDUSTRIAL | - | 5.5V | 2V | 50pF | - | 4 | 27.5 ns | - | - | Asynchronous | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | - | 0.006 A | - | - | - | Synchronous | - | - | - | - | - | - | 3.6mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC393ME4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 14 | 129.387224mg | Negative Edge | 2 | - | e4 | yes | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TUBE | DUAL | GULL WING | 260 | 2 | 4.5V | - | 35MHz | 14 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 4 | 430 ns | - | 430 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC393DBRE4 Texas Instruments | In Stock | - | - | Surface Mount | SSOP | 14 | 121.789551mg | Negative Edge | 2 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 60MHz | 14 | 5V | - | INDUSTRIAL | - | 6V | 2V | 50pF | - | 4 | 360 ns | - | 360 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC192PWRE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | 16 | 61.887009mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 24MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 4 | 330 ns | - | - | Asynchronous | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC192PWTE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | 16 | 61.887009mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 24MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 4 | 330 ns | - | - | Asynchronous | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC4017M96E4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 4.5V | - | 60MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 10 | 375 ns | - | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | 0.004 A | - | - | - | - | - | 23 MHz | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC390MTG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Negative Edge | 2 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 4.5V | - | - | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 4 | 550 ns | - | 550 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC4017PWE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | 16 | 61.887009mg | Positive Edge | 1 | - | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TUBE | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 60MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 10 | 375 ns | - | 375 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | 0.004 A | - | - | - | - | - | 23 MHz | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS697NE4 Texas Instruments | In Stock | - | Datasheet | Through Hole | PDIP | 20 | 1.1991g | Positive Edge | 1 | - | e4 | no | - | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | DUAL | - | - | 1 | 5V | - | 20MHz | 20 | 5V | - | COMMERCIAL | - | 5.25V | 4.75V | - | - | 4 | 40 ns | - | 40 ns | Asynchronous | LS | Counter | Bidirectional | 3-STATE | - | - | - | - | - | - | Synchronous | 70mA | - | - | - | 5.08mm | - | 7.62mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4522BMTG4 Texas Instruments | In Stock | - | Datasheet | Surface Mount | SOIC | 16 | 141.690917mg | - | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | DUMMY VAL | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 16 | - | - | MILITARY | - | 18V | 3V | 50pF | - | 4 | 1.1 μs | - | - | Asynchronous | - | Counter | Down | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74F280BDG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 14 | 129.387224mg | - | - | Rail/Tube | e4 | no | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | ODD/EVEN PARITY GENERATOR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 14 | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | 50pF | 20mA | 9 | 10 ns | - | 11 ns | - | F/FAST | - | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | -1mA | 20mA | - | 35mA | - | - | - | - | 8.65mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74F280BNSRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | 14 | 208.312296mg | - | - | Tape and Reel | e4 | no | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 14 | 5V | 5V | COMMERCIAL | 1 | 5.5V | 4.5V | - | 20mA | 9 | 10 ns | - | 11 ns | - | F/FAST | - | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | -1mA | 20mA | - | - | - | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV161ADRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Positive Edge | 1 | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | - | 220MHz | 16 | - | 3.3V | INDUSTRIAL | - | 5.5V | 2V | 50pF | - | 4 | 27.5 ns | - | 27.5 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | - | 0.006 A | - | - | - | Synchronous | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC4017ME4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TUBE | DUAL | GULL WING | 260 | 1 | 4.5V | - | 60MHz | 16 | - | - | MILITARY | - | 6V | 2V | 50pF | - | 10 | 375 ns | - | - | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | 0.004 A | - | - | - | - | - | 23 MHz | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead |