- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Sync/Async | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD4033BPWE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 16MHz | - | 16 | - | - | - | - | MILITARY | - | - | 18V | 3V | - | 7 | 600 ns | - | - | Asynchronous | - | Counter | Unidirectional | - | - | - | 5 | - | - | - | - | Synchronous | - | 8 MHz | - | - | - | - | - | - | - | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4522BMG4 Texas Instruments | In Stock | - | Datasheet | Surface Mount | SOIC | - | 16 | - | - | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | DUMMY VAL | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 8MHz | - | 16 | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | 4 | 1.1 μs | - | - | Asynchronous | - | Counter | Down | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4040BPWRE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Negative Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 24MHz | - | 16 | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | 12 | 360 ns | - | 360 ns | Asynchronous | - | Counter | Unidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC193PWTG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SEPARATE UP/DOWN CLOCK | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 60MHz | - | 16 | - | 6V | 6V | - | INDUSTRIAL | 2V | - | - | - | 50pF | 4 | - | - | - | Asynchronous | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC191DE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | RCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 48MHz | - | 16 | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | 4 | 330 ns | - | 330 ns | - | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | YES | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT283MTG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | - | - | - | Tape and Reel | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | WITH FULL INTERNAL LOOKAHEAD | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 1 | 5.5V | 4.5V | - | 4 | 49 ns | 8μA | 80 ns | - | HCT | Binary Full Adder | - | TRUE | ADDER/SUBTRACTOR | - | - | - | -4mA | - | 4mA | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HC4024M96G4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 14 | 129.387224mg | Negative Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | 14 | - | - | - | - | MILITARY | - | - | 6V | 2V | 50pF | 7 | 255 ns | - | 255 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | 0.004 A | - | - | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | 8.65mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74F161AN3 Texas Instruments | In Stock | - | - | - | PDIP | NO | 16 | - | - | - | 70°C | - | - | no | - | 16 | - | - | - | - | TCO OUTPUT | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 16 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | - | - | - | - | - | 4 | - | - | - | - | F/FAST | - | - | - | BINARY COUNTER | 0.02 A | - | POSITIVE EDGE | - | 11 ns | - | - | 55mA | 90 MHz | UP | 90000000Hz | YES | SYNCHRONOUS | - | 5.08mm | 19.305mm | 7.62mm | - | RoHS Compliant | Contains Lead | ||
![]() SN74HC193NSRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | - | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | SEPARATE UP/DOWN CLOCK | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 60MHz | - | 16 | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | 4 | 325 ns | - | - | Asynchronous | HC/UH | Counter | Bidirectional | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT4024ME4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 14 | 129.387224mg | Negative Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 25MHz | - | 14 | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 7 | 60 ns | - | 60 ns | Asynchronous | HCT | Counter | Unidirectional | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT163MG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Negative Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 30MHz | - | 16 | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 4 | 63 ns | - | 63 ns | - | HCT | Counter | Unidirectional | - | - | - | - | - | - | - | - | Synchronous | - | 20 MHz | - | - | YES | - | 1.58mm | - | 9.9mm | 3.91mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74F163ADRG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 120MHz | - | 16 | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | 4 | 15 ns | - | - | - | F/FAST | Counter | Unidirectional | - | - | 0.02 A | - | - | - | - | - | Synchronous | 55mA | 90 MHz | - | - | YES | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163APWRE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 160MHz | - | 16 | - | - | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | 4 | 27.5 ns | - | 27.5 ns | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | 0.006 A | - | - | - | - | - | Synchronous | - | - | - | - | YES | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD40193BPWRE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 11MHz | - | 16 | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | 4 | 600 ns | - | 600 ns | Asynchronous | - | Counter | Bidirectional | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163APWTG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 160MHz | - | 16 | - | - | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | 4 | 27.5 ns | - | - | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | 0.006 A | - | - | - | - | - | Synchronous | - | - | - | - | YES | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS161BDE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 40MHz | - | 16 | - | 5.5V | - | 5V | COMMERCIAL | - | - | - | - | 50pF | 4 | - | - | - | Asynchronous | ALS | Counter | Unidirectional | - | - | 0.008 A | - | - | - | 20 ns | - | Synchronous | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163APWG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 160MHz | - | 16 | - | - | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | 4 | 27.5 ns | - | 27.5 ns | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | 0.006 A | - | - | - | - | - | Synchronous | - | - | - | - | YES | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD4522BME4 Texas Instruments | In Stock | - | Datasheet | Surface Mount | SOIC | - | 16 | 141.690917mg | - | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | DUMMY VAL | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 8MHz | - | 16 | - | - | - | - | MILITARY | - | - | 18V | 3V | 50pF | 4 | 1.1 μs | - | - | Asynchronous | - | Counter | Down | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC4060DE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | - | 16 | 141.690917mg | Negative Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | - | 16 | - | 5V | - | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | 14 | 615 ns | - | 615 ns | - | HC/UH | Counter | Unidirectional | - | - | 0.004 A | - | - | - | - | - | Asynchronous | - | 25 MHz | - | - | NO | - | - | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163ADGVRG4 Texas Instruments | In Stock | - | - | Surface Mount | TFSOP | - | 16 | 41.900595mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | - | 160MHz | - | 16 | - | - | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | 4 | 27.5 ns | - | - | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | 0.006 A | - | - | - | - | - | Synchronous | - | - | - | - | YES | - | - | - | - | 3.6mm | No | RoHS Compliant | Contains Lead |