- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Power Dissipation (Max) | Packaging | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Pin Count | Operating Supply Voltage | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Current - Output | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Sync/Async | Power Supply Current-Max (ICC) | fmax-Min | Load/Preset Input | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD40102BPWRE4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | 16 | 61.887009mg | Positive Edge | 2 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 4.8MHz | 16 | - | - | MILITARY | - | - | 18V | 3V | 50pF | - | 1 | 600 ns | - | - | Asynchronous | - | Counter | Down | - | - | - | - | 4 | - | - | - | - | Synchronous | - | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() CD40103BNSRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | 16 | 200.686274mg | Positive Edge | - | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 4.8MHz | 16 | - | - | MILITARY | - | - | 18V | 3V | 50pF | - | 1 | 600 ns | - | 600 ns | Asynchronous | - | Counter | Down | - | - | - | - | 8 | - | - | - | - | Synchronous | - | 2.4 MHz | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74HCT4020EE4 Texas Instruments | In Stock | - | - | Through Hole | PDIP | 16 | 951.693491mg | Negative Edge | 1 | - | - | e4 | yes | - | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TUBE | DUAL | - | - | 1 | 5V | 2.54mm | 25MHz | 16 | 5V | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | - | 14 | 60 ns | - | 60 ns | Asynchronous | HCT | Counter | Unidirectional | - | - | - | 0.004 A | - | - | - | - | - | - | - | - | - | 5.08mm | - | 7.62mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS169BDG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 35MHz | 16 | 5V | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 4 | 40 ns | - | - | - | LS | Counter | Bidirectional | - | - | - | - | - | - | - | - | - | Synchronous | - | 20 MHz | YES | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() CD74ACT280MG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 14 | 129.387224mg | - | - | - | Rail/Tube | e4 | yes | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | ODD/EVEN PARITY GENERATOR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 14 | 5V | 5V | MILITARY | - | 1 | 5.5V | 4.5V | - | 24mA | 9 | 21.6 ns | 8μA | 21.6 ns | - | ACT | - | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | - | -24mA | - | 24mA | - | - | - | - | - | 8.65mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV4040ADBRE4 Texas Instruments | In Stock | - | - | Surface Mount | SSOP | 16 | 128.593437mg | Negative Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 185MHz | 16 | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | - | 12 | 28 ns | - | 28 ns | - | LV/LV-A/LVX/H | Counter | Unidirectional | 3-STATE | - | - | 0.006 A | - | - | - | - | - | Asynchronous | - | - | NO | 2mm | 6.2mm | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS163ANSRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | no | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 32MHz | 16 | 5.25V | 5V | COMMERCIAL | - | - | - | - | - | - | 4 | - | - | - | - | LS | Counter | Unidirectional | - | - | - | 0.008 A | - | - | - | 27 ns | - | Synchronous | 32mA | 25 MHz | YES | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS280DE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 14 | 129.387224mg | - | - | 80mW | Rail/Tube | e4 | yes | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | ODD/EVEN PARITY GENERATOR | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 14 | 5V | 5V | COMMERCIAL | - | 1 | 5.25V | 4.75V | - | 8mA | 9 | 50 ns | - | 50 ns | - | LS | - | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | - | - | - | -400μA | - | 8mA | - | 27mA | - | - | - | 8.65mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS592NSRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | REGISTERED INPUTS | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | - | 16 | 5V | - | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 8 | 53 ns | - | - | - | LS | Counter | Unidirectional | 3-STATE | - | - | - | - | - | - | - | - | - | - | 20 MHz | YES | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74HC4020DRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Negative Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 53MHz | 16 | 5V | - | INDUSTRIAL | - | - | 6V | 2V | 50pF | - | 14 | 190 ns | - | 190 ns | - | HC/UH | Counter | Unidirectional | - | - | - | 0.004 A | - | - | - | - | - | Asynchronous | - | 25 MHz | NO | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS93NSRE4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | 14 | 208.312296mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 14 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | 42MHz | 14 | 5V | 5V | COMMERCIAL | - | - | 5.25V | 4.75V | - | - | 4 | 70 ns | - | - | Asynchronous | LS | Counter | Unidirectional | - | - | - | 0.008 A | - | - | - | - | - | - | - | 32 MHz | - | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74ALS867ADWE4 Texas Instruments | In Stock | - | Datasheet | Surface Mount | SOIC | 24 | 624.398247mg | Positive Edge | 1 | - | - | e4 | yes | 1 (Unlimited) | 24 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TUBE | DUAL | GULL WING | 260 | 1 | 5V | - | 35MHz | 24 | 5V | - | COMMERCIAL | - | - | 5.5V | 4.5V | 50pF | - | 8 | 26 ns | - | - | Asynchronous | ALS | Counter | Bidirectional | - | - | - | - | - | - | - | - | - | Synchronous | 45mA | - | - | 2.65mm | - | 7.5mm | No | RoHS Compliant | Contains Lead | ||
![]() CD4518BM96E4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | - | 2 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 5V | - | 8MHz | 16 | - | 5/15V | MILITARY | - | - | 18V | 3V | 50pF | - | 4 | 650 ns | - | - | Asynchronous | - | Counter | Unidirectional | - | - | - | - | - | POSITIVE EDGE | - | - | - | Synchronous | - | - | - | 1.75mm | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LS593NE4 Texas Instruments | In Stock | - | - | Through Hole | PDIP | 20 | 1.1991g | Positive Edge | 1 | - | - | e4 | yes | - | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT; REGISTERED INPUTS; MULTIPLEXED I/O | TUBE | DUAL | - | - | 1 | 5V | 2.54mm | 35MHz | 20 | 5V | - | COMMERCIAL | - | - | 5.25V | 4.75V | 45pF | - | 8 | 63 ns | - | - | - | LS | Counter | Unidirectional | 3-STATE | - | - | - | - | - | - | - | - | - | - | - | YES | - | 25.4mm | 7.62mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74F163ANSRG4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | 0°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 120MHz | 16 | 5V | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | - | 4 | 15 ns | - | - | - | F/FAST | Counter | Unidirectional | - | - | - | 0.02 A | - | - | - | - | - | Synchronous | 55mA | 90 MHz | YES | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD40102BPWRG4 Texas Instruments | In Stock | - | - | Surface Mount | TSSOP | 16 | 61.887009mg | Positive Edge | 2 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 4.8MHz | 16 | - | - | MILITARY | - | - | 18V | 3V | 50pF | - | 1 | 600 ns | - | - | Asynchronous | - | Counter | Down | - | - | - | - | 4 | - | - | - | - | Synchronous | - | - | - | - | 5mm | - | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163ANSRG4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | 16 | 200.686274mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | - | 160MHz | 16 | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | - | 4 | 27.5 ns | - | - | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | - | 0.006 A | - | - | - | - | - | Synchronous | - | - | YES | 2mm | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() CD40102BNSRG4 Texas Instruments | In Stock | - | - | Surface Mount | SOP | 16 | 200.686274mg | Positive Edge | 2 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -55°C | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 5V | - | 4.8MHz | 16 | 18V | - | MILITARY | 3V | - | - | - | 50pF | - | 1 | - | - | - | Asynchronous | - | Counter | Down | - | - | - | - | 4 | - | - | 600 ns | - | Synchronous | - | - | - | - | - | 5.3mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163ADRG4 Texas Instruments | In Stock | - | - | Surface Mount | SOIC | 16 | 141.690917mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | - | 160MHz | 16 | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | - | 4 | 27.5 ns | - | 27.5 ns | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | - | 0.006 A | - | - | - | - | - | Synchronous | - | - | YES | - | 9.9mm | 3.9mm | No | RoHS Compliant | Contains Lead | ||
![]() SN74LV163ADBRG4 Texas Instruments | In Stock | - | - | Surface Mount | SSOP | 16 | 128.593437mg | Positive Edge | 1 | - | Tape & Reel (TR) | e4 | yes | 1 (Unlimited) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | TCO OUTPUT | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 160MHz | 16 | - | 3.3V | INDUSTRIAL | - | - | 5.5V | 2V | 50pF | - | 4 | 27.5 ns | - | - | - | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | - | 0.006 A | - | - | - | - | - | Synchronous | - | - | YES | 2mm | 6.2mm | 5.3mm | No | RoHS Compliant | Contains Lead |