- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Frequency(Max) | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74HC393D Texas Instruments | 9 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | Negative Edge | - | 2 | - | -40°C~85°C | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 60MHz | - | 74HC393 | 14 | - | - | 5V | 6V | - | - | 2V | - | - | - | 50pF | - | 360 ns | - | 360 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | - | - | 4 | - | Negative Edge | - | - | - | 0.08mA | - | - | - | - | 36MHz | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC393M ON Semiconductor | 8 | - | Datasheet | 36 Weeks | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | Negative Edge | - | 2 | - | -40°C~85°C | Tube | 2014 | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 2 | 3.3V | - | - | 170MHz | - | 74VHC393 | - | - | - | 5V | - | - | - | 2V | - | - | - | 50pF | - | 26.5 ns | 4μA | 26.5 ns | Asynchronous | AHC/VHC | Counter | Up | - | - | Binary Counter | - | - | 0.008 A | - | 4 | - | Negative Edge | - | - | - | - | 1 | - | - | - | 115MHz | - | - | - | 1.5mm | - | 8.75mm | 4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LV163ANSR Texas Instruments | 3083 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | Positive Edge | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 160MHz | NOT SPECIFIED | 74LV163 | 16 | - | Not Qualified | - | 5.5V | 3.3V | - | 2V | - | - | - | 50pF | - | 27.5 ns | - | - | Synchronous | LV/LV-A/LVX/H | Counter | Up | - | - | Binary Counter | - | - | - | - | 4 | - | Positive Edge | - | - | - | 0.02mA | - | - | - | - | 90MHz | - | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV8154PW Texas Instruments | 201 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | - | 2 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | EIGHT OUTPUTS AVAILABLE | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40MHz | - | 74LV8154 | 20 | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | 50pF | - | 50 ns | - | 50 ns | - | LV/LV-A/LVX/H | Counter | Up | 3-STATE | - | Binary Counter | - | - | - | - | 16 | - | Positive Edge | - | - | - | - | - | - | - | - | 25MHz | YES | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP33DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | 100EP33 | 8 | - | Not Qualified | 5.5V | - | -4.5V | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | Divide-by-4 | COMPLEMENTARY | - | - | - | - | - | Positive, Negative | - | 0.44 ns | - | 37mA | - | - | - | 4000000000Hz | 4GHz | - | 1 | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EP33DR2G ON Semiconductor | 210 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | 40 | 10EP33 | 8 | - | Not Qualified | - | 5.5V | -5.2V | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | 10E | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | - | - | Positive, Negative | - | 0.44 ns | - | 34mA | - | - | - | 4000000000Hz | 4GHz | - | 1 | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F169SJX ON Semiconductor | 3358 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 16-SOP | - | Positive Edge | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74F169 | - | - | - | - | - | - | - | - | 1 | 5.5V | 4.5V | - | 4 | 11.5 ns | - | 20 ns | - | - | Counter | Up, Down | - | - | Binary Counter | - | - | - | - | 4 | - | Positive Edge | - | - | - | - | 4 | 4 | - | - | 90MHz | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74HCT193D Nexperia | 5 |
| Datasheet | - | - | - | Surface Mount | - | SO | 16 | - | - | - | 47MHz | 1 | - | - | - | 2013 | - | - | - | Active | - | - | SMD/SMT | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | 47MHz | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 4.5V | - | 4 | - | - | - | - | - | Counter | Bidirectional | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.45mm | - | 10mm | 4mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74F169DR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | - | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | TCO OUTPUT | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | 115MHz | NOT SPECIFIED | 74F169 | 16 | - | Not Qualified | 5.5V | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | - | F/FAST | Counter | Up, Down | - | - | Binary Counter | - | - | 0.02 A | - | 4 | - | Positive Edge | - | - | - | 52mA | - | - | 90 MHz | - | 100MHz | YES | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC14518BCPG ON Semiconductor | 400 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | - | - | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | - | - | 2 | 5V | - | - | 8MHz | - | 4518 | 16 | - | - | - | - | - | - | 3V | - | - | - | 50pF | - | 160 ns | - | 650 ns | Asynchronous | - | Counter | Up | - | - | BCD Counter | - | - | - | 2 | 4 | - | Positive, Negative | - | - | - | - | 1 | - | - | - | - | - | - | Synchronous | 3.43mm | - | 19.55mm | 6.85mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M74HC4060YRM13TR STMicroelectronics | In Stock |
| Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 200.686274mg | Negative Edge | - | 1 | Automotive grade | -40°C~125°C | Cut Tape (CT) | - | Automotive, AEC-Q100, 74HC | - | - | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | - | - | - | - | M74HC406 | - | - | Not Qualified | - | 6V | 2/6V | - | 2V | 14 | - | - | 50pF | 14 | 170 ns | - | - | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | 0.004 A | - | - | - | Negative Edge | - | - | - | - | - | 1 | 35 MHz | 20000000Hz | 65MHz | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14018BCP ON Semiconductor | 90 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | Positive Edge | - | - | - | -55°C~125°C | Tube | 2005 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 3V~18V | DUAL | - | NOT SPECIFIED | 1 | 5V | - | not_compliant | - | NOT SPECIFIED | 4018 | 16 | - | Not Qualified | - | - | - | - | 3V | - | - | - | - | - | 170 ns | 20μA | 740 ns | Asynchronous | - | Counter | Unidirectional | - | - | Divide-by-N | - | - | - | - | 5 | - | Positive Edge | - | - | - | - | 1 | - | 4 MHz | - | 8MHz | - | - | Synchronous | 3.43mm | - | 19.55mm | 6.85mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LV4040AD Texas Instruments | 55 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Negative Edge | - | 1 | - | -40°C~85°C | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 185MHz | - | 74LV4040 | 16 | - | - | - | 5.5V | 3.3V | - | 2V | - | - | - | 50pF | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | 3-STATE | - | Binary Counter | - | - | - | - | 12 | - | Negative Edge | - | - | - | 0.02mA | - | - | - | - | 95MHz | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN54S283J Texas Instruments | 363 | - | Datasheet | - | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | - | CDIP | 16 | - | - | - | - | 1 | - | - | Rail/Tube | - | - | - | - | - | - | 16 | - | EAR99 | - | 125°C | -55°C | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD; PERMITS RIPPLE CARRY CASCADING | - | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | - | 5V | - | - | MILITARY | - | - | 5.5V | 4.5V | - | 4 | 18 ns | - | 18 ns | - | S | Binary Full Adder | - | - | - | - | - | ADDER/SUBTRACTOR | 0.02 A | - | - | - | - | -1mA | - | 20mA | - | - | - | - | - | - | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC100EP32DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | - | 30 | 100EP32 | 8 | - | Not Qualified | 5.5V | - | -4.5V | - | 3V | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | Divide-by-2 | COMPLEMENTARY | - | - | - | - | - | Positive, Negative | - | 0.45 ns | - | 40mA | - | - | - | 4000000000Hz | 4GHz | - | 1 | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HCT390D,653 Nexperia USA Inc. | 30000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Negative Edge | - | 2 | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 4 | 5V | - | - | - | 30 | 74HCT390 | 16 | - | - | 5V | - | - | - | - | - | - | - | 50pF | - | 77 ns | 8μA | 77 ns | Asynchronous | HCT | Counter | Up | - | - | Counter, Decade | - | - | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | 18 MHz | - | 55MHz | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() 74LV4020PW,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2001 | 74LV | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1V~5.5V | - | - | - | - | - | - | - | - | - | 74LV4020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | - | Binary Counter | - | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SY100EP33VZG Microchip Technology | 344 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | - | 1 | - | -40°C~85°C | Tube | 2010 | 100EP | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 3.3V~5V | - | - | - | - | - | - | - | - | - | 100EP33 | - | 2 | - | - | - | - | - | - | - | 5.5V | 2.97V | - | - | 500 ps | - | - | Asynchronous | - | - | - | - | - | Divide-by-4 | - | - | - | - | 1 | - | Positive, Negative | - | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SNJ54LS193J Texas Instruments | 28 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | - | CDIP | 16 | - | - | - | - | 1 | Military grade | - | - | - | - | - | - | - | - | 16 | - | EAR99 | - | 125°C | -55°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | - | 5V | - | 5V | MILITARY | - | - | 5.5V | 4.5V | - | 4 | 47 ns | - | 47 ns | - | LS | Counter | Bidirectional | - | - | - | - | - | 0.008 A | - | - | MIL-PRF-38535 | POSITIVE EDGE | - | - | - | - | - | - | 25 MHz | 25000000Hz | - | YES | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC14553BCPG ON Semiconductor | 500 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | Negative Edge | - | 1 | - | -55°C~125°C | Tube | 2006 | 4000B | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7MHz | - | 4553 | 16 | - | - | - | - | - | - | - | - | 18V | 3V | - | 3 | 400 ns | - | 1.8 μs | Asynchronous | - | Counter | Up | - | - | BCD Counter | - | - | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | Synchronous | 3.43mm | - | 19.55mm | 6.85mm | - | No | No SVHC | RoHS Compliant | Lead Free |