- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Reset | Family | Direction | Output Characteristics | Logic Type | Output Polarity | Logic IC Type | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | fmax-Min | Count Direction | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74ALS162BMX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | 0°C~70°C | Tape & Reel (TR) | 74ALS | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | TCO OUTPUT | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | COMMERCIAL | 5.5V | - | - | - | Synchronous | ALS | Up | - | Counter, Decade | - | - | 4 | Positive Edge | 20 ns | - | - | 40MHz | - | - | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() 74LVX163MTCX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 74LVX | e4 | yes | Obsolete | 1 (Unlimited) | 16 | NICKEL PALLADIUM GOLD | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | NOT SPECIFIED | 16 | - | COMMERCIAL | 3.6V | - | 2V | - | Synchronous | LV/LV-A/LVX/H | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | 70 MHz | - | 115MHz | - | - | - | - | - | 5mm | - | ROHS3 Compliant | ||
![]() MC74HC163AN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | - | - | -55°C~125°C TA | Tube | 74HC | e0 | no | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 3V | - | unknown | NOT SPECIFIED | 16 | - | Not Qualified | 6V | - | 2V | - | Synchronous | HC/UH | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | 28 MHz | - | 35MHz | - | - | - | - | - | - | 7.62mm | Non-RoHS Compliant | ||
![]() MM74HC393MX Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 4.5V | - | unknown | NOT SPECIFIED | 14 | - | Not Qualified | 6V | - | 2V | - | Asynchronous | HC/UH | Up | - | Binary Counter | - | - | 4 | Negative Edge | 360 ns | - | - | 50MHz | - | - | - | - | 1.753mm | - | 3.9mm | ROHS3 Compliant | ||
![]() MC74HC393ADR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 2 | - | - | -55°C~125°C | Tape & Reel (TR) | 74HC | e3 | yes | Obsolete | 3 (168 Hours) | 14 | MATTE TIN | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 3V | - | - | 40 | 14 | - | Not Qualified | 6V | - | 2V | - | Asynchronous | HC/UH | Up | - | Binary Counter | - | - | 4 | Negative Edge | 300 ns | - | - | 50MHz | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() CD4018BE Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | - | - | -55°C~125°C | Tube | 4000B | - | - | Obsolete | 3 (168 Hours) | 16 | - | JOHNSON COUNTER, PROGRAMMABLE WITH EXT CONNECTIONS; SCHMITT TRIGGER ON CLOCK INPUT; INVERTED OUTPUTS | 3V~18V | DUAL | - | - | 1 | 5V | - | - | - | - | - | Not Qualified | - | - | 3V | - | Asynchronous | - | - | - | Divide-by-N | - | - | 5 | Positive Edge | - | - | UP | 8.5MHz | - | - | - | Synchronous | - | - | - | Non-RoHS Compliant | ||
![]() DM74ALS163BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | - | - | 0°C~70°C | Tube | 74ALS | e3 | yes | Obsolete | 3 (168 Hours) | 16 | MATTE TIN | TCO OUTPUT | 4.5V~5.5V | DUAL | - | NOT APPLICABLE | 1 | 5V | - | - | NOT APPLICABLE | 16 | - | COMMERCIAL | 5.5V | - | - | - | Synchronous | ALS | Up | - | Binary Counter | - | - | 4 | Positive Edge | 20 ns | - | - | 40MHz | - | - | - | - | 5.08mm | - | 7.62mm | ROHS3 Compliant | ||
![]() CD74ACT163E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | - | - | -55°C~125°C | Tube | 74ACT | - | - | Obsolete | 3 (168 Hours) | 16 | - | TCO OUTPUT | 4.5V~5.5V | DUAL | - | - | 1 | 5V | - | unknown | - | - | - | Not Qualified | 5.5V | - | - | - | Synchronous | ACT | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | 80MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 74VHC161SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 1 | - | - | -40°C~85°C | Tube | 74VHC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | 16 | - | COMMERCIAL | 5.5V | - | 2V | - | Asynchronous | AHC/VHC/H/U/V | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | 125MHz | - | - | - | Synchronous | - | - | 5.3mm | ROHS3 Compliant | ||
![]() CD74AC163M Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | -55°C~125°C | Tube | 74AC | - | - | Obsolete | 1 (Unlimited) | 16 | - | TCO OUTPUT | 1.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | - | Not Qualified | 5.5V | - | - | - | Synchronous | AC | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | 90MHz | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MC14521BD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | -55°C~125°C | Tube | 4000B | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 16 | - | COMMERCIAL | - | - | 3V | - | Asynchronous | - | - | - | Divide-by-2 | TRUE | - | 24 | Negative Edge | - | 6.5 MHz | - | 12MHz | - | - | 1 | - | - | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MC74AC4040N Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 1 | - | - | -40°C~85°C | Tube | 74AC | e0 | yes | Obsolete | 3 (168 Hours) | 16 | TIN LEAD | - | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 2.54mm | - | NOT SPECIFIED | 16 | - | COMMERCIAL | 6V | - | 2V | - | Asynchronous | AC | Up | - | Binary Counter | - | - | 12 | Negative Edge | - | - | - | 140MHz | - | - | - | - | 4.44mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MC100E016FNR2 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | YES | - | 1 | - | - | 0°C~85°C | Tape & Reel (TR) | 100E | e3 | yes | Obsolete | 1 (Unlimited) | 28 | MATTE TIN | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 28 | - | COMMERCIAL | 5.7V | - | 4.2V | - | Asynchronous | - | Up | OPEN-EMITTER | Binary Counter | - | - | 8 | Positive Edge | 0.9 ns | 700 MHz | - | 900MHz | - | - | - | Synchronous | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() 74F161ASC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | 1 | - | - | 0°C~70°C | Tube | 74F | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | TCO OUTPUT | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 16 | - | Not Qualified | 5.5V | - | - | - | Asynchronous | F/FAST | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | 90 MHz | - | 120MHz | - | - | - | Synchronous | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MC74ACT163MEL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 74ACT | e4 | no | Obsolete | 3 (168 Hours) | 16 | NICKEL PALLADIUM GOLD | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 16 | - | Not Qualified | 5.5V | - | - | - | Synchronous | ACT | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | 140MHz | - | - | - | - | 2.05mm | - | 5.275mm | ROHS3 Compliant | ||
![]() 74AC191SJ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | 1 | - | - | -40°C~85°C | Tube | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | MATTE TIN | TCO OUTPUT | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | NOT SPECIFIED | 16 | - | COMMERCIAL | 6V | - | 2V | - | - | AC | Up, Down | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | 133MHz | YES | - | - | Synchronous | - | - | 5.3mm | ROHS3 Compliant | ||
![]() MC74HC4020ANG Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | - | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Up | - | Binary Counter | - | - | 14 | Negative Edge | - | - | - | 50MHz | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CD74HC4520E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | 2 | - | - | -55°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | 16 | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | 2V~6V | DUAL | - | - | 2 | 5V | - | - | - | - | R-PDIP-T16 | COMMERCIAL | 6V | - | 2V | - | Asynchronous | HC/UH | Up | - | Binary Counter | - | - | 4 | Positive, Negative | 300 ns | 60 MHz | - | 35MHz | - | - | - | Synchronous | - | - | - | Non-RoHS Compliant | ||
![]() 74VHC393MTC Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | YES | - | - | 85°C | -40°C | - | Tube | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | NICKEL PALLADIUM GOLD | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 30 | 14 | R-PDSO-G14 | COMMERCIAL | 5.5V | INDUSTRIAL | 2V | 4 | - | AHC/VHC | - | - | - | - | BINARY COUNTER | - | NEGATIVE EDGE | 19 ns | 105 MHz | UP | - | YES | ASYNCHRONOUS | - | - | 1.2mm | 5mm | 4.4mm | ROHS3 Compliant | ||
![]() 74HC163N,652 Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-DIP | 1 | - | - | -40°C~125°C | Tube | 74HC | - | - | Obsolete | 3 (168 Hours) | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | Up | - | Binary Counter | - | - | 4 | Positive Edge | - | - | - | 55MHz | - | - | - | Synchronous | - | - | - | ROHS3 Compliant |