- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Turn On Delay Time | Reset | Family | Logic Function | Direction | Logic Type | Logic IC Type | Max I(ol) | Number of Bits per Element | Trigger Type | Propagation Delay (tpd) | Sync/Async | Power Supply Current-Max (ICC) | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Timing | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SY100E016JC-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100E | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | - | - | 100E016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | Binary Counter | - | - | 8 | Positive Edge | - | - | - | - | - | - | - | 900MHz | - | - | Synchronous | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100E136JC Microchip Technology | 18 |
| Datasheet | - | - | Surface Mount | 28-LCC (J-Lead) | - | - | 28-PLCC (11.48x11.48) | - | 1 | - | - | 0°C~85°C | Bulk | 2006 | 100E | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.2V~5.5V | - | - | - | - | - | - | - | - | - | 100E136 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up, Down | Binary Counter | - | - | 6 | Positive Edge | - | - | - | - | - | - | - | 650MHz | - | - | Synchronous | - | - | - | Non-RoHS Compliant | - | ||
![]() SY100EP32VKI Microchip Technology | 18 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | 1 | - | - | -40°C~85°C | Bulk | 2005 | 100EP | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | - | 100EP32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | Divide-by-2 | - | - | 1 | Positive, Negative | - | - | - | - | - | - | - | 4GHz | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NLV4HC4040ADTR2G ON Semiconductor | In Stock | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC4040 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | Binary Counter | - | - | 12 | Negative Edge | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | ||
![]() 74AHC1G4208GW-Q10H Nexperia USA Inc. | 8532 |
| Datasheet | 4 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | - | 8 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AHC1G4215GW-Q10H Nexperia USA Inc. | 70 |
| Datasheet | 4 Weeks | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | 1 | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Up | Divide-by-2 | - | - | 15 | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DM74LS161AN Fairchild (ON Semiconductor) | 9 | - | - | - | Through Hole | - | DIP | - | - | - | Positive Edge | 1 | - | - | - | Bulk | - | - | e0 | - | - | - | 16 | - | Tin/Lead (Sn/Pb) | 70°C | 0°C | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | - | - | - | - | - | - | - | Asynchronous | LS | Counter | Up | - | - | 0.008 A | 4 | - | 38 ns | Synchronous | 32mA | - | 25 MHz | - | 20000000Hz | - | - | - | - | 5.08mm | - | 7.62mm | RoHS Compliant | Contains Lead | ||
![]() SN74HC4024N Texas Instruments | In Stock | - | Datasheet | - | - | - | PDIP | NO | - | - | - | - | 85°C | -40°C | - | - | - | - | - | no | - | - | 14 | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | 14 | - | Not Qualified | - | 6V | 2/6V | INDUSTRIAL | 2V | - | - | 50pF | 7 | - | - | - | HC/UH | Counter | - | - | - | 0.0052 A | - | NEGATIVE EDGE | 150 ns | - | - | - | 26 MHz | UP | 22000000Hz | - | NO | ASYNCHRONOUS | - | 5.08mm | 19.305mm | 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() CD40193BCM Fairchild (ON Semiconductor) | In Stock | - | - | - | Surface Mount | - | SOIC N | - | 16 | - | - | 1 | - | - | - | - | - | - | e3 | - | - | - | 16 | - | Matte Tin (Sn) | 125°C | -55°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | - | - | MILITARY | - | 15V | 3V | 50pF | 4 | 480 ns | - | - | - | Counter | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | 7.5 MHz | BIDIRECTIONAL | 2500000Hz | - | YES | SYNCHRONOUS | - | - | 9.9mm | 3.9mm | RoHS Compliant | - | ||
![]() 74AC191SC Fairchild (ON Semiconductor) | In Stock | - | - | - | Surface Mount | - | SOIC | - | 16 | - | Positive Edge | 1 | - | - | - | - | - | - | e3 | - | - | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | 85°C | -40°C | TCO OUTPUT | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | unknown | 133MHz | NOT SPECIFIED | - | 16 | - | Not Qualified | - | - | 3.3/5V | INDUSTRIAL | - | 6V | 2V | 50pF | - | 11 ns | 20 ns | - | AC | Counter | - | - | - | - | 4 | - | - | Synchronous | - | - | - | BIDIRECTIONAL | - | - | YES | - | - | - | 9.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() MM74HC4020M Fairchild (ON Semiconductor) | 98 | - | - | - | Surface Mount | - | SOIC | - | 16 | - | - | 1 | - | - | - | - | - | - | e3 | - | - | - | 16 | - | Matte Tin (Sn) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | - | - | NOT SPECIFIED | - | 16 | - | Not Qualified | 5V | - | - | INDUSTRIAL | - | 6V | 2V | 50pF | 14 | 36 ns | 302 ns | - | HC/UH | Counter | - | - | - | 0.004 A | - | NEGATIVE EDGE | - | - | - | 12 | 28 MHz | UP | 24000000Hz | - | NO | ASYNCHRONOUS | - | - | 9.9mm | 3.9mm | RoHS Compliant | - | ||
![]() 74F193SCX Fairchild (ON Semiconductor) | 1970 | - | - | - | Surface Mount | - | SOIC | - | 16 | - | Positive Edge | 1 | - | - | - | - | - | - | e3 | - | - | 1 (Unlimited) | 16 | - | Matte Tin (Sn) | 70°C | 0°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | - | 12.5 ns | 16.5 ns | Asynchronous | F/FAST | Counter | - | - | - | 0.02 A | 4 | - | - | - | 55mA | - | 90 MHz | BIDIRECTIONAL | 90000000Hz | - | - | - | - | - | 9.9mm | 3.9mm | RoHS Compliant | Lead Free | ||
![]() MM74HC161N Fairchild (ON Semiconductor) | 500 | - | - | - | Through Hole | - | DIP | - | 16 | - | Positive Edge | 1 | - | - | - | - | - | - | - | - | - | - | 16 | - | - | 125°C | -55°C | TCO OUTPUT | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 4.5V | - | unknown | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | - | - | INDUSTRIAL | - | 6V | 2V | 50pF | 4 | 320 ns | - | Asynchronous | HC/UH | Counter | Up | - | - | - | - | - | - | Synchronous | - | - | 25 MHz | - | - | - | - | - | - | 5.08mm | - | 7.62mm | RoHS Compliant | Lead Free | ||
![]() CD4029BCN Fairchild (ON Semiconductor) | 32 | - | - | - | - | - | - | NO | - | - | - | - | 125°C | -55°C | - | - | - | - | - | - | - | - | 16 | - | - | - | - | BINARY/BCD COUNT OPTION; TCO OUTPUT; COUNT ENABLE INPUT | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | - | NOT SPECIFIED | - | 16 | R-PDIP-T16 | Not Qualified | - | 15V | 5/15V | MILITARY | 3V | - | - | 50pF | 4 | - | - | - | 4000/14000/40000 | - | - | - | BINARY COUNTER | - | - | POSITIVE EDGE | 400 ns | - | - | - | 4.5 MHz | BIDIRECTIONAL | 1500000Hz | - | YES | SYNCHRONOUS | - | 5.08mm | 19.305mm | 7.62mm | RoHS Compliant | Lead Free | ||
![]() CD4024BCN Fairchild (ON Semiconductor) | 2714 | - | - | - | Through Hole | - | DIP | - | 14 | - | Negative Edge | 1 | - | - | - | - | - | - | - | - | - | - | 14 | EAR99 | - | 125°C | -55°C | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | - | NOT SPECIFIED | - | 14 | - | Not Qualified | - | - | - | MILITARY | - | 15V | 3V | 50pF | 7 | 350 ns | - | Asynchronous | - | Counter | Up | - | - | - | - | - | - | - | - | - | 5 MHz | - | - | - | - | - | - | 5.08mm | - | - | RoHS Compliant | Lead Free | ||
![]() QS74FCT193ATS1 Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | - | YES | - | - | - | - | - | - | 0°C~70°C | Bulk | - | QS74FCT193 | e0 | no | Obsolete | NOT SPECIFIED | 16 | - | TIN LEAD | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | COMMERCIAL | - | 5.25V | - | - | - | - | - | - | - | - | - | Asynchronous | FCT | - | Bidirectional | Binary Counter | - | - | 4 | Positive Edge | 8.8 ns | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | ROHS3 Compliant | - | ||
![]() QS74FCT163CTSO Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | - | YES | - | - | - | - | - | - | 0°C~70°C | Bulk | - | QS74FCT163 | e0 | no | Obsolete | NOT SPECIFIED | 16 | - | TIN LEAD | - | - | TCO OUTPUT | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | COMMERCIAL | - | 5.25V | - | - | - | - | - | - | - | - | - | Asynchronous | FCT | - | Up | Binary Counter | - | - | 4 | Positive Edge | 5.6 ns | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | ROHS3 Compliant | - | ||
![]() 74AC163SCX Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | MATTE TIN | - | - | TCO OUTPUT | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | - | NOT SPECIFIED | - | 16 | - | Not Qualified | - | 6V | - | - | 2V | - | - | - | - | - | - | Synchronous | AC | - | Up | Binary Counter | - | - | 4 | Positive Edge | - | - | - | - | 95 MHz | - | - | 140MHz | - | - | - | - | 9.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() SN74HC163IPWRQ1 Rochester Electronics, LLC | In Stock | - | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | Up | Binary Counter | - | - | 4 | Positive Edge | - | - | - | - | - | - | - | 36MHz | - | - | Synchronous | - | - | - | ROHS3 Compliant | - | ||
![]() MC74AC161M Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | - | - | - | 1 | - | - | -40°C~85°C | Tube | - | 74AC | e4 | yes | Obsolete | 3 (168 Hours) | 16 | - | NICKEL PALLADIUM GOLD | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | - | 16 | - | Not Qualified | - | 6V | - | - | 2V | - | - | - | - | - | - | Asynchronous | AC | - | Up | Binary Counter | - | - | 4 | Positive Edge | - | - | - | - | 95 MHz | - | - | 167MHz | - | - | Synchronous | 2.05mm | - | 5.275mm | ROHS3 Compliant | - |