- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT163MTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | 74ACT163 | 16 | Not Qualified | - | 5.5V | 5V | - | - | - | - | 50pF | 4 | 10 ns | - | 13 ns | Synchronous | ACT | Counter | Up | - | - | Binary Counter | - | - | - | - | Positive Edge | - | - | - | 4 | - | - | - | - | 250MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14040BDR2G ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Negative Edge | 1 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | 4040 | 16 | Not Qualified | 18V | - | - | - | 3V | - | - | 50pF | - | - | - | - | Asynchronous | - | Counter | Up | - | Halogen Free | Binary Counter | - | - | 12 | - | Negative Edge | 3250 ns | - | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS161NSR Texas Instruments | 15097 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 75MHz | NOT SPECIFIED | 74AS161 | 16 | Not Qualified | 5V | - | 5V | - | - | - | - | - | - | 16.5 ns | - | - | Asynchronous | AS | Counter | Up | - | - | Binary Counter | - | 0.02 A | 4 | - | Positive Edge | - | - | 53mA | - | - | - | - | - | 40MHz | - | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC163BQ,115 Nexperia USA Inc. | 23 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2010 | 74LVC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 1.2V~3.6V | QUAD | - | 260 | 1 | 2.7V | 0.5mm | - | - | 30 | 74LVC163 | 16 | - | - | 3.6V | - | - | - | - | - | - | - | 10.5 ns | - | 10.5 ns | Synchronous | LVC/LCX/Z | Counter | Up | - | - | Binary Counter | - | - | 4 | - | Positive Edge | - | - | - | - | - | - | - | - | 150MHz | - | - | - | - | - | - | 3.5mm | 2.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS561ADWR Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | TCO OUTPUT; COUNT ENABLE INPUTS | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | 30MHz | NOT SPECIFIED | 74ALS561 | 20 | Not Qualified | 5.5V | - | 5V | - | - | - | - | 50pF | - | - | - | - | Asynchronous/Synchronous | ALS | Counter | Down | 3-STATE | - | Binary Counter | - | 0.008 A | 4 | - | Positive Edge | - | - | 33mA | - | - | - | - | - | - | - | - | - | Synchronous | - | 2.65mm | - | 7.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC4024MT Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 35MHz | - | 74HC4024 | 14 | - | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | 255 ns | 8μA | 255 ns | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.0052 A | 7 | 30 ns | Negative Edge | - | - | 0.08mA | - | - | 24 MHz | - | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV14521BDR2G ON Semiconductor | 41 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Negative Edge | 1 | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | 4521 | 16 | Not Qualified | - | - | - | - | 3V | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | Halogen Free | Divide-by-2 | TRUE | - | 24 | - | Negative Edge | - | - | 0.6mA | - | - | - | - | 6500000Hz | 12MHz | - | - | 1 | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HEF4024BT,653 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 4000B | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~15.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 30 | 4024 | 14 | Not Qualified | - | - | - | - | 3V | - | - | 50pF | - | - | - | - | Asynchronous | - | - | Up | - | - | Binary Counter | - | - | 7 | - | Negative Edge | 200 ns | - | - | - | - | 35 MHz | - | 5000000Hz | 35MHz | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD4521BMT Texas Instruments | 8745 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 2.5MHz | - | CD4521 | 16 | - | - | - | - | - | 3V | - | - | 50pF | 7 | 800 ns | - | - | Asynchronous | - | - | - | - | - | Divide-by-2 | - | 0.004 A | 24 | 4500 ns | Negative Edge | - | No | 0.3mA | - | - | 6.5 MHz | UP | - | 13MHz | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H016FN ON Semiconductor | 5 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | Positive Edge | 1 | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | - | QUAD | J BEND | 240 | 1 | - | - | not_compliant | - | 30 | 10H016 | 20 | Not Qualified | - | - | - | - | - | 5.46V | - | - | 4 | 2.5 ns | - | - | Asynchronous | 10H | Counter | Up | - | - | Binary Counter | - | - | - | - | Positive Edge | - | - | - | 4 | - | - | - | - | 200MHz | - | - | - | Synchronous | - | - | 8.965mm | 8.965mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD40103BNSRG4 Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 4.8MHz | - | CD40103 | 16 | - | - | - | - | - | 3V | - | - | 50pF | - | 600 ns | 100μA | 600 ns | Asynchronous | - | Counter | Down | - | - | Binary Counter | - | - | 8 | 260 ns | Positive Edge | - | - | 0.03mA | - | - | 2.4 MHz | - | - | 2.4MHz | - | - | - | Synchronous | 2mm | - | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV4040AMPWREP Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Negative Edge | 1 | - | -55°C~125°C | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | - | 74LV4040 | 16 | - | - | 5.5V | 3.3V | - | 2V | - | - | 50pF | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | 3-STATE | - | Binary Counter | - | - | 12 | - | Negative Edge | - | - | 0.02mA | - | - | - | - | 40000000Hz | 95MHz | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP33MNR4G ON Semiconductor | 23 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | - | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | 100EP33 | 8 | - | 5.5V | - | -4.5V | - | 3V | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | Positive, Negative | 0.44 ns | - | 37mA | - | - | - | - | 4000000000Hz | 4GHz | - | - | 1 | - | - | - | 2mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC40103D Nexperia | 50000 | - | Datasheet | - | - | - | Surface Mount | - | SO | - | 16 | - | - | 1 | - | - | - | 2001 | - | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | TCO OUTPUT; RESET TO MAX COUNT | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | 35MHz | - | - | - | - | - | - | - | AUTOMOTIVE | - | 6V | 2V | - | 8 | 475 ns | - | - | - | HC/UH | Counter | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | - | - | DOWN | - | - | YES | - | - | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74HC4020AD ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Negative Edge | - | - | -55°C~125°C | Tube | 2005 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | - | 30 | 74HC4020 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | 25 ns | - | - | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | 0.004 A | 14 | - | Negative Edge | - | - | - | 1 | 12 | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN54HC161J Texas Instruments | 7561 | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | - | 16 | - | EAR99 | - | 125°C | -55°C | RCO OUTPUT | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | 5V | - | - | MILITARY | - | 6V | 2V | 50pF | 4 | 330 ns | - | 330 ns | - | HC/UH | Counter | Unidirectional | - | - | - | - | 0.0052 A | - | - | POSITIVE EDGE | - | - | 0.08mA | - | - | 25 MHz | - | - | - | YES | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 74HC193DB,118 Nexperia USA Inc. | 3992 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | - | Positive Edge | 1 | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 30 | 74HC193 | 16 | - | 5V | 6V | - | - | 2V | - | - | - | 4 | 215 ns | - | 435 ns | Asynchronous | HC/UH | Counter | Up, Down | - | - | Binary Counter | - | - | - | - | Positive Edge | - | - | - | 4 | - | - | - | - | 49MHz | - | - | - | Synchronous | - | 2mm | 6.2mm | 5.3mm | - | No | - | ROHS3 Compliant | - | ||
![]() SN74HC393DT Texas Instruments | 50000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 129.387224mg | Negative Edge | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 60MHz | NOT SPECIFIED | 74HC393 | 14 | Not Qualified | 5V | 6V | - | - | 2V | - | - | 50pF | - | 360 ns | - | - | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | 4 | - | Negative Edge | - | - | 0.08mA | - | - | - | - | - | 36MHz | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40161BF3A Texas Instruments | 19 | - | - | - | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | - | CDIP | - | 16 | - | - | 1 | Military grade | - | Rail/Tube | - | - | - | - | - | - | 16 | - | EAR99 | - | 125°C | -55°C | TCO OUTPUT | - | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | - | - | - | MILITARY | - | 18V | 3V | 50pF | 4 | 500 ns | 100μA | 500 ns | - | - | Counter | Unidirectional | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | 0.03mA | - | - | 8 MHz | - | 2000000Hz | - | YES | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() SN74LS592NSR Texas Instruments | 1309 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 200.686274mg | Positive Edge | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | REGISTERED INPUTS | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | 74LS592 | 16 | Not Qualified | 5V | - | - | - | - | - | - | 45pF | - | 53 ns | - | - | - | LS | Counter | Up | 3-STATE | - | Binary Counter | - | 0.024 A | 8 | - | Positive Edge | - | - | 60mA | - | - | 20 MHz | - | 20000000Hz | 35MHz | YES | ASYNCHRONOUS | - | - | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |