- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74ALS162BN ON Semiconductor | 12846 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | Positive Edge | 1 | - | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ALS162 | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | 24 ns | Synchronous | - | Counter | Up | - | Counter, Decade | - | - | - | - | - | - | Positive Edge | - | - | - | - | 4 | - | - | - | - | 40MHz | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD40193BPW Texas Instruments | 866 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 11MHz | NOT SPECIFIED | CD40193 | 16 | Not Qualified | - | - | - | - | 3V | - | - | 50pF | - | 600 ns | 100μA | 600 ns | Asynchronous | - | Counter | Up, Down | - | Binary Counter | - | - | - | 4 | - | - | Positive Edge | - | - | - | 0.03mA | - | - | - | - | - | 5.5MHz | - | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS290N Texas Instruments | 1 | - | Datasheet | - | - | - | - | - | PDIP | NO | - | - | - | - | 70°C | - | - | - | - | - | - | no | - | - | 14 | - | - | - | - | DIVIDE BY 2 AND DIVIDE BY 5 FUNCTIONS | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | - | Not Qualified | - | 5.25V | 5V | COMMERCIAL | 4.75V | - | - | - | 3 | - | - | - | - | LS | Counter | - | - | - | - | - | - | - | - | - | NEGATIVE EDGE | - | 35 ns | - | 15mA | - | - | 16 MHz | UP | - | - | YES | ASYNCHRONOUS | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD54HCT163F3A Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 1 week ago) | Lead, Tin | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | TCO OUTPUT | - | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 4 | 63 ns | 8μA | - | - | HCT | Counter | Unidirectional | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | 0.08mA | - | - | 20 MHz | - | 20000000Hz | - | YES | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() 74HCT4020D,653 Nexperia USA Inc. | 3038 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Negative Edge | - | - | - | -40°C~125°C | Tape & Reel (TR) | 1997 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 74HCT4020 | 16 | - | 5V | - | - | - | - | - | - | - | - | 68 ns | 8μA | 68 ns | Asynchronous | HCT | Counter | Up | - | Binary Counter | - | - | - | 14 | - | - | Negative Edge | - | - | - | - | 1 | 12 | - | - | - | 47MHz | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SN74LV163ADBR Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SSOP (0.209, 5.30mm Width) | - | 16 | 128.593437mg | Positive Edge | 1 | - | - | -40°C~85°C | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 160MHz | NOT SPECIFIED | 74LV163 | 16 | Not Qualified | - | 5.5V | 3.3V | - | 2V | - | - | 50pF | - | 27.5 ns | - | - | Synchronous | LV/LV-A/LVX/H | Counter | Up | - | Binary Counter | - | - | - | 4 | - | - | Positive Edge | - | - | - | 0.02mA | - | - | - | - | - | 90MHz | - | - | - | - | 2mm | - | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC193M96 Texas Instruments | 2089 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Positive Edge | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 29MHz | - | 74HC193 | 16 | - | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | 330 ns | 8μA | 330 ns | Asynchronous | HC/UH | Counter | Up, Down | - | Binary Counter | - | - | 0.0052 A | 4 | - | - | Positive Edge | - | - | - | 0.08mA | - | - | 20 MHz | - | - | - | - | - | - | Synchronous | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14018BDG ON Semiconductor | 9024 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Positive Edge | 1 | - | Automotive grade | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | - | NOT SPECIFIED | 4018 | 16 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | Halogen Free | Divide-by-N | - | - | - | 5 | - | - | Positive Edge | - | 620 ns | - | - | - | - | - | UP | - | 8MHz | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SNJ54F283J Texas Instruments | 40 |
| Datasheet | - | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | Military grade | - | Rail/Tube | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD; PERMITS RIPPLE CARRY CASCADING | - | - | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 4 | 14 ns | - | 14 ns | - | F/FAST | Binary Full Adder | - | - | - | TRUE | ADDER/SUBTRACTOR | 0.02 A | - | - | MIL-PRF-38535 | - | -1mA | - | 20mA | 55mA | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() CD74HC4060PWRG4 Texas Instruments | 48 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Negative Edge | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 35MHz | - | 74HC4060 | 16 | - | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | 450 ns | 8μA | 450 ns | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | - | - | 0.0052 A | 14 | 64 ns | - | Negative Edge | - | - | - | 0.08mA | - | - | 23 MHz | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT163CTQCTE4 Texas Instruments | 41 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16 | 74.502547mg | Positive Edge | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 16 | - | - | - | - | TCO OUTPUT | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | NOT SPECIFIED | 74FCT163 | 16 | Not Qualified | - | 5.25V | 5V | - | - | - | - | 50pF | - | - | - | - | Synchronous | FCT | Counter | Up | - | Binary Counter | - | - | - | 4 | 7.8 ns | - | Positive Edge | - | 5.8 ns | - | 0.2mA | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS193ADR Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 1 | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | no | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | 74ALS193 | 16 | Not Qualified | - | 5.5V | 5V | - | - | - | - | 50pF | - | - | - | - | Asynchronous | ALS | - | Up, Down | - | Binary Counter | - | - | 0.008 A | 4 | - | - | Positive Edge | - | - | - | 22mA | - | - | 30 MHz | - | 30000000Hz | 30MHz | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC74HC4020AFELG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | Negative Edge | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | - | - | 40 | 74HC4020 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | 25 ns | - | 115 ns | Asynchronous | HC/UH | Counter | Up | - | Binary Counter | - | - | 0.004 A | 14 | - | - | Negative Edge | - | - | - | - | 1 | 12 | 40 MHz | - | 25000000Hz | 50MHz | - | - | - | - | - | 2.05mm | - | 5.275mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() M74HC590TTR STMicroelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Positive Edge | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | M74HC59 | 16 | - | - | - | - | - | - | - | - | - | - | 280 ns | - | 280 ns | Asynchronous | - | Counter | Up | - | Binary Counter | - | - | - | 8 | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | 61MHz | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP32MNR4 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EP | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | DUAL | NO LEAD | 240 | 1 | 3.3V | 0.5mm | not_compliant | - | 30 | 100EP32 | 8 | Not Qualified | 5.5V | - | -4.5V | - | 3V | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | Divide-by-2 | COMPLEMENTARY | - | - | - | - | - | Positive, Negative | - | 0.45 ns | - | 40mA | - | - | - | - | 4000000000Hz | 4GHz | - | - | 1 | - | - | - | 2mm | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN54F283J Texas Instruments | 13200 | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | - | - | Rail/Tube | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | FULL ADDER; WITH INTERNAL CARRY LOOKAHEAD; PERMITS RIPPLE CARRY CASCADING | - | - | - | DUAL | - | - | 1 | 5V | - | - | - | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | 50pF | 4 | 14 ns | - | 14 ns | - | F/FAST | Binary Full Adder | - | - | - | TRUE | ADDER/SUBTRACTOR | 0.02 A | - | - | - | - | -1mA | - | 20mA | 55mA | - | - | - | - | - | - | - | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() CD4518BF3A Texas Instruments | 26 | - | - | - | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | - | CDIP | - | 16 | - | - | 2 | - | Military grade | - | - | - | - | - | - | - | - | 16 | EAR99 | - | 125°C | -55°C | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | TUBE | - | DUAL | - | - | 2 | 5V | - | - | - | - | - | 16 | - | - | - | 5/15V | MILITARY | - | 18V | 3V | 50pF | 4 | 650 ns | 100μA | 650 ns | - | - | Counter | Unidirectional | - | - | - | - | 0.0015 A | - | - | - | POSITIVE EDGE | - | - | - | 0.03mA | - | - | - | - | 1500000Hz | - | NO | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() MC74HC160ADG ON Semiconductor | 48 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Positive Edge | 1 | - | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | - | - | NOT SPECIFIED | 74HC160 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | 37 ns | - | 330 ns | Asynchronous | HC/UH | Counter | Up | Halogen Free | Counter, Decade | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | - | - | - | - | 20000000Hz | 35MHz | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() DM74LS169AN ON Semiconductor | 7417 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | Positive Edge | 1 | - | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | 74LS169 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Counter | Up, Down | - | Binary Counter | - | - | - | 4 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | 25MHz | - | - | - | Synchronous | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SN74LV393ADBRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SSOP | - | 14 | 121.789551mg | Negative Edge | 2 | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | TAPE AND REEL | - | DUAL | GULL WING | 260 | 2 | 2.5V | 0.65mm | - | 150MHz | - | - | 14 | - | - | - | 3.3V | INDUSTRIAL | - | 5.5V | 2V | 50pF | 4 | 32 ns | - | - | Asynchronous | LV/LV-A/LVX/H | Counter | Unidirectional | - | - | - | - | 0.006 A | - | - | - | - | - | - | - | - | - | - | 105 MHz | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | No | - | RoHS Compliant | Contains Lead |