- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Reset | Family | Logic Function | Direction | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Number of Input Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Count Rate | Load/Preset Input | Mode of Operation | Number of Data/Clock Inputs | Timing | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC40103D,652 Nexperia USA Inc. | 52 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 1 | - | - | - | -40°C~125°C | Tube | 2011 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TCO OUTPUT; RESET TO MAX COUNT | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC40103 | 16 | Not Qualified | - | 6V | - | - | 2V | - | - | 50pF | - | - | - | - | Asynchronous | HC/UH | - | Down | - | - | Binary Counter | - | - | - | 8 | - | Positive Edge | 450 ns | - | - | - | - | - | 32MHz | - | - | - | Synchronous | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC190PWT Texas Instruments | 48 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Discontinued | 1 (Unlimited) | 16 | SMD/SMT | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RCO OUTPUT | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 4.5V | 0.65mm | 35MHz | - | 74HC190 | 16 | - | - | 6V | 2/6V | - | 2V | - | - | 50pF | - | 315 ns | - | - | - | HC/UH | Counter | Up, Down | - | - | Counter, Decade | - | - | - | 4 | - | Positive Edge | - | - | - | 23 MHz | - | - | - | YES | - | - | Synchronous | - | - | 5mm | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SN54ALS191AJ Texas Instruments | 250 | - | - | - | - | - | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | no | - | - | 16 | - | - | - | 125°C | -55°C | TCO OUTPUT | - | - | - | DUAL | - | - | 1 | 5V | - | - | - | - | 16 | - | 5V | - | 5V | MILITARY | - | 5.5V | 4.5V | - | 4 | 45 ns | - | - | - | ALS | Counter | Bidirectional | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | 22mA | - | 20 MHz | - | 20000000Hz | - | YES | - | - | - | - | 5.08mm | - | 7.62mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() CD74HC4017PWRE4 Texas Instruments | In Stock | - | - | - | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | - | TSSOP | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | - | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 16 | - | - | - | 125°C | -55°C | - | - | TR | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | 60MHz | NOT SPECIFIED | - | 16 | Not Qualified | - | - | - | MILITARY | - | 6V | 2V | 50pF | 10 | 375 ns | 8μA | 375 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | 0.0052 A | - | 54 ns | - | - | 0.08mA | - | 23 MHz | - | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | RoHS Compliant | Lead Free | ||
![]() NLV74HC4020ADTR2G ON Semiconductor | 32 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Negative Edge | 1 | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | 6V | - | - | 2V | - | - | - | - | - | - | - | Asynchronous | HC/UH | Counter | Up | - | - | Binary Counter | - | - | - | 14 | - | Negative Edge | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC4020D,652 Nexperia USA Inc. | 2252 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | 1 | - | - | - | -40°C~125°C | Tube | 2011 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | 74HC4020 | 16 | - | - | 6V | - | - | 2V | - | - | - | - | - | - | - | Asynchronous | HC/UH | - | Up | - | - | Binary Counter | - | - | - | 14 | - | Negative Edge | 42 ns | - | - | 20 MHz | - | - | 109MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC10EL33DR2G ON Semiconductor | 40 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 10EL33 | 8 | Not Qualified | - | 5.7V | -5.2V | - | 4.2V | - | - | - | - | - | - | - | Asynchronous | - | - | - | OPEN-EMITTER | Halogen Free | Divide-by-4 | COMPLEMENTARY | - | - | - | - | Positive, Negative | - | 33mA | - | - | - | - | 4.2GHz | - | - | 1 | - | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CD74HC4020MG4 Texas Instruments | In Stock | - | Datasheet | - | - | Gold | Surface Mount | - | SOIC | - | 16 | 141.690917mg | Negative Edge | 1 | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 16 | - | - | - | 125°C | -55°C | - | - | TUBE | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | 35MHz | - | - | 16 | - | - | - | - | MILITARY | - | 6V | 2V | 50pF | 14 | 255 ns | 8μA | 255 ns | Asynchronous | HC/UH | Counter | Unidirectional | - | - | - | - | - | 0.004 A | - | - | - | - | - | - | 24 MHz | - | - | - | - | - | - | - | 1.58mm | - | 9.9mm | 3.91mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74LV4040ADRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Negative Edge | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LV | e4 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 185MHz | - | 74LV4040 | 16 | - | - | 5.5V | 3.3V | - | 2V | - | - | 50pF | - | 28 ns | - | 28 ns | Asynchronous | LV/LV-A/LVX/H | Counter | Up | 3-STATE | - | Binary Counter | - | - | 0.006 A | 12 | - | Negative Edge | - | - | - | - | - | - | 95MHz | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4516BF3A Texas Instruments | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 6 days ago) | Lead, Tin | Through Hole | - | CDIP | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | 16 | - | EAR99 | - | 125°C | -55°C | TCO OUTPUT | - | TUBE | - | DUAL | - | - | 1 | 5V | - | - | - | - | 16 | - | - | - | - | MILITARY | - | 18V | 3V | 50pF | 4 | 640 ns | 100μA | 640 ns | - | - | Counter | Bidirectional | - | - | - | - | - | - | - | 200 ns | POSITIVE EDGE | - | 0.03mA | - | 5.5 MHz | - | 2000000Hz | - | YES | - | - | - | 5.08mm | - | 19.56mm | 6.92mm | 4.57mm | No | - | RoHS Compliant | Contains Lead | ||
![]() CY74FCT191CTSOC Texas Instruments | 23 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 420.395078mg | Positive Edge | 1 | - | - | - | -40°C~85°C | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | TCO OUTPUT | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 5V | - | - | NOT SPECIFIED | 74FCT191 | 16 | Not Qualified | 5V | - | 5V | - | - | - | - | 50pF | - | 11 ns | - | - | - | FCT | Counter | Up, Down | 3-STATE | - | Binary Counter | - | - | - | 4 | - | Positive Edge | - | 0.2mA | - | - | - | - | - | YES | - | - | Synchronous | 2.65mm | - | 10.3mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC169MTCX ON Semiconductor | 2454 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Positive Edge | 1 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC169 | - | - | - | - | - | - | - | - | - | - | - | 11 ns | - | 22 ns | - | - | Counter | Up, Down | - | - | Binary Counter | - | - | - | - | - | Positive Edge | - | - | 4 | - | - | - | 154MHz | - | - | - | Synchronous | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC4020AFEL ON Semiconductor | 2233 |
| Datasheet | - | - | - | - | - | - | YES | 16 | - | - | - | 125°C | -55°C | - | - | - | 2005 | - | e4 | - | - | 3 (168 Hours) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | TAPE AND REEL | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 40 | - | 16 | Not Qualified | 6V | 6V | - | MILITARY | 2V | - | - | 50pF | 14 | - | - | - | - | HC/UH | - | - | - | - | - | - | BINARY COUNTER | 0.004 A | - | - | NEGATIVE EDGE | 115 ns | - | - | 40 MHz | UP | 25000000Hz | - | NO | ASYNCHRONOUS | - | - | - | 2.05mm | 10.2mm | 5.275mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CD74HC192PW Texas Instruments | 1041 | - | - | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Positive Edge | 1 | - | - | - | -55°C~125°C | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | - | - | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | 0.65mm | - | NOT SPECIFIED | 74HC192 | 16 | Not Qualified | - | 6V | 2/6V | - | 2V | - | - | 50pF | 4 | 37 ns | - | 330 ns | Asynchronous | HC/UH | Counter | Up, Down | - | - | Counter, Decade | - | - | - | - | - | Positive Edge | - | - | 4 | - | - | - | 24MHz | - | - | - | Synchronous | - | - | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT4520D,118 Nexperia USA Inc. | 3850 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 2 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | - | - | - | - | - | GATED CLOCK; SCHMITT TRIGGER ON CLOCK INPUT | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 30 | 74HCT4520 | 16 | - | 5V | - | - | - | - | - | - | 50pF | - | 80 ns | 8μA | 80 ns | Asynchronous | HCT | Counter | Up | - | - | Binary Counter | - | - | - | 4 | - | Positive, Negative | - | - | - | - | - | - | 58MHz | - | - | - | Synchronous | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MM74HC161MX ON Semiconductor | 4890 |
| Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6V | 2V | - | 4 | 320 ns | - | - | - | - | Counter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() DM74LS393M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Negative Edge | 2 | - | - | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS393 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | Counter | Up | - | - | Binary Counter | - | - | - | 4 | - | Negative Edge | - | - | - | - | - | - | 25MHz | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC74VHC4040FN Toshiba | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SOIC | - | 16 | - | Negative Edge | 1 | - | - | - | - | Bulk | 2009 | - | - | yes | - | - | 16 | - | - | - | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | 16 | - | - | - | - | INDUSTRIAL | - | 5.5V | 2V | 50pF | 12 | 18.5 ns | - | - | Asynchronous | AHC/VHC | Counter | Unidirectional | - | - | - | - | - | 0.008 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() 74HC193D NXP Semiconductors / Freescale | In Stock | - | - | - | - | - | Surface Mount | - | SO | - | 16 | - | - | 1 | - | - | - | - | Bulk | - | - | - | yes | - | 1 (Unlimited) | 16 | - | EAR99 | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | 85°C | -40°C | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | - | 16 | - | - | - | - | AUTOMOTIVE | - | 6V | 2V | 50pF | 4 | 435 ns | - | - | - | HC/UH | Counter | - | - | - | - | - | - | - | - | - | POSITIVE EDGE | - | - | - | - | BIDIRECTIONAL | - | - | YES | - | - | - | - | - | 9.9mm | 3.9mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD40103BPW Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 61.887009mg | Positive Edge | 1 | - | - | - | -55°C~125°C | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | 4.8MHz | NOT SPECIFIED | CD40103 | 16 | Not Qualified | - | - | - | - | 3V | - | - | 50pF | - | 600 ns | 100μA | 600 ns | Asynchronous | - | Counter | Down | - | - | Binary Counter | - | - | - | 8 | 260 ns | Positive Edge | - | 0.03mA | - | 2.4 MHz | - | - | 2.4MHz | - | - | - | Synchronous | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free |