- Manufacturer
- JESD-609 Code
- Length
- Moisture Sensitivity Level (MSL)
- Number of Functions
- Number of Terminations
- RoHS Status
- Supply Voltage
- Terminal Position
- Width
- Number of Pins
- Pin Count
- Lead Free
Attribute column
Categories
Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Base Product Number | Brand | Case Code - in | Case Code - mm | Characteristic | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | MSL | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Unit Weight | Usage Level | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Brand Name | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Bits | Reset | Family | Logic Function | Direction | Seated Height-Max | Logic Type | Product Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Count Rate | Load/Preset Input | Mode of Operation | Timing | Product | Features | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HEF4060BTTJ NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | HEF4060 | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | 1 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 4000B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | Binary Counter | - | - | - | - | 14 | - | Negative Edge | - | - | - | - | 30 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS393N MOTOROLA | 583 | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 0402 | 1005 | - | - | 10000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000353 oz | - | 50 V | - | Reel | Anti-Sulfurized Automotive Thick Film | 1 % | - | - | - | 100 PPM / C | 6.04 kOhms | - | - | - | - | - | - | - | Resistors | 62.5 mW (1/16 W) | - | Thick Film | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.35 mm | 1 mm | 0.5 mm | - | - | ||
![]() MC74HC163AN MOTOROLA | 568 | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | 0201 | 0603 | - | - | 15000 | - | - | Royalohm | - | - | + 155 C | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 0.000006 oz | - | 25 V | - | Reel | General Purpose Thick Film | 0.5 % | - | - | - | 200 PPM / C | 51 kOhms | - | - | - | - | General Purpose | - | - | Resistors | 50 mW (1/20 W) | - | Thick Film | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Counter | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.23 mm | 0.6 mm | 0.3 mm | - | - | ||
![]() 74HC4017D653 NXP | In Stock | - | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | - | 74HC4017 | - | - | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | - | - | 1 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | 74HC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V ~ 6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | Counter, Decade | - | - | - | - | 10 | - | Positive, Negative | - | - | - | - | 83 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74ALS162BN Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74HC4060D652 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC163M96 Intersil | In Stock | - | - | 1 Week | - | - | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC163M96 | 20000000 Hz | - | - | - | 1 | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 39 ns | NOT SPECIFIED | 0.56 | Non-Compliant | Yes | - | 4.5 V | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TCO OUTPUT | 8542.39.00.01 | Counters | - | TR | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 16 | - | R-PDSO-G16 | Not Qualified | Texas | 6 V | 2/6 V | MILITARY | 2 V | - | 4 | - | HC | - | - | 1.75 mm | - | - | - | BINARY COUNTER | 0.0052 A | - | - | POSITIVE EDGE | 280 ns | 0.08 mA | 24 MHz | UP | - | - | SYNCHRONOUS | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() CD74HCT4060M Intersil | In Stock | - | - | 1 Week | - | Edge | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD74HCT4060M | 20000000 Hz | - | - | - | 1 | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 83 ns | NOT SPECIFIED | 1.19 | Non-Compliant | Yes | CD74HCT4060M, 14-stage Counter HCT, Binary Up Counter, Uni-Directional 5V 16-Pin SOIC | 5 V | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | OUTPUTS FROM 10 STAGES AVAILABLE; BUILT-IN OSCILLATOR | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 16 | - | R-PDSO-G16 | Not Qualified | Texas | 5.5 V | 5 V | MILITARY | 4.5 V | - | 14 | - | HCT | - | - | 1.75 mm | - | - | - | BINARY COUNTER | 0.004 A | - | - | NEGATIVE EDGE | 100 ns | 0.08 mA | 20 MHz | UP | - | - | ASYNCHRONOUS | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() CD74HCT4040E Intersil | In Stock | - | - | 6 Weeks | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD74HCT4040E | 16000000 Hz | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 50 ns | NOT SPECIFIED | 1.24 | Non-Compliant | Yes | CD74HCT4040E, 12-stage Binary Counter, Up Counter 5V, 16-Pin PDIP | 5 V | - | - | - | - | - | - | - | e4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 16 | - | R-PDIP-T16 | Not Qualified | Texas | 5.5 V | 5 V | MILITARY | 4.5 V | - | 12 | - | HCT | - | - | 5.08 mm | - | - | - | BINARY COUNTER | 0.004 A | - | - | NEGATIVE EDGE | 60 ns | 0.08 mA | 16 MHz | UP | - | - | ASYNCHRONOUS | - | - | - | - | - | 19.305 mm | 7.62 mm | - | - | ||
![]() CD74HC40103E Intersil | In Stock | - | - | 1 Week | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC40103E | 10000000 Hz | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 64 ns | NOT SPECIFIED | 1.07 | - | Yes | CD74HC40103E, 8-stage Binary Counter, Down Counter, 2 u2192 6 V, 16-Pin PDIP | 4.5 V | - | - | - | - | - | - | - | e4 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TCO OUTPUT; RESET TO MAX COUNT | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 16 | - | R-PDIP-T16 | Not Qualified | Texas | 6 V | 2/6 V | MILITARY | 2 V | - | 8 | - | HC/UH | - | - | 5.08 mm | - | - | - | BINARY COUNTER | 0.0052 A | - | - | POSITIVE EDGE | 450 ns | 0.08 mA | 12 MHz | DOWN | - | - | SYNCHRONOUS | - | - | - | - | - | 19.305 mm | 7.62 mm | - | - | ||
![]() CD74HC193M96 Intersil | In Stock | - | - | 6 Weeks | Lead, Tin | - | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC193M96 | 17000000 Hz | - | - | - | 1 | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 46 ns | NOT SPECIFIED | 5.07 | Non-Compliant | Yes | - | 4.5 V | - | - | - | - | Tape & Reel | - | 0.1 % | e4 | Yes | EAR99 | 10 ppm/°C | 68.1 Ω | Nickel/Palladium/Gold (Ni/Pd/Au) | 155 °C | -55 °C | Thin Film | - | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 8542.39.00.01 | Counters | - | TR | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 16 | - | R-PDSO-G16 | Not Qualified | Texas | 6 V | 2/6 V | MILITARY | 2 V | - | 4 | - | HC/UH | - | - | 1.75 mm | - | - | - | BINARY COUNTER | 0.0052 A | - | - | POSITIVE EDGE | 325 ns | 0.08 mA | 20 MHz | BIDIRECTIONAL | - | - | SYNCHRONOUS | - | - | - | - | - | 9.9 mm | 3.9 mm | No | - | ||
![]() CD74HC4040M Intersil | In Stock | - | - | 1 Week | - | - | - | - | YES | - | - | 16 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD74HC4040M | 20000000 Hz | - | - | - | 1 | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 30 ns | NOT SPECIFIED | 1.22 | - | Yes | Texas CD74HC4040M, 12-stage, Binary Counter, Up Counter, 2 u2192 6 V, 16-Pin SOIC | 4.5 V | - | - | - | - | - | - | - | e4 | Yes | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 16 | - | R-PDSO-G16 | Not Qualified | Texas | 6 V | 2/6 V | MILITARY | 2 V | - | 12 | - | HC/UH | - | - | 1.75 mm | - | - | - | BINARY COUNTER | 0.0052 A | - | - | NEGATIVE EDGE | 210 ns | 0.08 mA | 24 MHz | UP | - | - | ASYNCHRONOUS | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() HEC4020BT118 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS90D ON Semiconductor | 20650 |
| - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | 74LS90 | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | 1 | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Yes | - | - | - | - | - | - | 0°C ~ 70°C | - | 74LS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.75 V ~ 5.25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | Up | - | Counter, Decade | - | - | - | - | 4 | - | Negative Edge | - | - | - | - | 42 MHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54HCT4024F3A Intersil | In Stock | - | - | 6 Weeks | - | - | - | - | NO | - | - | 14 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD54HCT4024F3A | 16000000 Hz | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 50 ns | NOT SPECIFIED | 5.51 | Yes | - | - | 5 V | - | Military grade | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 14 | - | R-GDIP-T14 | Not Qualified | Texas | 5.5 V | 5 V | MILITARY | 4.5 V | - | 7 | - | HCT | - | - | 5.08 mm | - | - | - | BINARY COUNTER | 0.004 A | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | 60 ns | 0.08 mA | 16 MHz | UP | - | - | ASYNCHRONOUS | - | - | - | - | - | 19.56 mm | 7.62 mm | - | - | ||
![]() CD54HCT280F3A Intersil | In Stock | - | - | 6 Weeks | - | - | - | - | NO | - | - | 14 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD54HCT280F3A | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 56 ns | NOT SPECIFIED | 5.46 | Yes | - | - | 5 V | - | Military grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Arithmetic Circuits | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 14 | - | R-GDIP-T14 | Not Qualified | Texas | 5.5 V | 5 V | MILITARY | 4.5 V | - | 9 | - | HCT | - | - | 5.08 mm | - | - | COMPLEMENTARY | PARITY GENERATOR/CHECKER | 0.004 A | - | 38535Q/M;38534H;883B | - | 68 ns | 0.08 mA | - | - | - | - | - | - | - | - | - | - | 19.56 mm | 7.62 mm | - | - | ||
![]() CD54HCT160F3A Intersil | In Stock | - | - | - | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | HARRIS SEMICONDUCTOR | 50 pF | Harris Semiconductor | CD54HCT160F3A | 20000000 Hz | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | NOT SPECIFIED | 5.78 | Yes | No | - | 5 V | - | Military grade | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | TCO OUTPUT | 8542.39.00.01 | Counters | - | - | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | - | - | R-CDIP-T16 | Not Qualified | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | 4 | - | HCT | - | - | - | - | - | - | DECADE COUNTER | 0.004 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 59 ns | - | 30 MHz | UP | - | YES | SYNCHRONOUS | - | - | - | - | - | - | - | - | - | ||
![]() CD54HC4040F Intersil | In Stock | - | - | 16 Weeks | - | - | - | - | NO | - | Glass | 16 | - | - | - | - | Fast/F | 5x20mm | - | Texas INC | 50 pF | Texas | CD54HC4040F | 20000000 Hz | - | - | - | - | - | n/a | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 30 ns | NOT SPECIFIED | 1.54 | Yes | No | - | 4.5 V | - | - | AC 32 V | - | - | D1 | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 16 | - | R-GDIP-T16 | Not Qualified | Texas | 6 V | 2/6 V | MILITARY | 2 V | - | 12 | - | HC/UH | - | - | 5.08 mm | - | - | - | BINARY COUNTER | 0.0052 A | - | - | NEGATIVE EDGE | 210 ns | 0.08 mA | 24 MHz | UP | - | - | ASYNCHRONOUS | - | - | - | - | - | 19.56 mm | 7.62 mm | - | - | ||
![]() CD4018BF3A Intersil | In Stock | - | - | 6 Weeks | - | - | - | - | NO | - | - | 16 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD4018BF3A | 3000000 Hz | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 180 ns | NOT SPECIFIED | 1.6 | Yes | - | - | 5 V | - | Military grade | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | JOHNSON COUNTER, PROGRAMMABLE WITH EXT CONNECTION | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | not_compliant | 16 | - | R-GDIP-T16 | Not Qualified | Texas | 18 V | 5/15 V | MILITARY | 3 V | - | 5 | - | 4000/14000/40000 | - | - | 5.08 mm | - | - | - | RING COUNTER | 0.0015 A | - | 38535Q/M;38534H;883B | POSITIVE EDGE | 400 ns | 0.03 mA | 8.5 MHz | UP | - | - | SYNCHRONOUS | - | - | - | - | - | 19.56 mm | 7.62 mm | - | - | ||
![]() CD54HC393F3A Intersil | In Stock | - | - | 1 Week | - | - | - | - | NO | - | - | 14 | - | - | - | - | - | - | - | Texas INC | 50 pF | Texas | CD54HC393F3A | 20000000 Hz | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | 60 ns | NOT SPECIFIED | 5.13 | Yes | - | - | 4.5 V | - | Military grade | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 8542.39.00.01 | Counters | - | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | not_compliant | 14 | - | R-GDIP-T14 | Not Qualified | Texas | 6 V | 2/6 V | MILITARY | 2 V | - | 4 | - | HC/UH | - | - | 5.08 mm | - | - | - | BINARY COUNTER | 0.0052 A | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | 430 ns | 0.08 mA | 24 MHz | UP | - | - | ASYNCHRONOUS | - | - | - | - | - | 19.56 mm | 7.62 mm | - | - |