- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Direction | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V3690L7-5PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 133.3MHz | - | 2003 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 133.3MHz | NOT SPECIFIED | 128 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 5 ns | - | 32KX36 | - | - | 1.1 Mb | 0.015A | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | - | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V3660L7-5BB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 144 | 133.3MHz | - | 2003 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | - | 3.3V | - | - | - | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 5 ns | Unidirectional | - | - | - | 144 kb | - | - | - | Synchronous | 36b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 7207L15P Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | PDIP | 28 | - | - | 2009 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | - | 28 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 120mA | - | 120mA | 40MHz | 15 ns | - | 32KX9 | - | - | 288 kb | 0.008A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | 4.699mm | 36.6mm | 15.24mm | 3.8mm | RoHS Compliant | Contains Lead | ||
![]() 72V36100L15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | 2008 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 66.7MHz | NOT SPECIFIED | 128 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 10 ns | - | 64KX36 | - | - | 2.3 Mb | 0.015A | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 723624L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | Tape & Reel | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | Dual | 400mA | - | 400mA | - | 10 ns | - | - | - | - | 18 kb | - | - | - | Synchronous | 36b | - | Bidirectional | No | Yes | - | - | - | - | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72811L25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 40MHz | - | 2013 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.8mm | - | 40MHz | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | 60mA | - | 60mA | - | 15 ns | - | 512X9 | - | - | 9 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 7203L35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 120mA | - | 120mA | 22.2MHz | 35 ns | - | 2KX9 | - | - | 18 kb | 0.002A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 45 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 72V36100L7-5BB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 144 | 133.3MHz | Tape & Reel | 2003 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | - | 3.3V | - | - | - | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 5 ns | Unidirectional | - | - | - | 2.3 Mb | - | - | - | Synchronous | 36b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 723626L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAILBOX | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.5mm | - | 66.7MHz | - | 128 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | - | 400mA | - | 400mA | - | 10 ns | - | 256X36 | - | - | 18 kb | - | - | PARALLEL | Synchronous | 36b | BI-DIRECTIONAL FIFO | Triple-Bus | No | Yes | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72261LA20TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | LQFP | 64 | 50MHz | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | 5V | - | - | - | - | 5.5V | 4.5V | Dual | 75mA | - | 75mA | - | 12 ns | Unidirectional | - | - | - | 144 kb | - | - | - | Synchronous | 9b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() IDT723641L20PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | LQFP | - | - | - | 2009 | e0 | no | - | 4 (72 Hours) | 120 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAIL BOX; RETRANSMIT | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.4mm | not_compliant | - | 20 | 120 | S-PQFP-G120 | Not Qualified | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | SYNCHRONOUS | 400μA | 50MHz | 13 ns | - | 1KX36 | 3-STATE | 36 | - | - | 36864 bit | PARALLEL | - | - | OTHER FIFO | Bidirectional | Yes | - | - | YES | 20 ns | 1.6mm | 14mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() 7202LA15PDGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | DIP | 28 | - | - | 2009 | e3 | yes | - | 1 (Unlimited) | 28 | EAR99 | - | 85°C | -40°C | RETRANSMIT | 8542.32.00.71 | - | - | 260 | 1 | 5V | 2.54mm | - | - | 30 | 28 | - | - | 5V | - | 5V | INDUSTRIAL | - | 5.5V | 4.5V | Dual | - | - | 80mA | 40MHz | 15 ns | - | 1KX9 | - | - | - | 0.005A | 9216 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | NO | 25 ns | 4.699mm | 36.6mm | 15.24mm | 3.8mm | RoHS Compliant | Lead Free | ||
![]() 72V241L20J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | 50MHz | - | 2008 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 3.3V | 1.27mm | - | 50MHz | - | 32 | - | - | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | 20mA | - | 20mA | - | 12 ns | - | 4KX9 | - | - | 36 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 20 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 72V3680L15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | 2003 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 66.7MHz | NOT SPECIFIED | 128 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 10 ns | - | 16KX36 | - | - | 576 kb | 0.015A | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V241L15PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | 66.7MHz | Tape & Reel | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | - | QUAD | GULL WING | 240 | 1 | 3.3V | 0.8mm | - | 66.7MHz | - | 32 | - | - | 3.3V | - | - | INDUSTRIAL | - | 3.6V | 3V | Dual | 20mA | - | 20mA | - | 10 ns | - | 4KX9 | - | - | 36 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 7mm | 7mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V271LA15TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | 66.7MHz | - | 2009 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | - | 66.7MHz | 20 | 64 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.6V | 3V | Dual | 55mA | - | 55mA | - | 10 ns | - | 32KX9 | - | - | 288 kb | 0.015A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 7205L12J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 120mA | - | 120mA | 50MHz | 12 ns | - | 8KX9 | - | - | 72 kb | 0.012A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 20 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead | ||
![]() 72V3690L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | 66.7MHz | - | 2003 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 66.7MHz | NOT SPECIFIED | 128 | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | 3.45V | 3.15V | Dual | 40mA | - | 40mA | - | 10 ns | - | 32KX36 | - | - | 1.1 Mb | 0.015A | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 7201LA25P Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Through Hole | PDIP | 28 | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | 245 | 1 | 5V | 2.54mm | - | - | - | 28 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 80mA | - | 80mA | - | 25 ns | - | 512X9 | - | - | 4.5 kb | 0.0005A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 35 ns | 4.699mm | 36.6mm | 15.24mm | 3.8mm | Non-RoHS Compliant | Contains Lead | ||
![]() 7200L35J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | - | 2005 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | 20 | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | 5.5V | 4.5V | Dual | 80mA | - | 80mA | 22.2MHz | 35 ns | - | 256X9 | - | - | 2.3 kb | 0.0005A | - | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | NO | 45 ns | 3.55mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead |