- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Operating Mode | Supply Current-Max | Access Time | Direction | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5962-8952306EA Cypress Semiconductor | In Stock | - | - | - | - | NO | - | - | 40 ns | - | DEFENSE LOGISTICS AGENCY | - | 5962-8952306EA | - | 64 words | 64 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-16 | - | - | IN-LINE | Obsolete | DIP | - | 5.79 | - | - | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | - | Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | - | - | 64X4 | - | 5.08 mm | 4 | - | - | 256 bit | - | - | PARALLEL | - | - | - | - | - | - | - | NO | 66.67 ns | 19.431 mm | 7.62 mm | - | - | ||
![]() 5962-8952304EA Renesas Electronics America | In Stock | - | - | - | - | NO | - | 16 | 15 ns | - | DEFENSE LOGISTICS AGENCY | - | 5962-8952304EA | - | 64 words | 64 | 125 °C | -55 °C | UNSPECIFIED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.83 | - | - | 5 V | - | - | e0 | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-XDIP-T16 | Not Qualified | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | - | - | - | 64X4 | - | 5.08 mm | 4 | - | - | 256 bit | - | - | PARALLEL | - | - | - | - | - | - | - | YES | 350 ns | 20.066 mm | 7.62 mm | - | - | ||
![]() 5962-8952301EA Cypress Semiconductor | In Stock | - | - | - | - | NO | - | 16 | 55 ns | 10 MHz | INTEGRATED DEVICE TECHNOLOGY INC | CD16 | 5962-8952301EA | 1 | 64 words | 64 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | CDIP | NOT SPECIFIED | 5.85 | - | No | 5 V | Military grade | - | e0 | No | EAR99 | TIN LEAD | - | - | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | - | 16 | R-GDIP-T16 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.09 mA | - | - | 64X4 | 3-STATE | 5.08 mm | 4 | - | - | 256 bit | - | 38535Q/M;38534H;883B | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 100 ns | 20.066 mm | 7.62 mm | - | - | ||
![]() 5962-8952305EA Cypress Semiconductor | In Stock | - | - | - | - | NO | - | 16 | 55 ns | 10 MHz | TELEDYNE E2V (UK) LTD | - | 5962-8952305EA | - | 64 words | 64 | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | 5.79 | Non-Compliant | - | 5 V | Military grade | - | e0 | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.71 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | - | R-GDIP-T16 | Qualified | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | ASYNCHRONOUS | 0.09 mA | - | - | 64X4 | - | 5.08 mm | 4 | - | - | 256 bit | - | 38535Q/M;38534H;883B | PARALLEL | - | - | OTHER FIFO | - | - | - | - | NO | 100 ns | 19.431 mm | 7.62 mm | - | - | ||
![]() 72V805L15PFI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 128 | 10 ns | - | INTEGRATED DEVICE TECHNOLOGY INC | PK128 | 72V805L15PFI8 | 3 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | NOT SPECIFIED | 5.92 | - | No | 3.3 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | Not Qualified | Integrated Device Technology | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | 256X18 | - | 1.6 mm | 18 | - | 0.01 A | 4608 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 20 mm | 14 mm | - | - | ||
![]() 72421L25JI Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 32 | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL32 | 72421L25JI | 1 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | PLCC | 20 | 5.33 | Compliant | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 40 MHz | 32 | R-PQCC-J32 | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | Dual | 35 mA | SYNCHRONOUS | 0.035 mA | 15 ns | Unidirectional | 64X9 | - | 3.556 mm | 9 | 576 b | 0.005 A | 576 bit | 40 MHz | - | PARALLEL | Synchronous | 9 b | OTHER FIFO | Unidirectional | No | No | Yes | YES | 25 ns | 13.9954 mm | 11.4554 mm | 2.79 mm | Contains Lead | ||
![]() 72261LA15PFI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN64 | 72261LA15PFI8 | 3 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.6SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | TQFP | 20 | 5.16 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.075 mA | - | - | 16KX9 | - | 1.6 mm | 9 | - | 0.02 A | 147456 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 14 mm | 14 mm | - | - | ||
![]() 72261LA15PFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN64 | 72261LA15PFI | 3 | 16384 words | 16000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.6SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | TQFP | 20 | 5.16 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.075 mA | - | - | 16KX9 | - | 1.6 mm | 9 | - | 0.02 A | 147456 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 14 mm | 14 mm | - | - | ||
![]() 72215LB25TFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72215LB25TFI | 3 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | PLASTIC, STQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.2 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | 512X18 | - | 1.6 mm | 18 | - | 0.005 A | 9216 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | 10 mm | 10 mm | - | - | ||
![]() 72851L15TFI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72851L15TFI8 | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.89 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.08 mA | - | - | 8KX9 | - | 1.6 mm | 9 | - | 0.01 A | 73728 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 10 mm | 10 mm | - | - | ||
![]() 72271LA15PFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN64 | 72271LA15PFI | 3 | 32768 words | 32000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.6SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | TQFP | 20 | 5.17 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.075 mA | - | - | 32KX9 | - | 1.6 mm | 9 | - | 0.02 A | 294912 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 14 mm | 14 mm | - | - | ||
![]() 723616L20PFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 128 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PK128 | 723616L20PFI | 3 | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | NOT SPECIFIED | 5.9 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | PARITY GENERATOR/CHECKER; ONE BIDIRECTIONAL 36-BIT PORT AND TWO UNIDIRECTIONAL 18-BIT PORTS | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.001 mA | - | - | 64X36 | - | 1.6 mm | 36 | - | 0.001 A | 2304 bit | - | - | PARALLEL | - | - | BI-DIRECTIONAL FIFO | - | - | - | - | YES | 20 ns | 20 mm | 14 mm | - | - | ||
![]() 72V201L15JI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL32 | 72V201L15JI8 | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | PLCC | 20 | 5.17 | - | No | 3.3 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | Integrated Device Technology | - | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | - | - | - | SYNCHRONOUS | 0.02 mA | - | - | 256X9 | - | 3.55 mm | 9 | - | 0.005 A | 2304 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 13.9954 mm | 11.4554 mm | - | - | ||
![]() 72205LB15JI8 Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 68 | 68 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL68 | 72205LB15JI8 | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | PLCC | NOT SPECIFIED | 5.2 | Compliant | No | 5 V | - | Tape & Reel | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 66.7 MHz | 68 | S-PQCC-J68 | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | Dual | 60 mA | SYNCHRONOUS | 0.06 mA | 10 ns | Unidirectional | 256X18 | - | 4.572 mm | 18 | 4.5 kb | 0.005 A | 4608 bit | 66.7 MHz | - | PARALLEL | Synchronous | 18 b | OTHER FIFO | Unidirectional | No | No | Yes | YES | 15 ns | 24.2062 mm | 24.2062 mm | 3.63 mm | Contains Lead | ||
![]() 72851L15PFI8 Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PN64 | 72851L15PFI8 | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | TQFP-64 | QFP64,.6SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | TQFP | 20 | 5.54 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.8 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.08 mA | - | - | 8KX9 | - | 1.6 mm | 9 | - | 0.01 A | 73728 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 14 mm | 14 mm | - | - | ||
![]() 72811L15TFI8 Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 64 | 64 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72811L15TFI8 | 3 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.34 | Compliant | No | 5 V | - | Tape & Reel | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | 66.7 MHz | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | 5 V | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5.5 V | 4.5 V | - | 60 mA | SYNCHRONOUS | 0.06 mA | 10 ns | Bidirectional | 512X9 | - | 1.6 mm | 9 | 9 kb | 0.01 A | 4608 bit | 66.7 MHz | - | PARALLEL | Synchronous | 9 b | OTHER FIFO | Bidirectional | No | No | Yes | YES | 15 ns | 10 mm | 10 mm | 1.4 mm | Contains Lead | ||
![]() 72205LB15JI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 68 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL68 | 72205LB15JI | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | PLCC | NOT SPECIFIED | 5.2 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | - | 68 | S-PQCC-J68 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | 256X18 | - | 4.572 mm | 18 | - | 0.005 A | 4608 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 15 ns | 24.2062 mm | 24.2062 mm | - | - | ||
![]() 72851L25TFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72851L25TFI | 3 | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.89 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.08 mA | - | - | 8KX9 | - | 1.6 mm | 9 | - | 0.01 A | 73728 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | 10 mm | 10 mm | - | - | ||
![]() 72831L25TFI Renesas Electronics America | In Stock | - | - | - | - | YES | - | 64 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PP64 | 72831L25TFI | 3 | 2048 words | 2000 | 85 °C | -40 °C | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | TQFP | 20 | 5.22 | - | No | 5 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | Integrated Device Technology | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | SYNCHRONOUS | 0.06 mA | - | - | 2KX9 | - | 1.6 mm | 9 | - | 0.01 A | 18432 bit | - | - | PARALLEL | - | - | OTHER FIFO | - | - | - | - | YES | 25 ns | 10 mm | 10 mm | - | - | ||
![]() 72V201L15JI Renesas Electronics America | In Stock | - | - | Lead, Tin | Surface Mount | YES | 32 | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | PL32 | 72V201L15JI | 1 | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | PLCC | 20 | 5.17 | Compliant | No | 3.3 V | - | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | 85 °C | -40 °C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 66.7 MHz | 32 | R-PQCC-J32 | Not Qualified | Integrated Device Technology | 3.3 V | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | 3.6 V | 3 V | Dual | 20 mA | SYNCHRONOUS | 0.02 mA | 10 ns | Unidirectional | 256X9 | - | 3.55 mm | 9 | 2.3 kb | 0.005 A | 2304 bit | 66.7 MHz | - | PARALLEL | Synchronous | 9 b | OTHER FIFO | Unidirectional | No | No | Yes | YES | 15 ns | 13.9954 mm | 11.4554 mm | 2.79 mm | Contains Lead |