- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Output Enable | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72V05L15JG Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3680L15PF Integrated Device Technology | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V265LA15PF Integrated Device Technology | 233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7205L25PI Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7202LA20J Integrated Device Technology | 182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72605L20PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72241L10PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C425-25LMB Rochester Electronics | In Stock | - | - | YES | 32 | 25 ns | 28.57 MHz | CYPRESS SEMICONDUCTOR CORP | Cypress Semiconductor | CY7C425-25LMB | - | 1024 words | 1000 | 125 °C | -55 °C | UNSPECIFIED | QCCN | LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 30 | 5.16 | No | 5 V | Military grade | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | NO LEAD | 225 | 1 | 1.27 mm | not_compliant | 32 | R-XQCC-N32 | Not Qualified | 5.5 V | 5 V | MILITARY | 4.5 V | ASYNCHRONOUS | 0.08 mA | 1KX9 | 3-STATE | 2.286 mm | 9 | 0.008 A | 9216 bit | MIL-STD-883 | PARALLEL | OTHER FIFO | NO | 35 ns | 13.97 mm | 11.43 mm | ||
![]() IDT7202LA25P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3690L10PF Integrated Device Technology | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V01L25J Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7200L12J Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72421L15PF Integrated Device Technology | In Stock | - | - | YES | 32 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72421L15PF | 3 | 64 words | 64 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.19 | No | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 32 | S-PQFP-G32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.08 mA | 64X9 | 3-STATE | 1.6 mm | 9 | 0.08 A | 576 bit | - | PARALLEL | OTHER FIFO | YES | 15 ns | 7 mm | 7 mm | ||
![]() IDT7204L12J Integrated Device Technology | 677 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72205LB25J Integrated Device Technology | 372 | - | - | YES | 68 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72205LB25J | 1 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-68 | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | 20 | 5.17 | No | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 68 | S-PQCC-J68 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | - | 256X18 | 3-STATE | 4.572 mm | 18 | 0.005 A | 4608 bit | - | PARALLEL | OTHER FIFO | YES | 25 ns | 24.2062 mm | 24.2062 mm | ||
![]() IDT723643L15PF Integrated Device Technology | 8 | - | - | YES | 128 | 10 ns | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723643L15PF | 3 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | 20 | 5.52 | No | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | MAIL BOX | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 128 | R-PQFP-G128 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | - | 1KX36 | 3-STATE | 1.6 mm | 36 | - | 36864 bit | - | PARALLEL | OTHER FIFO | YES | 15 ns | 20 mm | 14 mm | ||
![]() IDT7207L50J Integrated Device Technology | 926 | - | - | YES | 32 | 50 ns | 15 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7207L50J | 1 | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.33 | No | 5 V | - | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.12 mA | 32KX9 | 3-STATE | 3.556 mm | 9 | 0.008 A | 294912 bit | - | PARALLEL | OTHER FIFO | NO | 65 ns | 13.9954 mm | 11.4554 mm | ||
![]() IDT7202LA25JI Integrated Device Technology | 348 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723651L15PF Integrated Device Technology | 360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72821L15PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |