- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Output Enable | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72841L25PF Integrated Device Technology | 91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72235LB15PF Integrated Device Technology | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723642L15PF Integrated Device Technology | 43 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72821L25PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7200L35J Integrated Device Technology | 552 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7200L15J Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V05L15J Integrated Device Technology | In Stock | - | - | YES | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V05L15J | 1 | 8192 words | 8000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.24 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.05 mA | 8KX9 | 3.556 mm | 9 | 0.005 A | 73728 bit | PARALLEL | OTHER FIFO | NO | 25 ns | 13.9954 mm | 11.4554 mm | ||
![]() IDT72V265LA10PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7206L50P Integrated Device Technology | 2400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7205L20J Integrated Device Technology | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C4271V-10JC Cypress Semiconductor | 14 | - | - | YES | 32 | 8 ns | - | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | CY7C4271V-10JC | NOT SPECIFIED | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | RECTANGULAR | CHIP CARRIER | Active | QFJ | NOT SPECIFIED | 5.79 | No | 3.3 V | e0 | No | - | TIN LEAD | - | - | - | CMOS | QUAD | J BEND | NOT SPECIFIED | 1 | 1.27 mm | unknown | 32 | R-PQCC-J32 | COMMERCIAL | 3.6 V | - | COMMERCIAL | 3 V | SYNCHRONOUS | - | 32KX9 | 3.556 mm | 9 | - | 294912 bit | PARALLEL | - | YES | 10 ns | 13.97 mm | 11.43 mm | ||
![]() IDT7202LA15JI Integrated Device Technology | In Stock | - | - | YES | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA15JI | 1 | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.08 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.08 mA | 1KX9 | 3.55 mm | 9 | 0.005 A | 9216 bit | PARALLEL | OTHER FIFO | NO | 25 ns | 13.97 mm | 11.43 mm | ||
![]() IDT72241L15PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72221L15J Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7205L15J Integrated Device Technology | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72225LB15PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V2105L15PFI Integrated Device Technology | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7201LA15P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V825L15PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V235L10TF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |