- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Frequency(Max) | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Cycle Time | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72T3665L4-4BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Copper, Silver, Tin | Surface Mount | BGA | 208 | 830.300833mg | 225MHz | - | 2009 | e1 | yes | Discontinued | 3 (168 Hours) | 208 | EAR99 | TIN SILVER COPPER | 70°C | 0°C | ASYNCHRONOUS OPERATION ALSO POSSIBLE | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 2.5V | 1mm | - | - | 30 | 208 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | - | 2.625V | 2.375V | - | Dual | - | SYNCHRONOUS | 70mA | - | 3.4 ns | - | - | 4KX36 | - | - | 0.01A | 147456 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 4.4 ns | 1.97mm | 17mm | 17mm | 1.76mm | RoHS Compliant | Lead Free | ||
![]() 72413L25SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | SOIC | 20 | - | - | - | 2009 | e0 | no | Discontinued | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | FALL THRU 40NS | 8542.32.00.71 | - | GULL WING | 225 | 1 | 5V | 1.27mm | - | - | - | 20 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | 25 ns | - | - | 64X5 | - | 320 b | 0.00006A | - | PARALLEL | Asynchronous | 5b | OTHER FIFO | Unidirectional | No | - | - | YES | 40 ns | 2.65mm | 12.8mm | 7.6mm | 2.34mm | RoHS Compliant | Contains Lead | ||
![]() 72821L15TF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | LQFP | 64 | - | 66.7MHz | Tape & Reel | 2005 | e0 | no | Discontinued | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.5mm | - | 66.7MHz | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | - | 60mA | - | 60mA | - | 10 ns | - | - | 1KX9 | - | 18 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 15 ns | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V2103L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 100MHz | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | - | 3.45V | 3.15V | - | Dual | 35mA | - | 35mA | - | 6.5 ns | - | - | - | - | 2.3 Mb | - | - | - | Synchronous | - | - | Unidirectional | Yes | - | - | - | - | - | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72245LB25J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 68 | - | 40MHz | - | 2000 | e0 | no | Active | 1 (Unlimited) | 68 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | - | - | 68 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | - | - | 60mA | - | 15 ns | - | - | 4KX18 | - | - | 0.005A | 73728 bit | PARALLEL | - | - | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | 4.572mm | 24mm | 24mm | 3.63mm | RoHS Compliant | Contains Lead | ||
![]() 7285L15PAGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TSSOP | 56 | - | 40MHz | Tape & Reel | 2009 | e3 | yes | - | 1 (Unlimited) | 56 | - | - | 85°C | -40°C | - | - | - | GULL WING | 260 | 1 | 5V | - | - | - | - | 56 | - | - | 5V | - | - | INDUSTRIAL | - | 2 | 5.5V | 4.5V | 1kB | Dual | 150mA | - | 150mA | - | 15 ns | 9b | Bidirectional | 8KX9 | - | 144 kb | - | - | PARALLEL | Asynchronous | 9b | - | Unidirectional | Yes | No | - | NO | - | - | 14mm | 6.1mm | 1mm | RoHS Compliant | Lead Free | ||
![]() 72V815L15PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 3.3V | 0.5mm | - | 66.7MHz | - | 128 | - | - | 3.3V | - | - | COMMERCIAL | - | - | 3.6V | 3V | - | - | 60mA | - | 60mA | - | 10 ns | - | - | 512X18 | - | 18 kb | 0.01A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Bidirectional | No | Yes | - | YES | 15 ns | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72421L25PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | - | 40MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 40MHz | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 15 ns | - | - | 64X9 | - | 576 b | 0.08A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 7mm | 7mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() IDT72V3694L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | LQFP | - | - | - | Tape & Reel (TR) | 2009 | e0 | - | - | 3 (168 Hours) | 128 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | MAILBOX BYPASS REGISTER | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.5mm | not_compliant | - | 20 | 128 | R-PQFP-G128 | Not Qualified | - | 3.45V | 3.3V | COMMERCIAL | 3.15V | - | - | - | - | - | - | SYNCHRONOUS | - | 66.7MHz | 15 ns | - | - | 32KX36 | 36 | - | 0.005A | 1179648 bit | PARALLEL | - | - | BI-DIRECTIONAL FIFO | - | - | - | - | YES | - | 1.6mm | 20mm | 14mm | - | Non-RoHS Compliant | - | ||
![]() 723673L15PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 66.7MHz | Tape & Reel | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | - | 5V | - | - | - | - | - | 5.5V | 4.5V | - | Dual | 400mA | - | 400mA | - | 10 ns | - | - | - | - | 288 kb | - | - | - | Synchronous | 36b | - | Bidirectional | Yes | - | - | - | - | - | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V3670L10PF Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 128 | - | 100MHz | - | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | 3.3V | - | - | - | - | - | 3.45V | 3.15V | - | Dual | 40mA | - | 40mA | - | 6.5 ns | - | Unidirectional | - | - | 288 kb | - | - | - | Synchronous | 36b | - | Unidirectional | Yes | Yes | Yes | - | - | - | 20mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72275L10TFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TQFP | 64 | - | 100MHz | - | 2009 | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | - | 100MHz | 30 | 64 | - | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 90mA | - | 90mA | - | 6.5 ns | - | - | 32KX18 | - | 576 kb | 0.02A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72211L10PF8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 32 | - | 100MHz | - | 2008 | e0 | no | Active | 3 (168 Hours) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 100MHz | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 6.5 ns | - | - | 512X9 | - | 4.5 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 7mm | 7mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72T1875L5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 144 | - | 200MHz | - | 2005 | e0 | no | Active | 3 (168 Hours) | 144 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 144 | - | Not Qualified | 2.5V | - | - | COMMERCIAL | - | - | 2.625V | 2.375V | - | Dual | 60mA | - | 60mA | 83MHz | 3.6 ns | - | - | 16KX18 | - | 288 kb | 0.05A | - | PARALLEL | Asynchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 5 ns | 1.97mm | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72V273L10PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 100MHz | Tape & Reel | 2003 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 100MHz | 20 | 80 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | - | 3.45V | 3.15V | - | Dual | - | - | 35mA | - | 6.5 ns | - | - | 16KX18 | - | 288 kb | 0.015A | - | PARALLEL | Synchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72T3685L5BBI Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | BGA | 208 | - | 200MHz | - | 2009 | e0 | no | Discontinued | 3 (168 Hours) | 208 | EAR99 | Tin/Lead (Sn63Pb37) | 85°C | -40°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | - | 20 | 208 | - | Not Qualified | 2.5V | - | - | INDUSTRIAL | - | - | 2.625V | 2.375V | - | Dual | 70mA | - | 70mA | - | 3.6 ns | - | - | 16KX36 | - | 576 kb | 0.01A | - | PARALLEL | Asynchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | YES | 5 ns | 1.97mm | 17mm | 17mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72831L10TF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Lead, Tin | Surface Mount | TQFP | 64 | - | 100MHz | - | 2013 | e0 | no | Discontinued | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 2 | 5V | 0.5mm | - | 100MHz | 20 | 64 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | - | 60mA | - | 60mA | - | 6.5 ns | - | - | 2KX9 | - | 36 kb | 0.01A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Bidirectional | - | No | Yes | YES | 10 ns | 1.6mm | 10mm | 10mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72215LB25PFI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 64 | - | 40MHz | Tape & Reel | 2000 | e0 | no | Active | 3 (168 Hours) | 64 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 5V | 0.8mm | - | 40MHz | 20 | 64 | - | - | 5V | - | 5V | INDUSTRIAL | - | - | 5.5V | 4.5V | - | Dual | 60mA | - | 60mA | - | 15 ns | - | - | 512X18 | - | 9 kb | 0.005A | - | PARALLEL | Synchronous | 18b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 25 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72V273L10PFI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | TQFP | 80 | - | 100MHz | - | 2003 | e0 | no | Active | 3 (168 Hours) | 80 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | - | 8542.32.00.71 | QUAD | GULL WING | 240 | 1 | 3.3V | 0.65mm | - | 100MHz | 20 | 80 | - | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | - | 3.45V | 3.15V | - | Dual | - | - | 35mA | - | 6.5 ns | - | - | 16KX18 | - | 288 kb | 0.015A | - | PARALLEL | Synchronous | - | OTHER FIFO | Unidirectional | Yes | - | - | YES | 10 ns | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Contains Lead | ||
![]() 72231L10J8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | PLCC | 32 | - | 100MHz | - | 2008 | e0 | no | Active | 1 (Unlimited) | 32 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | - | - | QUAD | J BEND | 225 | 1 | 5V | 1.27mm | - | 100MHz | - | 32 | - | - | 5V | - | 5V | COMMERCIAL | - | - | 5.5V | 4.5V | - | Dual | 35mA | - | 35mA | - | 6.5 ns | - | - | 2KX9 | - | 18 kb | 0.005A | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | - | No | Yes | YES | 10 ns | 3.556mm | 13.97mm | 11.43mm | 2.79mm | RoHS Compliant | Contains Lead |