- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Memory Size | Access Time | Data Rate | Organization | Memory Width | Memory Density | Parallel/Serial | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HCT40105D,112 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | -40°C~125°C | Tube | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Asynchronous | - | - | - | - | 64 16 x 4 | 40ns | 28MHz | - | - | - | - | Uni-Directional | No | No | No | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() QS7202-15SO Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | - | 0°C~70°C | Bulk | - | e0 | no | Obsolete | - | 28 | EAR99 | TIN LEAD | RETRANSMIT | 8542.32.00.71 | - | DUAL | GULL WING | - | 5V | - | R-PDSO-G28 | Asynchronous | 100mA | - | 5.5V | 4.5V | 9K 1K x 9 | 15ns | 40MHz | 1KX9 | 9 | 9216 bit | PARALLEL | - | Yes | - | No | NO | Depth, Width | 25 ns | - | - | - | ROHS3 Compliant | ||
![]() QS723620-25PF Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 132-QFP | YES | - | - | 0°C~70°C | Bulk | - | e0 | no | Obsolete | - | 132 | - | TIN LEAD | RETRANSMIT; PARITY GENERATOR/CHECKER; MAILBOX | - | - | QUAD | GULL WING | - | 5V | - | S-PQFP-G132 | Synchronous | - | COMMERCIAL | 5.5V | 4.5V | 36K 1K x 36 | 16ns | - | 1KX36 | 36 | 36864 bit | PARALLEL | - | - | No | Yes | YES | - | 25 ns | - | - | - | ROHS3 Compliant | ||
![]() CD74HCT40105MT Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | -55°C~125°C | Tape & Reel (TR) | 74HCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Asynchronous | - | - | - | - | 64 16 x 4 | - | - | - | - | - | - | Uni-Directional | No | No | No | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ALS229BN Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | 0°C~70°C | Tube | 74ALS | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Asynchronous | 140mA | - | - | - | 80 16 x 5 | 30ns | 40MHz | - | - | - | - | Uni-Directional | No | No | No | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ALS229BDW Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | 0°C~70°C | Tube | 74ALS | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Asynchronous | 140mA | - | - | - | 80 16 x 5 | 30ns | 40MHz | - | - | - | - | Uni-Directional | No | No | No | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() QS72221-15JR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | - | 0°C~70°C | Bulk | - | e0 | no | Obsolete | - | 32 | - | TIN LEAD | - | - | - | QUAD | J BEND | - | 5V | - | R-PQCC-J32 | Synchronous | - | COMMERCIAL | 5.5V | 4.5V | 9K 512 x 18 | 10ns | - | 1KX9 | 9 | 9216 bit | PARALLEL | - | No | - | Yes | YES | - | 15 ns | - | - | - | ROHS3 Compliant | ||
![]() CY7C429-20JXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | Commercial grade | 0°C~70°C | Tube | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Asynchronous | 55mA | - | - | - | 18K 2K x 9 | 20ns | 50MHz | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7806-25DLR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 56 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.635mm | R-PDSO-G56 | Asynchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 4.5K 256 x 18 | 18ns | 40MHz | 256X18 | 18 | 4608 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Width | 25 ns | 2.79mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74ACT7805-40DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | 0°C~70°C | Tape & Reel (TR) | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Synchronous | 400μA | - | - | - | 4.5K 256 x 18 | 20ns | 25MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ALVC7814-40DLR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | 0°C~70°C | Tape & Reel (TR) | 74ALVC | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | Asynchronous | 40μA | - | - | - | 1.125K 64 x 18 | 20ns | 25MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7813-20DLR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tape & Reel (TR) | 74ACT | e4 | yes | Obsolete | 3 (168 Hours) | 56 | - | NICKEL PALLADIUM GOLD | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.635mm | R-PDSO-G56 | Synchronous | 400μA | COMMERCIAL | 5.5V | 4.5V | 1.125K 64 x 18 | 13ns | 50MHz | 64X18 | 18 | 1152 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Width | 20 ns | 2.79mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() QS72241-50JR Rochester Electronics, LLC | In Stock | - | - | Surface Mount | - | YES | - | - | 0°C~70°C | Bulk | - | e0 | no | Obsolete | - | 32 | - | TIN LEAD | - | - | - | QUAD | J BEND | - | 5V | - | R-PQCC-J32 | Synchronous | - | COMMERCIAL | 5.5V | 4.5V | 36K 4K x 9 | 25ns | - | 4KX9 | 9 | 36864 bit | PARALLEL | - | No | - | Yes | YES | - | 50 ns | - | - | - | ROHS3 Compliant | ||
![]() CY7C4201V-15AXC Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | 0°C~70°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | Synchronous | 20mA | - | - | - | 2.25K 256 x 9 | 11ns | 66.7MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | - | ROHS3 Compliant | ||
![]() SN74ACT7806-25DL Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | YES | - | - | 0°C~70°C | Tube | 74ACT | e4 | yes | Obsolete | 1 (Unlimited) | 56 | EAR99 | NICKEL PALLADIUM GOLD | - | 8542.32.00.71 | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.635mm | R-PDSO-G56 | Asynchronous | 400μA | - | 5.5V | 4.5V | 4.5K 256 x 18 | 18ns | 40MHz | 256X18 | 18 | 4608 bit | PARALLEL | Uni-Directional | No | - | Yes | YES | Width | 25 ns | 2.79mm | 18.415mm | 7.5mm | ROHS3 Compliant | ||
![]() SN74ACT7814-25DLR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56-SSOP | - | 0°C~70°C | Tape & Reel (TR) | 74ACT | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | Asynchronous | 400μA | - | - | - | 1.125K 64 x 18 | 18ns | 40MHz | - | - | - | - | Uni-Directional | No | No | Yes | - | Width | - | - | - | - | ROHS3 Compliant | ||
![]() QS725420A-20TF Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 144-QFP | YES | - | - | 0°C~70°C | Bulk | - | e0 | no | Obsolete | - | 144 | - | TIN LEAD | RETRANSMIT; PARITY CHECKER; MAILBOX | - | - | QUAD | GULL WING | - | 5V | - | S-PQFP-G144 | Synchronous | - | COMMERCIAL | 5.5V | 4.5V | 18K 512 x 36 | 12.8ns | - | 512X36 | 36 | 18432 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | - | 20 ns | - | - | - | ROHS3 Compliant | ||
![]() SN74ALVC3631-20PQ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | YES | - | - | 0°C~70°C | Tray | 74ALVC | e0 | no | Obsolete | 3 (168 Hours) | 132 | - | TIN LEAD | - | - | 3V~3.6V | QUAD | GULL WING | - | 3.3V | 0.635mm | S-PQFP-G132 | Synchronous | 350μA | COMMERCIAL | 3.6V | 3V | 18K 512 x 36 | 11.5ns | 50MHz | 512X36 | 36 | 18432 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | Depth, Width | 20 ns | 4.57mm | 24.13mm | 24.13mm | Non-RoHS Compliant | ||
![]() SN74ALVC3651-20PQ Rochester Electronics, LLC | In Stock | - | - | Surface Mount | 132-BQFP Bumpered | YES | - | - | 0°C~70°C | Tray | 74ALVC | e0 | no | Obsolete | 3 (168 Hours) | 132 | - | TIN LEAD | RETRANSMIT; MAILBOX | - | 3V~3.6V | QUAD | GULL WING | - | 3.3V | 0.635mm | S-PQFP-G132 | Synchronous | 350μA | COMMERCIAL | 3.6V | 3V | 72K 2K x 36 | 11.5ns | 50MHz | 2KX36 | 36 | 73728 bit | PARALLEL | Bi-Directional | - | No | Yes | YES | Depth, Width | 20 ns | 4.57mm | 24.13mm | 24.13mm | Non-RoHS Compliant | ||
![]() CY7C4211V-15AXI Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | -40°C~85°C | Tray | CY7C | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | Synchronous | - | - | - | - | 4.5K 512 x 9 | 10ns | 66.7MHz | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | - | ROHS3 Compliant |