- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Output Enable | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72403L15P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V205L20TF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72403L10SO Integrated Device Technology | In Stock | - | - | YES | 16 | 55 ns | 10 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72403L10SO | 1 | 64 words | 64 | 70 °C | - | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 30 | 8.74 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | FALL THRU 65NS | 8542.32.00.71 | FIFOs | CMOS | DUAL | GULL WING | 225 | 1 | 1.27 mm | not_compliant | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.035 mA | 64X4 | 3-STATE | 2.65 mm | 4 | - | 256 bit | PARALLEL | OTHER FIFO | YES | 100 ns | 10.3 mm | 7.5 mm | ||
![]() IDT72V233L7-5PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7201LA15PI Integrated Device Technology | In Stock | - | - | NO | 28 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7201LA15PI | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | 20 | 5.2 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | ASYNCHRONOUS | 0.08 mA | 512X9 | - | 4.699 mm | 9 | 0.005 A | 4608 bit | PARALLEL | OTHER FIFO | NO | 25 ns | 36.576 mm | 15.24 mm | ||
![]() IDT72T18125L10BB Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7206L15JG Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V2111L15PFI Integrated Device Technology | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72235LB10PFG Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72201L25PF Integrated Device Technology | 14 | - | - | YES | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72201L25PF | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LQFP | TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 8.22 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 32 | S-PQFP-G32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | SYNCHRONOUS | 0.08 mA | 256X9 | 3-STATE | 1.6 mm | 9 | 0.08 A | 2304 bit | PARALLEL | OTHER FIFO | YES | 25 ns | 7 mm | 7 mm | ||
![]() IDT72205LB15J Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7203L20TP Integrated Device Technology | In Stock | - | - | NO | 28 | 20 ns | 33.3 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7203L20TP | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | 30 | 5.04 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 225 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 0.12 mA | 2KX9 | 3-STATE | 4.572 mm | 9 | 0.002 A | 18432 bit | PARALLEL | OTHER FIFO | NO | 30 ns | 34.671 mm | 7.62 mm | ||
![]() IDT72V3640L10PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V271LA15PFGI Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V06L15J Integrated Device Technology | In Stock | - | - | YES | 32 | 15 ns | 40 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V06L15J | 1 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | 20 | 5.37 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | ASYNCHRONOUS | 0.065 mA | 16KX9 | - | 3.556 mm | 9 | 0.005 A | 147456 bit | PARALLEL | OTHER FIFO | NO | 25 ns | 13.9954 mm | 11.4554 mm | ||
![]() IDT72V2105L20PF Integrated Device Technology | In Stock | - | - | YES | 64 | 12 ns | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V2105L20PF | 3 | 262144 words | 256000 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.54 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | SYNCHRONOUS | 0.06 mA | 256KX18 | - | 1.6 mm | 18 | 0.02 A | 4718592 bit | PARALLEL | OTHER FIFO | YES | 20 ns | 14 mm | 14 mm | ||
![]() IDT72V205L10PF Integrated Device Technology | In Stock | - | - | YES | 64 | 6.5 ns | 100 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V205L10PF | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | 20 | 5.44 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | SYNCHRONOUS | - | 256X18 | - | 1.6 mm | 18 | 0.005 A | 4608 bit | PARALLEL | OTHER FIFO | YES | 10 ns | 14 mm | 14 mm | ||
![]() IDT7201LA12JG Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72235LB15JI Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723674L15PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |