- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Dimensions | Expansion Support | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Memory Size | Operating Mode | Supply Current-Max | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Bus Directional | Output Enable | Cycle Time | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT723633L15PF Integrated Device Technology | In Stock | - | - | - | YES | 128 | 10 ns | 66.7 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723633L15PF | - | - | - | - | 3 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | QFP | 20 | 8.42 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | MAIL BOX | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 128 | R-PQFP-G128 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | - | - | 512X36 | 3-STATE | 1.6 mm | 36 | - | 18432 bit | PARALLEL | OTHER FIFO | - | YES | 15 ns | - | 20 mm | 14 mm | ||
![]() IDT7201LA25PI Integrated Device Technology | In Stock | - | - | - | NO | 28 | 25 ns | 28.5 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7201LA25PI | - | - | - | - | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | 20 | 5.04 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 240 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | 0.125 mA | - | 512X9 | - | 4.699 mm | 9 | 0.0005 A | 4608 bit | PARALLEL | OTHER FIFO | - | NO | 35 ns | - | 36.576 mm | 15.24 mm | ||
![]() IDT72V811L15PFI Integrated Device Technology | In Stock | - | - | - | YES | 64 | 10 ns | 66.7 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V811L15PFI | - | - | - | - | 3 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | QFP | 20 | 5.32 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | - | SYNCHRONOUS | 0.04 mA | - | 512X9 | - | 1.6 mm | 9 | 0.01 A | 4608 bit | PARALLEL | OTHER FIFO | - | YES | 15 ns | - | 14 mm | 14 mm | ||
![]() IDT72V801L20PF8 Integrated Device Technology | In Stock | - | - | - | YES | 64 | 12 ns | 50 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V801L20PF8 | - | - | - | - | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | - | Obsolete | QFP | 20 | 5.55 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | SYNCHRONOUS | 0.04 mA | - | 256X9 | - | 1.6 mm | 9 | 0.01 A | 2304 bit | PARALLEL | OTHER FIFO | - | YES | 20 ns | - | 14 mm | 14 mm | ||
![]() IDT723624L12PF Integrated Device Technology | In Stock | - | - | - | YES | 128 | 8 ns | 83 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723624L12PF | - | - | - | - | 3 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | QFP | 20 | 5.59 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | MAIL BOX | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 128 | R-PQFP-G128 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | - | - | 256X36 | - | 1.6 mm | 36 | 0.001 A | 9216 bit | PARALLEL | BI-DIRECTIONAL FIFO | - | YES | 12 ns | - | 20 mm | 14 mm | ||
![]() IDT7201LA12PDG Integrated Device Technology | In Stock | - | - | Through Hole | - | - | - | - | 36.6 x 15.24 x 3.8mm | Yes | - | - | - | 5.5 V | +70 °C | 4.5 V | 0 °C | - | 512 | - | - | - | - | - | - | - | - | - | PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | Dual | 4kbit | - | - | 9bit | - | - | - | - | - | - | - | - | Bi-Directional | - | - | 3.8mm | 36.6mm | 15.24mm | ||
![]() IDT72V841L20TF Integrated Device Technology | In Stock | - | - | - | YES | 64 | 12 ns | 50 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V841L20TF | - | - | - | - | 3 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | QFP | 20 | 5.86 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 64 | S-PQFP-G64 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | SYNCHRONOUS | 0.04 mA | - | 4KX9 | - | 1.6 mm | 9 | 0.01 A | 36864 bit | PARALLEL | OTHER FIFO | - | YES | 20 ns | - | 10 mm | 10 mm | ||
![]() IDT72825LB25BG Integrated Device Technology | In Stock | - | - | - | YES | 121 | 15 ns | 40 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72825LB25BG | - | - | - | - | 3 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | LGA | LGA, BGA121,11X11,50 | BGA121,11X11,50 | SQUARE | GRID ARRAY | - | Active | BGA | 30 | 5.33 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | FIFOs | CMOS | BOTTOM | NO LEAD | 225 | 1 | 1.27 mm | not_compliant | 121 | S-PBGA-N121 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | 0.1 mA | - | 1KX18 | 3-STATE | - | 18 | 0.01 A | 18432 bit | PARALLEL | OTHER FIFO | - | YES | 25 ns | - | 15 mm | 15 mm | ||
![]() IDT72V3632L15PQF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V3632L15PQF | - | - | - | - | - | - | - | - | - | - | - | BQFP, SPQFP132,1.1SQ | - | - | - | - | Obsolete | QFP | - | 5.87 | No | - | - | No | EAR99 | - | - | 8542.32.00.71 | - | - | - | - | - | - | - | not_compliant | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3622L10PQF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V3622L10PQF | - | - | - | - | - | - | - | - | - | - | - | BQFP, SPQFP132,1.1SQ | - | - | - | - | Obsolete | QFP | - | 5.85 | No | - | - | No | EAR99 | - | - | 8542.32.00.71 | - | - | - | - | - | - | - | not_compliant | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72845LB25PF Integrated Device Technology | In Stock | - | - | - | YES | 128 | 15 ns | 40 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72845LB25PF | - | - | - | - | 3 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | QFP | 20 | 5.85 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | 0.5 mm | not_compliant | 128 | R-PQFP-G128 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | 0.1 mA | - | 4KX18 | - | 1.6 mm | 18 | 0.01 A | 73728 bit | PARALLEL | OTHER FIFO | - | YES | 25 ns | - | 20 mm | 14 mm | ||
![]() IDT7202LA15TPI Integrated Device Technology | In Stock | - | - | - | NO | 28 | 15 ns | 40 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA15TPI | - | - | - | - | - | 1024 words | 1000 | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | - | Obsolete | DIP | 30 | 5.03 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | DUAL | THROUGH-HOLE | 225 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | 0.08 mA | - | 1KX9 | - | 4.572 mm | 9 | 0.005 A | 9216 bit | PARALLEL | OTHER FIFO | - | NO | 25 ns | - | 34.671 mm | 7.62 mm | ||
![]() IDT72V06L25J Integrated Device Technology | 13 | - | - | - | YES | 32 | 25 ns | 28.5 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V06L25J | - | - | - | - | 1 | 16384 words | 16000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | - | Obsolete | QFJ | 20 | 5.17 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | ASYNCHRONOUS | 0.065 mA | - | 16KX9 | - | 3.556 mm | 9 | 0.005 A | 147456 bit | PARALLEL | OTHER FIFO | - | NO | 35 ns | - | 13.9954 mm | 11.4554 mm | ||
![]() IDT72265LA20TF Integrated Device Technology | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7202LA35J8 Integrated Device Technology | In Stock | - | - | - | YES | 32 | 35 ns | 22.2 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7202LA35J8 | - | - | - | - | 1 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | - | Obsolete | QFJ | 20 | 5.22 | No | 5 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | 0.125 mA | - | 1KX9 | 3-STATE | 3.55 mm | 9 | 0.0005 A | 9216 bit | PARALLEL | OTHER FIFO | - | NO | 45 ns | - | 13.97 mm | 11.43 mm | ||
![]() IDT723642L12PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72401L45P Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V231L15J Integrated Device Technology | In Stock | - | - | - | YES | 32 | 10 ns | 66.7 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V231L15J | - | - | - | - | 1 | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | - | Obsolete | QFJ | 20 | 5.18 | No | 3.3 V | e0 | No | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | SYNCHRONOUS | 0.02 mA | - | 2KX9 | - | 3.55 mm | 9 | 0.005 A | 18432 bit | PARALLEL | OTHER FIFO | - | YES | 15 ns | - | 13.9954 mm | 11.4554 mm | ||
![]() IDT72215LB25J Integrated Device Technology | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723651L20PQF Integrated Device Technology | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools