- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Dimensions | Expansion Support | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | Published | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Output Enable | Cycle Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72V01L35J8 Integrated Device Technology | In Stock | - | - | - | - | - | YES | 32 | 35 ns | 22.2 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V01L35J8 | - | - | - | - | 1 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | - | Obsolete | QFJ | 20 | 5.44 | No | 3.3 V | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | ASYNCHRONOUS | - | 0.05 mA | - | - | 512X9 | 3-STATE | 3.556 mm | 9 | 0.0003 A | 4608 bit | PARALLEL | OTHER FIFO | - | - | - | NO | 45 ns | - | - | 13.9954 mm | 11.4554 mm | - | ||
![]() IDT72V815L20PF Integrated Device Technology | In Stock | - | - | - | - | - | YES | 128 | 12 ns | 50 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V815L20PF | - | - | - | - | 3 | 512 words | 512 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | QFP | 20 | 5.58 | No | 3.3 V | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | SYNCHRONOUS | - | 0.06 mA | - | - | 512X18 | - | 1.6 mm | 18 | 0.01 A | 9216 bit | PARALLEL | OTHER FIFO | - | - | - | YES | 20 ns | - | - | 20 mm | 14 mm | - | ||
![]() IDT7204L25JI8 Integrated Device Technology | In Stock | - | - | - | - | - | YES | 32 | 25 ns | 28.5 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7204L25JI8 | - | - | - | - | 1 | 4096 words | 4000 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | - | Obsolete | QFJ | 20 | 5.08 | No | 5 V | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | - | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.12 mA | - | - | 4KX9 | - | 3.55 mm | 9 | 0.002 A | 36864 bit | PARALLEL | OTHER FIFO | - | - | - | NO | 35 ns | - | - | 13.97 mm | 11.43 mm | - | ||
![]() IDT72255LA20PF8 Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V01L35J Integrated Device Technology | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V36110L7-5PFI Integrated Device Technology | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V211L10PF Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V03L15J Integrated Device Technology | 1580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V851L10PFG Integrated Device Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723622L15PF Integrated Device Technology | In Stock | - | - | - | - | - | YES | 120 | 10 ns | 66.7 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723622L15PF | - | - | - | - | 4 | 256 words | 256 | 70 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-120 | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | QFP | 20 | 5.5 | No | 5 V | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | MAILBOX | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.4 mm | not_compliant | - | 120 | S-PQFP-G120 | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | - | - | - | - | 256X36 | 3-STATE | 1.6 mm | 36 | - | 9216 bit | PARALLEL | BI-DIRECTIONAL FIFO | - | - | - | YES | 15 ns | - | - | 14 mm | 14 mm | - | ||
![]() IDT72225LB25TF Integrated Device Technology | In Stock | - | - | - | - | - | YES | 64 | 15 ns | 40 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72225LB25TF | - | - | - | - | 3 | 1024 words | 1000 | 70 °C | - | PLASTIC/EPOXY | LFQFP | PLASTIC, STQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | - | Obsolete | QFP | 20 | 5.21 | No | 5 V | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | GULL WING | 240 | 1 | - | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | SYNCHRONOUS | - | 0.06 mA | - | - | 1KX18 | - | 1.6 mm | 18 | 0.005 A | 18432 bit | PARALLEL | OTHER FIFO | - | - | - | YES | 25 ns | - | - | 10 mm | 10 mm | - | ||
![]() IDT72211L25JI Integrated Device Technology | In Stock | - | - | - | - | - | YES | 32 | 15 ns | 40 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72211L25JI | - | - | - | - | 1 | 512 words | 512 | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | - | Obsolete | QFJ | 20 | 5.23 | No | 5 V | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | - | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | SYNCHRONOUS | - | 0.035 mA | - | - | 512X9 | - | 3.556 mm | 9 | 0.005 A | 4608 bit | PARALLEL | OTHER FIFO | - | - | - | YES | 25 ns | - | - | 13.9954 mm | 11.4554 mm | - | ||
![]() IDT7200L15SOGI Integrated Device Technology | 50 |
| - | - | Surface Mount | - | - | - | - | - | 17.9 x 8.4 x 2.62mm | Yes | - | - | - | 5.5 V | +85 °C | 4.5 V | -40 °C | - | 256 | - | - | - | - | - | - | - | - | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | Dual | 2kbit | - | - | - | - | 9bit | - | - | - | - | - | - | - | - | Bi-Directional | - | - | - | - | 2.62mm | - | 17.9mm | 8.4mm | - | ||
![]() IDT7204L20J8 Integrated Device Technology | In Stock | - | - | - | - | - | YES | 32 | 20 ns | 33.3 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7204L20J8 | - | - | - | - | 1 | 4096 words | 4000 | 70 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | - | Obsolete | QFJ | 20 | 5.09 | No | 5 V | - | - | e0 | No | - | - | EAR99 | Tin/Lead (Sn85Pb15) | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | QUAD | J BEND | 225 | 1 | - | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | 0.12 mA | - | - | 4KX9 | 3-STATE | 3.556 mm | 9 | 0.002 A | 36864 bit | PARALLEL | OTHER FIFO | - | - | - | NO | 30 ns | - | - | 13.9954 mm | 11.4554 mm | - | ||
![]() IDT7204L50SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 120mA | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | 15MHz | - | 50 ns | - | 4KX9 | 3-STATE | - | 9 | 0.002A | 36864 bit | PARALLEL | OTHER FIFO | Unidirectional | Yes | No | NO | 65 ns | - | 3.048mm | 18.3642mm | 8.763mm | Non-RoHS Compliant | ||
![]() IDT7200L15SOI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 80mA | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 40MHz | - | 15 ns | - | 256X9 | - | - | 9 | 0.005A | 2304 bit | PARALLEL | OTHER FIFO | Unidirectional | Yes | No | NO | 25 ns | - | 3.048mm | 18.3642mm | 8.763mm | Non-RoHS Compliant | ||
![]() IDT7200L25SOI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 85°C | -40°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 80mA | - | 5.5V | 5V | INDUSTRIAL | 4.5V | - | - | - | 28.5MHz | - | 25 ns | - | 256X9 | - | - | 9 | 0.0005A | 2304 bit | PARALLEL | OTHER FIFO | Unidirectional | Yes | No | NO | 35 ns | - | 3.048mm | 18.3642mm | 8.763mm | RoHS Compliant | ||
![]() IDT7200L12SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 80mA | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | 50MHz | - | 12 ns | - | 256X9 | 3-STATE | - | 9 | 0.0005A | 2304 bit | PARALLEL | OTHER FIFO | Unidirectional | Yes | No | NO | 20 ns | - | 3.048mm | 18.3642mm | 8.763mm | Non-RoHS Compliant | ||
![]() IDT7200L25SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | e0 | no | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 80mA | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | 28.5MHz | - | 25 ns | - | 256X9 | 3-STATE | - | 9 | 0.0005A | 2304 bit | PARALLEL | OTHER FIFO | Unidirectional | Yes | No | NO | 35 ns | - | 3.048mm | 18.3642mm | 8.763mm | Non-RoHS Compliant | ||
![]() IDT7201LA12SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | Surface Mount | - | SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | - | - | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 80mA | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | 50MHz | - | 12 ns | - | 512X9 | 3-STATE | - | 9 | 0.0005A | 4608 bit | PARALLEL | OTHER FIFO | Unidirectional | Yes | No | NO | 20 ns | - | 3.048mm | 18.3642mm | 8.763mm | Non-RoHS Compliant |


Product
Brand
Articles
Tools