- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Weight | Current - Supply (Nom) | Frequency(Max) | Usage Level | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Current - Supply (Max) | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Memory Size | Element Configuration | Operating Mode | Clock Frequency | Access Time | Data Bus Width | Direction | Organization | Output Characteristics | Memory Width | Density | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Voltage - Supply (Max) | Voltage - Supply (Min) | Output Enable | Cycle Time | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72V7230L10BBG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 256 | - | 75mA | - | - | - | 2005 | e1 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | BOTTOM | BALL | 260 | 1 | 3.3V | 1mm | 100MHz | 30 | 256 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | - | Dual | - | - | 10 ns | - | Unidirectional | 512X72 | - | 72 | 36 kb | - | - | - | PARALLEL | Synchronous | 72b | - | - | - | - | - | 3.45V | 3.15V | YES | - | - | 3.5mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() 72T18105L5BBGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Copper, Silver, Tin | Surface Mount | BGA | 240 | - | 70mA | 200MHz | - | Bulk | 2009 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 70mA | - | 2.5V | - | - | - | - | - | - | Dual | - | - | 3.6 ns | - | Unidirectional | - | - | - | 2.3 Mb | - | - | - | - | Asynchronous | - | - | Unidirectional | Yes | Yes | Yes | 2.625V | 2.375V | - | - | - | - | 19mm | 19mm | 1.76mm | RoHS Compliant | Lead Free | ||
![]() 72V3640L7-5BB8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 144 | - | 40mA | 133.3MHz | - | Tape & Reel | 2003 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 133.3MHz | - | - | - | 40mA | - | 3.3V | - | - | - | - | - | - | Dual | - | - | 5 ns | - | Unidirectional | - | - | - | 36 kb | - | - | - | - | Synchronous | 36b | - | Unidirectional | Yes | Yes | Yes | 3.45V | 3.15V | - | - | - | - | 13mm | 13mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() IDT7204L35SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 120mA | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | 22.2MHz | 35 ns | - | - | 4KX9 | 3-STATE | 9 | - | 0.002A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | - | - | NO | 45 ns | - | 3.048mm | 18.3642mm | 8.763mm | - | Non-RoHS Compliant | - | ||
![]() 72T72115L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 324 | - | 130mA | 225MHz | - | - | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 225MHz | - | - | - | 130mA | - | 2.5V | - | - | - | - | - | - | Dual | - | - | 3.4 ns | - | - | - | - | - | 9 Mb | - | - | - | - | Synchronous | 72b | - | Unidirectional | Yes | - | - | 2.625V | 2.375V | - | - | - | - | 19mm | 19mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72281L10PFG Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | Tin | Surface Mount | TQFP | 64 | - | 80mA | 100MHz | - | Bulk | 2013 | e3 | yes | Discontinued | 3 (168 Hours) | 64 | EAR99 | - | 70°C | 0°C | RETRANSMIT; AUTO POWER DOWN; EASY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.8mm | 100MHz | 30 | 64 | - | 80mA | Not Qualified | 5V | - | 5V | COMMERCIAL | - | - | - | Dual | - | - | 6.5 ns | - | - | - | - | - | 576 kb | 0.02A | - | - | PARALLEL | Synchronous | 9b | OTHER FIFO | Unidirectional | Yes | - | - | 5.5V | 4.5V | YES | 10 ns | - | 1.6mm | 14mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 723623L12PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 128 | - | 400mA | 83MHz | - | Tape & Reel | 1997 | e3 | yes | Active | 3 (168 Hours) | 128 | EAR99 | - | 70°C | 0°C | MAIL BOX | 8542.32.00.71 | QUAD | GULL WING | 260 | 1 | 5V | 0.5mm | 83MHz | - | 128 | - | - | - | 5V | - | - | COMMERCIAL | - | - | - | Dual | - | - | 8 ns | - | - | 256X36 | - | - | 9 kb | - | - | - | PARALLEL | Synchronous | 36b | - | Bidirectional | No | Yes | - | 5.5V | 4.5V | YES | 12 ns | - | 1.6mm | 20mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72V36100L6PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | 128 | - | - | 166MHz | - | Tape & Reel | 2008 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | - | 40mA | - | 3.3V | - | - | - | - | - | - | Dual | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | Yes | Yes | 3.45V | 3.15V | - | - | - | - | 20mm | 14mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72V255LA15TFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | 64 | - | 55mA | 66.7MHz | - | Bulk | 2008 | - | - | Active | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 66.7MHz | - | - | - | 55mA | - | 3.3V | - | - | - | - | - | - | Dual | - | - | 10 ns | - | - | - | - | - | 144 kb | - | - | - | - | Synchronous | 18b | - | Unidirectional | Yes | - | - | 3.6V | 3V | - | - | - | - | 10mm | 10mm | 1.4mm | RoHS Compliant | Lead Free | ||
![]() 72T36115L4-4BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 240 | - | 90mA | 225MHz | - | - | 2009 | e0 | no | Active | 3 (168 Hours) | 240 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | - | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 2.5V | 1mm | - | 20 | 240 | - | 90mA | Not Qualified | 2.5V | - | - | COMMERCIAL | - | - | - | Dual | - | - | 3.4 ns | - | - | 128KX36 | - | - | 4.5 Mb | 0.01A | - | - | PARALLEL | Asynchronous | 36b | OTHER FIFO | Unidirectional | Yes | - | - | 2.625V | 2.375V | YES | 4.4 ns | - | 1.97mm | 19mm | 19mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() IDT72V7230L10BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | BGA | 256 | - | 75mA | - | - | - | 2005 | e0 | - | - | 3 (168 Hours) | 256 | EAR99 | Tin/Lead (Sn63Pb37) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | BOTTOM | BALL | 225 | 1 | 3.3V | 1mm | 100MHz | 30 | 256 | - | - | Not Qualified | 3.3V | - | - | COMMERCIAL | - | - | - | Dual | - | - | 10 ns | - | Unidirectional | 512X72 | - | 72 | 36 kb | 0.015A | - | - | PARALLEL | Synchronous | 72b | OTHER FIFO | - | - | - | - | 3.45V | 3.15V | YES | - | - | 3.5mm | 17mm | 17mm | - | RoHS Compliant | - | ||
![]() 72T7295L5BB Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Lead, Tin | Surface Mount | BGA | 324 | 1.713814g | 130mA | 200MHz | - | Bulk | 2009 | - | - | Active | - | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | 200MHz | - | - | - | 130mA | - | 2.5V | - | - | - | - | - | - | Dual | - | - | 3.6 ns | - | Unidirectional | - | - | - | 2.3 Mb | - | - | - | - | Synchronous | 72b | - | Unidirectional | Yes | Yes | Yes | 2.625V | 2.375V | - | - | 1.76mm | - | 19mm | 19mm | 1.76mm | RoHS Compliant | Contains Lead | ||
![]() 72251L10PFG8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | - | - | - | 100MHz | - | - | 2009 | - | yes | - | - | 32 | EAR99 | - | 70°C | 0°C | - | 8542.32.00.71 | QUAD | GULL WING | - | 1 | 5V | 0.8mm | - | - | 32 | S-PQFP-G32 | 50mA | - | 5V | - | - | COMMERCIAL | - | - | - | Dual | - | - | 6.5 ns | - | - | 8KX9 | - | 9 | - | - | 73728 bit | - | PARALLEL | - | - | - | Unidirectional | - | No | Yes | 5.5V | 4.5V | YES | 10 ns | - | 1.6mm | 7mm | 7mm | - | RoHS Compliant | - | ||
![]() 72V2113L7-5BCGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | BGA | 100 | - | - | 133.3MHz | - | - | 2014 | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 30mA | - | 3.3V | - | - | - | - | - | - | Dual | - | - | 5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | Unidirectional | Yes | Yes | Yes | 3.45V | 3.15V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 72V281L15TFGI8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | TQFP | 64 | - | - | 66.7MHz | - | Tape & Reel | 2014 | e3 | yes | - | 3 (168 Hours) | 64 | EAR99 | - | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | NOT SPECIFIED | 64 | - | 55mA | - | 3.3V | - | - | INDUSTRIAL | - | 1 | 8.1kB | - | SYNCHRONOUS | - | 10 ns | 9b | - | - | - | - | - | - | 589824 bit | - | PARALLEL | - | - | - | Unidirectional | Yes | - | - | 3.6V | 3V | YES | - | - | - | 10mm | 10mm | 1.4mm | RoHS Compliant | - | ||
![]() 72V281L15TFGI Integrated Device Technology (IDT) | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | LQFP | 64 | - | - | 66.7MHz | - | Bulk | 2014 | e3 | yes | - | 3 (168 Hours) | 64 | EAR99 | - | 85°C | -40°C | - | - | QUAD | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | 64 | - | 55mA | Not Qualified | 3.3V | - | - | INDUSTRIAL | - | 1 | 8.1kB | - | SYNCHRONOUS | - | 10 ns | 9b | - | - | - | - | - | 0.02A | 589824 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | - | - | 3.6V | 3V | YES | - | - | - | 10mm | 10mm | 1.4mm | RoHS Compliant | - | ||
![]() IDT723611L20PQF Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | PQFP | 132 | - | 130mA | - | - | - | 2009 | e0 | - | - | 3 (168 Hours) | 132 | EAR99 | Tin/Lead (Sn/Pb) | 70°C | 0°C | MAILBOX; PARITY GENERATOR/CHECKER | 8542.32.00.71 | QUAD | GULL WING | 225 | 1 | 5V | 0.635mm | 50MHz | 20 | 132 | - | 130mA | - | 5V | - | 5V | COMMERCIAL | - | - | - | Dual | - | - | 12 ns | - | - | 64X36 | 3-STATE | 36 | 2.3 kb | 0.06A | - | - | PARALLEL | Synchronous | 36b | OTHER FIFO | Bidirectional | - | No | Yes | 5.5V | 4.5V | YES | 20 ns | - | 4.57mm | 24.13mm | 24.13mm | - | Non-RoHS Compliant | - | ||
![]() IDT7201LA12SO Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | - | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 80mA | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | 50MHz | 12 ns | - | - | 512X9 | 3-STATE | 9 | - | 0.0005A | 4608 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | - | - | NO | 20 ns | - | 3.048mm | 18.3642mm | 8.763mm | - | Non-RoHS Compliant | - | ||
![]() 7201LA50TDB Integrated Device Technology (IDT) | 14 | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | CDIP | 28 | - | 100mA | - | Military grade | Bulk | 2012 | e0 | no | Active | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn/Pb) | 125°C | -55°C | RETRANSMIT | 8542.32.00.71 | - | - | 240 | 1 | 5V | 2.54mm | - | - | 28 | - | 80mA | - | 5V | - | 5V | MILITARY | - | - | - | Dual | - | 15MHz | 50 ns | - | - | 512X9 | - | - | 4.5 kb | 0.0009A | - | MIL-STD-883 Class B | PARALLEL | Asynchronous | 9b | OTHER FIFO | Unidirectional | Yes | No | - | 5.5V | 4.5V | NO | 65 ns | - | 5.08mm | 37.72mm | 7.62mm | 3.56mm | RoHS Compliant | Contains Lead | ||
![]() IDT7204L20SO8 Integrated Device Technology (IDT) | In Stock | - | Datasheet | - | - | Surface Mount | SOIC | - | - | - | - | - | Tape & Reel (TR) | 2009 | e0 | no | - | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | 70°C | 0°C | RETRANSMIT | 8542.32.00.71 | DUAL | GULL WING | 225 | 1 | 5V | 1.27mm | - | 30 | 28 | R-PDSO-G28 | 120mA | - | - | 5.5V | 5V | COMMERCIAL | 4.5V | - | - | - | - | 33.3MHz | 20 ns | - | - | 4KX9 | 3-STATE | 9 | - | 0.002A | 36864 bit | - | PARALLEL | - | - | OTHER FIFO | Unidirectional | Yes | No | - | - | - | NO | 30 ns | - | 3.048mm | 18.3642mm | 8.763mm | - | Non-RoHS Compliant | - |


Product
Brand
Articles
Tools