- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Continuous Drain Current Id | Ihs Manufacturer | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Power Dissipation | Supply Current-Max | Access Time | Data Rate | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Channel Type | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS7202-20P Quality Semiconductor | In Stock | - | - | Through Hole | - | - | - | - | - | QS7202 | - | - | - | Quality Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | 100mA | - | - | - | - | 9K (1K x 9) | - | - | - | 20ns | 33MHz | - | - | - | - | - | - | - | - | - | - | - | Yes | No | No | - | Depth, Width | - | - | - | ||
![]() CY7C4271V-10JC Infineon | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | - | - | 7C4271 | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | CY7C | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | Synchronous | 25mA | - | - | - | - | 288K (32K x 9) | - | - | - | 8ns | 100MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | ||
![]() CY7C419-10JXC Infineon | In Stock | - | Datasheet | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | - | - | 7C419 | - | - | - | Infineon Technologies | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | CY7C | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | Asynchronous | 85mA | - | - | - | - | 2.25K (256 x 9) | - | - | - | 10ns | 50MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
![]() CY7C4251-15AXC Infineon | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | - | 7C4251 | - | - | - | Infineon Technologies | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | CY7C | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | 72K (8K x 9) | - | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | ||
![]() CY7C421-15AXC Infineon | In Stock | - | Datasheet | Surface Mount | 32-TQFP | - | 32-TQFP (7x7) | - | - | 7C421 | - | - | - | Infineon Technologies | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | CY7C | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | Asynchronous | 65mA | - | - | - | - | 4.5K (512 x 9) | - | - | - | 15ns | 50MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
![]() 72V251L15JG Renesas | In Stock | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (14x11.46) | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Last Time Buy | - | - | 0°C ~ 70°C | 72V | - | - | - | - | - | 3 V ~ 3.6 V | - | - | - | - | - | - | - | - | - | Synchronous | 20mA | - | - | - | - | 8k x 9 | - | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | ||
![]() 72V3690L6BCY Renesas | In Stock | - | - | - | - | - | - | - | - | 72V3690 | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | 72V | - | - | - | - | - | 3.15 V ~ 3.45 V | - | - | - | - | - | - | - | - | - | Asynchronous, Synchronous | 40mA | - | - | - | - | 1.125M (32K x 36) | - | - | - | 4ns | 166MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | - | Depth, Width | - | - | - | ||
![]() IDT7201S35J Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 32 | 35 ns | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 1 | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | - | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | No | 5 V | - | - | e0 | EAR99 | TIN LEAD | - | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | - | R-PQCC-J32 | - | - | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | 512X9 | - | - | 9 | - | 4608 bit | - | PARALLEL | - | OTHER FIFO | - | - | - | - | NO | - | 45 ns | - | - | ||
![]() IDT7201L120D Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 120 ns | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 512 words | 512 | 70 °C | - | - | CERAMIC | DIP | - | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | - | R-XDIP-T28 | - | - | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | 512X9 | - | - | 9 | - | 4608 bit | - | PARALLEL | - | OTHER FIFO | - | - | - | - | NO | - | 140 ns | - | - | ||
![]() CY7C443-14VCT Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 28 | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | 2048 words | 2000 | 70 °C | - | - | PLASTIC/EPOXY | SOJ | SOJ, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOJ | - | - | 5 V | - | - | - | EAR99 | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | J BEND | - | 1 | 1.27 mm | unknown | - | 28 | R-PDSO-J28 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | - | - | - | - | 2KX9 | TOTEM POLE | 3.56 mm | 9 | - | 18432 bit | - | PARALLEL | - | - | - | - | - | - | NO | - | 14 ns | 17.91 mm | 7.5 mm | ||
![]() IDT7202EA50J Integrated Device Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT7203S65DB Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | NO | - | 28 | 65 ns | - | 12.5 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | 2048 words | 2000 | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | - | - | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 0.15 mA | - | - | 2KX9 | 3-STATE | 5.08 mm | 9 | 0.012 A | 18432 bit | 38535Q/M;38534H;883B | PARALLEL | - | OTHER FIFO | - | - | - | - | NO | - | 80 ns | 37.211 mm | 15.24 mm | ||
![]() CY7C43663V-15AC Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 128 | 10 ns | - | 67 MHz | - | CYPRESS SEMICONDUCTOR CORP | - | - | 4096 words | 4000 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | 3.3 V | - | - | e0 | EAR99 | TIN LEAD | MAIL BOX; RETRANSMIT | 8542.32.00.71 | - | QUAD | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | - | - | Not Qualified | 3.63 V | COMMERCIAL | 2.97 V | - | SYNCHRONOUS | - | 0.06 mA | - | - | 4KX36 | - | 1.6 mm | 36 | 0.012 A | 147456 bit | - | PARALLEL | - | OTHER FIFO | - | - | - | - | YES | - | 15 ns | 20 mm | 14 mm | ||
![]() CY7C403-25DMB Cypress Semiconductor | In Stock | - | Datasheet | - | - | NO | - | 16 | 37 ns | - | 25 MHz | - | CYPRESS SEMICONDUCTOR CORP | - | - | 64 words | 64 | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 5 V | - | - | e0 | EAR99 | TIN LEAD | BUBBLE BACK 60NS | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 16 | R-GDIP-T16 | - | - | Not Qualified | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | - | 0.09 mA | - | - | 64X4 | 3-STATE | 5.08 mm | 4 | - | 256 bit | 38535Q/M;38534H;883B | PARALLEL | - | OTHER FIFO | - | - | - | - | YES | - | 40 ns | 19.431 mm | 7.62 mm | ||
![]() CM3P-67205L-25 Temic Semiconductors | In Stock | - | Datasheet | - | - | NO | - | 28 | 25 ns | - | 28.57 MHz | - | TEMIC SEMICONDUCTORS | - | - | 8192 words | 8000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T28 | - | - | Not Qualified | - | COMMERCIAL | - | - | ASYNCHRONOUS | - | 0.16 mA | - | - | 8KX9 | - | - | 9 | 0.002 A | 73728 bit | - | Parallel | - | OTHER FIFO | - | - | - | - | NO | - | 35 ns | - | - | ||
![]() IDT72V14320L10PFI Integrated Device Technology Inc | In Stock | - | Datasheet | - | - | YES | - | 128 | 6.5 ns | - | 100 MHz | - | INTEGRATED DEVICE TECHNOLOGY INC | - | 3 | 1024 words | 1000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | 3.3 V | - | - | e0 | EAR99 | Tin/Lead (Sn85Pb15) | - | 8542.32.00.71 | - | QUAD | GULL WING | 225 | 1 | 0.5 mm | not_compliant | 30 | 128 | R-PQFP-G128 | - | - | Not Qualified | 3.45 V | INDUSTRIAL | 3.15 V | - | SYNCHRONOUS | - | 0.04 mA | - | - | 1KX32 | - | 1.6 mm | 32 | 0.015 A | 32768 bit | - | PARALLEL | - | OTHER FIFO | - | - | - | - | YES | - | 10 ns | 20 mm | 14 mm | ||
![]() QS72221-35JR Quality Semiconductor | In Stock | - | - | Surface Mount | - | - | - | - | - | QS72221 | - | - | - | Quality Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Synchronous | - | - | - | - | - | 9K (1K x 9) | - | - | - | 20ns | - | - | - | - | - | - | - | - | - | - | - | - | No | No | Yes | - | - | - | - | - | ||
![]() 72201L15PFG8 Renesas | In Stock | - | - | Surface Mount | 32-LQFP | - | 32-TQFP (7x7) | - | - | - | - | 78 | - | Renesas Electronics America Inc | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Last Time Buy | - | - | 0°C ~ 70°C | 7200 | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | 256 x 9 | - | 40 | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | P Channel | - | Uni-Directional | No | No | Yes | - | Depth, Width | - | - | - | ||
![]() 7207L25PDG Renesas | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-PDIP | - | - | - | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Last Time Buy | - | - | 0°C ~ 70°C | 7200 | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | Asynchronous | 120mA | - | - | - | - | 288K (32K x 9) | - | - | - | 25ns | 28.5MHz | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | - | Depth, Width | - | - | - | ||
![]() CY7C43684-15AC Cypress Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 128 | 10 ns | - | 67 MHz | - | CYPRESS SEMICONDUCTOR CORP | - | - | 16384 words | 16000 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP128,.63X.87,20 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | 5 V | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.32.00.71 | - | QUAD | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | - | - | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | - | 0.1 mA | - | - | 16KX36 | - | 1.6 mm | 36 | 0.01 A | 589824 bit | - | PARALLEL | - | BI-DIRECTIONAL FIFO | - | - | - | - | YES | - | 15 ns | 20 mm | 14 mm |