- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Number of Terminals | Access Time-Max | Base/Housing Material | Body Orientation | Bus Hold | Clock Frequency-Max (fCLK) | Contact Materials | Date Of Intro | Ihs Manufacturer | Input Signal Type | Maximum Operating Supply Voltage | Minimum Operating Supply Voltage | Moisture Sensitivity Levels | Mounting | Number of Channels per Chip | Number of Element Inputs | Number of Element Outputs | Number of Elements per Chip | Number of Input Enables per Element | Number of Output Enables per Element | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Output Signal Type | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reset Type | Rohs Code | Supplier Package | Supply Voltage-Nom (Vsup) | Termination Method | Typical Operating Supply Voltage | Operating Temperature | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Number of Contacts | Housing Color | Output Type | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Operating Mode | Supply Current-Max | Logic Function | Organization | Output Characteristics | Seated Height-Max | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Output Enable | Cycle Time | Product Length | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY7C43646V-15AC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 128 | 10 ns | - | - | - | 67 MHz | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | 14 X 20 MM, 1.40 MM HEIGHT, PLASTIC, TQFP-128 | QFP128,.63X.87,20 | RECTANGULAR | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | - | 3.3 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | MAIL BOX; RETRANSMIT | 8542.32.00.71 | - | QUAD | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 128 | R-PQFP-G128 | Not Qualified | - | - | - | - | 3.63 V | COMMERCIAL | 2.97 V | - | SYNCHRONOUS | 0.06 mA | - | 1KX36 | - | 1.6 mm | 36 | 0.012 A | 36864 bit | - | PARALLEL | BI-DIRECTIONAL FIFO | YES | 15 ns | - | 20 mm | 14 mm | ||
![]() IDT72200L25TCB Integrated Device Technology Inc | In Stock | - | Datasheet | - | NO | 28 | 15 ns | - | - | - | 40 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 256 words | 256 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | 0.300 INCH, THIN, SIDE BRAZED, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-CDIP-T28 | Not Qualified | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | SYNCHRONOUS | 0.04 mA | - | 256X8 | 3-STATE | 5.08 mm | 8 | 0.005 A | 2048 bit | MIL-STD-883 Class B | PARALLEL | OTHER FIFO | YES | 25 ns | - | 35.56 mm | 7.62 mm | ||
![]() CY7C4281-10JC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 32 | 8 ns | - | - | - | 100 MHz | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | 65536 words | 64000 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.71 | - | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 32 | R-PQCC-J32 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.04 mA | - | 64KX9 | 3-STATE | 3.556 mm | 9 | 0.002 A | 589824 bit | - | PARALLEL | OTHER FIFO | YES | 10 ns | - | 13.97 mm | 11.43 mm | ||
![]() CM3P-67203L-45 Temic Semiconductors | In Stock | - | Datasheet | - | NO | 28 | 45 ns | - | - | - | 18.18 MHz | - | - | TEMIC SEMICONDUCTORS | - | - | - | - | - | - | - | - | - | - | - | 2048 words | 2000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.125 mA | - | 2KX9 | - | - | 9 | 0.001 A | 18432 bit | - | PARALLEL | OTHER FIFO | NO | 55 ns | - | - | - | ||
![]() IDT72V265LA15PFG Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 64 | 10 ns | - | - | - | 66.7 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 3 | - | - | - | - | - | - | - | 16384 words | 16000 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Transferred | QFP | - | Yes | - | 3.3 V | - | - | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) - annealed | - | - | RETRANSMIT | 8542.32.00.71 | - | QUAD | GULL WING | 260 | 1 | 0.8 mm | compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | - | - | - | - | 3.6 V | COMMERCIAL | 3 V | - | SYNCHRONOUS | 0.055 mA | - | 16KX18 | - | 1.6 mm | 18 | 0.02 A | 294912 bit | - | PARALLEL | OTHER FIFO | YES | 15 ns | - | 14 mm | 14 mm | ||
![]() IDT72271L10PF Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 64 | 8 ns | - | - | - | 100 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 3 | - | - | - | - | - | - | - | 32768 words | 32000 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | RETRANSMIT; AUTO POWER-DOWN | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.15 mA | - | 32KX9 | 3-STATE | 1.6 mm | 9 | 0.015 A | 294912 bit | - | PARALLEL | OTHER FIFO | YES | 10 ns | - | 14 mm | 14 mm | ||
![]() IDT7201SA50J Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 50 ns | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 1 | - | - | - | - | - | - | - | 512 words | 512 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | 32 | R-PQCC-J32 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.125 mA | - | 512X9 | 3-STATE | - | 9 | - | 4608 bit | - | PARALLEL | OTHER FIFO | NO | 65 ns | - | - | - | ||
![]() IDT72201L12PF Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 8 ns | - | - | - | 83.3 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 3 | - | - | - | - | - | - | - | 256 words | 256 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | 7 X 7 MM, 1.40 MM HEIGHT, TQFP-32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.71 | - | QUAD | GULL WING | 225 | 1 | 0.8 mm | not_compliant | 20 | 32 | S-PQFP-G32 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.08 mA | - | 256X9 | 3-STATE | 1.6 mm | 9 | 0.08 A | 2304 bit | - | PARALLEL | OTHER FIFO | YES | 12 ns | - | 7 mm | 7 mm | ||
![]() IDT723641L30PF Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 120 | 15 ns | - | - | - | 33.4 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 4 | - | - | - | - | - | - | - | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | LFQFP, QFP120,.63SQ,16 | QFP120,.63SQ,16 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | MAIL BOX; RETRANSMIT | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 0.4 mm | not_compliant | 30 | 120 | S-PQFP-G120 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | - | - | 1KX36 | 3-STATE | 1.6 mm | 36 | - | 36864 bit | - | PARALLEL | OTHER FIFO | YES | 30 ns | - | 14 mm | 14 mm | ||
![]() CY7C4425-15ASC Cypress Semiconductor | In Stock | - | Datasheet | - | YES | 64 | 10 ns | - | - | - | 66.7 MHz | - | - | CYPRESS SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | 64 words | 64 | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | 10 X 10 MM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | QUAD | GULL WING | - | 1 | 0.5 mm | not_compliant | - | 64 | S-PQFP-G64 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.045 mA | - | 64X18 | 3-STATE | 1.6 mm | 18 | 0.01 A | 1152 bit | - | PARALLEL | OTHER FIFO | YES | 15 ns | - | 10 mm | 10 mm | ||
![]() MS8104166A-20TB OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | YES | 100 | 18 ns | - | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | - | - | 262144 words | 256000 | 70 °C | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Transferred | QFP | - | - | - | 5 V | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.32.00.71 | - | QUAD | GULL WING | - | 1 | 0.5 mm | unknown | - | 100 | S-PQFP-G100 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | - | - | 256KX8 | - | 1.2 mm | 8 | - | 2097152 bit | - | PARALLEL | - | YES | 20 ns | - | 14 mm | 14 mm | ||
![]() IDT72245LB35PF Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 64 | 20 ns | - | - | - | 28.6 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 3 | - | - | - | - | - | - | - | 4096 words | 4000 | 70 °C | - | - | PLASTIC/EPOXY | LQFP | 14 X 14 MM, 1.40 MM HEIGHT, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.71 | - | QUAD | GULL WING | 240 | 1 | 0.8 mm | not_compliant | 30 | 64 | S-PQFP-G64 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.06 mA | - | 4KX18 | 3-STATE | 1.6 mm | 18 | 0.005 A | 73728 bit | - | PARALLEL | OTHER FIFO | YES | 35 ns | - | 14 mm | 14 mm | ||
![]() IDT7200L65J Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 65 ns | - | - | - | 12.5 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | 1 | - | - | - | - | - | - | - | 256 words | 256 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | QUAD | J BEND | 225 | 1 | 1.27 mm | not_compliant | 20 | 32 | R-PQCC-J32 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.08 mA | - | 256X9 | 3-STATE | - | 9 | 0.0005 A | 2304 bit | - | PARALLEL | OTHER FIFO | NO | 80 ns | - | - | - | ||
![]() IDT7206L30DB Integrated Device Technology Inc | 31 | - | Datasheet | - | NO | 28 | 30 ns | - | - | - | 25 MHz | - | 1988-01-01 | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 16384 words | 16000 | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | DIP | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | ASYNCHRONOUS | 0.15 mA | - | 16KX9 | 3-STATE | 5.08 mm | 9 | 0.012 A | 147456 bit | MIL-STD-883 Class B | PARALLEL | OTHER FIFO | NO | 40 ns | - | 37.1475 mm | 7.62 mm | ||
![]() MT52C9010-20 Micron Technology Inc | In Stock | - | Datasheet | - | NO | 28 | 20 ns | - | - | - | 33.3 MHz | - | - | MICRON TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 1024 words | 1000 | 70 °C | - | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-PDIP-T28 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.13 mA | - | 1KX9 | 3-STATE | 4.32 mm | 9 | 0.005 A | 9216 bit | - | PARALLEL | OTHER FIFO | NO | 30 ns | - | 36.83 mm | 7.62 mm | ||
![]() IDT72231L25LB Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 15 ns | - | - | - | 40 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 2048 words | 2000 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.71 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 32 | R-CQCC-N32 | Not Qualified | - | - | - | - | 5.5 V | MILITARY | 4.5 V | - | SYNCHRONOUS | - | - | 2KX9 | 3-STATE | 3.048 mm | 9 | - | 18432 bit | MIL-STD-883 Class B | PARALLEL | OTHER FIFO | YES | 25 ns | - | 13.97 mm | 11.43 mm | ||
![]() IDT7M204S100C Integrated Device Technology Inc | In Stock | - | Datasheet | - | NO | 28 | 100 ns | - | - | - | 8 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 4096 words | 4000 | 70 °C | - | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | - | 2.54 mm | not_compliant | - | - | R-XDIP-T28 | Not Qualified | - | - | - | - | - | COMMERCIAL | - | - | ASYNCHRONOUS | 0.176 mA | - | 4KX9 | - | - | 9 | - | 36864 bit | - | - | OTHER FIFO | - | - | - | - | - | ||
![]() IDT72211L20L Integrated Device Technology Inc | In Stock | - | Datasheet | - | YES | 32 | 12 ns | - | - | - | 50 MHz | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 512 words | 512 | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-32 | LCC32,.45X.55 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | No | - | 5 V | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.71 | - | QUAD | NO LEAD | - | 1 | 1.27 mm | not_compliant | - | 32 | R-CQCC-N32 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | SYNCHRONOUS | 0.08 mA | - | 512X9 | 3-STATE | 3.048 mm | 9 | - | 4608 bit | - | PARALLEL | OTHER FIFO | YES | 20 ns | - | 13.97 mm | 11.43 mm | ||
![]() IDT7201SA35D Integrated Device Technology Inc | In Stock | - | Datasheet | - | NO | 28 | 35 ns | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | - | - | - | - | - | - | - | - | - | - | - | 512 words | 512 | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | 0.600 INCH, CERDIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | RETRANSMIT | 8542.32.00.71 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | not_compliant | - | 28 | R-GDIP-T28 | Not Qualified | - | - | - | - | 5.5 V | COMMERCIAL | 4.5 V | - | ASYNCHRONOUS | 0.125 mA | - | 512X9 | 3-STATE | - | 9 | - | 4608 bit | - | PARALLEL | OTHER FIFO | NO | 45 ns | - | - | - | ||
![]() 74HC7403N,112 Nexperia | In Stock | - | - | Tin | - | - | - | Thermoplastic | Right Angle | No | - | Copper Alloy | - | - | Single-Ended | 6 V | 2 V | - | Cable Mount | 4 | 4 | 4 | 1 | 1 | 2 | - | - | - | - | Single-Ended | - | - | - | - | - | - | - | - | Asynchronous | - | PDIP | - | Screw | 5 V | -40 to 115 °C | - | - | - | Terminal Block | - | 1 | Plug | - | - | 3.5000 mm | - | - | - | - | - | - | - | 16 | - | - | 2 POS | Black | 3-State | Non-Inverting | - | - | - | 2 | - | - | FIFO Register | - | - | - | - | - | - | - | - | - | - | - | 35 mm | - | - |