- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Approvals | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Operation | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Current - Supply (Max) | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Memory Size | Impedance | Cable Length | Operating Mode | Wire/Cable Gauge | Supply Current-Max | Access Time | Data Rate | Organization | Output Characteristics | Halogen Free | Seated Height-Max | Memory Width | Number of Signal Positions | Terminal Type | Wire/Cable Diameter | Standby Current-Max | Memory Density | Parallel/Serial | Depth Behind Panel | Memory IC Type | Bus Directional | Retransmit Capability | FWFT Support | Keyed | Programmable Flags Support | Output Enable | Expansion Type | Cycle Time | Lamp Type | Contacts | IP Rating | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 72V3680L7-5PFGI8 Integrated Device Technology (IDT) | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | 72V | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | - | - | - | - | - | - | Synchronous | 40mA | - | - | - | - | - | 576K (16K x 36) | - | - | - | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | - | Yes | - | Depth, Width | - | - | - | - | - | - | ||
![]() IDT7200L12TP Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | NO | - | 28 | 12 ns | - | - | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7200L12TP | - | - | 256 words | 256 | 70 °C | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 30 | 5.22 | - | No | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | - | 225 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | - | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | 256X9 | 3-STATE | - | 4.572 mm | 9 | - | - | - | 0.0005 A | 2304 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | NO | - | 20 ns | - | - | - | 34.671 mm | 7.62 mm | ||
![]() IDT72841L10PFG Integrated Device Technology (IDT) | In Stock | - | - | - | - | - | - | YES | - | 64 | 6.5 ns | - | - | 100 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72841L10PFG | - | 3 | 4096 words | 4000 | 70 °C | - | - | - | PLASTIC/EPOXY | LQFP | LQFP, QFP64,.66SQ,32 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Active | QFP | - | 30 | 5.25 | - | Yes | - | 5 V | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | - | 260 | 1 | 0.8 mm | compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | SYNCHRONOUS | - | 0.06 mA | - | - | 4KX9 | - | - | 1.6 mm | 9 | - | - | - | 0.01 A | 36864 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | YES | - | 10 ns | - | - | - | 14 mm | 14 mm | ||
![]() IDT72V851L15TF Renesas | In Stock | - | - | - | Surface Mount | - | - | YES | - | 64 | 10 ns | - | - | 66.7 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V851L15TF | - | 3 | 8192 words | 8000 | 70 °C | - | - | - | PLASTIC/EPOXY | LFQFP | PLASTIC, SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 20 | 5.78 | Compliant | No | - | 3.3 V | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | - | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | - | 240 | 1 | 0.5 mm | not_compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | SYNCHRONOUS | - | 0.04 mA | 15 ns | - | 8KX9 | - | - | 1.6 mm | 9 | - | - | - | - | 73728 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | YES | - | 15 ns | - | - | - | 10 mm | 10 mm | ||
![]() IDT72V245L20PF Renesas | In Stock | - | - | - | Surface Mount | - | - | YES | - | 64 | 12 ns | - | - | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V245L20PF | - | 3 | 4096 words | 4000 | 70 °C | - | - | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | 20 | 5.57 | Non-Compliant | No | - | 3.3 V | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | - | EASILY EXPANDABLE IN DEPTH AND WIDTH | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | - | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | SYNCHRONOUS | - | 0.03 mA | 20 ns | - | 4KX18 | - | - | 1.6 mm | 18 | - | - | - | 0.005 A | 73728 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | YES | - | 20 ns | - | - | - | 14 mm | 14 mm | ||
![]() IDT72V851L20PF Renesas | In Stock | - | - | Lead, Tin | - | - | - | YES | - | 64 | 12 ns | - | - | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V851L20PF | - | 3 | 8192 words | 8000 | 70 °C | - | - | - | PLASTIC/EPOXY | LQFP | PLASTIC, TQFP-64 | QFP64,.66SQ,32 | SQUARE | FLATPACK, LOW PROFILE | Obsolete | QFP | - | 20 | 5.61 | Non-Compliant | No | - | 3.3 V | - | - | - | 0.1 % | e0 | No | - | EAR99 | 25 ppm/°C | 4.99 kΩ | Tin/Lead (Sn85Pb15) | 155 °C | -55 °C | Thin Film | - | - | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | - | 240 | 1 | 0.8 mm | not_compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | SYNCHRONOUS | - | 0.04 mA | - | - | 8KX9 | - | - | 1.6 mm | 9 | - | - | - | - | 73728 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | YES | - | 20 ns | - | - | - | 14 mm | 14 mm | ||
![]() IDT72V3690L10PF Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ω | 1.999488 m | - | 30 AWG | - | - | 25 Gbps | - | - | Halogen Free | - | - | 16 | - | 4.57 mm | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | ||
![]() IDT7206L25TPI Renesas | In Stock | - | - | - | - | - | - | NO | - | 28 | 25 ns | - | - | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7206L25TPI | - | - | 16384 words | 16000 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 30 | 5.35 | - | No | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | - | 225 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | - | - | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.12 mA | - | - | 16KX9 | - | - | 4.572 mm | 9 | - | - | - | 0.008 A | 147456 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | NO | - | 35 ns | - | - | - | 34.671 mm | 7.62 mm | ||
![]() IDT72V3650L7-5BBI Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | ABB | G1MP3-42C11F1 | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | - | 1.91 | - | - | - | - | - | - | - | - | - | Incandescent | 1NO, 1NC | IP66 | - | - | ||
![]() IDT72T18105L6-7BB Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-240A-4+B6FJK65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V265LA10PF8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723642L15PQF Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT723642L15PQF | - | - | - | - | - | - | - | - | - | - | BQFP, SPQFP132,1.1SQ | - | - | - | Obsolete | QFP | - | - | 5.79 | - | No | - | - | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | - | - | - | 8542.32.00.71 | - | - | - | - | - | - | - | - | - | not_compliant | 132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V265LA20TF Renesas | In Stock | - | - | - | - | - | - | YES | - | 64 | 12 ns | - | - | 50 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V265LA20TF | - | 3 | 16384 words | 16000 | 70 °C | - | - | - | PLASTIC/EPOXY | LFQFP | SLIM, TQFP-64 | QFP64,.47SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | - | 20 | 5.21 | - | No | - | 3.3 V | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | GULL WING | - | 240 | 1 | 0.5 mm | not_compliant | 64 | S-PQFP-G64 | - | - | Not Qualified | 3.6 V | 3.3 V | COMMERCIAL | 3 V | - | - | - | SYNCHRONOUS | - | 0.05 mA | - | - | 16KX18 | - | - | 1.6 mm | 18 | - | - | - | 0.015 A | 294912 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | YES | - | 20 ns | - | - | - | 10 mm | 10 mm | ||
![]() IDT72V05L25JGI Renesas | In Stock | - | - | - | - | - | - | YES | - | 32 | 25 ns | - | - | 28.5 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT72V05L25JGI | - | 1 | 8192 words | 8000 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Active | QFJ | - | 30 | 5.23 | - | Yes | IDT IDT72V05L25JGI, FIFO Memory, Dual 72kbit, 8K x 9 bit, Bi-Directional 25ns, 3 u2192 3.6 V, 32-Pin PLCC | 3.3 V | - | - | - | - | e3 | Yes | - | EAR99 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | - | 260 | 1 | 1.27 mm | compliant | 32 | R-PQCC-J32 | - | - | Not Qualified | 3.6 V | 3.3 V | INDUSTRIAL | 3 V | - | - | - | ASYNCHRONOUS | - | 0.075 mA | - | - | 8KX9 | - | - | 3.55 mm | 9 | - | - | - | 0.005 A | 73728 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | NO | - | 35 ns | - | - | - | 13.97 mm | 11.43 mm | ||
![]() IDT7201LA35J Renesas | In Stock | - | - | - | - | - | - | YES | - | 32 | 35 ns | - | - | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7201LA35J | - | 1 | 512 words | 512 | 70 °C | - | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 20 | 8.26 | - | No | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | - | - | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | QUAD | J BEND | - | 225 | 1 | 1.27 mm | not_compliant | 32 | R-PQCC-J32 | - | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.125 mA | - | - | 512X9 | 3-STATE | - | 3.55 mm | 9 | - | - | - | 0.0005 A | 4608 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | NO | - | 45 ns | - | - | - | 13.97 mm | 11.43 mm | ||
![]() IDT7205L35P Renesas | In Stock | - | - | - | Through Hole | - | - | NO | - | 28 | 35 ns | - | - | 22.2 MHz | INTEGRATED DEVICE TECHNOLOGY INC | Integrated Device Technology Inc | IDT7205L35P | - | 1 | 8192 words | 8000 | 70 °C | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 20 | 5.27 | Non-Compliant | No | - | 5 V | - | - | - | - | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn85Pb15) | 70 °C | 0 °C | - | - | RETRANSMIT | 8542.32.00.71 | FIFOs | CMOS | - | DUAL | THROUGH-HOLE | - | 240 | 1 | 2.54 mm | not_compliant | 28 | R-PDIP-T28 | - | - | Not Qualified | 5.5 V | 5 V | COMMERCIAL | 4.5 V | - | - | - | ASYNCHRONOUS | - | 0.12 mA | 35 ns | - | 8KX9 | 3-STATE | - | 4.699 mm | 9 | - | - | - | 0.008 A | 73728 bit | PARALLEL | - | OTHER FIFO | - | - | - | - | - | NO | - | 45 ns | - | - | - | 36.576 mm | 15.24 mm | ||
![]() IDT72245LB25PF8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | * | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY7C4221-15JXC Infineon | In Stock | - | Datasheet | - | - | Surface Mount | 32-LCC (J-Lead) | - | 32-PLCC (11.43x13.97) | - | - | - | 7C4221 | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | CY7C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | Synchronous | 35mA | - | - | - | - | - | 9K (1K x 9) | - | - | - | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | Yes | - | Depth, Width | - | - | - | - | - | - | ||
![]() QS7204-50P Quality Semiconductor | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | QS7204 | - | - | - | - | Quality Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Asynchronous | - | - | - | - | - | - | 36K (4K x 9) | - | - | - | - | - | 50ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | No | - | No | - | Depth, Width | - | - | - | - | - | - | ||
![]() 74F413PC Fairchild | In Stock | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | 74F413 | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | 74F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 5.5 V | - | - | - | - | - | - | - | - | - | Asynchronous | 160mA | - | - | - | - | - | 256 (64 x 4) | - | - | - | - | - | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Uni-Directional | No | No | - | No | - | Depth, Width | - | - | - | - | - | - |