- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | Approvals | Connections | Manufacturer | Manufacturer Part Number | Operation | Range | RoHS | Type | Max Operating Temperature | Min Operating Temperature | Composition | Color | Shielding | Output Type | Switch Type | Access Time | Terminal Type | Power Consumption | Depth Behind Panel | Legend | Connection Type | Lamp Type | Operating Voltage | Power Type | Contacts | Phase | IP Rating | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDT72T36105L10BB Renesas | In Stock | - | - | Surface Mount | - | - | - | - | Miscellaneous | - | - | - | Non-Compliant | - | 70 °C | 0 °C | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72T18115L5BB Renesas | In Stock | - | - | - | Magnet | Plastic | CE, cURus, EAC | 3-Pole Connector | Stego | 12200.0-30 | - | - | Yes | - | - | - | - | - | - | - | On/Off Switch | - | - | 16 W | - | - | - | LED | 220-240 VAC | - | - | - | IP20 | - | ||
![]() IDT72V3680L6BB8 Renesas | In Stock | - | - | - | - | - | - | - | Kingfisher Controls | KF1SF-M1204N-CEU4 | - | 4 mm | Yes | - | - | - | - | - | Shielded | NC NPN | - | - | - | - | - | - | 4 Pin Micro | - | - | DC | - | - | - | 12 mm | ||
![]() IDT72V275L15TF8 Renesas | In Stock | - | - | - | - | - | - | - | IDEC | LB7K-2ST7C-5H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V205L15PFI Renesas | In Stock | - | - | Surface Mount | - | - | - | - | Orion | OD1238-12HHB | - | - | Non-Compliant | - | 85 °C | -40 °C | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72835LB15PF8 Renesas | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72291L15PFI8 Renesas | In Stock | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V2111L20PF Renesas | In Stock | - | - | - | - | - | - | - | Thomas & Betts | SMC197-4-I | - | - | - | - | - | - | - | Yellow | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | ||
![]() IDT723651L20PQFI Renesas | In Stock | - | - | - | - | - | - | - | IDEC | LB7K-31ST2B-6H | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V241L15J Renesas | In Stock | - | - | - | - | - | - | - | ABB | G1MPM1-62G02F8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72825LB10PFG Renesas | In Stock | - | - | Surface Mount | - | - | - | - | Crouse Hinds | SRG658-NW | - | - | Compliant | - | 70 °C | 0 °C | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V291L15TF8 Renesas | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT723631L20PFI Renesas | In Stock | - | - | - | - | - | - | - | IDEC | HA2L-M1C66-Y | Momentary | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | Incandescent | - | - | DPDT | - | IP65 | - | ||
![]() IDT72271LA15TF Renesas | In Stock | - | - | Surface Mount | - | - | - | - | O-Z Gedney | BSS232CCDD | - | - | Compliant | - | 70 °C | 0 °C | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V3612L15PQF Renesas | In Stock | - | - | - | - | - | - | - | Miscellaneous | RN55D1501F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72815LB15PFI Renesas | In Stock | - | - | - | - | - | CCC, CE, CSA, cUL, GL, UL | - | ABB | MS325-6.3EA981 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1, 3 | IP20 | - | ||
![]() IDT723663L15PF8 Renesas | In Stock | - | - | - | - | - | - | - | Miscellaneous | 48-90232A03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72615L20PF8 Renesas | In Stock | - | - | - | - | - | - | - | O-Z Gedney | C125ACG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72T1845L5BB Renesas | In Stock | - | - | - | - | - | CE, CSA, UL | - | ABB | G1MPMT4-21R11T1 | Push Lock-Twist Release | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | Incandescent | - | - | 1NO, 1NC | - | IP66 | - | ||
![]() IDT723641L15PFG Renesas | In Stock | - | - | - | - | - | - | - | Thomas & Betts | - | - | - | - | RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit) | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |