- Manufacturer
- Bus Directional
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- RoHS Status
- Function
- Memory Size
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - Supply
- Base Part Number
Attribute column
Categories
Logic - FIFOs Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Base Product Number | Brand | Built-in depth | Case Code - in | Case Code - mm | Class | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Filtered | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Mounting Styles | MSL | Nominal current | Nominal voltage | Overvoltage category | Package | Pollution degree | Product Status | RoHS | Temperature Coefficient / Code | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Capacitance | Subcategory | Technology | Voltage - Supply | Depth | Frequency | Termination Style | Function | Current - Supply (Max) | Output Voltage | Output Type | Operating Supply Voltage | Dielectric | Polarity | Note | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | Access Time | Data Rate | Direction | Product Type | Density | Operating Temperature Range | Temperature Range | High Level Output Current | Low Level Output Current | Sync/Async | Word Size | Bus Directional | Retransmit Capability | FWFT Support | Programmable Flags Support | Expansion Type | Conductor Diameter | Outer Diameter | Product | Features | Input Voltage | Product Category | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD40105BKMSR Intersil | In Stock | - | - | Tin | Surface Mount | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | Yes | - | - | - | - | - | -40...+85°C | Bulk | LTM | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | 850kHz | - | - | - | 0,8V...+5V | Adjustable | - | - | Non-Inverting | - | 20 V | -500 mV | - | - | - | - | - | - | - | - | - | - | -3.5 mA | 3.5 mA | - | - | - | - | - | - | - | - | - | - | - | 4,5V...+20V | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | 0°C ~ 70°C | Tape & Reel (TR) | 72V | - | Active | - | - | - | - | - | - | - | - | 3.15V ~ 3.6V | - | - | - | Synchronous | 400mA | - | - | - | - | - | - | - | - | 36K (1K x 36) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | No | Yes | Yes | Depth, Width | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 64-LQFP | - | 64-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | Preliminary | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | Synchronous | 40mA | - | - | - | - | - | - | - | - | 9K (512 x 9 x 2) | - | - | 10ns | 66.7MHz | - | - | - | - | - | - | - | - | - | Bi-Directional | No | No | Yes | Depth, Width | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QS72241-15JR QSI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | LAPPTHERM SOLAR plus | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50...+120 °C | - | - | - | - | - | - | - | - | - | 2,5mm2 | 5,8mm | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V811L20PF Renesas | In Stock | - | - | - | Surface Mount | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | ADuM | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V205L15PFI8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-8866906YA Renesas | 2973 |
| - | - | - | Through Hole | CDIP-28 | - | 28-CDIP | - | 5962-8866906 | Renesas Electronics | - | - | - | - | 0.75 - 35 | 0.75 - 35 | IP20 | 1 | - | Renesas Electronics | - | Renesas Electronics America Inc | - | - | - | - | - | 40 | 240 - 415 | - | Tube | 2 | Last Time Buy | N | - | - | - | - | - | -55°C ~ 125°C | Tube | 5962-88669 | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 4.5 V ~ 5.5 V | - | 50 Hz | - | Asynchronous | 150mA | - | - | - | - | - | - | - | - | 18K (2K x 9) | - | - | - | - | - | FIFO | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | Depth, Width | - | - | - | - | - | FIFO | 3.56 mm | 37.72 mm | 7.62 mm | - | - | ||
![]() 5962-9317703MXA Renesas | 2064 |
| - | - | - | Through Hole | CDIP-28 | - | 28-CDIP | - | 5962-9317703 | Renesas Electronics | 60 | - | - | - | 1.5 - 16 | 1.5 - 35 | IP20 | 13 | - | Renesas Electronics | - | Renesas Electronics America Inc | - | - | - | - | - | - | - | - | Tube | 2 | Last Time Buy | N | - | - | - | AC | - | -55°C ~ 125°C | Tube | 5962-93177 | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 4.5 V ~ 5.5 V | - | 50 Hz | - | Asynchronous | 150mA | - | - | - | - | - | - | - | - | 144K (16K x 9) | - | - | - | - | - | FIFO | - | - | - | - | - | - | - | Uni-Directional | Yes | No | No | Depth, Width | - | - | - | - | - | FIFO | 1.65 mm | 37.2 mm | 15.24 mm | - | - | ||
![]() 72T36135ML6BBGI Renesas | 2419 |
| - | - | - | Surface Mount | 240-BGA | - | 240-PBGA (19x19) | - | 72T36135 | Renesas Electronics | 70 | - | - | - | 1 - 25 | 1 - 25 | IP20 | 84 | - | Renesas Electronics | - | Renesas Electronics America Inc | - | - | Yes | - | - | - | - | 3 | Tray | 2 | Active | Details | - | - | - | AC | - | -40°C ~ 85°C | Tray | 72T36135M | - | - | - | - | - | - | - | - | Memory & Data Storage | - | 2.375 V ~ 2.625 V | - | 50 Hz | - | Asynchronous, Synchronous | 180mA | - | - | - | - | - | - | - | - | 18M (512K x 36) | - | - | 12ns, 3.8ns | 66MHz, 166MHz | - | FIFO | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | Depth, Width | - | - | - | - | - | FIFO | - | - | - | - | - | ||
![]() 5962-8956807ZA Renesas | In Stock | - | - | Lead, Tin | Surface Mount | Surface Mount | LCC-32 | 32 | 32-LCC (13.97x11.43) | Metal | 5962-8956807 | Renesas Electronics | - | - | - | - | - | - | - | 1 | - | Renesas Electronics | - | Renesas Electronics America Inc | - | Other | - | - | - | - | - | - | Tube | - | Active | N | - | - | - | - | - | -55°C ~ 125°C | Tube | 5962-89568 | - | - | - | - | 125 °C | -55 °C | - | - | Memory & Data Storage | - | 4.5 V ~ 5.5 V | 30 | - | - | Asynchronous | 150mA | - | - | 5 V | - | - | - | 5.5 V | 4.5 V | 36K (4K x 9) | Dual | 150 mA | 20 ns | 33.3MHz | Unidirectional | FIFO | 36 kb | - | - | - | - | Asynchronous | 9 b | Uni-Directional | Yes | No | No | Depth, Width | - | - | - | - | - | FIFO | 13.8 | 11.4 mm | 36.5 | 1.78 mm | Contains Lead | ||
![]() IDT72V241L15J8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72265LA15TFI Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | - | - | 3000 | - | TT Electronics | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | Non-Compliant | - | 0.000194 oz | - | - | - | - | Reel | PWC | - | - | - | - | 85 °C | -40 °C | - | - | Resistors | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | ||
![]() IDT72V03L15J8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDT72V2101L15PF8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | 100 | - | Cornell Dubilier | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | 200 PPM | - | 500 VDC | - | 500 V | - | Bulk | CD10 | 0.5 pF | - | - | - | 70 °C | 0 °C | - | 18 pF | Capacitors | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 ns | - | - | Mica Capacitors | - | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | - | - | - | Mica Standard Dipped Capacitors | - | - | Mica Capacitors | - | - | - | - | - | ||
![]() IDT72V271LA20PF Renesas | In Stock | - | - | - | Surface Mount | - | 1206 (3216 metric) | - | - | - | - | Vishay / Vitramon | - | 1206 | 3216 | Class 1 | - | - | - | 4000 | - | Vishay | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000952 oz | 50 VDC | - | - | - | MouseReel | VJ W1BC Basic Comm | 2 % | - | Flexible (Soft) | - | 70 °C | 0 °C | - | 27 pF | Capacitors | - | - | - | - | SMD/SMT | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | 20 ns | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.8 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() QS725420A-30PF Quality Semiconductor | In Stock | - | - | - | - | Surface Mount | 132-QFP | - | - | - | QS725420A | Glenair | - | - | - | - | - | - | - | 1 | Unfiltered | Glenair | - | Quality Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | N | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | 21 Position | - | - | 2 Row | - | D-Sub Connectors | - | - | - | - | - | Synchronous | - | - | - | - | - | - | - | - | - | 18K (512 x 36) | - | - | 20ns | - | - | Micro-D D-Sub Connectors | - | - | - | - | - | - | - | Bi-Directional | Yes | No | Yes | - | - | - | - | - | - | D-Sub Micro-D Connectors | - | - | - | - | - | ||
![]() IDT7203L12J8 Renesas | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 70 °C | 0 °C | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 ns | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | ||
![]() IDT72V243L6BC Renesas | In Stock | - | - | - | Surface Mount | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 128-LQFP | - | 128-TQFP (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | 72V | - | Obsolete | - | - | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | Synchronous | 40mA | - | - | - | - | - | - | - | - | 144K (4K x 36) | - | - | 6.5ns | 100MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | Depth, Width | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 80-LQFP | - | 80-TQFP (14x14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 72V | - | Obsolete | - | - | - | - | - | - | - | - | 3.15V ~ 3.45V | - | - | - | Synchronous | 35mA | - | - | - | - | - | - | - | - | 18K (1K x 18)(2K x 9) | - | - | 5ns | 133.3MHz | - | - | - | - | - | - | - | - | - | Uni-Directional | Yes | Yes | Yes | Depth, Width | - | - | - | - | - | - | - | - | - | - | - |