- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Number of Inputs | Output Characteristics | Halogen Free | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LCX374MTCX ON Semiconductor | 17 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 2.5V | 0.65mm | - | - | 74LCX374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 2V | - | - | 8 | - | - | 50pF | 2 | - | 8 | 150MHz | 10.5 ns | 10μA | 8.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | - | - | 0.024 A | - | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() CD4013BCM ON Semiconductor | 6 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | Positive Edge | 2 | - | -55°C~125°C TA | Tube | 2002 | 4000B | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | D-Type | - | 125°C | -55°C | - | 3V~15V | - | - | - | - | - | 15.5MHz | - | 4013 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | - | 18V | 2 | 15V | 3V | - | - | 8.8mA | 2 | 15.5MHz | 350 ns | - | 65 ns | - | AND, D-Type, Flip-Flop | 4μA | 1 | - | - | - | 2 | 1 | 120ns @ 15V, 50pF | - | Positive Edge | -4.2mA | 5pF | 4.2mA | - | 1 | 1 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74LVTH162374DGGR Texas Instruments | 1781 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | Positive Edge | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | - | - | 74LVTH162374 | Standard | - | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | - | - | - | - | - | - | 50pF | 2 | 30mA | 16 | 160MHz | 3.4 ns | 5mA | 3.4 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | - | - | 8 | 5.3ns @ 3.3V, 50pF | - | Positive Edge | - | 3pF | - | - | 1 | 3 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHC574MTC ON Semiconductor | 7300 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | 74VHC574 | Standard | 10 | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | 2V | 8 | - | - | - | - | 50pF | 2 | 8mA | 8 | 115MHz | 19 ns | 4μA | 5.6 ns | AHC/VHC | D-Type, Flip-Flop | - | - | 3-STATE | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | 2 | - | - | - | - | 75000000Hz | 900μm | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G374DCKR Texas Instruments | 2728 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 2.494758mg | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | - | - | 74LVC1G374 | Standard | - | - | Tri-State | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | - | - | 50pF | 2 | 32mA | 1 | 175MHz | 15 ns | 10μA | 1 ns | LVC/LCX/Z | D-Type, Latch | - | - | 3-STATE | - | 0.032 A | - | - | 4ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14174BDR2G ON Semiconductor | 5 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Tin (Sn) | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | 40 | 4174 | Reset | - | - | Non-Inverted | - | Non-Inverting | - | - | 3V | - | - | 7 | - | - | 50pF | - | - | 6 | 15.5MHz | 400 ns | - | 65 ns | - | D-Type, Flip-Flop | 20μA | - | - | Halogen Free | - | - | - | 120ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 6 | - | - | - | 2000000Hz | 1.5mm | 10mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74ADBR Texas Instruments | 4 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | 14 | - | 121.789551mg | Positive Edge | - | - | -40°C~125°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | - | 74LVC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | 3.3V | - | - | - | 2 | - | - | 50pF | - | 24mA | - | 150MHz | 7.1 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | 1 | - | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS574BN Texas Instruments | 38 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | 1.1991g | Positive Edge | 1 | - | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | 74ALS574 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | 50pF | 2 | 24mA | 8 | 35MHz | 14 ns | - | 3 ns | ALS | D-Type, Flip-Flop, NOT | 18mA | - | - | - | 0.024 A | - | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT273M Texas Instruments | 105 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | Military grade | -55°C~125°C TA | Tube | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HCT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | - | 50pF | - | 4mA | 8 | 50MHz | 30 ns | - | 12 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | - | 0.004 A | - | - | 30ns @ 4.5V, 50pF | 45 ns | Positive Edge | - | 10pF | - | - | - | 8 | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74PWT Texas Instruments | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74HC74 | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | 6V | - | 2V | - | - | 2 | - | - | 50pF | - | 5.2mA | - | 60MHz | 175 ns | - | 15 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | - | 1 | 30ns @ 6V, 50pF | - | Positive Edge | - | 3pF | - | - | 4 | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS374NSR Texas Instruments | 1314 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | Positive Edge | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74LS374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 45pF | 2 | 24mA | 8 | 50MHz | 28 ns | - | 20 ns | LS | D-Type, Latch | 40mA | - | - | - | 0.024 A | - | - | 28ns @ 5V, 45pF | - | Positive Edge | - | - | - | 40mA | 3 | - | - | UNIDIRECTIONAL | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC374ADW Texas Instruments | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | - | 74LVC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 100MHz | 8.1 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | 3-STATE | - | - | - | - | 7ns @ 3.3V, 50pF | 7 ns | Positive Edge | - | 4pF | - | - | 2 | - | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVT16374MTD ON Semiconductor | 17 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 421mg | Positive Edge | 2 | - | -40°C~85°C TA | Tube | - | 74LVT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 3.3V | 0.5mm | - | - | 74LVT16374 | Standard | - | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 2 | 64mA | - | 160MHz | 5.4 ns | - | 4.5 ns | LVT | D-Type, Flip-Flop | 190μA | - | 3-STATE | - | 0.064 A | - | 8 | 4.5ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 16 | - | - | - | - | - | - | 6.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC74QDRQ1 Texas Instruments | 10000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 122.413241mg | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 74AHC74 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | 5.5V | - | 2V | - | - | 2 | - | - | 50pF | - | 8mA | - | 115MHz | 15.4 ns | - | 1 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | 2μA | - | - | - | 0.008 A | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | - | - | - | 75000000Hz | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC574NSR Texas Instruments | 1 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 266.712314mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74HC574 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | 6V | 2/6V | 2V | - | - | 8 | - | - | 50pF | 2 | 7.8mA | 8 | 40MHz | 265 ns | 8μA | 24 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | - | 31ns @ 6V, 50pF | 0.066 ns | Positive Edge | - | 3pF | - | - | 3 | - | - | UNIDIRECTIONAL | - | 24000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS374ADWR Texas Instruments | 38 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74ALS374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 35MHz | 18 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 19mA | - | - | - | 0.024 A | - | - | 16ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16374ADGGR Texas Instruments | 513 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 223.195796mg | Positive Edge | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | - | 74ABT16374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 64mA | 16 | 150MHz | 5.6 ns | 72mA | 4.3 ns | ABT | D-Type, Flip-Flop | 2mA | - | - | - | 0.064 A | - | 8 | 5.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT74AMX ON Semiconductor | 2500 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 5V | - | - | - | 74VHCT74 | Set(Preset) and Reset | 4 | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | - | - | 50pF | - | - | - | 140MHz | 13 ns | 2μA | 8.8 ns | AHCT/VHCT/VT | AND, D-Type, Flip-Flop | - | - | - | - | 0.008 A | - | 1 | 8.8ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 80 MHz | - | - | 65000000Hz | 1.5mm | 8.75mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G74YZPR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | - | 2.296311mg | Positive Edge | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR | 1.65V~5.5V | BOTTOM | BALL | 260 | 1.8V | 0.5mm | - | - | 74LVC2G74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | - | - | - | - | - | 1 | 140MHz | 14.4 ns | 10μA | 4.1 ns | LVC/LCX/Z | AND, D-Type | - | - | 3-STATE | - | - | 2 | - | 5.4ns @ 5V, 50pF | 5.9 ns | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | 500μm | 1.25mm | 2.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC374DW Texas Instruments | 264 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 500.709277mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 74AC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | 2V | - | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 155MHz | 13.5 ns | - | 8 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | 8ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 60000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |