- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Max Input Current | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC74N Texas Instruments | 200 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | Positive Edge | - | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~5.5V | DUAL | - | - | 3.3V | - | - | 74AHC74 | Set(Preset) and Reset | - | 5.5V | Differential | - | Non-Inverting | - | - | 2V | 2 | - | 50pF | - | 8mA | - | 115MHz | 18 ns | - | 1 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | 2μA | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | - | 2pF | - | - | - | 4 | - | - | - | - | 75000000Hz | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC574E Texas Instruments | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | 2V~6V | DUAL | - | - | 4.5V | - | - | 74HC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | 2V | 2 | - | 50pF | 2 | 7.8mA | 8 | 60MHz | 250 ns | 8μA | 15 ns | HC/UH | Flip-Flop | - | - | - | - | - | - | 28ns @ 6V, 50pF | - | Positive Edge | - | - | 10pF | - | - | - | 8 | 3 | - | UNIDIRECTIONAL | - | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLX1G74MUTCG ON Semiconductor | 6792 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 1.65V~5.5V | QUAD | - | - | 1.8V | 0.5mm | - | 74LX1G74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | - | - | - | - | - | - | 1 | 200MHz | 14.5 ns | - | 2.2 ns | CMOS | AND, D-Type | 1μA | - | - | Halogen Free | - | - | 5ns @ 5V, 50pF | - | Positive Edge | - | - | 7pF | - | - | - | - | - | 250 MHz | - | - | - | - | 0.6mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC273MTCX ON Semiconductor | 28 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 191mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 4.5V | 0.65mm | - | 74HC273 | Master Reset | - | - | Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | 50pF | - | - | 8 | 78MHz | 27 ns | - | 18 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | 0.004 A | - | 23ns @ 6V, 50pF | - | Positive Edge | - | - | 7pF | - | - | - | - | 8 | 24 MHz | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4076BM Texas Instruments | 130 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | - | -55°C~125°C TA | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | D-Type | - | - | - | 500mW | 3V~18V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | CD4076 | Reset | Not Qualified | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 3V | - | - | 50pF | - | 6.8mA | 4 | 16MHz | 600 ns | 100μA | 60 ns | - | - | 20μA | - | 3-STATE | - | - | - | 180ns @ 15V, 50pF | 250 ns | Positive Edge | 1μA | - | 5pF | - | No | 0.3mA | 4 | - | 8 MHz | - | - | 3000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC16374DGVR Texas Instruments | 50000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | Positive Edge | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | 1.2V | 0.4mm | NOT SPECIFIED | 74AUC16374 | Standard | Not Qualified | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | 15pF | 2 | 9mA | 16 | 250MHz | 2.8 ns | - | 7.3 ns | AUC | D-Type, Flip-Flop | 20μA | - | 3-STATE | - | 0.009 A | - | 2.2ns @ 2.5V, 30pF | 4.5 ns | Positive Edge | - | - | 3pF | - | - | - | - | 8 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 9.7mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC74DR2G ON Semiconductor | 51 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Positive Edge | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2011 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | 40 | 74VHC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | 2V | 2 | - | 50pF | - | - | - | 115MHz | 18 ns | 2μA | 7.3 ns | AHC/VHC | AND, D-Type, Flip-Flop | - | - | - | Halogen Free | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | - | 1 | - | - | - | 75000000Hz | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT273DWR Texas Instruments | 32 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ABT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | - | 64mA | 8 | 150MHz | 6.8 ns | - | 2.5 ns | ABT | D-Type, Flip-Flop | 400μA | - | - | - | 0.064 A | - | 6.8ns @ 5V, 50pF | 7.3 ns | Positive Edge | - | - | 7pF | - | - | 30mA | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC574PWR Texas Instruments | 307 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | - | 74AHC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | 8 | 50pF | 2 | 8mA | 8 | 115MHz | 16.7 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | - | 3pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV74L8X ON Semiconductor | 540 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 7SV | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.9V~3.6V | QUAD | - | - | - | 0.5mm | - | 7SV74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | - | 0.9V | 1 | - | 30pF | - | - | 1 | 200MHz | 4.5 ns | - | 13 ns | AUP/ULP/V | AND, D-Type, Flip-Flop | 900μA | - | - | - | 0.002 A | - | 2.8ns @ 3.3V, 30pF | - | Positive Edge | - | - | 2pF | - | - | - | - | - | 250 MHz | - | - | - | 550μm | - | 1.6mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC574ADWR2G ON Semiconductor | 190 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 22 hours ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | 2009 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | D-Type | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 3V | - | 40 | 74HC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | 50pF | 2 | 7.8mA | 8 | 35MHz | 240 ns | 4μA | 27 ns | HC/UH | D-Type, Flip-Flop | - | - | - | Halogen Free | 0.006 A | - | 27ns @ 6V, 50pF | - | Positive Edge | - | - | 10pF | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G79YZPR Texas Instruments | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, DSBGA | 5 | 1.587573mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVC | e1 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 1.65V~5.5V | BOTTOM | BALL | 260 | 1.8V | - | - | 74LVC1G79 | Standard | - | - | Non-Inverted | - | Non-Inverting | - | 3.3V | - | - | 1 | - | - | 32mA | 1 | 160MHz | 9.9 ns | 10μA | 1 ns | LVC/LCX/Z | - | - | - | 3-STATE | - | 0.032 A | - | 4.5ns @ 5V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | - | - | - | - | - | - | 500μm | - | 1.75mm | 1.25mm | 310μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74DRG4 Texas Instruments | 589 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 122.413241mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 74HC74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | 6V | - | 2V | - | 2 | 50pF | - | 5.2mA | - | 60MHz | 175 ns | - | 15 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | 1 | 30ns @ 6V, 50pF | - | Positive Edge | - | - | 3pF | - | - | - | 4 | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC73M96 Texas Instruments | 1930 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Negative Edge | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | 74HC73 | Reset | - | - | Differential | - | Non-Inverting | 6V | - | 2V | - | 2 | 50pF | - | 5.2A | - | 60MHz | 13 ns | - | 13 ns | HC/UH | Flip-Flop, JK-Type | 4μA | - | - | - | 0.006 A | 1 | 28ns @ 6V, 50pF | 40 ns | Negative Edge | - | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP74L8X ON Semiconductor | 3600 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 7SP | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | - | 0.9V~3.6V | QUAD | - | - | 1.2V | 0.5mm | - | 7SP74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | - | 0.9V | 1 | - | 30pF | - | - | 1 | 150MHz | 34 ns | - | 24 ns | P | AND, D-Type, Flip-Flop | 900nA | - | - | - | 0.0005 A | - | 8ns @ 3.3V, 30pF | - | Positive Edge | - | - | 2pF | - | - | - | - | - | 250 MHz | - | - | - | - | 0.55mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G74YZPR Texas Instruments | 19500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-XFBGA, DSBGA | 8 | 2.296311mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUC | e1 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | - | 0.8V~2.7V | BOTTOM | BALL | 260 | 1.2V | 0.5mm | NOT SPECIFIED | 74AUC1G74 | Set(Preset) and Reset | Not Qualified | - | Differential | - | Non-Inverting | 2.7V | - | - | - | 1 | - | - | - | 1 | 275MHz | 2.4 ns | - | 9.5 ns | AUC | AND, D-Type | 10μA | - | 3-STATE | - | 0.009 A | - | 1.8ns @ 2.5V, 30pF | - | Positive Edge | - | - | 2.5pF | - | - | - | - | - | 275 MHz | - | - | 200000000Hz | 500μm | - | 1.25mm | 2.25mm | 310μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV273APWRG4 Texas Instruments | 4848 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | 74LV273 | Master Reset | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | - | 8 | 50pF | - | 12mA | 8 | 160MHz | 22.1 ns | 20μA | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | - | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | - | 2pF | - | - | - | 2 | - | - | - | - | 45000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC574APW Texas Instruments | 500 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | - | -40°C~125°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.65mm | - | 74LVC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 150MHz | 21.6 ns | 1.5μA | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | 0.024 A | - | 6.8ns @ 3.3V, 50pF | - | Positive Edge | - | - | 4pF | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC74ADR2G ON Semiconductor | 1889 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Positive Edge | 2 | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 5V | - | NOT SPECIFIED | - | Set(Preset) and Reset | Not Qualified | - | Differential | - | Non-Inverting | 6V | - | 2V | - | - | 50pF | - | - | - | 35MHz | 17 ns | 2μA | - | HC/UH | AND, D-Type | - | - | - | - | 0.004 A | 1 | 17ns @ 6V, 50pF | - | Positive Edge | - | - | 10pF | - | - | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SY10EP51VKG-TR Microchip Technology | 1000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 10EP | e4 | - | Active | 1 (Unlimited) | 8 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | -3V~-5.5V | DUAL | GULL WING | 260 | 3.3V | 0.65mm | 40 | 10EP51 | Reset | Not Qualified | - | Differential | - | Non-Inverting | 5.5V | - | 3V | - | 1 | - | - | - | 1 | 3GHz | 370 ps | 40mA | 320 ps | 10E | - | - | 6V | - | - | - | - | - | - | Positive, Negative | - | -50mA | - | 50mA | - | - | - | - | 3000 MHz | - | - | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free |