- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100EP29DTG ON Semiconductor | 498 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | - | -40°C~85°C TA | Tube | 2006 | 100EP | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | -3V~-5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | 40 | 100EP29 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | -4.5V | - | 3V | - | 2 | - | - | - | - | - | - | - | 50mA | - | 3GHz | 575 ps | - | 420 ps | - | AND, D-Type, Flip-Flop | 57mA | 2.42V | - | Halogen Free | - | - | 1 | - | - | Positive, Negative | -50mA | - | 50mA | - | 60mA | - | - | - | - | - | - | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC74D Texas Instruments | 394 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Positive Edge | - | -40°C~125°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | 74AHC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | - | 2V | 2 | - | - | - | - | 50pF | - | - | - | 8mA | - | 115MHz | 15.4 ns | - | 1 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | 0.008 A | 1 | 6.1ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | 1 | - | - | - | 75000000Hz | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVT16374MTDX ON Semiconductor | 399 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | - | TFSOP | 48 | 421mg | Positive Edge | - | - | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 48 | EAR99 | - | - | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 3.3V | 0.5mm | 160MHz | NOT SPECIFIED | - | - | Not Qualified | - | - | 3.3V | Non-Inverting | - | - | INDUSTRIAL | - | - | - | 3.6V | 2.7V | - | - | 2 | - | - | - | 16 | - | 5.2 ns | - | 4.5 ns | LVT | D-Type, Flip-Flop | - | - | 3-STATE | - | BUS DRIVER | 0.064 A | 8 | - | - | - | -32mA | - | 64mA | - | - | 2 | - | - | - | - | - | - | - | 6.1mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX74MTCX ON Semiconductor | 400 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | - | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | - | 2.7V | 0.65mm | - | - | 74LVX74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 3.6V | 3.3V | - | 2V | 2 | - | - | - | - | 50pF | - | - | - | 4mA | - | 85MHz | 19.1 ns | 2μA | 5.7 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | - | - | - | - | - | - | 1 | 13.2ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 4 | - | 80 MHz | - | - | 50000000Hz | - | 5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV74APWRG4 Texas Instruments | 1506 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | 74LV74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 2 | - | - | - | 50pF | - | - | - | 12mA | - | 140MHz | 20 ns | 20μA | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | - | - | - | - | - | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | - | - | - | - | 45000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC74AN ON Semiconductor | 13559 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 1.62g | Positive Edge | - | -40°C~85°C TA | Tube | 1999 | 74HC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | D-Type | - | - | - | - | - | 2V~6V | DUAL | - | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | 74HC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 6V | - | - | 2V | - | 2 | - | - | - | - | - | - | - | 5.2mA | - | 94MHz | 110 ns | - | 12 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | - | 1 | 19ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74VHCT574AMTCX ON Semiconductor | 35 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | - | TSSOP | 20 | 191mg | Positive Edge | - | - | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | 85°C | -40°C | BROADSIDE VERSION OF 374 | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | 80MHz | - | - | - | - | - | - | 5V | Non-Inverting | - | 5V | INDUSTRIAL | - | 8 | - | 5.5V | 4.5V | - | 50pF | 2 | - | - | - | 8 | - | 12.5 ns | 4μA | 4.1 ns | AHCT/VHCT | D-Type, Flip-Flop | - | - | 3-STATE | - | BUS DRIVER | - | - | - | - | - | -8mA | - | 8mA | - | - | 1 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16374ADGVR Texas Instruments | 1802 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.173, 4.40mm Width) | 48 | 123.490523mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | 0.4mm | - | - | 74LVC16374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | - | - | 50pF | 2 | - | - | 24mA | 16 | 150MHz | 6.5 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 20μA | - | - | - | - | - | 8 | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 5pF | - | - | - | 3 | 1 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 9.7mm | 4.4mm | 1.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT16374DL Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | 600.301152mg | Positive Edge | 2 | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 48 | EAR99 | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74ACT16374 | Standard | - | 5V | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | - | 50pF | 2 | - | 1.2W | 24mA | 16 | 65MHz | 10.9 ns | 8μA | 8.8 ns | ACT | D-Type, Flip-Flop | - | - | - | - | - | - | 8 | 8.8ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 1 | 3 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS377N Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH HOLD MODE | - | 4.75V~5.25V | DUAL | - | - | - | 5V | - | - | - | 74LS377 | Standard | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 8 | - | - | - | - | - | - | 17mA | - | 8mA | 8 | 40MHz | 27 ns | - | 17 ns | LS | D-Type, Flip-Flop | 28mA | - | - | - | - | - | - | 27ns @ 5V, 15pF | - | Positive Edge | - | - | - | - | - | 3 | 2 | - | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC273ADTR2G ON Semiconductor | 480 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | 40 | 74HC273 | Reset | - | - | Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | 6 | - | - | - | - | 50pF | - | - | - | - | 8 | 35MHz | 220 ns | 4μA | 25 ns | HC/UH | D-Type, Flip-Flop | - | - | - | Halogen Free | - | - | - | 25ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 8 | - | 24 MHz | - | - | - | - | - | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT374DWR Texas Instruments | 95 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74AHCT374 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | - | 50pF | 2 | - | - | - | 8 | 130MHz | 10.4 ns | 4μA | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | - | - | - | - | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC107M Texas Instruments | 4700 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Negative Edge | - | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | JK Type | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | 74HC107 | Reset | - | - | Differential | - | Non-Inverting | 6V | - | - | 2V | 2 | - | - | - | - | 50pF | - | - | - | 5.2mA | - | 60MHz | 170 ns | 4μA | 14 ns | HC/UH | Flip-Flop, JK-Type | - | - | - | - | - | 0.006 A | 1 | 29ns @ 6V, 50pF | - | Negative Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS112AN Texas Instruments | 257 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Negative Edge | - | 0°C~70°C TA | Tube | - | 74LS | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | - | - | - | 5V | - | - | - | 74LS112 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | - | - | - | 100μA | - | - | 100μA | - | 8mA | - | 45MHz | 20 ns | - | 15 ns | LS | AND, Flip-Flop, JK-Type | 6mA | - | - | - | - | 0.008 A | 1 | 20ns @ 5V, 15pF | - | Negative Edge | - | - | - | No | 6mA | 5 | - | - | - | - | 30000000Hz | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV175APWR Texas Instruments | 357 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | NOT SPECIFIED | 74LV175 | Master Reset | Not Qualified | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 4 | - | - | - | 50pF | - | - | - | 12mA | 4 | 165MHz | 23.3 ns | - | 3.7 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 1.4pF | - | - | - | - | 2 | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV574APWR Texas Instruments | 790 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | - | 74LV574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | - | 2V | - | 8 | - | - | - | 50pF | 2 | - | - | 16mA | 8 | 205MHz | 19.6 ns | 20μA | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | - | - | - | - | - | - | - | 5.7ns @ 5V, 50pF | - | Positive Edge | - | 1.8pF | - | - | 0.02mA | 3 | - | - | UNIDIRECTIONAL | N/A | 45000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F109DR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74F109 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | - | 50pF | - | - | - | 20mA | - | 150MHz | 8 ns | 17mA | 3 ns | F/FAST | AND, Flip-Flop, JK-Type | - | - | - | - | - | - | 1 | 8ns @ 5V, 50pF | - | Positive Edge | - | - | - | No | - | - | - | 90 MHz | - | - | 90000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC374ADWR Texas Instruments | 20 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | - | - | - | 74LVC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | - | - | 8 | - | - | - | 50pF | 2 | - | - | 24mA | 8 | 100MHz | 8.1 ns | 10μA | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | 3-STATE | - | - | - | - | 7ns @ 3.3V, 50pF | 7 ns | Positive Edge | - | 4pF | - | - | - | 2 | - | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT74PW Texas Instruments | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 74ACT74 | Set(Preset) and Reset | Not Qualified | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | - | 50pF | - | - | - | 24mA | - | 210MHz | 11 ns | - | 5.5 ns | ACT | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | 1 | 11ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 4 | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LS74ANSR Texas Instruments | 110 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | Positive Edge | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | 74LS74 | Set(Preset) and Reset | Not Qualified | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | - | - | - | - | - | 8mA | - | 33MHz | 40 ns | - | 13 ns | LS | AND, D-Type, Flip-Flop | - | - | - | - | - | 0.008 A | 1 | 40ns @ 5V, 15pF | - | Positive Edge | - | - | - | - | - | 3 | - | - | - | - | - | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free |