- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC1G80QDCKRQ1 Texas Instruments | 3780 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e3 | yes | Active | 2 (1 Year) | 5 | - | - | D-Type | Matte Tin (Sn) | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | 74LVC1G80 | Standard | - | - | Inverted | - | - | - | - | - | - | - | - | - | - | - | 1 | 160MHz | - | - | - | LVC/LCX/Z | - | 10μA | - | - | 0.032 A | - | 5.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | - | ROHS3 Compliant | - | ||
![]() SN74LVC1G175DCKT Texas Instruments | 21206 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 2.494758mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | - | - | 74LVC1G175 | Reset | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | 50pF | - | 32mA | 1 | 175MHz | 13.4 ns | - | 1 ns | LVC/LCX/Z | - | 10μA | 3-STATE | - | 0.032 A | - | 5ns @ 5V, 50pF | 5.7 ns | Positive Edge | - | 3pF | - | - | - | - | - | - | - | - | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS564BNSR Texas Instruments | 1611 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | Positive Edge | 1 | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74ALS564 | Standard | - | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 18mA | - | - | 0.024 A | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV273ADWR Texas Instruments | 10 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | Positive Edge | 1 | -40°C~125°C TA | Cut Tape (CT) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | - | 74LV273 | Master Reset | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | - | - | 8 | 50pF | - | 12mA | 8 | 160MHz | 22.1 ns | - | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | 2 | - | - | - | - | 45000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT377DWR Texas Instruments | 2 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH HOLD MODE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74HCT377 | Standard | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | - | - | 8 | 37MHz | 38 ns | - | 12 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.004 A | - | 28ns @ 5.5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 3 | - | 22 MHz | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC374NSR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74HC374 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | 6V | 2/6V | 2V | - | - | 8 | 50pF | 2 | 7.8mA | 8 | 70MHz | 230 ns | 8μA | 15 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | 31ns @ 6V, 50pF | 45 ns | Positive Edge | - | 3pF | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 24000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC574MTCX ON Semiconductor | In Stock |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 2V~5.5V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | 74VHC574 | Standard | 10 | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | 2V | 8 | - | - | 50pF | 2 | - | 8 | 115MHz | 19 ns | 4μA | 5.6 ns | AHC/VHC | D-Type, Flip-Flop | - | 3-STATE | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 2 | - | - | - | - | 75000000Hz | - | 6.5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT273PWR Texas Instruments | 690 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 74HCT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | - | 50mA | 8 | 37MHz | 42 ns | - | 15 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.004 A | - | 29ns @ 5.5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 3 | - | - | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40174BM96 Texas Instruments | 500000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | CD40174 | Master Reset | - | Not Qualified | Non-Inverted | - | Non-Inverting | - | - | 3V | - | - | 6 | 50pF | - | - | 6 | 16MHz | 300 ns | 20μA | 50 ns | - | - | 4μA | - | - | - | - | 100ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | 8 MHz | - | - | 3500000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVTH574MTCX ON Semiconductor | 10000 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 18 hours ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TAPE AND REEL | 2.7V~3.6V | DUAL | GULL WING | - | 3.3V | 0.65mm | - | - | 74LVTH574 | Standard | - | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2.7V | - | - | 8 | 50pF | 2 | - | 8 | 150MHz | 5.3 ns | - | 4.5 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | 0.064 A | - | 4.6ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT273PWR Texas Instruments | 60 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 74AHCT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | - | - | 8 | 75MHz | 9.2 ns | 4μA | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | - | - | - | - | - | 9.2ns @ 5V, 50pF | - | Positive Edge | - | 2.5pF | - | - | 0.04mA | 3 | - | 65 MHz | - | - | 45000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC74SC ON Semiconductor | 151 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | Positive Edge | - | -40°C~85°C TA | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | D-Type | - | - | - | 2V~6V | - | - | - | - | - | - | - | 74AC74 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | - | 5V | 2 | - | - | 24mA | - | 160MHz | 14 ns | - | 6 ns | - | AND, D-Type, Flip-Flop | 20μA | - | - | - | 1 | 10ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 4 | - | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74AHC574DWR Texas Instruments | 1900 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | - | 74AHC574 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | 8 | 50pF | 2 | 8mA | 8 | 115MHz | 16.7 ns | 4μA | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH16721DGGR Texas Instruments | 95 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 14 hours ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 252.792698mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | WITH CLOCK ENABLE | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.5mm | - | - | 74ALVCH16721 | Standard | - | - | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | - | 20 | - | - | 50pF | 2 | 24mA | 20 | 150MHz | 5.1 ns | 40μA | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | - | - | - | 0.024 A | - | 4.3ns @ 3.3V, 30pF | - | Positive Edge | - | 3.5pF | - | - | 0.04mA | 1 | 3 | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC377PWR Texas Instruments | 12995 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | WITH HOLD MODE | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | - | 74HC377 | Standard | - | - | Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | - | - | 8 | 50pF | - | 5.2mA | 8 | 60MHz | 265 ns | 8μA | 14 ns | HC/UH | D-Type, Flip-Flop | - | - | - | 0.0052 A | - | 30ns @ 6V, 50pF | 53 ns | Positive Edge | - | 10pF | - | - | - | - | - | 23 MHz | - | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74S74NSR Texas Instruments | 1997 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 208.312296mg | Positive Edge | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74S | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74S74 | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 20mA | - | 110MHz | 9 ns | - | 6 ns | S | AND, D-Type, Flip-Flop | 25mA | - | - | - | 1 | 9ns @ 5V, 15pF | - | Positive Edge | - | - | - | - | - | 4 | - | 75 MHz | - | - | 75000000Hz | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AS574N Texas Instruments | 25 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | - | 74AS574 | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | 48mA | 8 | 90MHz | 9 ns | - | 3 ns | AS | D-Type, Flip-Flop | 116mA | - | - | - | - | 9ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 90000000Hz | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC174ADR2G ON Semiconductor | 20 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 17 hours ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 40 | 74HC174 | Reset | - | - | Non-Inverted | - | Non-Inverting | 6V | - | 2V | 6 | - | 7 | 50pF | - | - | 6 | 35MHz | 165 ns | - | 24 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | Halogen Free | 0.004 A | - | 19ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | - | 24 MHz | - | - | 20000000Hz | - | 9.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC112M96 Texas Instruments | 914 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | Negative Edge | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | - | 74HC112 | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 6V | - | 2V | - | - | 2 | 50pF | - | 5.2mA | - | 60MHz | 270 ns | 4μA | 14 ns | HC/UH | AND, Flip-Flop, JK-Type | - | - | - | 0.006 A | 1 | 30ns @ 6V, 50pF | 53 ns | Negative Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NB4L52MNG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | Negative Edge | 1 | -40°C~85°C TA | Tube | 2007 | - | - | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Gold/Palladium (Ni/Au/Pd) | LVPECL MODE: VCC = 0V WITH VEE = -2.375V TO -5.5V | RAIL | 2.375V~5.5V | QUAD | - | 260 | 2.5V | 0.5mm | 4GHz | 40 | NB4L52 | Reset | - | - | Differential | 3.3V | Non-Inverting | 5.5V | 2.5/5V | 2.375V | - | - | - | - | - | 25mA | 1 | - | 500 ps | - | 400 ps | 4L | Translator | - | - | Halogen Free | - | - | - | 0.5 ns | Negative Edge | -25mA | - | 25mA | - | - | - | - | - | - | - | - | 950μm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |