- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | Input Capacitance | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74ACT74DG ON Semiconductor | 228 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 hours ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | Positive Edge | - | -40°C~85°C TA | Tube | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | 40 | 74ACT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | 50pF | - | 24mA | - | 210MHz | 13 ns | - | 5.5 ns | ACT | AND, D-Type, Flip-Flop | 4μA | - | Halogen Free | - | 1 | 11ns @ 5V, 50pF | - | Positive Edge | 4.5pF | - | - | - | 1 | - | - | - | - | 1.5mm | 8.75mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G80DBVR Texas Instruments | 1174 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 11.198062mg | Positive Edge | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~2.7V | DUAL | GULL WING | 260 | 1.2V | - | NOT SPECIFIED | 74AUC1G80 | Standard | - | Not Qualified | Inverted | - | Inverting | 2.7V | - | 0.8V | - | 1 | - | - | - | 1 | 275MHz | 2.4 ns | - | 5 ns | AUC | - | 10μA | 3-STATE | - | 0.009 A | - | 1.8ns @ 2.5V, 30pF | 3.9 ns | Positive Edge | 2.5pF | - | - | - | - | - | - | - | 200000000Hz | 1.45mm | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS576BN Texas Instruments | 73 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | 2.54mm | - | 74ALS576 | Standard | - | - | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | 8 | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 18mA | - | - | 0.024 A | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74HC273M96 Texas Instruments | 89 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | 74HC273 | Master Reset | - | - | Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | - | 8 | 50pF | - | 5.2mA | 8 | 60MHz | 150 ns | 8μA | 12 ns | HC/UH | D-Type, Flip-Flop | - | - | - | 0.0052 A | - | 26ns @ 6V, 50pF | 45 ns | Positive Edge | 10pF | - | - | - | - | 23 MHz | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT112M96 Texas Instruments | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | - | -55°C~125°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ACT112 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | 50pF | - | 24mA | - | 100MHz | 12.2 ns | 4μA | 2.6 ns | ACT | AND, Flip-Flop, JK-Type | - | - | - | - | 1 | 10.3ns @ 5V, 50pF | - | Negative Edge | 10pF | No | 0.04mA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT574NSR Texas Instruments | 22 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ACT574 | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | 2 | 24mA | 8 | 110MHz | 11 ns | - | 7 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | 0.024 A | - | 11ns @ 5V, 50pF | - | Positive Edge | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD4013BMG4 Texas Instruments | 1217 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 129.387224mg | Positive Edge | - | -55°C~125°C TA | Tube | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 5V | - | - | CD4013 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | - | - | 3V | - | 2 | 50pF | - | - | - | 24MHz | 300 ns | 20μA | 45 ns | - | AND, D-Type | 4μA | - | - | 0.0068 A | 1 | 90ns @ 15V, 50pF | - | Positive Edge | 5pF | - | 0.06mA | - | 1 | - | - | - | 3500000Hz | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHC273PW,118 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 74AHC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | 30 | 74AHC273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | - | 2V | - | - | - | - | 25mA | 8 | 110MHz | 21.5 ns | 4μA | 6 ns | AHC | D-Type, Flip-Flop | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | 3pF | - | - | 8 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT74N Texas Instruments | 65 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | Positive Edge | - | -40°C~85°C TA | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | 74ACT74 | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | 2 | 50pF | - | 24mA | - | 210MHz | 11 ns | - | 5.5 ns | ACT | Flip-Flop | 2μA | - | - | - | 1 | 11ns @ 5V, 50pF | - | Positive Edge | 3pF | - | - | 4 | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT273DBR Texas Instruments | 1287 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74HCT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | - | - | 8 | 37MHz | 42 ns | - | 15 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | 0.004 A | - | 29ns @ 5.5V, 50pF | - | Positive Edge | 3pF | - | - | 3 | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC273N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 2.26g | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | Through Hole | - | D-Type | - | - | - | 2V~6V | - | - | - | - | - | - | 74HC273 | Master Reset | - | - | Non-Inverted | - | Non-Inverting | - | - | - | - | 8 | - | - | 5.2mA | - | 78MHz | 23 ns | 8μA | 18 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 23ns @ 6V, 50pF | - | Positive Edge | 7pF | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC14076BDR2G ON Semiconductor | 83 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Tin (Sn) | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 5V | - | 40 | 4076 | Master Reset | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 3V | - | - | 50pF | - | - | 4 | 12MHz | 600 ns | - | 600 ns | - | - | 20μA | - | Halogen Free | - | - | 180ns @ 15V, 50pF | - | Positive Edge | 5pF | - | - | 4 | 3 | 6 MHz | - | - | - | - | 9.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC273DWRG4 Texas Instruments | 152180 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | DUMMY VAL | TR | 2V~6V | DUAL | GULL WING | 260 | 5V | - | - | 74HC273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | 6V | - | 2V | - | 8 | 50pF | - | 5.2mA | 8 | 60MHz | 160 ns | - | 13 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | 27ns @ 6V, 50pF | - | Positive Edge | 3pF | - | - | 2 | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT174M96 Texas Instruments | 1431 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | DUMMY VAL | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74HCT174 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 7 | 50pF | - | - | 6 | 25MHz | 40 ns | 8μA | 17 ns | HCT | D-Type, Flip-Flop | - | - | - | 0.004 A | - | 40ns @ 4.5V, 50pF | - | Positive Edge | 10pF | - | 0.08mA | - | 6 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC74QPWRG4Q1 Texas Instruments | 2000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | 74AHC74 | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | 5.5V | - | 2V | - | 2 | 50pF | - | 8mA | - | 115MHz | 11 ns | - | 1 ns | AHC/VHC/H/U/V | AND, D-Type | 2μA | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | 2pF | - | - | - | 1 | - | - | - | 75000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT273SM96 Texas Instruments | 6500 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | 156.687814mg | Positive Edge | 1 | -55°C~125°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.65mm | - | 74ACT273 | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | 50pF | - | 24mA | 8 | 85MHz | 13.5 ns | 8μA | 3.4 ns | ACT | D-Type, Flip-Flop | - | - | - | - | - | 13.5ns @ 5V, 50pF | - | Positive Edge | 10pF | - | - | - | 4 | - | - | - | - | 2mm | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC74NSR Texas Instruments | 1992 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | Positive Edge | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3V | - | NOT SPECIFIED | 74AC74 | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 6V | 3.3/5V | 2V | - | 2 | 50pF | - | 24mA | - | 160MHz | 14 ns | - | 6 ns | AC | AND, D-Type, Flip-Flop | 2μA | - | - | - | 1 | 10ns @ 5V, 50pF | - | Positive Edge | 3pF | - | - | 4 | - | - | - | - | 95000000Hz | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX112MX ON Semiconductor | 20000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 143mg | Negative Edge | 2 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2.5V | - | NOT SPECIFIED | 74LCX112 | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | - | - | - | 150MHz | 8 ns | 10μA | 7 ns | LVC/LCX/Z | AND, Flip-Flop, JK-Type | - | - | - | - | 1 | 7.5ns @ 3.3V, 50pF | - | Negative Edge | 7pF | - | - | 5 | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC74NSR Texas Instruments | 908 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | NOT SPECIFIED | 74AHC74 | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.5V | - | 2V | - | 2 | 50pF | - | 8mA | - | 115MHz | 9.3 ns | 2μA | 1 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | 2pF | - | - | 4 | - | - | - | - | 75000000Hz | 2mm | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC374M Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | - | 74HC374 | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | 8 | - | 50pF | 2 | 7.8mA | 8 | 60MHz | 165 ns | 8μA | 15 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | 28ns @ 6V, 50pF | 50 ns | Positive Edge | 10pF | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free |