- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVTH273DWRE4 Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.7V~3.6V | DUAL | GULL WING | 260 | 3.3V | - | NOT SPECIFIED | 74LVTH273 | Master Reset | Not Qualified | Non-Inverted | 3.3V | Non-Inverting | 3.6V | - | 2.7V | 8 | 50pF | - | 64mA | 8 | 150MHz | 3.2 ns | - | 3.2 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | 0.064 A | - | 4.9ns @ 3.3V, 50pF | 4.9 ns | Positive Edge | - | 4pF | - | - | 5mA | - | - | - | - | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G79DBVT Texas Instruments | 1800 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 15.790684mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 1.8V | - | - | 74LVC1G79 | Standard | - | Non-Inverted | - | Non-Inverting | - | 3.3V | - | 1 | - | - | 32mA | 1 | 160MHz | 5 ns | - | 1 ns | LVC/LCX/Z | - | 10μA | - | 3-STATE | - | 0.032 A | - | 4.5ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD74AC109M96 Texas Instruments | 167 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | - | -55°C~125°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.5V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | - | 74AC109 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.5V | 3.3/5V | - | 2 | 50pF | - | 24mA | - | 100MHz | 10.3 ns | - | 2.6 ns | AC | AND, Flip-Flop, JK-Type | 4μA | - | - | - | - | 1 | 10.3ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10E431FNG ON Semiconductor | 18 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | Positive Edge | - | 0°C~85°C TA | Tube | 2006 | 10E | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | -4.2V~-5.7V | QUAD | J BEND | 260 | 5V | - | 40 | 10E431 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | 5.7V | -5.2V | 4.2V | 3 | - | - | 50mA | - | 1.1GHz | 850 ps | - | 700 ps | 10E | AND, D-Type, Flip-Flop | 132mA | 4.19V | OPEN-EMITTER | Halogen Free | - | 1 | - | - | Positive, Negative | - | - | - | - | - | - | - | - | - | - | - | - | 4.57mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL31DR2G ON Semiconductor | 1909 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Tin (Sn) | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | -4.2V~-5.7V | DUAL | GULL WING | 260 | 5V | - | 40 | 10EL31 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.7V | -5.2V | 4.2V | 1 | - | - | - | 1 | 2.8GHz | 645 ps | - | 465 ps | - | AND, D-Type, Flip-Flop | 32mA | - | - | Halogen Free | - | - | - | - | Positive Edge | 50mA | - | 50mA | - | 32mA | - | - | 2200 MHz | - | - | 2000000000Hz | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT109M96 Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74ACT109 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | 50pF | - | 24mA | - | 100MHz | 12.2 ns | 4μA | 2.6 ns | ACT | AND, Flip-Flop, JK-Type | - | - | - | - | - | 1 | 10.3ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | No | 0.04mA | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT273DWR Texas Instruments | 1130 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 500.709277mg | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74AHCT273 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | - | - | 8 | 75MHz | 9.2 ns | 4μA | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | - | - | - | - | - | - | 9.2ns @ 5V, 50pF | - | Positive Edge | - | 2.5pF | - | - | 0.04mA | 3 | - | 65 MHz | - | - | 45000000Hz | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G74DCURG4 Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | 1.2V | 0.5mm | - | 74AUP1G74 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 3.6V | - | - | 1 | 30pF | - | 4mA | 1 | 100MHz | 27 ns | - | 4 ns | AUP/ULP/V | AND, D-Type | 500nA | - | 3-STATE | - | 0.004 A | - | 7ns @ 3.3V, 30pF | - | Positive Edge | - | 1.5pF | - | - | 0.0009mA | - | - | - | - | - | 40000000Hz | 900μm | - | 2.3mm | 2mm | 850μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC374NSR Texas Instruments | 2000 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 3.3V | - | NOT SPECIFIED | 74AHC374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | 50pF | 2 | 8mA | 8 | 120MHz | 16.2 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 10.1ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX162374MTDX ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 421mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 2.5V | 0.5mm | - | 74LCX162374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 2V | - | 50pF | 2 | - | 16 | 170MHz | 9 ns | 20μA | 7 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | - | - | - | 8 | 7ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | 2 | 3 | - | - | - | 170000000Hz | - | - | - | 6.1mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC11074PWR Texas Instruments | 3425 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | 74AC11074 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | - | 3V | 2 | 50pF | - | 24mA | - | 150MHz | 12.2 ns | 4μA | 4.2 ns | AC | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | 7.5ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 0.04mA | - | 1 | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC574N ON Semiconductor | 770 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 2.26g | Positive Edge | 1 | -40°C~85°C TA | Tube | 2005 | 74HC | - | yes | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | 2V~6V | - | - | - | - | - | - | 74HC574 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 8 | - | - | 7.8mA | - | 35MHz | 155 ns | - | 18 ns | - | D-Type, Flip-Flop | 8μA | - | - | - | - | - | 27ns @ 6V, 150pF | - | Positive Edge | - | 5pF | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() M74HC374RM13TR STMicroelectronics | 648 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | Positive Edge | 1 | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4.5V | - | 30 | M74HC374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | 2V | 8 | 50pF | 2 | - | 8 | 90MHz | 190 ns | - | 17 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | - | - | 0.006 A | - | 32ns @ 6V, 150pF | - | Positive Edge | - | 5pF | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD4027BPWR Texas Instruments | 1196 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | - | -55°C~125°C TA | Cut Tape (CT) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | CD4027 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | - | - | 3V | 2 | 50pF | - | - | - | 24MHz | 300 ns | 20μA | 45 ns | - | AND, Flip-Flop | 4μA | - | - | - | - | 1 | 90ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | 0.06mA | - | - | - | - | - | 3500000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT574ANSR Texas Instruments | 1068 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ABT574 | Standard | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | 50pF | 2 | 64mA | 8 | 200MHz | 6.6 ns | - | 3.9 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | 0.064 A | - | 6.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX574WMX ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 801mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | 2V~3.6V | - | - | - | - | - | - | 74LCX574 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 8 | - | 2 | - | - | 150MHz | 10.5 ns | 10μA | 8.5 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | - | - | - | - | - | - | - | - | 7.493mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ACT564NSR Texas Instruments | 375 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | NOT SPECIFIED | 74ACT564 | Standard | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | 8 | 50pF | 2 | 24mA | 8 | 90MHz | 10.5 ns | - | 6.5 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | 10.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC374ADGVR Texas Instruments | 27024 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TFSOP (0.173, 4.40mm Width) | 20 | 60.186038mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.4mm | NOT SPECIFIED | 74LVC374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | 8 | 50pF | 2 | 24mA | 8 | 100MHz | 8.1 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | 3-STATE | - | - | - | 7ns @ 3.3V, 50pF | 7 ns | Positive Edge | - | 4pF | - | - | - | 2 | - | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 5mm | 4.4mm | 1.05mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LS112ADR Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Negative Edge | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74LS | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | - | - | 74LS112 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | 8mA | - | 45MHz | 20 ns | 6mA | 15 ns | LS | AND, Flip-Flop, JK-Type | - | - | - | - | 0.008 A | 1 | 20ns @ 5V, 15pF | - | Negative Edge | - | - | - | No | - | 5 | - | - | - | - | 30000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH574RGYR Texas Instruments | 1568 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | 43.006227mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVTH | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2.7V~3.6V | QUAD | NO LEAD | 260 | 3.3V | 0.5mm | NOT SPECIFIED | 74LVTH574 | Standard | Not Qualified | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | 2.7V | 8 | 50pF | 2 | 64mA | 8 | 150MHz | 3 ns | - | 3 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | 0.064 A | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 3pF | - | - | 5mA | - | 3 | - | UNIDIRECTIONAL | - | - | 1mm | - | 4.5mm | 3.5mm | 900μm | - | - | ROHS3 Compliant | Lead Free |