- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Manufacturer Package Identifier | Clock-Edge Trigger Type | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Prop. | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Subcategory | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14013BCPG ON Semiconductor | 5 | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2011 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | D-Type | Tin (Sn) | - | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | - | 5V | - | - | 2.25μA | - | - | 4013 | - | Set(Preset) and Reset | - | Differential | - | Non-Inverting | - | - | - | - | 2 | 18V | - | - | - | 50pF | - | 8.8mA | - | 14MHz | 450 ns | - | 50 ns | - | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 1 | 100ns @ 15V, 50pF | - | - | Positive Edge | - | 5pF | - | - | - | - | 1 | 7 MHz | - | - | 3.68mm | 19.56mm | 6.6mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() HEF4013BT-Q100J Nexperia USA Inc. | 7500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | 4000B | - | - | Active | 1 (Unlimited) | 14 | - | D-Type | - | - | - | - | - | - | 3V~15V | DUAL | GULL WING | - | - | 5V | - | - | - | - | - | 4013 | - | Set(Preset) and Reset | - | Differential | - | Non-Inverting | - | - | - | 3V | - | - | - | - | - | - | - | - | - | 40MHz | 60 ns | 4μA | 220 ns | - | AND, D-Type | - | - | - | - | - | - | - | 1 | 60ns @ 15V, 50pF | - | - | Positive Edge | - | 7.5pF | - | - | - | - | - | - | - | - | - | 8.65mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() NLV74HC74ADTR2G ON Semiconductor | 200 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | - | - | - | NOT SPECIFIED | - | - | Set(Preset) and Reset | Not Qualified | Differential | - | - | 6V | - | - | 2V | - | - | - | - | - | 50pF | - | - | - | 35MHz | 17 ns | 2μA | - | HC/UH | AND, D-Type | - | - | - | - | COMPLEMENTARY | - | 0.004 A | 1 | 17ns @ 6V, 50pF | - | - | Positive Edge | - | 10pF | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F174PC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | D-Type | - | 70°C | 0°C | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 80MHz | - | 74F174 | - | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | - | - | - | - | - | 7 | 5.5V | 4.5V | - | - | - | 6 | 80MHz | 10 ns | - | 5.5 ns | - | D-Type, Flip-Flop | 45mA | - | - | - | - | - | - | 6 | 10ns @ 5V, 50pF | - | - | Positive Edge | -1mA | - | 20mA | - | - | 6 | 3 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD74HCT112E Texas Instruments | 900 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | - | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74HCT | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | JK Type | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | - | - | - | - | - | 74HCT112 | - | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | - | 2 | - | - | 50pF | - | 4mA | - | 60MHz | 35 ns | 4μA | 14 ns | HCT | AND, Flip-Flop, JK-Type | - | - | - | - | - | - | 0.006 A | 1 | 35ns @ 4.5V, 50pF | 44 ns | - | Negative Edge | - | 10pF | - | No | - | - | - | - | - | - | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ABT16374BDL Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 48 | - | - | PHILIPS SEMICONDUCTORS | Philips Semiconductors | 74ABT16374BDL | 180000000 Hz | - | 85 °C | -40 °C | PLASTIC/EPOXY | SSOP | SSOP, SSOP48,.4 | SSOP48,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | 4.7 ns | 4.43 | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FF/Latches | - | - | DUAL | GULL WING | - | 16 | - | 0.635 mm | unknown | - | - | - | - | R-PDSO-G48 | - | Not Qualified | - | - | - | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3-STATE | - | - | D FLIP-FLOP | 0.064 A | - | - | - | - | POSITIVE EDGE | - | - | - | - | 19 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC273ADTG ON Semiconductor | 30 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | - | 3V | 0.65mm | - | - | - | 40 | 74HC273 | - | Reset | - | Non-Inverted | - | Non-Inverting | 6V | 2/6V | - | 2V | 8 | - | - | - | - | 50pF | - | 7.8mA | 8 | 35MHz | 220 ns | - | 25 ns | HC/UH | D-Type, Flip-Flop | 4μA | - | - | Halogen Free | - | - | 0.006 A | - | 25ns @ 6V, 50pF | - | - | Positive Edge | - | 10pF | - | - | - | - | 8 | 24 MHz | - | - | 1.05mm | 6.6mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC74DTR2G ON Semiconductor | 8000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 40 | 74AC74 | - | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | 6V | 5V | - | 2V | - | - | 2 | - | - | 50pF | - | - | - | 160MHz | 14 ns | - | 6 ns | AC | AND, D-Type, Flip-Flop | 4μA | - | - | Halogen Free | - | - | - | 1 | 10ns @ 5V, 50pF | - | - | Positive Edge | - | 4.5pF | - | - | - | - | 1 | - | - | 95000000Hz | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LV74PW,118 Nexperia USA Inc. | 2300 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74LV | e4 | - | Active | 1 (Unlimited) | 14 | - | D-Type | - | - | - | - | - | - | 1V~5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | - | 30 | 74LV74 | - | Set(Preset) and Reset | - | Differential | 3.3V | Non-Inverting | 5.5V | - | - | 1V | - | - | 2 | - | - | - | - | 25mA | - | 110MHz | 58 ns | 80μA | 58 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | - | - | - | - | - | - | - | 1 | 17ns @ 5V, 50pF | - | - | Positive Edge | - | 3.5pF | - | - | - | - | 1 | 56 MHz | - | - | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LV273ADW Texas Instruments | 177 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | - | - | 74LV273 | - | Master Reset | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | - | 8 | - | - | 50pF | - | 12mA | 8 | 160MHz | 22.1 ns | - | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | 10.5ns @ 5V, 50pF | - | - | Positive Edge | - | 2pF | - | - | - | 2 | - | - | - | 45000000Hz | 2.65mm | 12.8mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX374MTCX ON Semiconductor | 22711 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 191mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVX | - | yes | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | - | 74LVX374 | - | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | 8 | - | - | - | - | - | - | 95MHz | 19.8 ns | - | 6.7 ns | - | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | - | 14.1ns @ 3.3V, 50pF | - | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74FCT162374CTPVCT Texas Instruments | 2789 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | - | DL0048A | Positive Edge | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | D-Type | - | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.635mm | - | - | - | NOT SPECIFIED | 74FCT162374 | - | Standard | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | 1 | - | - | 50pF | 2 | 24mA | 16 | - | 5.2 ns | 5μA | 2 ns | FCT | AND, D-Type | 500μA | - | 3-STATE WITH SERIES RESISTOR | - | - | - | - | - | - | - | - | Positive Edge | - | 4.5pF | - | - | 0.5mA | - | 8 | - | UNIDIRECTIONAL | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC377DTR2G ON Semiconductor | 2500 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 40 | 74AC377 | - | Standard | - | Non-Inverted | 5V | Non-Inverting | 6V | - | - | 2V | - | - | 8 | - | - | 50pF | - | - | 8 | 140MHz | 13 ns | - | 2 ns | AC | D-Type, Flip-Flop | 8μA | - | - | Halogen Free | - | - | - | - | 10ns @ 5V, 50pF | - | - | Positive Edge | - | 4.5pF | - | - | - | - | - | - | - | 75000000Hz | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC74SJX ON Semiconductor | 27301 |
| Datasheet | - | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | - | - | Positive Edge | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | - | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 3.3V | - | - | - | - | NOT SPECIFIED | 74VHC74 | - | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | - | - | 2V | - | - | - | - | - | 50pF | - | - | - | 115MHz | 9.3 ns | 2μA | 4.6 ns | AHC/VHC/H/U/V | AND, D-Type, Flip-Flop | - | - | - | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | - | Positive Edge | - | 4pF | - | - | - | 4 | - | - | - | 75000000Hz | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL31DG ON Semiconductor | 5 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | RAIL | -4.2V~-5.7V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 40 | 10EL31 | - | Set(Preset) and Reset | - | Differential | - | Non-Inverting | 5.7V | -5.2V | - | 4.2V | - | - | 1 | - | - | - | - | 50mA | 1 | 2.8GHz | 645 ps | - | 465 ps | - | AND, D-Type, Flip-Flop | 32mA | 4.19V | OPEN-EMITTER | Halogen Free | - | - | - | - | - | - | - | Positive Edge | 50mA | - | 50mA | - | 32mA | - | - | 2200 MHz | - | 2000000000Hz | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT273NSR Texas Instruments | 145 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 2.54mm | - | - | - | NOT SPECIFIED | 74ABT273 | - | Master Reset | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | 8 | - | - | 50pF | - | 64mA | 8 | 150MHz | 6.8 ns | - | 2.5 ns | ABT | D-Type, Flip-Flop | 400μA | - | - | - | - | - | 0.064 A | - | 6.8ns @ 5V, 50pF | 7.3 ns | - | Positive Edge | - | 7pF | - | - | 30mA | - | - | - | - | - | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HCT74DRG4 Texas Instruments | 449 |
| - | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -40°C~85°C TA | Tape & Reel (TR) | - | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | - | 74HCT74 | - | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | - | 2 | - | - | 50pF | - | - | - | 46MHz | 28 ns | - | 18 ns | HCT | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 1 | 25ns @ 5.5V, 50pF | - | MIL-PRF-38535 | Positive Edge | - | 3pF | - | - | - | 4 | - | - | - | - | 1.58mm | 8.65mm | 3.91mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC374MTC ON Semiconductor | 12000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | TSSOP | - | 20 | - | 191mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | - | 35MHz | - | - | - | - | - | - | - | Non-Inverting | - | - | INDUSTRIAL | - | 2 | - | - | 6V | 2V | 50pF | 2 | - | 8 | - | 230 ns | - | 20 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | BUS DRIVER | 0.006 A | - | - | - | - | - | -7.8mA | - | 7.8mA | - | - | 3 | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC374N Texas Instruments | 32929 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AHC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | - | - | - | 3.3V | 2.54mm | - | - | - | - | 74AHC374 | - | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | - | 2V | - | - | 8 | - | - | 50pF | 2 | 8mA | 8 | 120MHz | 16.2 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | - | 10.1ns @ 5V, 50pF | - | - | Positive Edge | - | 4pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | 75000000Hz | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SY10EP52VZI Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |