- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Breakdown Voltage / V | Clock-Edge Trigger Type | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Max Input Voltage | Output Characteristics | Halogen Free | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HCT574MTCX ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 191mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.65mm | - | - | - | 74HCT574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | 8 | - | 50pF | 2 | - | 8 | 33MHz | 30 ns | - | 18 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | - | - | - | - | 0.006 A | - | 30ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT574APW Texas Instruments | 210 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | NOT SPECIFIED | 74ABT574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | 64mA | 8 | 200MHz | 6.6 ns | - | 3.9 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | - | - | - | 0.064 A | - | 6.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ALS576BDWR Texas Instruments | 2661 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74ALS | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74ALS576 | - | Standard | - | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | 24mA | 8 | 30MHz | 14 ns | - | 3 ns | ALS | D-Type, Flip-Flop | 18mA | - | - | - | - | - | - | 0.024 A | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC374ADWG ON Semiconductor | 60 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 7 hours ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2012 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | D-Type | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | - | 40 | 74HC374 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | 2/6V | - | 2V | 8 | - | 50pF | 2 | 7.8mA | 8 | 35MHz | 225 ns | 4μA | 21 ns | HC/UH | D-Type, Flip-Flop | - | - | - | Halogen Free | - | - | - | 0.006 A | - | 21ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | 3 | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX821MTCX ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 19 hours ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24 | 212mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX821 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 150MHz | 9.8 ns | 10μA | 7 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | 10 | 7ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | 1 | 3 | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC821ADW Texas Instruments | 465 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 624.398247mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | - | - | - | - | 74LVC821 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | - | - | 8 | 50pF | 2 | 24mA | - | 150MHz | 8.5 ns | - | 2.2 ns | LVC/LCX/Z | D-Type, Flip-Flop | 10μA | - | - | - | - | - | - | - | 10 | 7.3ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX374WMX ON Semiconductor | In Stock | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 801mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74LCX | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | - | 2.5V | - | - | - | - | 74LCX374 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 2V | - | 8 | 50pF | 2 | - | 8 | 150MHz | 10.5 ns | 10μA | 8.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | - | - | - | - | - | - | 0.024 A | - | 8.5ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | 3 | - | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC100EP52DG ON Semiconductor | 40 |
| Datasheet | 21 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 20V | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | D-Type | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | RAIL | - | -3V~-5.5V | DUAL | GULL WING | 260 | - | 3.3V | - | - | 22A | 40 | 100EP52 | - | Standard | - | - | Differential | - | Non-Inverting | 5.5V | -4.5V | - | 3V | 1 | - | - | - | 50mA | 1 | 3GHz | 410 ps | - | 330 ps | - | D-Type, Flip-Flop | 45mA | 2.42V | - | Halogen Free | - | - | - | - | - | - | - | Positive, Negative | -50mA | - | - | 50mA | 47mA | - | - | - | - | - | 4000000000Hz | 1.5mm | - | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC273DWG ON Semiconductor | 1292 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2005 | 74AC | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | D-Type | Tin (Sn) | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 40 | 74AC273 | - | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | 6V | - | - | 2V | - | 8 | 50pF | - | - | 8 | 175MHz | 14.5 ns | - | 5.5 ns | AC | D-Type, Flip-Flop | 8μA | - | - | Halogen Free | - | - | - | - | - | 9ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | - | - | - | - | 75000000Hz | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC74AMDREP Texas Instruments | 7500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 122.413241mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 2.7V | - | - | - | NOT SPECIFIED | 74LVC74 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 3.6V | 3.3V | - | 2V | - | 2 | 50pF | - | - | - | 100MHz | 6 ns | - | 1 ns | LVC/LCX/Z | AND, D-Type | 10μA | - | - | - | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | 1 | - | - | - | - | 1.75mm | - | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HCT374M96 Texas Instruments | 30000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 500.709277mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Cut Tape (CT) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74HCT374 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | 50pF | 2 | - | 8 | 60MHz | 33 ns | 8μA | 15 ns | HCT | D-Type, Flip-Flop | - | - | - | - | - | - | - | 0.006 A | - | 33ns @ 4.5V, 50pF | 50 ns | Positive Edge | - | 10pF | - | - | - | - | 3 | - | UNIDIRECTIONAL | - | - | 2.65mm | - | 12.8mm | 7.5mm | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC74FT Toshiba Semiconductor and Storage | 1750 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | Positive Edge | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2014 | TC74VHC | - | - | Active | 1 (Unlimited) | 14 | - | D-Type | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.65mm | unknown | - | NOT SPECIFIED | - | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | - | 2V | - | - | - | - | - | - | 115MHz | 9.3 ns | 2μA | - | AHC/VHC/H/U/V | AND, D-Type | - | - | - | - | - | - | - | - | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | - | RoHS Compliant | - | ||
![]() CD40175BM96 Texas Instruments | 1398 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | - | - | - | TR | - | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | CD40175 | - | Master Reset | 8 | - | Differential | - | Non-Inverting | - | - | - | 3V | - | - | 50pF | - | - | 4 | 14MHz | 120 ns | 4μA | 70 ns | - | - | - | - | - | - | - | - | - | - | - | 120ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | - | 0.06mA | 4 | - | 6.5 MHz | - | - | 2000000Hz | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC174E Texas Instruments | 410 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 951.693491mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | EAR99 | D-Type | - | DUMMY VAL | - | - | - | 2V~6V | DUAL | - | - | - | 4.5V | 2.54mm | - | - | - | 74HC174 | - | Master Reset | - | - | Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | 6 | 7 | 50pF | - | 5.2mA | 6 | 35MHz | 250 ns | 8μA | 13 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | - | 0.0052 A | - | 28ns @ 6V, 50pF | - | Positive Edge | - | 10pF | - | - | 0.08mA | - | - | 24 MHz | - | - | 20000000Hz | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVTH574NSR Texas Instruments | 21 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 266.712314mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVTH | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2.7V~3.6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | NOT SPECIFIED | 74LVTH574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 3.3V | Non-Inverting | - | - | - | 2.7V | - | 8 | 50pF | 2 | 64mA | 8 | 150MHz | 3 ns | - | 3 ns | LVT | D-Type, Flip-Flop | 190μA | - | - | - | - | - | - | 0.064 A | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 3pF | - | - | 5mA | - | 3 | - | UNIDIRECTIONAL | - | - | 2mm | - | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HCT112PW Nexperia | In Stock | - | - | - | - | - | - | - | - | YES | - | - | 16 | - | - | NEXPERIA | Nexperia | 74HCT112PW | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP-16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 30 | 5.14 | Yes | 5 V | - | - | - | - | - | e4 | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.65 mm | compliant | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 4.5 V | - | - | - | - | - | 2 | - | - | - | - | HCT | - | - | - | - | - | 1.1 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | - | NEGATIVE EDGE | - | - | 60 ns | - | - | - | - | 20 MHz | - | - | - | - | - | 5 mm | 4.4 mm | - | - | - | - | - | ||
![]() SN74AC374DBR Texas Instruments | 3 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | 156.687814mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | NOT SPECIFIED | 74AC374 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | - | 8 | 50pF | 2 | 24mA | 8 | 155MHz | 13.5 ns | - | 8 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 0.024 A | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | - | 60000000Hz | 2mm | - | 7.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC574PWRG4 Texas Instruments | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 76.997305mg | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74HC574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | 6V | 2/6V | - | 2V | - | 8 | 50pF | 2 | 7.8mA | 8 | 40MHz | 265 ns | - | 24 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | - | - | - | - | 31ns @ 6V, 50pF | 0.066 ns | Positive Edge | - | 3pF | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 24000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC564N Texas Instruments | 16913 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 1.1991g | - | - | Positive Edge | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | - | 3.3V | 2.54mm | - | - | - | 74AC564 | - | Standard | - | - | Tri-State, Inverted | - | Inverting | 6V | - | - | 2V | - | 8 | 50pF | 2 | 24mA | 8 | 95MHz | 14 ns | - | 4.9 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 0.024 A | - | 10.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUC1G79DBVR Texas Instruments | 250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 11.198062mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AUC | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TR | - | 0.8V~2.7V | DUAL | GULL WING | 260 | - | 1.2V | - | - | - | NOT SPECIFIED | 74AUC1G79 | - | Standard | - | Not Qualified | Non-Inverted | - | Non-Inverting | 2.7V | - | - | 0.8V | - | 1 | - | - | 9mA | 1 | 275MHz | 2.4 ns | - | 5 ns | AUC | - | 10μA | - | 3-STATE | - | - | - | - | 0.009 A | - | 1.8ns @ 2.5V, 30pF | 3.9 ns | Positive Edge | - | 2.5pF | - | - | - | - | - | - | - | - | 200000000Hz | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free |