- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Frequency | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Max Supply Voltage (DC) | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ABT16374ADLRG4 Texas Instruments | 3 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | Positive Edge | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.635mm | - | - | 74ABT16374 | - | Standard | 16 | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 64mA | - | 150MHz | 5.6 ns | - | 4.3 ns | ABT | D-Type, Flip-Flop | 2mA | 3-STATE | - | - | 0.064 A | - | 8 | - | 5.6ns @ 5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | UNIDIRECTIONAL | N/A | 150000000Hz | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CLVC574AQPWRG4Q1 Texas Instruments | 4000 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 1 | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74LVC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | TR | 2V~3.6V | DUAL | GULL WING | 260 | - | 2.7V | 0.65mm | - | NOT SPECIFIED | 74LVC574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | 2V | - | 8 | - | - | 50pF | 2 | - | 8 | 150MHz | 8 ns | 10μA | 1 ns | LVC/LCX/Z | D-Type, Flip-Flop | - | 3-STATE | - | - | 0.024 A | - | - | - | 7ns @ 3.3V, 50pF | 7 ns | Positive Edge | - | 4pF | - | - | - | - | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT74E Texas Instruments | 127 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 927.99329mg | Positive Edge | - | - | -55°C~125°C TA | Tube | - | 74ACT | e4 | - | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | - | 5V | - | - | - | 74ACT74 | - | Set(Preset) and Reset | 4 | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | 24mA | - | 85MHz | 9.5 ns | 4μA | 2.4 ns | ACT | AND, D-Type, Flip-Flop | - | - | - | - | - | - | 1 | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 1 | 85 MHz | - | - | - | 85000000Hz | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP29MNG ON Semiconductor | 550 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | - | QFN | 20 | - | - | Positive Edge | 2 | - | - | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 20 | - | - | - | Tin (Sn) | 85°C | -40°C | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | 3GHz | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | - | Non-Inverting | - | -4.5V | INDUSTRIAL | - | - | - | 5.5V | 3V | - | - | - | - | - | 500 ps | - | 420 ps | - | AND | - | - | Halogen Free | D FLIP-FLOP | - | - | 1 | - | - | - | - | -50mA | - | 50mA | - | - | 1 | - | - | - | - | - | - | - | 4mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV74APWT Texas Instruments | 125 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | NOT SPECIFIED | 74LV74 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 2 | - | - | 50pF | - | 12mA | - | 140MHz | 20 ns | - | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | - | 1 | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | - | - | - | - | 45000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT16374DLR Texas Instruments | 5850 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | 600.301152mg | Positive Edge | 2 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74AHCT16374 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | - | 16 | 130MHz | 10.4 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 8 | - | 10.4ns @ 5V, 50pF | 11.5 ns | Positive Edge | - | 2.5pF | - | 0.04mA | - | 3 | - | - | UNIDIRECTIONAL | N/A | 75000000Hz | 2.79mm | - | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV273APWRE4 Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 76.997305mg | Positive Edge | 1 | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | 0.65mm | - | NOT SPECIFIED | 74LV273 | - | Master Reset | - | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 8 | - | - | 50pF | - | 12mA | 8 | 160MHz | 22.1 ns | - | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | 2 | - | - | - | - | - | 45000000Hz | 1.2mm | - | 6.5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV74APW Texas Instruments | 90 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 57.209338mg | Positive Edge | - | - | -40°C~125°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | 74LV74 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 2 | - | - | 50pF | - | 12mA | - | 140MHz | 17.5 ns | - | 9.8 ns | LV/LV-A/LVX/H | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | - | 1 | - | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | - | - | - | - | 45000000Hz | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT174D Texas Instruments | 48 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 141.690917mg | Positive Edge | 1 | - | -40°C~85°C TA | Tube | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74AHCT174 | - | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 7 | - | - | 50pF | - | 8mA | - | 115MHz | 13 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | 0.008 A | - | 6 | - | 8.8ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | 0.04mA | 3 | - | 80 MHz | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100E131FNR2G ON Semiconductor | 50756 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | Positive Edge | 1 | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100E | e3 | yes | Active | 3 (168 Hours) | 28 | - | - | D-Type | Tin (Sn) | - | - | - | TAPE AND REEL | -4.2V~-5.7V | QUAD | J BEND | 260 | - | 5V | - | - | 40 | 100E131 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.7V | - | - | - | - | 4 | - | - | - | - | - | 4 | 1.4GHz | 675 ps | - | 500 ps | - | D-Type, Flip-Flop | 70mA | OPEN-EMITTER | Halogen Free | - | - | - | - | - | - | - | Positive Edge | 50mA | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74F74SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | Positive Edge | 2 | - | 0°C~70°C TA | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | D-Type | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 125MHz | - | 74F74 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | - | - | - | 5V | 2 | 5.5V | 4.5V | - | - | 20mA | 2 | 125MHz | 10.5 ns | - | 5.3 ns | - | AND, D-Type, Flip-Flop | 16mA | - | - | - | - | - | 1 | 100MHz | 6.8ns @ 5V, 50pF | - | Positive Edge | -1mA | - | 20mA | - | 4 | 2 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() SN74AUP1G80DBVT Texas Instruments | 34 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | 11.198062mg | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | - | 1.2V | - | - | - | 74AUP1G80 | - | Standard | - | - | Inverted | - | Inverting | 3.6V | - | - | 0.8V | - | 1 | - | - | 30pF | - | 4mA | 1 | 260MHz | 17.7 ns | - | 3.1 ns | AUP/ULP/V | - | 0.9μA | 3-STATE | - | - | 0.004 A | - | - | - | 6.4ns @ 3.3V, 30pF | 28.7 ns | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | 260 MHz | - | - | - | 260000000Hz | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC1G175DRYR Texas Instruments | 201 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | - | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | - | - | - | - | TR | 1.65V~5.5V | DUAL | - | 260 | - | 1.8V | 0.5mm | - | - | 74LVC1G175 | - | Reset | - | - | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | - | - | 50pF | - | - | 1 | 175MHz | 5.7 ns | 10μA | 1 ns | LVC/LCX/Z | - | - | 3-STATE | - | - | 0.032 A | - | - | - | 5ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | - | - | - | - | - | 600μm | - | 1.45mm | 1mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G80DSFR Texas Instruments | 39850 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 6-XFDFN | 6 | - | - | Positive Edge | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | D-Type | - | - | - | - | TR | 0.8V~3.6V | DUAL | - | 260 | - | 1.2V | 0.35mm | - | - | 74AUP1G80 | - | Standard | 1 | - | Inverted | - | Inverting | - | - | - | 0.8V | - | - | - | - | 30pF | - | 4mA | 1 | 260MHz | 17.2 ns | 500nA | 3.1 ns | AUP/ULP/V | - | 0.9μA | - | - | - | 0.004 A | - | - | - | 6.4ns @ 3.3V, 30pF | 28.7 ns | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | - | - | - | - | - | 400μm | - | 1mm | 1mm | 350μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CD40175BNSR Texas Instruments | 2520 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 200.686274mg | Positive Edge | 1 | - | -55°C~125°C TA | Tape & Reel (TR) | - | 4000B | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | - | TR | 3V~18V | DUAL | GULL WING | 260 | - | 5V | - | - | NOT SPECIFIED | CD40175 | - | Master Reset | 8 | Not Qualified | Differential | - | Non-Inverting | - | - | - | 3V | - | - | - | - | 50pF | - | - | 4 | 14MHz | 400 ns | 20μA | 70 ns | - | - | 4μA | - | - | - | - | - | - | - | 120ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | 0.06mA | 4 | - | 6.5 MHz | - | - | - | 2000000Hz | 2mm | - | 10.3mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC1G74GM,125 Nexperia USA Inc. | 30 |
| Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-XFQFN Exposed Pad | 8 | - | - | Positive Edge | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | e4 | - | Active | 1 (Unlimited) | 8 | - | - | D-Type | - | - | - | - | - | 1.65V~5.5V | QUAD | - | 260 | - | 1.8V | 0.5mm | - | 40 | 74LVC1G74 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | - | - | 1 | - | - | - | - | - | 1 | 200MHz | 3.5 ns | 100nA | 2.5 ns | LVC/LCX/Z | AND, D-Type | 40μA | - | - | - | - | - | - | - | 4.1ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | 200 MHz | 5.5V | - | - | - | - | 0.5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ALVCH16374ZQLR Texas Instruments | 980 |
| - | - | LIFEBUY (Last Updated: 5 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 56-VFBGA | 56 | - | 58.28662mg | Positive Edge | 2 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCH | e1 | yes | Last Time Buy | 1 (Unlimited) | 56 | - | - | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | - | 1.8V | 0.65mm | - | - | 74ALVCH16374 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 1.65V | - | - | - | - | 50pF | 2 | 24mA | 16 | 150MHz | 6.2 ns | 40μA | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | - | - | - | - | - | - | 8 | - | 4.2ns @ 3.3V, 50pF | - | Positive Edge | - | 3pF | - | 0.04mA | - | 3 | - | - | UNIDIRECTIONAL | N/A | 150000000Hz | 1mm | - | 7mm | 4.5mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74F175PC ON Semiconductor | 18644 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 16-PDIP | - | Positive Edge | 1 | - | 0°C~70°C TA | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | 140MHz | - | 74F175 | - | Master Reset | - | - | Differential | 5V | Non-Inverting | - | - | - | - | - | 4 | 5.5V | 4.5V | - | - | 20mA | 4 | 140MHz | 15 ns | - | 5 ns | - | D-Type, Flip-Flop | 34mA | - | - | - | - | 4 | 4 | 100MHz | 8.5ns @ 5V, 50pF | - | Positive Edge | -1mA | - | 20mA | - | 4 | 3 | - | - | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Contains Lead | ||
![]() SN74AHCT174PWR Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 61.887009mg | Positive Edge | 1 | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 74AHCT174 | - | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 7 | - | - | 50pF | - | - | - | 115MHz | 8.8 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | 0.008 A | - | 6 | - | 8.8ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | 0.04mA | 3 | - | 80 MHz | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC374DBR Texas Instruments | 4000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | 156.687814mg | Positive Edge | 1 | - | -40°C~85°C TA | Cut Tape (CT) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 74HC374 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | 6V | 2/6V | - | 2V | - | 8 | - | - | 50pF | 2 | 7.8mA | 8 | 70MHz | 290 ns | - | 15 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | - | - | - | - | 31ns @ 6V, 50pF | 45 ns | Positive Edge | - | 3pF | - | - | 3 | - | - | - | UNIDIRECTIONAL | - | 24000000Hz | 2mm | - | 7.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free |