- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Count Direction | Translation | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74S112AN3 Texas Instruments | 2746 |
| - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | 2 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | 74S | - | - | - | JK Type | - | - | - | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | - | Set(Preset) and Reset | - | - | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | - | - | - | - | 252 mA | - | 1mA, 20mA | - | - | - | - | 1 | 7ns @ 5V, 50pF | - | Negative Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V62/08617-01XE Texas Instruments | In Stock | - | - | 6 Weeks | Production (Last Updated: 6 days ago) | Surface Mount | - | - | YES | 8 | - | 9.610488 mg | 8 | - | Positive Edge | Texas INC | - | Texas | ACTIVE (Last Updated: 6 days ago) | V62/08617-01XE | 175000000 Hz | Texas Instruments | 1 | 1 | 125 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | VSSOP | VSSOP, TSSOP8,.12,20 | TSSOP8,.12,20 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | SOIC | Active | 7.9 ns | NOT SPECIFIED | 5.43 | Compliant | Yes | 3.3 V | - | - | - | * | e4 | Yes | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | FF/Latches | TR | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | compliant | - | 8 | R-PDSO-G8 | - | - | Not Qualified | - | Texas | - | Non-Inverting | 5.5 V | 3.3 V | MILITARY | 1.65 V | 1 | 5.5 V | 1.65 V | - | - | - | 1 | - | 8.2 ns | 8.2 ns | LVC/LCX/Z | D-Type | - | - | - | 0.9 mm | COMPLEMENTARY | D FLIP-FLOP | 0.032 A | - | - | - | POSITIVE EDGE | -24 mA | 8.2 ns | 24 mA | - | 0.01 mA | 1 | - | 1 | 175 MHz | - | - | 900 µm | 2.3 mm | 2 mm | 850 µm | - | Contains Lead | ||
![]() CD74AC373EE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | NO | - | - | - | 20 | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | - | CD74AC373EE4 | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, PLASTIC, DIP-20 | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 5.14 | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T20 | - | - | - | - | - | - | - | 5.5 V | - | MILITARY | 1.5 V | - | - | - | 2 | - | - | 8 | - | - | - | AC | - | - | 3-STATE | - | 5.08 mm | TRUE | BUS DRIVER | - | - | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | - | - | 25.4 mm | 7.62 mm | - | - | - | ||
![]() 5962-88520012A Texas Instruments | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | - | 5962-88520012A | 100000000 Hz | Texas Instruments | - | - | 125 °C | -55 °C | Tube | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Active | QLCC | Active | 17.5 ns | NOT SPECIFIED | 5.21 | - | - | 3 V | Military grade | - | - | * | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | FF/Latch | TUBE | CMOS | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.27 mm | not_compliant | - | 20 | S-CQCC-N20 | - | - | Qualified | - | Texas | - | - | 6 V | 3.3/5 V | MILITARY | 2 V | - | - | - | - | - | - | 1 | - | - | - | AC | - | - | - | - | 2.03 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | - | - | MIL-STD-883 | POSITIVE EDGE | - | 17.5 ns | - | - | 0.02 mA | - | - | - | 95 MHz | - | - | - | 8.89 mm | 8.89 mm | - | - | - | ||
![]() CY74FCT374TSOCE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | - | CY74FCT374TSOCE4 | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 10 ns | NOT SPECIFIED | 5.04 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | 2 | - | - | 8 | - | - | - | FCT | - | - | 3-STATE | - | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | POSITIVE EDGE | - | 10 ns | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | - | ||
![]() SN74ABT574ADBRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY74FCT374CTQCTE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | - | CY74FCT374CTQCTE4 | - | - | 2 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, SSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5.2 ns | NOT SPECIFIED | 5.04 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | 2 | - | - | 8 | - | - | - | FCT | - | - | 3-STATE | - | 1.75 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | POSITIVE EDGE | - | 5.2 ns | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | ||
![]() CD74HCT574PWRE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | - | CD74HCT574PWRE4 | 20000000 Hz | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-20 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | NOT SPECIFIED | 5.09 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | 2 | - | - | 8 | - | - | - | HCT | - | - | 3-STATE | - | 1.2 mm | TRUE | BUS DRIVER | 0.006 A | - | - | - | POSITIVE EDGE | - | 50 ns | - | - | - | - | - | - | - | - | - | - | 6.5 mm | 4.4 mm | - | - | - | ||
![]() SN74ALS990DWRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC374M96G4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | YES | 20 | - | 500.709277 mg | 20 | - | Positive Edge | Texas INC | 50 pF | Texas | - | CD74HC374M96G4 | 20000000 Hz | - | 1 | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.16 | Compliant | Yes | 4.5 V | - | - | Tape & Reel (TR) | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 60 MHz | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | Non-Inverting | 6 V | 2/6 V | MILITARY | 2 V | 1 | 6 V | 2 V | 2 | - | 7.8 mA | 8 | - | 165 ns | 15 ns | HC/UH | D-Type, Flip-Flop | - | 3-STATE | - | 2.65 mm | TRUE | BUS DRIVER | 0.006 A | 8 | - | - | POSITIVE EDGE | -7.8 mA | 250 ns | 7.8 mA | - | - | 8 | - | 8 | - | - | - | - | 12.8 mm | 7.5 mm | - | No | Contains Lead | ||
![]() CY74FCT373ATSOCTE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | - | CY74FCT373ATSOCTE4 | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.2 ns | NOT SPECIFIED | 5.07 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | 2 | - | - | 8 | - | - | - | FCT | - | - | 3-STATE | - | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | - | - | 8.5 ns | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | - | ||
![]() CD4508BPWRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | YES | 24 | - | 89.499445 mg | 24 | - | - | Texas INC | 50 pF | Texas | - | CD4508BPWRE4 | - | - | 1 | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-24 | TSSOP24,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 210 ns | NOT SPECIFIED | 5.55 | Compliant | Yes | 5 V | - | - | Tape and Reel | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | - | - | Not Qualified | - | - | - | Non-Inverting | 18 V | 5/15 V | MILITARY | 3 V | 2 | 18 V | 3 V | 2 | - | 6.8 mA | 8 | - | 100 ns | 50 ns | 4000/14000/40000 | D-Type, Latch | - | 3-STATE | - | 1.2 mm | TRUE | BUS DRIVER | - | - | - | - | - | -4.2 mA | 210 ns | 6.8 mA | - | - | 8 | 2 | 3 | - | - | - | - | 7.8 mm | 4.4 mm | - | No | Contains Lead | ||
![]() CY74FCT2574ATSOCE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | YES | 20 | - | 500.709277 mg | 20 | - | Positive Edge | Texas INC | 50 pF | Texas | - | CY74FCT2574ATSOCE4 | - | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 6.5 ns | NOT SPECIFIED | 5.32 | Compliant | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | BROADSIDE VERSION OF 2374 | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 250 MHz | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | 2 | - | 12 mA | 8 | - | 6.5 ns | 2 ns | FCT | D-Type | - | 3-STATE | - | 2.65 mm | TRUE | BUS DRIVER | 0.012 A | 8 | - | - | POSITIVE EDGE | -15 mA | 6.5 ns | 12 mA | - | - | 8 | - | 3 | - | - | - | - | 12.8 mm | 7.5 mm | - | No | Contains Lead | ||
![]() SN74AHCT373DWE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | - | - | 20 | - | 500.709277 mg | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Rail/Tube | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 5 V | Non-Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | 8 mA | 8 | - | 14.5 ns | 1 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | - | -8 mA | - | 8 mA | - | - | 8 | 1 | 8 | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() SN74AS4374BNE4 Texas Instruments | In Stock | - | - | - | - | Through Hole | - | - | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 125 MHz | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | 48 mA | - | - | 8 ns | 2 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | 8 | - | - | - | 48 mA | - | 15 mA | - | - | 3 | - | 1 | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS259BNE4 Texas Instruments | In Stock | - | - | - | - | Through Hole | - | - | - | 16 | - | 951.693491 mg | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | Non-Inverting | - | - | - | - | 1 | 5.25 V | 4.75 V | - | 36 mA | 8 mA | 8 | - | 30 ns | 19 ns | - | D-Type, Shift Register | - | - | - | - | - | - | - | - | - | - | - | -400 µA | - | 8 mA | - | - | 3 | 1 | 2 | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() CD74HCT74EE4 Texas Instruments | In Stock | - | - | - | - | Through Hole | - | - | NO | 14 | - | 927.99329 mg | 14 | - | Positive Edge | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | - | CD74HCT74EE4 | - | - | - | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Contact Manufacturer | - | - | - | - | 5.6 | Compliant | - | 5 V | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | 50 MHz | - | R-PDIP-T14 | - | - | - | - | - | 5 V | Non-Inverting | 5.5 V | - | MILITARY | 4.5 V | 2 | 5.5 V | 4.5 V | - | - | - | 2 | - | 60 ns | 35 ns | HCT | AND, D-Type, Flip-Flop | - | - | - | 5.08 mm | COMPLEMENTARY | D FLIP-FLOP | - | 1 | - | - | POSITIVE EDGE | -4 mA | 53 ns | 4 mA | - | - | 1 | - | 1 | 16 MHz | - | - | - | 19.305 mm | 7.62 mm | - | No | Contains Lead | ||
![]() SN74ACT563PWLE Texas Instruments | 1827 |
| - | - | - | - | - | - | - | 20 | - | - | - | 74ACT563 | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 12.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() V62/04678-01XE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | - | V62/04678-01XE | - | Texas Instruments | 1 | - | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Active | 3.9 ns | NOT SPECIFIED | 5.22 | - | Yes | 3.3 V | - | - | - | * | e4 | Yes | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TR | BICMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | Texas | - | - | 3.6 V | 3.3 V | INDUSTRIAL | 2.7 V | - | - | - | 2 | - | - | 8 | - | - | - | LVT | - | - | 3-STATE | - | 1.2 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | - | - | 4.9 ns | - | ENABLE LOW/HIGH | 5 mA | - | - | - | - | UNIDIRECTIONAL | N/A | - | 6.5 mm | 4.4 mm | - | - | - | ||
![]() SN74BCT573DWRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |