- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74BCT29825NTE4 Texas Instruments | In Stock | - | Datasheet | - | - | Through Hole | - | 24 | 1.753503 g | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | 125 MHz | - | - | 8 | - | TTL | - | 5 V | Non-Inverting | - | - | - | - | 1 | 5.5 V | 4.5 V | - | - | 48 mA | 8 | 7.8 ns | - | 5.4 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8 | - | - | -24 mA | - | 48 mA | 5 | - | 1 | - | - | - | - | - | No | Contains Lead | ||
![]() CD4043BDE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 16 | 141.690917 mg | 16 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | - | CD4043BDE4 | - | - | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | 5.57 | Compliant | - | 5 V | - | Rail/Tube | - | - | - | - | - | 125 °C | -55 °C | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | - | R-PDSO-G16 | - | - | - | - | - | Non-Inverting | 18 V | - | MILITARY | 3 V | 1 | 18 V | 3 V | - | - | 6.8 mA | 4 | 100 ns | - | 50 ns | 4000/14000/40000 | Latch | 3-STATE | 1.75 mm | TRUE | R-S LATCH | - | - | - | HIGH LEVEL | -4.2 mA | 300 ns | 6.8 mA | 8 | 4 | 4 | - | - | 9.9 mm | 3.9 mm | - | No | Contains Lead | ||
![]() 74AHC16373DGVRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 48 | 123.490523 mg | 48 | - | Texas INC | 50 pF | Texas | - | 74AHC16373DGVRG4 | - | - | 1 | 2 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TVSOP-48 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 10.5 ns | NOT SPECIFIED | 5.71 | Compliant | Yes | 3.3 V | - | Tape and Reel | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 2 | 0.4 mm | unknown | - | 48 | R-PDSO-G48 | 16 | Not Qualified | - | - | - | Non-Inverting | 5.5 V | 2/5.5 V | INDUSTRIAL | 2 V | 2 | 5.5 V | 2 V | 2 | 4 µA | 8 mA | 16 | 17 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.008 A | - | - | - | -8 mA | 16.5 ns | 8 mA | 16 | 2 | 16 | - | - | 9.7 mm | 4.4 mm | - | No | Contains Lead | ||
![]() SN74AHCT573DWRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | 20 | 500.709277 mg | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 5 V | Non-Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | 8 mA | 8 | 12 ns | - | 1 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | -8 mA | - | 8 mA | 8 | 1 | 8 | - | - | - | - | - | No | Contains Lead | ||
![]() 74ACT11373DBRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 24 | 172.39345 mg | 24 | - | Texas INC | 50 pF | Texas | - | 74ACT11373DBRE4 | - | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, PLASTIC, SSOP-24 | SSOP24,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 11.8 ns | NOT SPECIFIED | 5.6 | Compliant | Yes | 5 V | - | Tape and Reel | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | - | 24 | R-PDSO-G24 | 8 | Not Qualified | - | - | 5 V | Non-Inverting | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 8 | 5.5 V | 4.5 V | 2 | - | 24 mA | 8 | 10.3 ns | - | 8.5 ns | ACT | D-Type, Latch | 3-STATE | 2 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | -24 mA | 13 ns | 32 mA | 8 | 1 | 8 | - | - | 8.2 mm | 5.3 mm | - | No | Contains Lead | ||
![]() 5962-9756201Q2A Texas Instruments | In Stock | - | - | - | Lead, Tin | Surface Mount | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Rail/Tube | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | 8 | - | - | - | 5 V | Non-Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 8 | 11.5 ns | - | - | - | D-Type | - | - | - | - | - | - | - | - | -12 mA | - | 32 mA | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 84001022A Texas Instruments | In Stock | - | - | Production (Last Updated: 1 week ago) | Lead, Tin | Surface Mount | - | 20 | - | - | Positive Edge | DEFENSE SUPPLY CENTER COLUMBUS | - | Defense Supply Center Columbus | ACTIVE (Last Updated: 1 week ago) | 84001022A | - | Texas Instruments | - | 1 | - | - | Tube | - | - | , | - | - | - | Active | - | Active | - | - | 5.57 | Non-Compliant | - | - | - | Rail/Tube | * | - | - | - | - | 125 °C | -55 °C | 8542.39.00.01 | - | - | - | - | - | - | - | - | unknown | 22 MHz | - | - | 8 | Qualified | TTL | - | 5 V | Inverting | - | - | - | - | - | 5.5 V | 4.5 V | - | - | - | 8 | 29 ns | - | - | - | D-Type | - | - | - | BUS DRIVER | - | - | - | - | -1 mA | - | 12 mA | - | - | - | - | 0 m | 8.89 mm | 8.89 mm | 1.83 mm | - | Contains Lead | ||
![]() SN74LVTH574DBG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | 20 | 156.687814 mg | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | TTL | - | 3.3 V | Non-Inverting | - | - | - | - | 1 | 3.6 V | 2.7 V | - | - | 64 mA | 8 | 3 ns | - | 3 ns | - | D-Type | - | - | - | - | - | 8 | - | - | -32 mA | - | 64 mA | 8 | - | 8 | - | - | - | - | - | No | Contains Lead | ||
![]() CY74FCT574ATSOCE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 20 | 500.709277 mg | 20 | Positive Edge | Texas INC | 50 pF | Texas | - | CY74FCT574ATSOCE4 | - | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 6.5 ns | NOT SPECIFIED | 5.03 | Compliant | Yes | 5 V | - | - | - | e4 | Yes | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | Bus Driver/Transceiver | TUBE | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 250 MHz | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 8 | 5.25 V | 4.75 V | 2 | - | 64 mA | 8 | 6.5 ns | - | 2 ns | FCT | D-Type | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | 8 | - | POSITIVE EDGE | -32 mA | 6.5 ns | 64 mA | 8 | - | 3 | - | - | 12.8 mm | 7.5 mm | - | No | Contains Lead | ||
![]() SN74LV574ANSRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | 20 | 266.712314 mg | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 205 MHz | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 8 | 5.5 V | 2 V | - | - | 16 mA | 8 | 19.6 ns | - | 4.8 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8 | - | - | -16 mA | - | 16 mA | 3 | - | 1 | - | - | - | - | - | No | Contains Lead | ||
![]() 5962-9759001Q2A Texas Instruments | In Stock | - | - | Production (Last Updated: 6 days ago) | Lead, Tin | Surface Mount | YES | 20 | - | 20 | Positive Edge | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | ACTIVE (Last Updated: 6 days ago) | 5962-9759001Q2A | - | Texas Instruments | - | 1 | 125 °C | -55 °C | Tube | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | - | NOT APPLICABLE | 5.44 | Non-Compliant | - | 5 V | Military grade | Rail/Tube | * | e0 | - | - | TIN LEAD | 125 °C | -55 °C | 8542.39.00.01 | - | - | TTL | QUAD | NO LEAD | NOT APPLICABLE | 1 | 1.27 mm | unknown | 60 MHz | 20 | S-CQCC-N20 | 8 | Qualified | TTL | - | 5 V | Non-Inverting | 5.5 V | - | MILITARY | 4.5 V | - | 5.5 V | 4.5 V | 2 | - | - | 8 | 14 ns | - | - | F/FAST | D-Type | 3-STATE | 2.03 mm | TRUE | BUS DRIVER | - | - | MIL-PRF-38535 Class Q | - | -3 mA | 11 ns | 20 mA | - | - | - | - | 0 m | 8.89 mm | 8.89 mm | 1.83 mm | - | Contains Lead | ||
![]() SN74LVC573ADBRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | 20 | 156.687814 mg | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Non-Inverting | - | - | - | - | 8 | 3.6 V | 1.65 V | - | - | 24 mA | 8 | 22.8 ns | - | 2 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | -24 mA | - | 24 mA | 8 | 1 | 8 | - | - | - | - | - | No | Contains Lead | ||
![]() CD74HCT109EE4 Texas Instruments | In Stock | - | - | - | Gold | Through Hole | NO | 16 | 951.693491 mg | 16 | Positive Edge | Texas INC | 50 pF | Texas | - | CD74HCT109EE4 | 18000000 Hz | - | - | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | NOT SPECIFIED | 5.21 | Compliant | Yes | 5 V | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | 8542.39.00.01 | FF/Latches | TUBE | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | compliant | 54 MHz | 16 | R-PDIP-T16 | - | Not Qualified | - | Texas | 5 V | Non-Inverting | 5.5 V | 5 V | MILITARY | 4.5 V | 2 | 5.5 V | 4.5 V | - | - | - | 2 | 40 ns | 4 µA | 17 ns | HCT | AND, Flip-Flop, JK-Type | - | 5.08 mm | COMPLEMENTARY | J-KBAR FLIP-FLOP | 0.004 A | 1 | - | POSITIVE EDGE | -4 mA | 60 ns | 4 mA | 2 | - | 1 | 18 MHz | - | 19.305 mm | 7.62 mm | - | No | Lead Free | ||
![]() CY74FCT373ATSOCTG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 20 | 500.709277 mg | 20 | - | Texas INC | 50 pF | Texas | - | CY74FCT373ATSOCTG4 | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.2 ns | NOT SPECIFIED | 5.07 | Compliant | Yes | 5 V | - | Tape & Reel (TR) | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | 2 | 200 µA | 64 mA | 8 | 5.2 ns | - | 2 ns | FCT | D-Type, Latch | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | 64 mA | 8.5 ns | 32 mA | 8 | 1 | 8 | - | - | 12.8 mm | 7.5 mm | - | No | Contains Lead | ||
![]() SN74LVTH574DBRE4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | 20 | 156.687814 mg | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | TTL | - | 3.3 V | Non-Inverting | - | - | - | - | 8 | 3.6 V | 2.7 V | - | - | 64 mA | 8 | 3 ns | - | 3 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8 | - | - | -32 mA | - | 64 mA | 1 | - | 3 | - | - | - | - | - | No | Contains Lead | ||
![]() CY74FCT373TSOCG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | 20 | 500.709277 mg | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Rail/Tube | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | Non-Inverting | - | - | - | - | 1 | 5.25 V | 4.75 V | - | 200 µA | 64 mA | 8 | 8 ns | - | 2 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | -32 mA | - | 32 mA | 8 | 1 | 8 | - | - | - | - | - | No | Contains Lead | ||
![]() CY74FCT573TSOCTG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 20 | 500.709277 mg | 20 | - | Texas INC | 50 pF | Texas | - | CY74FCT573TSOCTG4 | - | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 8 ns | NOT SPECIFIED | 5.15 | Compliant | Yes | 5 V | - | Tape and Reel | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | 2 | 200 µA | 64 mA | 8 | 8 ns | - | 2 ns | FCT | D-Type, Latch | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | -32 mA | 13 ns | 32 mA | 8 | 1 | 8 | - | - | 12.8 mm | 7.5 mm | - | No | Contains Lead | ||
![]() 74ALVCH16374DGVRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 48 | 123.490523 mg | 48 | Positive Edge | Texas INC | - | Texas | - | 74ALVCH16374DGVRG4 | - | - | 1 | 2 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TVSOP-48 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.51 | Compliant | Yes | 1.8 V | - | Tape & Reel (TR) | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | - | - | CMOS | DUAL | GULL WING | 260 | 2 | 0.4 mm | unknown | 150 MHz | 48 | R-PDSO-G48 | 16 | Not Qualified | - | - | - | Non-Inverting | 3.6 V | - | INDUSTRIAL | 1.65 V | 16 | 3.6 V | 1.65 V | 2 | - | 24 mA | 8 | 4.9 ns | - | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | - | 8 | - | - | 24 mA | 5.3 ns | 24 mA | 8 | - | 8 | - | - | 9.7 mm | 4.4 mm | - | No | Contains Lead | ||
![]() SN74LVC574ADGVRG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | - | 20 | 60.186038 mg | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | 8 | - | - | - | - | Non-Inverting | - | - | - | - | 8 | 3.6 V | 1.65 V | - | - | 24 mA | 8 | 7.8 ns | - | 7 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8 | - | - | -24 mA | - | 24 mA | 8 | - | 8 | - | - | - | - | - | No | Contains Lead | ||
![]() CY74FCT573ATSOCG4 Texas Instruments | In Stock | - | - | - | - | Surface Mount | YES | 20 | 500.709277 mg | 20 | - | Texas INC | 50 pF | Texas | - | CY74FCT573ATSOCG4 | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.2 ns | NOT SPECIFIED | 5.15 | Compliant | Yes | 5 V | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | 8542.39.00.01 | FF/Latches | TUBE | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | 2 | 200 µA | 64 mA | 8 | 5.2 ns | - | 2 ns | FCT | D-Type, Latch | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | 64 mA | 8.5 ns | 32 mA | 8 | 1 | 8 | - | - | 12.8 mm | 7.5 mm | - | No | Contains Lead |