- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Load Capacitance (CL) | Logic Family | Manufacturer | Manufacturer Part Number | Max | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Reset Type | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Output Current | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Product Type | Output Polarity | Logic IC Type | Max I(ol) | Screening Level | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Count Direction | Translation | Delay Time - Propagation | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AC533DWG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | - | 500.709277 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Inverting | - | - | - | - | - | 8 | 6 V | 2 V | - | - | 24 mA | 8 | 10 ns | 2 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | -24 mA | - | 24 mA | - | - | 8 | 1 | 8 | - | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() 5962-9223802M2A Texas Instruments | 41 |
| - | - | - | Surface Mount | 20-LCC | - | - | 20-LCC (8.89x8.89) | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | * | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | Tri-State | - | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48mA, 15mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2ns | - | - | - | - | - | - | ||
![]() SN74ACT373NSRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | - | 266.712314 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | 24 mA | 8 | 10 ns | 8.5 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | 24 mA | - | 24 mA | - | - | 8 | 1 | 8 | - | - | - | - | - | - | - | - | No | Contains Lead | ||
![]() 8512801SA Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | DEFENSE LOGISTICS AGENCY | - | - | Defense Logistics Agency | 8512801SA | - | - | Texas Instruments | - | - | - | - | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DFP | CERAMIC, FP-20 | - | RECTANGULAR | FLATPACK | Active | DFP | Active | - | - | - | 5.44 | - | - | - | - | 4.5 V | - | Military grade | - | - | * | - | - | - | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | FLAT | - | 1 | - | unknown | 20 | R-GDFP-F20 | - | - | Qualified | - | - | - | - | - | 6 V | - | MILITARY | 2 V | - | - | - | - | - | 2 | - | 8 | - | - | HC/UH | - | 3-STATE | - | - | - | - | TRUE | BUS DRIVER | - | MIL-STD-883 | - | - | 265 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FCT162374ATPACTG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 48 | - | - | Texas INC | - | - | Texas | FCT162374ATPACTG4 | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 0.240 INCH, GREEN, PLASTIC, TSSOP-48 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 6.5 ns | NOT SPECIFIED | - | 5.35 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | unknown | 48 | R-PDSO-G48 | - | - | Not Qualified | - | - | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE WITH SERIES RESISTOR | - | 1.2 mm | - | - | TRUE | BUS DRIVER | 0.064 A | - | POSITIVE EDGE | - | 6.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() CD74HCT573DBRE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CD74HCT573DBRE4 | - | - | - | - | 1 | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SSOP | GREEN, PLASTIC, SSOP-20 | SSOP20,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 53 ns | NOT SPECIFIED | - | 5.13 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | 2 | - | 8 | - | - | HCT | - | 3-STATE | - | 2 mm | - | - | TRUE | BUS DRIVER | 0.006 A | - | - | - | 53 ns | - | - | - | - | - | - | - | - | - | - | - | - | 7.2 mm | 5.3 mm | - | - | ||
![]() SN74LS373NE4 Texas Instruments | In Stock | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | - | Texas Instruments | 20 | - | - | LS | Texas Instruments | - | - | + 70 C | Texas Instruments | 0 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | No Reset | - | Details | - | 5.25 V | 4.75 V | - | 0.042297 oz | - | 0°C ~ 70°C | Tube | 74LS | - | - | D-Type | - | - | - | - | Logic ICs | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | - | Transparent | - | - | Tri-State, Non-Inverted | - | 4.75 V to 5.25 V | 8:8 | Non-Inverting | - | - | - | - | 8 Channels | 8 Circuit | - | - | 40 mA | - | - | - | - | - | - | - | - | 2.6mA, 24mA | - | D-Type Transparent Latch | Latches | - | - | - | - | - | - 2.6 mA | - | 32 mA | - | - | 8 Line | 1 | 8 Line | - | - | - | 20ns @ 5V, 45pF | Latches | 4.57 mm | 24.33 mm | 6.35 mm | - | - | ||
![]() CY74FCT574TSOCE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT574TSOCE4 | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 10 ns | NOT SPECIFIED | - | 5.03 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE | - | 2.65 mm | - | - | TRUE | BUS DRIVER | 0.064 A | - | POSITIVE EDGE | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() CY74FCT374TQCTE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT374TQCTE4 | - | - | - | - | 2 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, SSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 10 ns | NOT SPECIFIED | - | 5.04 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE | - | 1.75 mm | - | - | TRUE | BUS DRIVER | 0.064 A | - | POSITIVE EDGE | - | 10 ns | - | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() CY74FCT2574CTSOCE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT2574CTSOCE4 | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 5.2 ns | NOT SPECIFIED | - | 5.39 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE | - | 2.65 mm | - | - | TRUE | BUS DRIVER | 0.012 A | - | POSITIVE EDGE | - | 5.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() M38510/07105BFA Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 16 | - | - | DEFENSE LOGISTICS AGENCY | - | - | Defense Logistics Agency | M38510/07105BFA | - | - | Texas Instruments | - | - | - | - | 125 °C | -55 °C | Tube | UNSPECIFIED | DFP | 0.25 X 0.375 INCH, FP-16 | - | RECTANGULAR | FLATPACK | Active | DFP | Active | - | - | - | 5.47 | - | - | - | - | 5 V | - | Military grade | - | - | * | e0 | - | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | TTL | - | DUAL | FLAT | - | 6 | - | unknown | 16 | R-XDFP-F16 | - | - | Qualified | - | - | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | - | - | - | - | - | - | 1 | - | - | S | - | - | - | - | - | - | TRUE | D FLIP-FLOP | - | MIL-M-38510 Class B | NEGATIVE EDGE | - | 23 ns | - | - | - | - | - | - | 55 MHz | - | - | - | - | - | - | - | - | - | ||
![]() V62/04676-01XE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | V62/04676-01XE | 150000000 Hz | - | Texas Instruments | - | 1 | - | - | 85 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Active | 4.5 ns | NOT SPECIFIED | - | 5.35 | - | Yes | - | - | 3.3 V | - | - | - | - | * | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TR | BICMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 20 | R-PDSO-G20 | - | - | Not Qualified | - | Texas | - | - | - | 3.6 V | 3.3 V | INDUSTRIAL | 2.7 V | - | - | - | - | - | 2 | - | 8 | - | - | LVT | - | 3-STATE | - | 1.2 mm | - | - | TRUE | BUS DRIVER | 0.064 A | - | POSITIVE EDGE | - | 5 ns | - | - | 5 mA | - | - | - | - | UNIDIRECTIONAL | N/A | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() 74AHCT16373DGGRE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 48 | - | - | Texas INC | 50 pF | - | Texas | 74AHCT16373DGGRE4 | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 10.5 ns | NOT SPECIFIED | - | 5.62 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | unknown | 48 | R-PDSO-G48 | - | - | Not Qualified | - | - | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | 2 | - | 8 | - | - | AHCT/VHCT/VT | - | 3-STATE | - | 1.2 mm | - | - | TRUE | BUS DRIVER | 0.008 A | - | - | - | 10.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() V62/04662-01YE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | V62/04662-01YE | - | - | Texas Instruments | - | 1 | - | - | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Active | 7.5 ns | NOT SPECIFIED | - | 5.28 | - | Yes | - | - | 2.7 V | - | - | - | - | * | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TR | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 20 | R-PDSO-G20 | - | - | Not Qualified | - | Texas | - | - | - | 3.6 V | 3.3 V | AUTOMOTIVE | 2 V | - | - | - | - | - | 2 | - | 8 | - | - | LVC/LCX/Z | - | 3-STATE | - | 1.2 mm | - | - | TRUE | BUS DRIVER | 0.024 A | - | - | - | 9.5 ns | - | ENABLE LOW/HIGH | 0.01 mA | - | - | - | - | - | N/A | - | - | - | 6.5 mm | 4.4 mm | - | - | ||
![]() CY74FCT2573ATQCTE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT2573ATQCTE4 | - | - | - | - | 2 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, PLASTIC, QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | - | 5.2 ns | NOT SPECIFIED | - | 5.26 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE WITH SERIES RESISTOR | - | 1.75 mm | - | - | TRUE | BUS DRIVER | 0.012 A | - | - | - | 8.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() CY74FCT574CTQCTG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT574CTQCTG4 | - | - | - | - | 2 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, SSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 5.2 ns | NOT SPECIFIED | - | 5.04 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE | - | 1.75 mm | - | - | TRUE | BUS DRIVER | 0.064 A | - | POSITIVE EDGE | - | 5.2 ns | - | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() SN74AHCT574NE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY74FCT374ATPCE4 Texas Instruments | In Stock | - | - | - | - | - | - | NO | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT374ATPCE4 | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 6.5 ns | NOT SPECIFIED | - | 5.22 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 20 | R-PDIP-T20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE | - | 5.08 mm | - | - | TRUE | BUS DRIVER | 0.064 A | - | POSITIVE EDGE | - | 6.5 ns | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | 7.62 mm | - | - | ||
![]() CY74FCT2573TSOCTG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT2573TSOCTG4 | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 8 ns | NOT SPECIFIED | - | 5.13 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE WITH SERIES RESISTOR | - | 2.65 mm | - | - | TRUE | BUS DRIVER | 0.012 A | - | - | - | 13 ns | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() CY74FCT573TSOCTE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | - | Texas | CY74FCT573TSOCTE4 | - | - | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 8 ns | NOT SPECIFIED | - | 5.15 | - | Yes | - | - | 5 V | - | - | - | - | - | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | FCT | - | 3-STATE | - | 2.65 mm | - | - | TRUE | BUS DRIVER | 0.064 A | - | - | - | 13 ns | - | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - |