- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | Count Direction | Translation | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT11374DWRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 24 | 624.398247 mg | 24 | Positive Edge | Texas INC | 50 pF | Texas | 74ACT11374DWRG4 | 55000000 Hz | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.44 | Compliant | Yes | 5 V | - | Tape and Reel | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 70 MHz | - | 24 | R-PDSO-G24 | - | 8 | Not Qualified | - | - | 5 V | Non-Inverting | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 8 | 5.5 V | 4.5 V | 2 | - | 24 mA | 8 | - | 13 ns | 8.5 ns | ACT | D-Type, Flip-Flop | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.024 A | 8 | - | POSITIVE EDGE | -24 mA | 13 ns | 24 mA | - | - | 8 | - | 8 | - | - | 15.4 mm | 7.5 mm | No | - | Contains Lead | ||
![]() SN74LVC841ADWE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 24 | 624.398247 mg | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | Non-Inverting | - | - | - | - | 10 | 3.6 V | 1.65 V | - | - | 24 mA | 10 | - | 8.6 ns | 2.7 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | -24 mA | - | 24 mA | - | - | 10 | 1 | 10 | - | - | - | - | No | - | Contains Lead | ||
![]() SN74ALS874BDWRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 24 | 624.398247 mg | - | Positive Edge | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | - | - | - | - | 8 | - | TTL | - | 5 V | Non-Inverting | - | - | - | - | 2 | 5.5 V | 4.5 V | - | - | 24 mA | - | - | 14 ns | 4 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | 4 | - | - | 24 mA | - | 2.6 mA | - | - | 4 | - | 1 | - | - | - | - | No | - | Contains Lead | ||
![]() SN74LVTH574DBRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | 156.687814 mg | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | TTL | - | 3.3 V | Non-Inverting | - | - | - | - | 1 | 3.6 V | 2.7 V | - | - | 64 mA | 8 | - | 3 ns | 3 ns | - | D-Type | - | - | - | - | - | - | 8 | - | - | -32 mA | - | 64 mA | - | - | - | - | 8 | - | - | - | - | No | - | Contains Lead | ||
![]() CY74FCT373ATQCTG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 20 | 125.786834 mg | 20 | - | Texas INC | 50 pF | Texas | CY74FCT373ATQCTG4 | - | - | 2 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | - | 5.2 ns | NOT SPECIFIED | 5.28 | Compliant | Yes | 5 V | - | Tape and Reel | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | - | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | 2 | 200 µA | 64 mA | 8 | - | 5.2 ns | 2 ns | FCT | D-Type, Latch | - | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | 0.064 A | - | - | - | -32 mA | 8.5 ns | 32 mA | - | - | 8 | 1 | 8 | - | - | 8.65 mm | 3.9 mm | No | - | Contains Lead | ||
![]() SN74HCT373PWLE Texas Instruments | 2000 | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 40 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 74FCT16823CTPACTE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 56 | 252.792698 mg | 56 | Positive Edge | Texas INC | 50 pF | Texas | 74FCT16823CTPACTE4 | - | - | 1 | 2 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 0.240 INCH, GREEN, PLASTIC, TSSOP-56 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 6 ns | NOT SPECIFIED | 5.65 | Compliant | Yes | 5 V | - | Tape & Reel (TR) | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | compliant | - | - | 56 | R-PDSO-G56 | - | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 2 | 5.5 V | 4.5 V | 2 | - | 64 mA | 18 | - | 12.5 ns | 1.5 ns | FCT | D-Type, Flip-Flop | - | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.064 A | 9 | - | POSITIVE EDGE | 64 mA | 12.5 ns | 64 mA | - | - | 9 | - | 9 | - | - | 14 mm | 6.1 mm | No | - | Contains Lead | ||
![]() SN74LV574ADBRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | 156.687814 mg | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 205 MHz | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 8 | 5.5 V | 2 V | - | - | 16 mA | 8 | - | 19.6 ns | 4.8 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | 8 | - | - | -16 mA | - | 16 mA | - | - | 3 | - | 1 | - | - | - | - | No | - | Contains Lead | ||
![]() CY74FCT374ATQCTG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 20 | 125.786834 mg | 20 | Positive Edge | Texas INC | 50 pF | Texas | CY74FCT374ATQCTG4 | - | - | 2 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, SSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 6.5 ns | NOT SPECIFIED | 5.04 | Compliant | Yes | 5 V | - | Tape & Reel (TR) | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.635 mm | unknown | 250 MHz | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | 2 | - | 64 mA | 8 | - | 6.5 ns | 2 ns | FCT | D-Type, Flip-Flop | - | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | 0.064 A | 8 | - | POSITIVE EDGE | -32 mA | 6.5 ns | 64 mA | - | - | 8 | - | 8 | - | - | 8.65 mm | 3.9 mm | No | - | Contains Lead | ||
![]() SN74ALS580BNSRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | 266.712314 mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | - | 26 mA | 24 mA | 8 | - | 18 ns | 6 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | 24 mA | - | 2.6 mA | - | - | 8 | 1 | 8 | - | - | - | - | No | - | Contains Lead | ||
![]() 74F534SCX ON Semiconductor | 7005 |
| Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 74F | - | - | Obsolete | 1 (Unlimited) | D-Type | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F534 | - | - | Standard | - | - | Tri-State, Inverted | - | 5V | Inverting | - | - | - | - | 8 | - | - | - | - | - | - | 100MHz | 8.5 ns | 6.5 ns | - | D-Type, Flip-Flop | 86mA | - | - | - | - | - | - | 8.5ns @ 5V, 50pF | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACT16841DLRG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 56 | - | Texas INC | 50 pF | Texas | 74ACT16841DLRG4 | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, GREEN, PLASTIC, SSOP-56 | SSOP56,.4 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | 12.2 ns | NOT SPECIFIED | 5.54 | - | Yes | 5 V | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.635 mm | unknown | - | - | 56 | R-PDSO-G56 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | 2 | - | - | 10 | - | - | - | ACT | - | - | 3-STATE | 2.79 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | - | 12.7 ns | - | - | - | - | - | - | - | - | 18.415 mm | 7.49 mm | - | - | - | ||
![]() 5962-8769401SA Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AHC16373DGVRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 48 | 123.490523 mg | 48 | - | Texas INC | 50 pF | Texas | 74AHC16373DGVRE4 | - | - | 1 | 2 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TVSOP-48 | TSSOP48,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | - | 10.5 ns | NOT SPECIFIED | 5.71 | Compliant | Yes | 3.3 V | - | Tape and Reel | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.4 mm | unknown | - | - | 48 | R-PDSO-G48 | - | 16 | Not Qualified | - | - | - | Non-Inverting | 5.5 V | 2/5.5 V | INDUSTRIAL | 2 V | 2 | 5.5 V | 2 V | 2 | - | 8 mA | 16 | - | 17 ns | 1 ns | AHC/VHC/H/U/V | D-Type, Latch | - | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.008 A | - | - | - | -8 mA | 16.5 ns | 8 mA | - | - | 16 | 2 | 16 | - | - | 9.7 mm | 4.4 mm | No | - | Contains Lead | ||
![]() SN74ALS580BDWRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | 500.709277 mg | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | 5 V | Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | - | 26 mA | 24 mA | 8 | - | 18 ns | 6 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | -2.6 mA | - | 32 mA | - | - | 8 | 1 | 8 | - | - | - | - | No | - | Contains Lead | ||
![]() SN74AC534DWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | 500.709277 mg | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | 8 | - | - | - | - | Inverting | - | - | - | - | 8 | 6 V | 2 V | - | - | 24 mA | 8 | - | 14 ns | 2.5 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | 8 | - | - | -24 mA | - | 24 mA | - | - | 3 | - | 1 | - | - | - | - | No | - | Contains Lead | ||
![]() 74ACT11374DWRE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 24 | - | Texas INC | 50 pF | Texas | 74ACT11374DWRE4 | 55000000 Hz | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-24 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.43 | - | Yes | 5 V | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | - | 24 | R-PDSO-G24 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | 2 | - | - | 8 | - | - | - | ACT | - | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.024 A | - | - | POSITIVE EDGE | - | 13 ns | - | - | - | - | - | - | - | - | 15.4 mm | 7.5 mm | - | - | - | ||
![]() 74AHC16373DGGRE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 48 | - | Texas INC | 50 pF | Texas | 74AHC16373DGGRE4 | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 10.5 ns | NOT SPECIFIED | 5.71 | - | Yes | 3.3 V | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | 0.5 mm | unknown | - | - | 48 | R-PDSO-G48 | - | - | Not Qualified | - | - | - | - | 5.5 V | 2/5.5 V | INDUSTRIAL | 2 V | - | - | - | 2 | - | - | 8 | - | - | - | AHC/VHC/H/U/V | - | - | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.008 A | - | - | - | - | 16.5 ns | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | - | ||
![]() CD74HCT564ME4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 20 | - | Texas INC | 50 pF | Texas | CD74HCT564ME4 | 16000000 Hz | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.14 | - | Yes | 5 V | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | BROADSIDE VERSION OF 534 | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | 2 | - | - | 8 | - | - | - | HCT | - | - | 3-STATE | 2.65 mm | INVERTED | BUS DRIVER | 0.006 A | - | - | POSITIVE EDGE | - | 53 ns | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | - | ||
![]() V62/04668-01YE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | 20 | - | Texas INC | 50 pF | Texas | V62/04668-01YE | 150000000 Hz | Texas Instruments | 1 | - | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Active | 7 ns | NOT SPECIFIED | 5.34 | - | Yes | 2.7 V | - | - | * | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TR | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | - | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | Texas | - | - | 3.6 V | 3.3 V | AUTOMOTIVE | 2 V | - | - | - | 2 | - | - | 8 | - | - | - | LVC/LCX/Z | - | - | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | - | - | POSITIVE EDGE | - | 8 ns | - | INDEPENDENT CONTROL | 0.01 mA | - | - | - | UNIDIRECTIONAL | N/A | 6.5 mm | 4.4 mm | - | - | - |