- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Control Type | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ABT162823ADLG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 56 | - | 694.790113 mg | - | - | Positive Edge | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | TTL | - | 5 V | Non-Inverting | - | - | - | - | 2 | 5.5 V | 4.5 V | - | - | 12 mA | 18 | - | 6.2 ns | 2.3 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | 9 | - | - | - | - | -12 mA | - | - | 12 mA | - | - | - | 9 | - | 3 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SN74LS374N3 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 28 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 5962-9675101QDA Texas Instruments | 28 |
| - | 6 Weeks | - | - | - | YES | - | - | - | 14 | - | - | Texas INC | 15 pF | Texas | 5962-9675101QDA | 30000000 Hz | Texas Instruments | - | - | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DFP | DFP-14 | FL14,.3 | RECTANGULAR | FLATPACK | Active | DFP | Active | 20 ns | NOT SPECIFIED | 1.52 | - | - | 5 V | Military grade | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | FF/Latch | TUBE | TTL | - | DUAL | FLAT | NOT SPECIFIED | 2 | - | 1.27 mm | not_compliant | - | - | - | 14 | R-GDFP-F14 | - | - | Qualified | - | Texas | - | - | 5.25 V | 5 V | MILITARY | 4.75 V | - | - | - | - | - | - | 2 | - | - | - | LS | - | - | TOTEM POLE | - | 2.03 mm | COMPLEMENTARY | J-K FLIP-FLOP | -0.0004 A | - | - | - | MIL-PRF-38535 Class Q | NEGATIVE EDGE | - | - | 20 ns | - | - | No | 6 mA | - | - | - | 45 MHz | - | - | - | 9.21 mm | 5.97 mm | - | - | - | ||
![]() CD40174BMG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 16 | - | - | Texas INC | 50 pF | Texas | CD40174BMG4 | 3500000 Hz | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.08 | - | Yes | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | - | 16 | R-PDSO-G16 | - | - | Not Qualified | - | - | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | - | - | 6 | - | - | - | 4000/14000/40000 | - | - | - | - | 1.75 mm | TRUE | D FLIP-FLOP | - | - | - | - | - | POSITIVE EDGE | - | - | 300 ns | - | - | - | - | - | - | - | 8 MHz | - | - | - | 9.9 mm | 3.9 mm | - | - | - | ||
![]() M38510/65403BRA Texas Instruments | In Stock | - | - | - | - | - | - | NO | - | - | - | 20 | - | - | DEFENSE SUPPLY CENTER COLUMBUS | - | Defense Supply Center Columbus | M38510/65403BRA | - | - | - | - | 125 °C | -55 °C | - | UNSPECIFIED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | DIP | - | - | - | 5.37 | - | - | 4.5 V | Military grade | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | - | - | unknown | - | - | - | 20 | R-XDIP-T20 | - | - | Qualified | - | - | - | - | 6 V | - | MILITARY | 2 V | - | - | - | - | 2 | - | 1 | - | - | - | HC/UH | - | - | 3-STATE | - | - | TRUE | BUS DRIVER | - | - | - | - | MIL-PRF-38535 Class B | - | - | - | 41 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV374ATPWRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT574MG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | CD74HCT574MG4 | 20000000 Hz | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 7.47 | - | Yes | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | 2 | - | 8 | - | - | - | HCT | - | - | 3-STATE | - | 2.65 mm | TRUE | BUS DRIVER | 0.006 A | - | - | - | - | POSITIVE EDGE | - | - | 50 ns | - | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | - | ||
![]() 5962-9686101Q2A Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74LCX74MELG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74LCX | e4 | - | Obsolete | 3 (168 Hours) | 14 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | 40 | 74LCX74 | - | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | Non-Inverting | 3.6V | 3.3V | - | 2V | 2 | - | - | 50pF | - | - | - | 150MHz | 8 ns | 1.5 ns | LVC/LCX/Z | AND, D-Type, Flip-Flop | 10μA | - | - | - | - | - | - | 1 | 7ns @ 3.3V, 50pF | 7 ns | - | Positive Edge | - | 7pF | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 5962-8681301RA Texas Instruments | 74 |
| Datasheet | 1 Week | - | - | - | NO | - | - | - | 20 | 5962-8681301 | - | Texas INC | 50 pF | Texas | 5962-8681301RA | - | Texas Instruments | - | - | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DIP | DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Active | DIP | Active | 50 ns | NOT SPECIFIED | 5.64 | - | - | 4.5 V | Military grade | - | - | - | * | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | Bus Driver/Transceiver | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | not_compliant | - | - | - | 20 | R-GDIP-T20 | - | - | Qualified | - | Texas | - | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | - | 2 | - | 8 | - | - | - | HC | - | - | 3-STATE | - | 5.08 mm | INVERTED | BUS DRIVER | 0.0078 A | - | - | - | MIL-STD-883 | - | - | - | 265 ns | - | ENABLE LOW | - | 0.16 mA | - | - | - | - | UNIDIRECTIONAL | - | - | 24.2 mm | 7.62 mm | - | - | - | ||
![]() CD4508BPWG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 24 | - | 89.499445 mg | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 2 | 18 V | 3 V | - | - | 6.8 mA | 8 | - | 260 ns | 50 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | - | - | -4.2 mA | - | - | 4.2 mA | - | - | - | 8 | 2 | 8 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() 74ALVCH16823DGVRE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 56 | - | - | Texas INC | 50 pF | Texas | 74ALVCH16823DGVRE4 | 150000000 Hz | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TVSOP-56 | TSSOP56,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | - | NOT SPECIFIED | 5.52 | - | Yes | 1.8 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.4 mm | unknown | - | - | - | 56 | R-PDSO-G56 | - | - | Not Qualified | - | - | - | - | 3.6 V | 3.3 V | INDUSTRIAL | 1.65 V | - | - | - | - | 2 | - | 9 | - | - | - | ALVC/VCX/A | - | - | 3-STATE | - | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | - | POSITIVE EDGE | - | - | 5.8 ns | - | - | - | - | - | - | - | - | - | - | - | 11.3 mm | 4.4 mm | - | - | - | ||
![]() N74F74N,602 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1999 | 74F | - | - | Obsolete | 1 (Unlimited) | 14 | D-Type | NICKEL/PALLADIUM/GOLD (NI/PD/AU) | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | - | 5V | - | - | - | 30 | 74F74 | - | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | - | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | - | - | - | 125MHz | - | - | F/FAST | - | 16mA | - | - | - | COMPLEMENTARY | - | - | 1 | 8ns @ 5V, 50pF | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MC100EL31DTR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 100EL | e0 | - | Obsolete | 1 (Unlimited) | 8 | D-Type | - | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | TAPE AND REEL | - | -4.2V~-5.7V | DUAL | GULL WING | 240 | - | 5V | 0.65mm | not_compliant | - | 30 | 100EL31 | - | S-PDSO-G8 | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | Non-Inverting | 5.7V | -4.5V | - | 4.2V | 1 | - | - | - | - | - | 1 | 2.8GHz | 590 ps | 465 ps | - | AND, D-Type, Flip-Flop | 32mA | - | - | - | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | 37mA | - | - | - | 2200 MHz | - | 2000000000Hz | - | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVC573AD Rochester Electronics | In Stock | - | - | - | Surface Mount | - | - | YES | 20 | - | - | 20 | - | - | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | 74LVC573AD | - | - | 1 | 1 | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 8 ns | - | 5.67 | Compliant | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | - | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | unknown | - | - | - | - | R-PDSO-G20 | - | - | Not Qualified | - | - | - | Non-Inverting | - | 3.3 V | AUTOMOTIVE | - | 8 | 3.6 V | 1.2 V | - | - | - | 8 | - | 3.4 ns | 20 ns | - | - | - | 3-STATE | - | - | - | D LATCH | 0.024 A | - | - | - | - | - | -24 mA | - | - | 24 mA | - | - | - | 8 | - | 8 | - | - | - | 2.45 mm | 13 mm | 7.6 mm | No | - | Lead Free | ||
![]() 5962-9450801QLA Texas Instruments | 175 |
| - | - | - | - | - | - | - | - | - | - | 5962-9450801 | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC10EP35DTR2 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 10EP | e0 | - | Obsolete | 3 (168 Hours) | 8 | JK Type | Tin/Lead (Sn/Pb) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | TAPE AND REEL | - | -3V~-5.5V | DUAL | GULL WING | 240 | - | 3.3V | 0.65mm | not_compliant | - | 30 | 10EP35 | - | - | Reset | - | Not Qualified | Differential | - | - | Non-Inverting | 5.5V | -5.2V | - | 3V | - | - | - | - | - | - | 2 | 3GHz | 490 ps | 410 ps | 10E | Flip-Flop | - | - | - | - | - | - | - | - | - | 0.575 ns | - | Positive Edge | -50mA | - | - | 50mA | - | - | - | - | - | 1 | - | - | 3000000000Hz | - | 3mm | 3mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HMC853LC3CTR-R5 Analog Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-VFCQFN Exposed Pad | - | 16 | 16-CSMT (3x3) | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | D-Type | - | 85°C | -40°C | - | - | - | - | - | -3V~-3.6V | - | - | - | - | - | - | - | 28GHz | - | HMC853 | - | - | Standard | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28GHz | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Positive, Negative | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MC100EL31DTG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2000 | 100EL | e3 | yes | Obsolete | 3 (168 Hours) | 8 | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | RAIL | - | -4.2V~-5.7V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 40 | 100EL31 | - | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | - | Non-Inverting | 5.7V | -4.5V | - | 4.2V | 1 | - | - | - | - | - | 1 | 2.8GHz | 590 ps | 465 ps | - | AND, D-Type, Flip-Flop | 32mA | - | Halogen Free | - | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | 37mA | - | - | - | 2200 MHz | - | 2000000000Hz | 950μm | 3.1mm | 3.1mm | - | RoHS Compliant | Lead Free | ||
![]() MC10E212FNR2 ON Semiconductor | 3231 |
| Datasheet | - | - | - | - | YES | - | - | - | 28 | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | MC10E212FNR2 | - | onsemi | NOT SPECIFIED | - | 85 °C | - | Bulk | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-28 | - | SQUARE | CHIP CARRIER | Active | QLCC | Active | - | NOT SPECIFIED | 5.73 | - | - | 5 V | - | - | - | - | * | e0 | No | - | - | - | - | TIN LEAD | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | - | - | ECL | - | QUAD | J BEND | NOT SPECIFIED | 1 | - | 1.27 mm | unknown | - | - | - | 28 | S-PQCC-J28 | - | - | COMMERCIAL | - | - | - | - | 5.7 V | - | OTHER | 4.2 V | - | - | - | - | - | - | 3 | - | - | - | 10E | - | - | OPEN-EMITTER | - | 4.57 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | - | - | POSITIVE EDGE | - | - | 1.025 ns | - | - | - | - | - | - | - | - | - | - | - | 11.505 mm | 11.505 mm | - | - | - |