- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ABT574DWR Texas Instruments | 50000 |
| Datasheet | - | - | - | - | - | - | - | - | - | 74ABT574 | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ACT534NS Texas Instruments | 293 |
| - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SO | - | - | 74ACT534 | - | - | - | - | - | - | Texas Instruments | - | 1 | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | 74ACT | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | Tri-State, Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | 4 µA | - | 24mA, 24mA | - | - | - | - | 8 | 11.5ns @ 5V, 50pF | Positive Edge | - | 4.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT821SCX Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 24 | D-Type | MATTE TIN | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | unknown | - | NOT SPECIFIED | - | - | R-PDSO-G24 | Standard | - | COMMERCIAL | Tri-State, Non-Inverted | - | - | - | 5.5V | - | - | 4.5V | - | - | - | - | 2 | - | - | 150MHz | - | - | ACT | - | 80μA | 3-STATE | 24mA 24mA | - | TRUE | - | - | 10 | 9.5ns @ 5V, 50pF | Positive Edge | - | 4.5pF | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() CY74FCT162374TPVC Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | - | - | Obsolete | 3 (168 Hours) | 48 | D-Type | - | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | - | 5V | 0.635mm | - | - | - | - | - | - | Standard | - | COMMERCIAL | Tri-State, Non-Inverted | - | - | - | 5.5V | - | - | 4.5V | - | - | - | - | 2 | - | - | - | - | - | FCT | - | 500μA | 3-STATE WITH SERIES RESISTOR | 24mA 24mA | - | TRUE | - | - | 8 | - | Positive Edge | - | 4.5pF | 10 ns | - | - | - | - | - | - | - | - | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() N74F574D,602 NXP USA Inc. | 4296 |
| Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1999 | 74F | e4 | - | Obsolete | 1 (Unlimited) | 20 | D-Type | NICKEL PALLADIUM GOLD | - | - | BROADSIDE VERSION OF 374; POWER OFF DISABLE OUTPUTS TO PERMIT LIVE INSERTION | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | unknown | - | 30 | 74F574 | - | R-PDSO-G20 | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | 5.5V | 5V | - | 4.5V | - | - | - | 50pF | 2 | - | - | 180MHz | - | - | F/FAST | - | 65mA | 3-STATE | - | - | TRUE | - | 0.024 A | 8 | 7.5ns @ 5V, 50pF | Positive Edge | - | - | - | - | 70mA | - | - | - | - | - | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | - | ||
![]() SN54ALS174J Texas Instruments | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54LS396J Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CD74HCT173MTG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 16 | - | 141.690917 mg | 16 | - | Positive Edge | Texas INC | 50 pF | Texas | CD74HCT173MTG4 | 13000000 Hz | - | 1 | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.32 | Compliant | Yes | 5 V | - | Tape & Reel (TR) | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | 60 MHz | - | - | 16 | R-PDSO-G16 | - | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.5 V | 5 V | MILITARY | 4.5 V | 1 | 5.5 V | 4.5 V | - | - | - | 4 | - | 40 ns | 17 ns | HCT | D-Type, Flip-Flop | - | 3-STATE | - | 1.75 mm | TRUE | D FLIP-FLOP | 0.006 A | 4 | - | POSITIVE EDGE | -6 mA | - | 60 ns | 6 mA | - | 4 | 4 | 13 MHz | - | - | - | 9.9 mm | 3.9 mm | No | - | Contains Lead | ||
![]() SN74LVTH574NSRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | - | 266.712314 mg | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | TTL | - | 3.3 V | Non-Inverting | - | - | - | - | 8 | 3.6 V | 2.7 V | - | - | 64 mA | 8 | - | 3 ns | 3 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | 8 | - | - | -32 mA | - | - | 64 mA | - | 8 | 8 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() CD4027BPWE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 16 | - | 61.887009 mg | 16 | - | Positive Edge | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | CD4027BPWE4 | - | - | - | 2 | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | - | 5.57 | Compliant | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | - | 2 | - | 0.65 mm | unknown | 24 MHz | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | Non-Inverting | 18 V | - | MILITARY | 3 V | 2 | 18 V | 3 V | - | - | - | 2 | - | 300 ns | 45 ns | 4000/14000/40000 | AND | - | - | - | 1.2 mm | COMPLEMENTARY | J-K FLIP-FLOP | - | 1 | - | POSITIVE EDGE | 6.8 mA | - | 300 ns | 1.5 mA | - | 2 | 1 | 12 MHz | - | - | - | 5 mm | 4.4 mm | No | - | Contains Lead | ||
![]() V62/03663-01XE Texas Instruments | In Stock | - | - | 16 Weeks | - | - | - | YES | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | V62/03663-01XE | 50000000 Hz | Texas Instruments | 1 | - | 105 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP20,.25 | TSSOP20,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Active | 18.5 ns | NOT SPECIFIED | 5.22 | - | Yes | 3.3 V | - | - | - | * | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TR | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | Texas | - | - | 5.5 V | 3.3 V | INDUSTRIAL | 2 V | - | - | - | - | 2 | - | 8 | - | - | - | LV/LV-A/LVX/H | - | - | 3-STATE | - | 1.2 mm | TRUE | BUS DRIVER | 0.012 A | - | - | POSITIVE EDGE | - | - | 18.5 ns | - | 0.02 mA | - | - | - | UNIDIRECTIONAL | N/A | - | 6.5 mm | 4.4 mm | - | - | - | ||
![]() V62/03652-01XE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | - | 14 | - | - | Texas INC | 50 pF | Texas | V62/03652-01XE | 75000000 Hz | Texas Instruments | 1 | - | 125 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | Active | 17.5 ns | NOT SPECIFIED | 5.13 | - | Yes | 3.3 V | - | - | - | * | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TR | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.65 mm | compliant | - | - | - | 14 | R-PDSO-G14 | - | - | Not Qualified | - | Texas | - | - | 5.5 V | 2/5.5 V | MILITARY | 2 V | - | - | - | - | - | - | 1 | - | - | - | AHC/VHC/H/U/V | - | - | - | - | 1.2 mm | COMPLEMENTARY | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | - | - | 17.5 ns | - | 0.02 mA | - | - | 110 MHz | - | - | - | 5 mm | 4.4 mm | - | - | - | ||
![]() V62/03652-01YE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | - | 14 | - | - | Texas INC | 50 pF | Texas | V62/03652-01YE | 75000000 Hz | Texas Instruments | 1 | - | 125 °C | -55 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Active | 17.5 ns | NOT SPECIFIED | 5.24 | - | Yes | 3.3 V | - | - | - | * | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TR | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 1.27 mm | compliant | - | - | - | 14 | R-PDSO-G14 | - | - | Not Qualified | - | Texas | - | - | 5.5 V | 2/5.5 V | MILITARY | 2 V | - | - | - | - | - | - | 1 | - | - | - | AHC/VHC/H/U/V | - | - | - | - | 1.75 mm | COMPLEMENTARY | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | - | - | 17.5 ns | - | 0.02 mA | - | - | 110 MHz | - | - | - | 8.65 mm | 3.91 mm | - | - | - | ||
![]() 74ACT11074NSRG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | - | 14 | - | - | Texas INC | 50 pF | Texas | 74ACT11074NSRG4 | 100000000 Hz | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOP-14 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.53 | - | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 1.27 mm | unknown | - | - | - | 14 | R-PDSO-G14 | - | - | Not Qualified | - | - | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | 1 | - | - | - | ACT | - | - | - | - | 2 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | - | - | POSITIVE EDGE | - | - | 9.4 ns | - | - | - | - | 100 MHz | - | - | - | 10.2 mm | 5.3 mm | - | - | - | ||
![]() CY74FCT377ATSOCG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 20 | - | 500.709277 mg | 20 | - | Positive Edge | Texas INC | 50 pF | Texas | CY74FCT377ATSOCG4 | 83300000 Hz | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 7.2 ns | NOT SPECIFIED | 5.32 | Compliant | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | - | - | 64 mA | 8 | - | 7.2 ns | 2 ns | FCT | D-Type | - | 3-STATE | - | 2.65 mm | TRUE | D FLIP-FLOP | 0.064 A | 8 | - | POSITIVE EDGE | -32 mA | - | 7.2 ns | 64 mA | - | 8 | 8 | - | - | - | - | 12.8 mm | 7.5 mm | No | - | Contains Lead | ||
![]() SN74ABT377ANSRG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | - | 20 | - | 266.712314 mg | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | - | TTL | - | 5 V | Non-Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | - | 8 | - | 6.8 ns | 4.5 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | 8 | - | - | -32 mA | - | - | 64 mA | - | 8 | 8 | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() CY74FCT377CTQCTG4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 20 | - | 125.786834 mg | 20 | - | Positive Edge | Texas INC | 50 pF | Texas | CY74FCT377CTQCTG4 | 83300000 Hz | - | 2 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | GREEN, PLASTIC, QSOP-20 | SSOP20,.25 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | QSOP | - | 5.2 ns | NOT SPECIFIED | 5.11 | Compliant | Yes | 5 V | - | Tape & Reel (TR) | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.635 mm | unknown | - | - | - | 20 | R-PDSO-G20 | - | - | Not Qualified | - | - | 5 V | Non-Inverting | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | 1 | 5.25 V | 4.75 V | - | - | - | 8 | - | 5.2 ns | 2 ns | FCT | D-Type | - | 3-STATE | - | 1.75 mm | TRUE | D FLIP-FLOP | 0.064 A | 8 | - | POSITIVE EDGE | 64 mA | - | 5.2 ns | 64 mA | - | 8 | 8 | - | - | - | - | 8.65 mm | 3.9 mm | No | - | Contains Lead | ||
![]() CD4044BF3AS2534 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC74ADBLE Texas Instruments | In Stock | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 37 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 74ALVCH16820DGGRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | - | - | YES | 56 | - | 252.792698 mg | 56 | - | Positive Edge | Texas INC | 30 pF | Texas | 74ALVCH16820DGGRE4 | 150000000 Hz | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-56 | TSSOP56,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 4.8 ns | NOT SPECIFIED | 5.5 | Compliant | Yes | 1.8 V | - | Tape and Reel | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.5 mm | unknown | 150 MHz | - | - | 56 | R-PDSO-G56 | - | 10 | Not Qualified | - | - | - | Non-Inverting | 3.6 V | 3.3 V | INDUSTRIAL | 1.65 V | 1 | 3.6 V | 1.65 V | - | 2 | 24 mA | 10 | - | 6.4 ns | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | - | 3-STATE | - | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | 10 | - | POSITIVE EDGE | -24 mA | - | 5.9 ns | 24 mA | - | 10 | 20 | - | - | - | - | 14 mm | 6.1 mm | No | - | Contains Lead |