- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Weight | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Output Current | Number of Bits | Propagation Delay | Turn On Delay Time | Family | Logic Function | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Number of Output Lines | fmax-Min | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74ACT534PWRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | 20 | 76.997305 mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | 8 | - | - | 5 V | Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | 24 mA | - | 11.5 ns | 2.5 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8 | - | 24 mA | - | 24 mA | 3 | 1 | - | - | - | - | No | Contains Lead | ||
![]() SN74ABT377DBLE Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74AHC374DWE4 Texas Instruments | In Stock | - | - | Surface Mount | - | 20 | 500.709277 mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 120 MHz | - | - | 8 | - | - | - | Non-Inverting | - | - | - | - | 8 | 5.5 V | 2 V | 8 mA | 8 | 16.2 ns | 1 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8 | - | -8 mA | - | 8 mA | 3 | 1 | - | - | - | - | No | Contains Lead | ||
![]() SN74AS109ADG4 Texas Instruments | In Stock | - | - | Surface Mount | - | 16 | 141.690917 mg | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 105 MHz | - | - | - | - | - | 5 V | Non-Inverting | - | - | - | - | 2 | 5.5 V | 4.5 V | 20 mA | 2 | 9 ns | 2.5 ns | - | AND | - | - | - | - | - | 1 | - | -2 mA | - | 20 mA | 2 | 1 | - | - | - | - | No | Contains Lead | ||
![]() SN74ALS112AN3 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 19 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74ALS112ADG4 Texas Instruments | In Stock | - | - | Surface Mount | - | 16 | 141.690917 mg | - | Negative Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 30 MHz | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | - | 2 | 5.5 V | 4.5 V | 8 mA | 2 | 19 ns | 3 ns | - | AND, JK-Type | - | - | - | - | - | 1 | - | -400 µA | - | 8 mA | 2 | 1 | - | 1.58 mm | 9.9 mm | 3.91 mm | - | Contains Lead | ||
![]() SN74LVC112ADBRE4 Texas Instruments | In Stock | - | - | Surface Mount | - | 16 | 128.593437 mg | - | Negative Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 2 | 3.6 V | 1.65 V | 24 mA | 2 | 7.1 ns | 1 ns | - | AND, Flip-Flop, JK-Type | - | - | - | - | - | 1 | - | -24 mA | - | 24 mA | 3 | 2 | - | - | - | - | No | Contains Lead | ||
![]() SN74AHCT174DE4 Texas Instruments | In Stock | - | - | Surface Mount | - | 16 | 141.690917 mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 115 MHz | - | - | - | - | - | 5 V | Non-Inverting | - | - | - | - | 7 | 5.5 V | 4.5 V | - | 6 | 8.8 ns | 1 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 6 | - | -8 mA | - | 8 mA | 3 | 1 | - | - | - | - | No | Contains Lead | ||
![]() SN74LVC112ANSRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | 16 | 200.686274 mg | - | Negative Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 2 | 3.6 V | 1.65 V | 24 mA | 2 | 7.1 ns | 1 ns | - | AND, Flip-Flop, JK-Type | - | - | - | - | - | 1 | - | -24 mA | - | 24 mA | 2 | 1 | - | - | - | - | No | Contains Lead | ||
![]() 74AC11174DW Texas Instruments | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74ABT377APWRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | 20 | 76.997305 mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | - | 1 | 5.5 V | 4.5 V | 64 mA | 8 | 6.8 ns | 4.5 ns | - | D-Type | - | - | - | - | - | 8 | - | -32 mA | - | 64 mA | 8 | 8 | - | - | - | - | No | Contains Lead | ||
![]() SN74F574NE4 Texas Instruments | In Stock | - | - | Through Hole | - | 20 | 1.1991 g | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | 8 | - | TTL | 5 V | Non-Inverting | - | - | - | - | 8 | 5.5 V | 4.5 V | 24 mA | 8 | 8.5 ns | 3.2 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 8 | - | -3 mA | - | 24 mA | 8 | 3 | - | - | - | - | No | Lead Free | ||
![]() SN74LS175NSRG4 Texas Instruments | In Stock | - | - | Surface Mount | - | 16 | 200.686274 mg | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | - | - | - | - | TTL | 5 V | Non-Inverting | - | - | - | - | 4 | 5.25 V | 4.75 V | 8 mA | 4 | 25 ns | 13 ns | - | D-Type, Flip-Flop | - | - | - | - | - | 4 | - | -400 µA | - | 8 mA | 4 | 4 | - | - | - | - | No | Contains Lead | ||
![]() CD4076BMTG4 Texas Instruments | In Stock | - | Datasheet | Surface Mount | YES | 16 | 141.690917 mg | 16 | Positive Edge | Texas INC | 50 pF | Texas | CD4076BMTG4 | 3000000 Hz | 1 | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | NOT SPECIFIED | 5.39 | Compliant | Yes | 5 V | Tape & Reel (TR) | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | 125 °C | -55 °C | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 16 MHz | 16 | R-PDSO-G16 | - | Not Qualified | - | - | Non-Inverting | 18 V | 5/15 V | MILITARY | 3 V | 1 | 18 V | 3 V | - | 4 | 600 ns | 60 ns | 4000/14000/40000 | D-Type | 3-STATE | 1.75 mm | TRUE | D FLIP-FLOP | - | 4 | POSITIVE EDGE | 6.8 mA | 600 ns | 6.8 mA | 4 | 4 | 8 MHz | - | 9.9 mm | 3.9 mm | No | Contains Lead | ||
![]() SN74LV74ADE4 Texas Instruments | In Stock | - | - | Surface Mount | - | 14 | 129.387224 mg | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 100 MHz | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 2 | 5.5 V | 2 V | 12 mA | 2 | 20 ns | 9.8 ns | - | AND, D-Type, Flip-Flop | - | - | - | - | - | 1 | - | -12 mA | - | 12 mA | 2 | 2 | - | - | - | - | No | Contains Lead | ||
![]() CY74FCT273TSOCG4 Texas Instruments | In Stock | - | - | - | YES | - | - | 20 | - | Texas INC | 50 pF | Texas | CY74FCT273TSOCG4 | 83300000 Hz | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 13 ns | NOT SPECIFIED | 5.12 | - | Yes | 5 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | - | - | - | 8 | - | - | FCT | - | - | 2.65 mm | TRUE | D FLIP-FLOP | 0.064 A | - | POSITIVE EDGE | - | 13 ns | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() CD4013BPWG4 Texas Instruments | In Stock | - | - | - | YES | - | - | 14 | - | Texas INC | 50 pF | Texas | CD4013BPWG4 | 3500000 Hz | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | 300 ns | NOT SPECIFIED | 7.52 | - | Yes | 5 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TUBE | CMOS | DUAL | GULL WING | 260 | 2 | 0.65 mm | unknown | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | 1 | - | - | 4000/14000/40000 | - | - | 1.2 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | POSITIVE EDGE | - | 300 ns | - | - | - | 12 MHz | - | 5 mm | 4.4 mm | - | - | ||
![]() CD4099BMTG4 Texas Instruments | In Stock | - | - | - | YES | - | - | 16 | - | Texas INC | 50 pF | Texas | CD4099BMTG4 | - | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 400 ns | NOT SPECIFIED | 5.22 | - | Yes | 5 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | LATCH ACTS AS 1-OF-8 DEMULTIPLEXER | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | 1 | - | - | 4000/14000/40000 | - | - | 1.75 mm | TRUE | D LATCH | - | - | LOW LEVEL | - | 400 ns | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() 74HSTL16918DGGRG4 Texas Instruments | In Stock | - | - | - | YES | - | - | 48 | - | Texas INC | - | Texas | 74HSTL16918DGGRG4 | - | 1 | - | 70 °C | - | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | NOT SPECIFIED | 5.68 | - | Yes | 3.3 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | - | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 48 | R-PDSO-G48 | - | Not Qualified | - | - | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | 9 | - | - | TTL/H/L | - | 3-STATE | 1.2 mm | TRUE | D LATCH | - | - | POSITIVE EDGE | - | 5.2 ns | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | ||
![]() CD4099BMTE4 Texas Instruments | In Stock | - | - | - | YES | - | - | 16 | - | Texas INC | 50 pF | Texas | CD4099BMTE4 | - | 1 | - | 125 °C | -55 °C | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 400 ns | NOT SPECIFIED | 5.22 | - | Yes | 5 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | LATCH ACTS AS 1-OF-8 DEMULTIPLEXER | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | - | - | - | 1 | - | - | 4000/14000/40000 | - | - | 1.75 mm | TRUE | D LATCH | - | - | LOW LEVEL | - | 400 ns | - | - | - | - | - | 9.9 mm | 3.9 mm | - | - |