- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Current - Output | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Control Type | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74HC374PW,118 Nexperia USA Inc. | 2500 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HC374 | - | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | 6V | - | - | 2V | - | - | - | - | 50pF | 2 | - | - | 8 | 83MHz | 250 ns | 8μA | 14 ns | HC/UH | D-Type, Flip-Flop | 4μA | 3-STATE | - | - | - | - | - | - | 28ns @ 6V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | 8 | - | - | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74HC175RM13TR STMicroelectronics | 1041 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 6.39999g | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | 30 | M74HC175 | - | - | Master Reset | - | - | Differential | - | Non-Inverting | 6V | 2/6V | - | 2V | 4 | - | - | - | 50pF | - | 5.2mA | - | 4 | 61MHz | 150 ns | 4μA | 16 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | 26ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | - | 25 MHz | - | - | - | 1.65mm | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16374ADLR Texas Instruments | 18748 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 1.65V~3.6V | DUAL | GULL WING | 260 | - | 1.8V | 0.635mm | - | - | NOT SPECIFIED | 74LVC16374 | - | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | - | - | - | - | - | 50pF | 2 | 24mA | - | 16 | 150MHz | 4.9 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 20μA | 3-STATE | - | - | - | - | - | 8 | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 5pF | - | - | - | - | - | 1 | - | UNIDIRECTIONAL | N/A | - | 2.79mm | 15.88mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN54S112J Texas Instruments | 2700 | - | - | - | - | - | - | - | - | - | - | - | - | - | 54S112 | - | - | - | - | - | - | Texas Instruments | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ACT74DBR Texas Instruments | 36 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | 121.789551mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | NOT SPECIFIED | 74ACT74 | - | - | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | 24mA | - | - | 210MHz | 11 ns | - | 5.5 ns | ACT | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | - | 1 | 11ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | 4 | - | - | - | - | - | 2mm | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC374NSR Texas Instruments | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 266.712314mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | - | 3.3V | - | - | - | NOT SPECIFIED | 74AC374 | - | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | - | 8 | - | - | 50pF | 2 | 24mA | - | 8 | 155MHz | 13.5 ns | - | 8 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | - | - | 0.024 A | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 60000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT74ADR2 ON Semiconductor | 5098 |
| Datasheet | 1 Week | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 14-SOIC | - | 14 | 74HCT74 | - | ON SEMICONDUCTOR | 50 pF | ON Semiconductor | MC74HCT74ADR2 | 20000000 Hz | onsemi | 2 | 125 °C | -55 °C | Bulk | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Active | 30 | 7.02 | No | 5 V | -55°C ~ 125°C (TA) | - | - | 74HCT | e0 | - | - | - | - | - | - | D-Type | Tin/Lead (Sn85Pb15) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | 4.5V ~ 5.5V | DUAL | GULL WING | 240 | 2 | - | 1.27 mm | not_compliant | - | - | - | 14 | R-PDSO-G14 | Set(Preset) and Reset | - | Not Qualified | Complementary | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | - | - | 1 | 30 MHz | - | - | - | HCT | - | 2 µA | - | 4mA, 4mA | 1.75 mm | COMPLEMENTARY | D FLIP-FLOP | 0.004 A | 1 | 24ns @ 5V, 50pF | - | Positive Edge | - | 10 pF | 36 ns | - | - | - | - | - | 20 MHz | - | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | - | ||
![]() 74LVC574AQ20-13 Diodes Incorporated | 2500 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 123.008581mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | - | - | - | - | - | 1.65V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | Standard | - | - | Non-Inverted | - | Non-Inverting | 3.6V | - | - | - | - | 2 | - | - | - | 2 | - | - | 8 | 125MHz | 7.1 ns | 10μA | 3.8 ns | LVC/LCX/Z | - | - | 3-STATE | - | - | - | - | - | - | 7.1ns @ 3.3V, 30pF | - | Positive Edge | - | 4pF | - | - | - | - | - | 8 | - | - | - | - | - | 4.5mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() N74F273AD Rochester Electronics | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 20 | - | - | PHILIPS SEMICONDUCTORS | - | Philips Semiconductors | N74F273AD | 125000000 Hz | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP20,.4 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 8.53 | Yes | 5 V | - | - | - | - | e4 | - | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | FF/Latches | - | TTL | - | DUAL | GULL WING | - | 8 | - | 1.27 mm | unknown | - | - | - | - | R-PDSO-G20 | - | - | Not Qualified | - | - | - | - | 5 V | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D FLIP-FLOP | 0.02 A | - | - | - | POSITIVE EDGE | - | - | - | - | - | 43 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY74FCT823ATSOC Texas Instruments | 704 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 624.398247mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | D-Type | - | - | - | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74FCT823 | - | - | Master Reset | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 64mA | - | 9 | - | 20 ns | - | 6 ns | FCT | D-Type, Transceiver | 200μA | 3-STATE | - | - | - | - | 0.064 A | - | 20ns @ 5V, 300pF | - | Positive Edge | - | 5pF | - | - | - | 0.2mA | 9 | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AHCT74QDRQ1 Texas Instruments | 3720 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 122.413241mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74AHCT | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74AHCT74 | - | - | Set(Preset) and Reset | 4 | Not Qualified | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | - | - | - | 140MHz | 8.8 ns | - | 1 ns | AHCT/VHCT/VT | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | 0.008 A | 1 | 8.8ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | - | - | - | - | 80 MHz | - | - | 65000000Hz | 1.75mm | 8.65mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC374PWRG4 Texas Instruments | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | - | TSSOP | - | 20 | - | 76.997305mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | yes | - | 1 (Unlimited) | 20 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 125°C | -40°C | - | - | - | TR | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 120MHz | - | - | 20 | - | - | - | - | - | - | Non-Inverting | - | - | AUTOMOTIVE | - | - | - | 5.5V | 2V | 50pF | 2 | - | 8mA | - | - | 16.2 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | - | 3-STATE | - | - | - | BUS DRIVER | - | 8 | - | - | - | -8mA | - | - | 8mA | ENABLE LOW | 0.04mA | - | - | - | UNIDIRECTIONAL | - | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | - | RoHS Compliant | Lead Free | ||
![]() SN74ABT534ADWR Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74ABT534 | - | - | Standard | - | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | 64mA | - | 8 | 175MHz | 6.7 ns | - | 4.5 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | - | - | 0.064 A | - | 6.7ns @ 5V, 50pF | 7.6 ns | Positive Edge | - | 3.5pF | - | - | - | - | - | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC374ADBLE Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC109SC ON Semiconductor | 4594 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | Positive Edge | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | JK Type | - | 85°C | -40°C | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | 150MHz | - | 74AC109 | - | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | - | - | - | - | - | 2 | 6V | 2V | - | - | 24mA | - | 2 | 175MHz | 14 ns | - | 6 ns | - | AND, Flip-Flop | 2μA | - | - | - | - | - | - | 1 | 10ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | - | 24mA | - | - | 5 | 2 | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() M74HCT74RM13TR STMicroelectronics | 2100 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HCT | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 40 | M74HCT74 | - | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | - | - | - | 48MHz | 33 ns | - | 21 ns | HCT | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | 0.004 A | 1 | 33ns @ 4.5V, 50pF | - | Positive Edge | - | 5pF | - | - | - | - | - | 1 | - | - | - | - | - | 8.65mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT175M96 Texas Instruments | 1218 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74ACT175 | - | - | Master Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 4 | - | - | 50pF | - | 24mA | - | 4 | 114MHz | 13 ns | 8μA | 2.9 ns | ACT | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | 11.5ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | 0.08mA | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F377ADWR Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | - | - | Positive Edge | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74F | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH HOLD MODE | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74F377 | - | - | Standard | - | Not Qualified | Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | - | 20mA | - | 8 | 125MHz | 9 ns | - | 6.5 ns | F/FAST | D-Type, Flip-Flop | 72mA | - | - | - | - | - | 0.02 A | - | 9ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 90mA | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74QDRG4Q1 Texas Instruments | 38 |
| - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 122.413241mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | - | - | - | - | - | - | TR | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74HC74 | - | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | 6V | - | - | 2V | - | 2 | - | - | 50pF | - | - | - | - | 60MHz | 175 ns | 4μA | 15 ns | HC/UH | AND, D-Type | - | - | - | - | - | - | - | 1 | 30ns @ 6V, 50pF | 50 ns | Positive Edge | - | 3pF | - | - | - | 0.04mA | - | 1 | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC74TTR STMicroelectronics | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74VHC | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | - | D-Type | - | - | - | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | - | - | 3.3V | 0.65mm | - | - | - | 74VHC74 | - | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | - | - | 2V | - | 2 | - | - | 50pF | - | - | - | - | 115MHz | 15.4 ns | 2μA | 6.1 ns | AHC/VHC | AND, D-Type, Flip-Flop | - | - | - | - | - | - | 0.008 A | 1 | 9.3ns @ 5V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | - | 1 | - | - | - | 75000000Hz | - | 5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free |