- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Clock Frequency | Propagation Delay | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Screening Level | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | fmax-Min | Max Frequency@Nom-Sup | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT11533NT Texas Instruments | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 24 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | 74ACT11533NT | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | - | RECTANGULAR | IN-LINE | Active | - | - | - | - | 5.67 | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | - | R-PDIP-T24 | - | - | - | - | - | - | 5.5 V | - | INDUSTRIAL | 4.5 V | 2 | 8 | - | - | - | ACT | - | - | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | - | - | - | - | - | - | - | 12.2 ns | - | - | - | - | - | - | 31.64 mm | 7.62 mm | - | - | ||
![]() M38510/34102B2A Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | 20 | - | Texas INC | 50 pF | Texas | M38510/34102B2A | 70000000 Hz | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Active | QLCC | - | 10.5 ns | NOT SPECIFIED | 1.81 | No | 5 V | Military grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | FF/Latch | TUBE | TTL | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 1.27 mm | not_compliant | - | - | 20 | S-CQCC-N20 | - | Qualified | - | Texas | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | 2 | - | - | - | F/FAST | - | - | - | 2.03 mm | COMPLEMENTARY | J-KBAR FLIP-FLOP | 0.02 A | - | - | MIL-PRF-38535 Class B | POSITIVE EDGE | - | - | 10.5 ns | - | 17 mA | - | 70 MHz | - | - | 8.89 mm | 8.89 mm | - | - | ||
![]() 74ALVTH16821VRE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 56 | - | Texas INC | 30 pF | Texas | 74ALVTH16821VRE4 | 150000000 Hz | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | GREEN, PLASTIC, TVSOP-56 | TSSOP56,.25,16 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SSOP | - | - | NOT SPECIFIED | 5.71 | Yes | 2.5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO OPERATES FROM 3 TO 3.6V SUPPLY | 8542.39.00.01 | FF/Latches | TAPE AND REEL | BICMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.4 mm | unknown | - | - | 56 | R-PDSO-G56 | - | Not Qualified | - | - | - | - | 2.7 V | 2.5/3.3 V | INDUSTRIAL | 2.3 V | 2 | 10 | - | - | - | ALVT | - | - | 3-STATE | 1.2 mm | TRUE | BUS DRIVER | 0.024 A | - | - | - | POSITIVE EDGE | - | - | 4.4 ns | - | - | - | - | - | - | 11.3 mm | 4.4 mm | - | - | ||
![]() SN74ALS373ADBRG4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74F175NE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/34101B2A Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 20 | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | M38510/34101B2A | 80000000 Hz | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Contact Manufacturer | QLCC | - | - | - | 5.38 | - | 5 V | Military grade | - | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | 8542.39.00.01 | FF/Latch | - | TTL | - | QUAD | NO LEAD | - | 1 | - | 1.27 mm | unknown | - | - | 20 | S-CQCC-N20 | - | Qualified | - | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | 1 | - | - | - | F/FAST | - | - | - | - | COMPLEMENTARY | D FLIP-FLOP | 0.02 A | - | - | MIL-PRF-38535 Class B | POSITIVE EDGE | - | - | 10.5 ns | - | 16 mA | - | 80 MHz | - | - | - | - | - | - | ||
![]() SN74ALS990N3 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC573NSRE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY74FCT273ATSOCTG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 20 | - | Texas INC | 50 pF | Texas | CY74FCT273ATSOCTG4 | 83300000 Hz | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | GREEN, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 7.2 ns | NOT SPECIFIED | 5.12 | Yes | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | - | 5.25 V | 5 V | INDUSTRIAL | 4.75 V | - | 8 | - | - | - | FCT | - | - | - | 2.65 mm | TRUE | D FLIP-FLOP | 0.064 A | - | - | - | POSITIVE EDGE | - | - | 7.2 ns | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | ||
![]() CD4013BMTE4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 14 | - | Texas INC | 50 pF | Texas | CD4013BMTE4 | 3500000 Hz | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 300 ns | NOT SPECIFIED | 5.09 | Yes | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 1.27 mm | unknown | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | - | 18 V | 5/15 V | MILITARY | 3 V | - | 1 | - | - | - | 4000/14000/40000 | - | - | - | 1.75 mm | COMPLEMENTARY | D FLIP-FLOP | - | - | - | - | POSITIVE EDGE | - | - | 300 ns | - | - | - | 12 MHz | - | - | 8.65 mm | 3.9 mm | - | - | ||
![]() SNJ54AS174FK Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V62/06605-01XE Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | YES | - | - | 14 | - | Texas INC | 50 pF | Texas | V62/06605-01XE | 45000000 Hz | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP14,.25 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSSOP | - | 18 ns | NOT SPECIFIED | 5.16 | Yes | 2.5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TR | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.65 mm | compliant | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | Texas | - | - | 5.5 V | 3.3 V | MILITARY | 2 V | - | 1 | - | - | - | LV/LV-A/LVX/H | - | - | - | 1.2 mm | COMPLEMENTARY | D FLIP-FLOP | 0.012 A | - | - | - | POSITIVE EDGE | - | - | 23 ns | - | 0.02 mA | - | 75 MHz | - | - | 5 mm | 4.4 mm | - | - | ||
![]() CD74HC173MTG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 16 | - | Texas INC | 50 pF | Texas | CD74HC173MTG4 | 20000000 Hz | - | 1 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | SOP | GREEN, PLASTIC, MS-012AC, SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | NOT SPECIFIED | 5.31 | Yes | 4.5 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | 16 | R-PDSO-G16 | - | Not Qualified | - | - | - | - | 6 V | 5 V | MILITARY | 2 V | - | 4 | - | - | - | HC/UH | - | - | 3-STATE | 1.75 mm | TRUE | D FLIP-FLOP | 0.006 A | - | - | - | POSITIVE EDGE | - | - | 300 ns | - | - | - | 24 MHz | - | - | 9.9 mm | 3.9 mm | - | - | ||
![]() SN74AC373DBRE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALS112ADRE4 Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ALVCH16823DLG4 Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 56 | - | Texas INC | - | Texas | 74ALVCH16823DLG4 | - | - | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | 0.300 INCH, GREEN, PLASTIC, SSOP-56 | - | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | NOT SPECIFIED | 5.21 | Yes | 1.8 V | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 0.635 mm | unknown | - | - | 56 | R-PDSO-G56 | - | Not Qualified | - | - | - | - | 3.6 V | - | INDUSTRIAL | 1.65 V | 2 | 9 | - | - | - | ALVC/VCX/A | - | - | 3-STATE | 2.79 mm | TRUE | BUS DRIVER | - | - | - | - | - | - | - | 5.8 ns | - | - | - | - | - | - | 18.415 mm | 7.49 mm | - | - | ||
![]() 84000022A Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | 20 | - | DEFENSE LOGISTICS AGENCY | - | Defense Logistics Agency | 84000022A | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | - | , | - | - | CHIP CARRIER | Obsolete | - | - | - | - | 5.67 | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FOUR 2:1 MUX FOLLOWED BY REGISTER | 8542.39.00.01 | - | - | CMOS | - | QUAD | - | - | 1 | - | - | unknown | - | - | - | - | - | Not Qualified | - | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | 4 | - | - | - | ACT | - | - | - | - | TRUE | D FLIP-FLOP | - | - | - | - | POSITIVE EDGE | - | - | 10 ns | - | - | - | 95 MHz | - | - | - | - | - | - | ||
![]() M38510/30103B2A Texas Instruments | In Stock | - | - | - | - | - | - | YES | - | - | 20 | - | MOTOROLA INC | - | Motorola Semiconductor Products | M38510/30103B2A | - | Texas Instruments | - | - | 125 °C | -55 °C | Tube | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | - | SQUARE | CHIP CARRIER | Obsolete | - | Active | - | NOT SPECIFIED | 5.23 | No | 5 V | - | - | - | - | * | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | TTL | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | - | - | unknown | - | - | - | S-CQCC-N20 | - | Not Qualified | - | - | - | - | 5.5 V | - | MILITARY | 4.5 V | - | 2 | - | - | - | LS | - | - | - | - | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | - | NEGATIVE EDGE | - | - | 42 ns | - | - | - | 25 MHz | - | - | - | - | - | - | ||
![]() SN74S374DWRE4 Texas Instruments | In Stock | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | 74S | - | yes | Obsolete | 1 (Unlimited) | 20 | D-Type | - | - | - | - | - | - | TAPE AND REEL | - | 4.75V~5.25V | DUAL | GULL WING | NOT SPECIFIED | - | 5V | - | - | NOT SPECIFIED | 74S374 | - | - | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | Non-Inverting | 5.25V | 5V | - | 4.75V | 2 | - | 100MHz | 17 ns | 8 ns | S | D-Type, Latch | 110mA | - | - | - | - | 0.02 A | 8 | 17ns @ 5V, 15pF | - | Positive Edge | -6.5mA | - | - | 20mA | - | 3 | - | 75000000Hz | 2.65mm | - | 7.5mm | - | ROHS3 Compliant | ||
![]() 74HCT175D-Q100J Nexperia USA Inc. | 14 |
| - | 4 Weeks | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SO | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 1998 | 74HCT | - | - | Active | 1 (Unlimited) | - | D-Type | - | 125°C | -40°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74HCT175 | - | - | Master Reset | - | Differential | - | 5V | - | - | - | - | - | - | - | 49MHz | - | - | - | D-Type | 8μA | - | - | - | - | - | 4 | 33ns @ 4.5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant |