- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Max Frequency@Nom-Sup | Source Url Status Check Date | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVT16374AEV,151 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 56-VFBGA | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | 74LVT | - | - | Active | 2 (1 Year) | 56 | - | - | D-Type | - | - | - | - | - | - | - | - | 2.7V~3.6V | BOTTOM | BALL | 240 | - | 3.3V | 0.65mm | - | - | 20 | 74LVT16374 | - | R-PBGA-B56 | Standard | Not Qualified | Tri-State, Non-Inverted | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 50pF | 2 | - | - | 150MHz | - | - | - | LVT | - | 120μA | 3-STATE | - | - | TRUE | - | 0.064 A | 8 | 5ns @ 3.3V, 50pF | 5 ns | Positive Edge | - | 3pF | 5.6 ns | - | - | - | - | - | - | 150000000Hz | - | - | 1mm | 7mm | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() SY100EL35ZG-TR Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100EL | - | - | Discontinued | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | - | - | - | -4.2V~-5.5V | - | - | - | - | - | - | - | 2.2GHz | - | 100EL35 | - | - | Reset | - | Differential | - | - | Non-Inverting | - | - | - | - | - | - | -5.5V | -4.2V | - | - | - | 1 | 2.2GHz | 745 ps | 32mA | 745 ps | - | - | 32mA | - | - | - | - | - | - | 1 | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC74APW/AUJ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | - | 74LVC74 | - | - | Set(Preset) and Reset | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | 10μA | - | - | - | - | - | - | 1 | 5.2ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CD74HC175E Texas Instruments | 25 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | D-Type | - | - | - | - | - | - | - | - | 2V~6V | DUAL | - | - | - | 4.5V | - | - | - | - | 74HC175 | - | - | Master Reset | - | Differential | - | - | Non-Inverting | 6V | 2/6V | - | 2V | 4 | - | - | - | 50pF | - | 5.2mA | 4 | 35MHz | 175 ns | 8μA | 14 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | 0.0052 A | - | 30ns @ 6V, 50pF | 53 ns | Positive Edge | - | 10pF | - | - | 0.08mA | - | - | - | 23 MHz | 20000000Hz | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN54LS76AJ Texas Instruments | 1627 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC377N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | D-Type | NICKEL PALLADIUM GOLD | - | - | WITH HOLD MODE | - | - | BULK PACK | - | 2V~6V | DUAL | - | 260 | - | 5V | 2.54mm | - | - | 30 | 74HC377 | - | R-PDIP-T20 | Standard | Not Qualified | Non-Inverted | - | - | - | 6V | 2/6V | - | 2V | - | - | - | - | 50pF | - | - | - | 83MHz | - | - | - | HC/UH | - | 8μA | - | - | - | TRUE | - | 0.004 A | 8 | 27ns @ 6V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | 60 MHz | 24000000Hz | - | - | 4.2mm | 26.73mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() CD74FCT373E Texas Instruments | 1377 |
| Datasheet | 1 Week | - | - | - | - | - | NO | - | - | - | 20 | - | - | Texas INC | 50 pF | Texas | CD74FCT373E | - | Texas Instruments | - | - | 70 °C | - | Bulk | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Active | 8 ns | NOT SPECIFIED | 5.08 | - | No | 5 V | - | - | - | * | - | No | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | FF/Latches | - | BICMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | not_compliant | - | - | - | 20 | R-PDIP-T20 | - | Not Qualified | - | Texas | - | - | 5.25 V | 5 V | COMMERCIAL | 4.75 V | - | - | - | - | - | 2 | - | 8 | - | - | - | - | FCT | - | - | 3-STATE | - | 5.08 mm | TRUE | BUS DRIVER | 0.048 A | - | - | - | - | - | - | 13 ns | - | - | - | - | - | - | - | - | - | - | 24.325 mm | 7.62 mm | - | - | - | - | - | ||
![]() CD74AC174E Texas Instruments | 23 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | - | 74AC | e4 | - | Active | 1 (Unlimited) | 16 | Through Hole | EAR99 | D-Type | - | - | - | - | - | - | - | - | 1.5V~5.5V | DUAL | - | - | - | 3.3V | 2.54mm | - | - | - | 74AC174 | - | - | Master Reset | - | Non-Inverted | - | - | Non-Inverting | 5.5V | 3.3/5V | - | - | - | 7 | - | - | 50pF | - | 24mA | 6 | 95MHz | 169 ns | 8μA | 3.4 ns | AC | D-Type, Flip-Flop | - | - | - | - | - | - | 0.024 A | - | 18.9ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | 0.08mA | - | - | 6 | - | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT374AM ON Semiconductor | 49795 |
| Datasheet | 36 Weeks | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74VHCT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74VHCT374 | - | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | - | - | - | - | 8 | - | - | - | - | - | - | 130MHz | 12.5 ns | - | 5.6 ns | - | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | - | 10.4ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74HC374N,652 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | - | 74HC374 | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 83MHz | - | - | - | - | - | 4μA | - | - | - | - | - | - | 8 | 28ns @ 6V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74F109PC ON Semiconductor | 2699 |
| Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 16-PDIP | - | - | - | Positive Edge | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | JK Type | - | 70°C | 0°C | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 125MHz | - | 74F109 | - | - | Set(Preset) and Reset | - | Differential | - | 5V | Non-Inverting | - | - | - | - | - | 2 | 5.5V | 4.5V | - | - | - | 2 | 125MHz | 8 ns | - | 5.2 ns | - | AND, Flip-Flop | 17mA | - | - | - | - | - | - | 1 | 8ns @ 5V, 50pF | - | Positive Edge | -1mA | - | - | 20mA | - | 2 | - | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TC74HC259AF(F) Toshiba | In Stock | - | - | - | - | - | Surface Mount | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | 6 V | 2 V | - | - | - | 8 | - | 32 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -5.2 mA | - | - | 5.2 mA | - | - | - | - | - | - | - | 1.5 mm | - | 10.3 mm | 5.3 mm | - | No | - | - | Lead Free | ||
![]() TC74ACT573FWELP Toshiba | 4004 | - | - | - | - | - | Surface Mount | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | Non-Inverting | - | - | - | - | - | 8 | 5.5 V | 4.5 V | - | - | - | 8 | - | 12 ns | - | 6.2 ns | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | - | 75 mA | - | - | 75 mA | - | - | 1 | - | - | - | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() SY100EL29VZI Micrel | In Stock | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1 GHz | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 50 mA | - | - | AND | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() SN74AC574NS Texas Instruments | 5565 |
| - | - | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SO | - | - | 74AC574 | - | - | - | - | - | - | Texas Instruments | - | 1 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | 74AC | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153 MHz | - | - | - | - | - | 4 µA | - | 24mA, 24mA | - | - | - | - | 8 | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74ALS574AWMX ON Semiconductor | 642 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1998 | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ALS574 | - | - | Standard | - | Tri-State, Non-Inverted | - | 5V | Non-Inverting | - | - | - | - | - | 8 | - | - | - | - | - | - | 35MHz | 14 ns | - | 4 ns | - | D-Type, Flip-Flop | 18mA | - | - | - | - | - | - | - | 14ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SN74AHC273NS Texas Instruments | 7948 |
| Datasheet | - | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SO | - | - | 74AHC273 | - | - | - | - | - | - | Texas Instruments | - | 1 | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | -40°C ~ 125°C (TA) | - | - | 74AHC | - | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 2V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 8 | 110 MHz | - | - | - | - | D-Type, Flip-Flop | 4 µA | - | 8mA, 8mA | - | - | - | - | 8 | 11ns @ 5V, 50pF | - | Positive Edge | - | 2.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74LVC74AD-T NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | YES | - | - | - | 14 | - | - | NXP SEMICONDUCTORS | 50 pF | NXP Semiconductors | 74LVC74AD-T | 150000000 Hz | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 3.90 MM, PLASTIC, MS-012, SOT108-1, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 5.2 ns | 30 | 7.55 | - | Yes | 2.7 V | - | - | - | - | e4 | - | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | FF/Latches | TAPE AND REEL | CMOS | - | DUAL | GULL WING | 260 | 2 | - | 1.27 mm | unknown | - | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | - | - | - | 3.6 V | 3.3 V | AUTOMOTIVE | 1.2 V | - | - | - | - | - | - | - | 1 | - | - | - | - | LVC/LCX/Z | - | - | - | - | 1.75 mm | COMPLEMENTARY | D FLIP-FLOP | 0.024 A | - | - | - | POSITIVE EDGE | - | - | 7.5 ns | - | - | - | - | - | 120 MHz | - | 2013-06-14 00:00:00 | - | - | 8.65 mm | 3.9 mm | - | - | - | - | - | ||
![]() 74ABT16374BDL,112 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | 74ABT16374 | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260MHz | - | - | - | - | - | 2mA | - | - | - | - | - | - | 8 | 4ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74AVC16374DGG,512 Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2013 | 74AVC | e4 | - | Obsolete | 1 (Unlimited) | 48 | - | - | D-Type | NICKEL PALLADIUM GOLD | - | - | - | - | - | - | - | 1.2V~3.6V | DUAL | GULL WING | 260 | - | 1.4V | 0.5mm | - | - | 30 | 74AVC16374 | - | - | Standard | - | Tri-State, Non-Inverted | - | - | Non-Inverting | 3.6V | - | - | - | - | - | - | - | - | 2 | - | 16 | 350MHz | 2 ns | - | 1.3 ns | AVC | D-Type, Flip-Flop | 40μA | 3-STATE | - | - | - | - | - | - | 3.3ns @ 3.3V, 30pF | - | Positive Edge | - | 5pF | - | - | - | - | - | 8 | - | - | - | - | - | - | 6.1mm | - | No | - | RoHS Compliant | - |