- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Output Polarity | Max I(ol) | Number of Gates | Number of Bits per Element | Max Frequency | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LV174AD Texas Instruments | 80 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.690917mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | - | - | NOT SPECIFIED | 74LV174 | Master Reset | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | 2V | 7 | - | - | 50pF | - | 12mA | - | 180MHz | 20.6 ns | - | 3 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | 6 | - | 9.2ns @ 5V, 50pF | - | Positive Edge | - | 1.7pF | - | - | - | 2 | - | - | - | - | 50000000Hz | 1.75mm | 9.9mm | 3.91mm | 1.58mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() HEF4027BT,653 Nexperia USA Inc. | 5051 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | 4000B | e4 | - | Active | 1 (Unlimited) | 16 | - | - | JK Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~15V | DUAL | GULL WING | 260 | 5V | - | - | 30 | 4027 | Set(Preset) and Reset | Not Qualified | Differential | - | - | - | - | 3V | - | - | - | 50pF | - | 2.4mA | - | 30MHz | - | - | - | - | - | 16μA | - | - | COMPLEMENTARY | - | 2 | 1 | - | 60ns @ 15V, 50pF | - | Positive Edge | - | 7.5pF | - | - | - | - | - | 4 MHz | - | - | - | - | 9.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() SN74LV574APWT Texas Instruments | 12 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 2.5V | 0.65mm | - | NOT SPECIFIED | 74LV574 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 5.5V | - | 2V | 8 | - | - | 50pF | 2 | 16mA | 8 | 175MHz | 19.6 ns | - | 4.8 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 1.8pF | - | - | 0.02mA | 3 | - | - | UNIDIRECTIONAL | N/A | 45000000Hz | 1.2mm | 6.5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT534DWR Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 500.709277mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | NOT SPECIFIED | 74ACT534 | Standard | Not Qualified | Tri-State, Inverted | 5V | Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | 24mA | 8 | 100MHz | 11.5 ns | - | 2.5 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | - | 11.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74S374N Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | Positive Edge | 1 | 0°C~70°C TA | Tube | - | 74S | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.75V~5.25V | DUAL | - | - | 5V | 2.54mm | - | - | 74S374 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | - | 2 | 20mA | 8 | 100MHz | 17 ns | - | 8 ns | S | D-Type, Latch | 110mA | - | - | - | 0.02 A | - | - | - | 17ns @ 5V, 15pF | - | Positive Edge | - | - | - | - | - | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT821CTQCT Texas Instruments | 1764 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | 129.500622mg | Positive Edge | 1 | -40°C~85°C TA | Cut Tape (CT) | - | 74FCT | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | D-Type | - | - | - | - | TR | 4.75V~5.25V | DUAL | GULL WING | 260 | 5V | 0.64mm | - | - | 74FCT821 | Standard | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 64mA | 10 | - | 12.5 ns | - | 6 ns | FCT | - | 200μA | - | - | - | 0.064 A | - | - | - | 6ns @ 50pF | - | Positive Edge | - | 5pF | - | - | 0.2mA | 10 | 3 | - | UNIDIRECTIONAL | N/A | - | 1.75mm | 8.65mm | 3.9mm | 1.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC273SJX ON Semiconductor | 44274 |
| Datasheet | - | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | 481.5mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3.3V | - | - | NOT SPECIFIED | 74VHC273 | Master Reset | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | - | - | 8 | 110MHz | 11 ns | 4μA | 5.8 ns | AHC/VHC | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 4pF | - | - | - | 10 | - | - | - | - | 75000000Hz | - | - | 5.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC74DBR Texas Instruments | 6000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SSOP (0.209, 5.30mm Width) | - | 14 | - | 121.789551mg | Positive Edge | - | -40°C~85°C TA | Cut Tape (CT) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 3V | 0.65mm | - | NOT SPECIFIED | 74AC74 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | 6V | 3.3/5V | 2V | 2 | - | - | 50pF | - | 24mA | - | 160MHz | 14 ns | - | 6 ns | AC | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | 1 | - | 10ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | - | 4 | - | - | - | - | 95000000Hz | 2mm | 6.2mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP131FAR2G ON Semiconductor | 358 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TR | -3V~-5.5V | QUAD | GULL WING | 260 | 3.3V | 0.8mm | - | 40 | 100EP131 | Set(Preset) and Reset | Not Qualified | Differential | - | Non-Inverting | 5.5V | - | 3V | 4 | - | - | - | - | - | 4 | 3GHz | 600 ps | - | 460 ps | - | AND, Flip-Flop | 120mA | - | Halogen Free | - | - | - | - | - | - | - | Positive, Negative | - | - | - | - | - | - | - | - | - | - | 3000000000Hz | - | 7mm | 7mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC573ABQ Nexperia | 12500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALVCH16823DLR Texas Instruments | 10000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | 694.790113mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 56 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND CLOCK ENABLE | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | 0.635mm | - | NOT SPECIFIED | 74ALVCH16823 | Master Reset | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | 1.65V | - | - | - | 50pF | 2 | 24mA | 18 | 150MHz | 3.5 ns | - | 1 ns | ALVC/VCX/A | D-Type, Flip-Flop | 40μA | 3-STATE | - | - | - | - | - | - | 4.5ns @ 3.3V, 30pF | - | Positive Edge | - | 4.5pF | - | - | 0.04mA | - | 9 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 2.79mm | 18.41mm | 7.49mm | 2.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74HC377PW,118 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | - | Active | 1 (Unlimited) | 20 | - | - | D-Type | - | - | - | WITH HOLD MODE | - | 2V~6V | DUAL | GULL WING | - | 5V | 0.65mm | - | - | 74HC377 | Standard | - | Non-Inverted | 5V | Non-Inverting | 6V | - | 2V | - | - | - | - | - | - | 8 | 83MHz | 13 ns | 8μA | 13 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | 27ns @ 6V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | 8 | - | 24 MHz | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT174SC ON Semiconductor | 2778 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | Positive Edge | 1 | -40°C~85°C TA | Tube | 2000 | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | D-Type | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | 100MHz | - | 74ACT174 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | - | - | 7 | 5.5V | 4.5V | - | - | 24mA | 6 | 200MHz | 12.5 ns | - | 7 ns | - | D-Type, Flip-Flop | 40μA | - | - | - | - | - | 6 | 140MHz | 10.5ns @ 5V, 50pF | - | Positive Edge | -24mA | 4.5pF | 24mA | - | - | 3 | 6 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AS74AD Texas Instruments | 149 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 129.387224mg | Positive Edge | - | 0°C~70°C TA | Tube | - | 74AS | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | - | - | - | 74AS74 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | 50pF | - | 20mA | - | 105MHz | 9 ns | - | 3 ns | AS | AND, D-Type, Flip-Flop | 16mA | - | - | - | - | - | 1 | - | 9ns @ 5V, 50pF | - | Positive Edge | - | - | - | - | - | 4 | - | - | - | - | - | 1.75mm | 8.65mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT16823DGGR Texas Instruments | 2261 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | - | 252.792698mg | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 56 | - | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND CLOCK ENABLE | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 5V | 0.5mm | - | - | 74ABT16823 | Master Reset | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | 64mA | 18 | 150MHz | 5.5 ns | - | 3.9 ns | ABT | D-Type, Flip-Flop | 500μA | 3-STATE | - | - | 0.064 A | - | - | - | 5.5ns @ 5V, 50pF | 6.8 ns | Positive Edge | - | 3.5pF | - | - | 80mA | - | 9 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 1.2mm | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC112MTC ON Semiconductor | 18800 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | 173mg | Negative Edge | - | -40°C~85°C TA | Tube | 2008 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 3.3V | - | - | - | 74VHC112 | Set(Preset) and Reset | - | Differential | - | Non-Inverting | - | - | 2V | 2 | - | - | - | - | - | - | 185MHz | 15 ns | 2μA | 5.1 ns | AHC/VHC | AND, Flip-Flop, JK-Type | - | - | - | - | 0.008 A | - | 1 | - | 10.5ns @ 5V, 50pF | - | Negative Edge | - | 4pF | - | - | - | 5 | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ALVCH162374DLR Texas Instruments | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | 600.301152mg | Positive Edge | 2 | -40°C~85°C TA | Tape & Reel (TR) | - | 74ALVCH | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | D-Type | - | - | - | - | TR | 1.65V~3.6V | DUAL | GULL WING | 260 | 1.8V | - | - | - | 74ALVCH162374 | Standard | - | Tri-State, Non-Inverted | - | Non-Inverting | - | - | 1.65V | - | - | - | 50pF | 2 | 12mA | 16 | 150MHz | 5.4 ns | 40μA | 6.5 ns | ALVC/VCX/A | D-Type, Flip-Flop | - | - | - | - | - | - | 8 | - | 4.6ns @ 3.3V, 50pF | 4.6 ns | Positive Edge | - | 3pF | - | - | 0.04mA | - | 3 | - | UNIDIRECTIONAL | N/A | 150000000Hz | 2.79mm | 15.88mm | 7.49mm | 2.59mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74ACT273E Texas Instruments | 40 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 1.1991g | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | 74ACT273 | Master Reset | - | Non-Inverted | 5V | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | - | 24mA | 8 | 85MHz | 13.5 ns | - | 3.4 ns | ACT | D-Type, Flip-Flop | 8μA | - | - | - | - | - | - | - | 13.5ns @ 5V, 50pF | - | Positive Edge | - | 10pF | - | - | - | - | 4 | - | - | - | - | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC16374AZRDR Texas Instruments | In Stock | - | Datasheet | - | LIFEBUY (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 54-TFBGA | - | 54 | - | - | Positive Edge | 2 | -40°C~85°C TA | Cut Tape (CT) | - | 74LVC | e1 | yes | Last Time Buy | 1 (Unlimited) | 54 | - | EAR99 | D-Type | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | 1.65V~3.6V | BOTTOM | BALL | 260 | 1.8V | - | - | NOT SPECIFIED | 74LVC16374 | Standard | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | 3.6V | 3.3V | - | - | - | - | 50pF | 2 | 24mA | 16 | 150MHz | 4.9 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Flip-Flop | 20μA | 3-STATE | - | - | - | - | 8 | - | 4.5ns @ 3.3V, 50pF | 4.5 ns | Positive Edge | - | 5pF | - | - | - | 1 | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 8mm | 5.5mm | 800μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74F109N Texas Instruments | 6 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | Positive Edge | - | 0°C~70°C TA | Tube | - | 74F | e4 | - | Active | 1 (Unlimited) | 16 | - | EAR99 | JK Type | - | - | - | - | - | 4.5V~5.5V | DUAL | - | - | 5V | - | - | - | 74F109 | Set(Preset) and Reset | - | Differential | 5V | Non-Inverting | - | 5V | - | 2 | - | - | 50pF | - | 20mA | - | 150MHz | 4.9 ns | - | 3 ns | F/FAST | Flip-Flop | 17mA | - | - | - | - | - | 1 | - | 8ns @ 5V, 50pF | - | Positive Edge | - | - | - | No | - | - | - | 90 MHz | - | - | 90000000Hz | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |