- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock-Edge Trigger Type | Ihs Manufacturer | Load Capacitance (CL) | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Max | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Function | Qualification Status | Output Type | Brand Name | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Screening Level | Trigger Type | High Level Output Current | Input Capacitance | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54FCT574CTDB Integrated Device Technology (IDT) | 60 |
| Datasheet | 10 Weeks | - | Lead, Tin | Through Hole | - | CDIP | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | - | e0 | no | Active | 1 (Unlimited) | 20 | EAR99 | - | Tin/Lead (Sn/Pb) | 125°C | -55°C | BROADSIDE VERSION OF 374 | - | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | not_compliant | - | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | - | 5V | - | Non-Inverting | - | 5V | MILITARY | - | - | 5.5V | 4.5V | 50pF | 2 | - | 8 | - | 6.2 ns | 10μA | 6.2 ns | FCT | D-Type | - | 3-STATE | - | - | - | - | BUS DRIVER | 0.032 A | - | - | - | - | -12mA | - | - | 32mA | - | - | - | 1 | - | - | - | 2.9mm | - | 25.4mm | 7.62mm | 2.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD54HC173F Texas Instruments | 500 | - | - | 6 Weeks | Production (Last Updated: 6 days ago) | - | Through Hole | - | - | NO | 16 | - | - | 16 | - | Positive Edge | Texas INC | 50 pF | Texas | ACTIVE (Last Updated: 6 days ago) | CD54HC173F | 20000000 Hz | Texas Instruments | - | 1 | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | Active | 60 ns | NOT SPECIFIED | 5.17 | Compliant | - | 4.5 V | - | - | Rail/Tube | - | * | - | - | - | - | - | - | - | - | 125 °C | -55 °C | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | FF/Latches | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | not_compliant | 60 MHz | - | - | 16 | R-GDIP-T16 | - | Not Qualified | - | Texas | - | - | Non-Inverting | 6 V | 2/6 V | MILITARY | 2 V | - | 6 V | 2 V | - | - | - | 4 | - | 300 ns | 8 µA | 300 ns | HC/UH | D-Type | - | 3-STATE | - | 5.08 mm | - | TRUE | D FLIP-FLOP | 0.0078 A | - | - | - | POSITIVE EDGE | -7.8 mA | - | 300 ns | 7.8 mA | - | 0.16 mA | - | - | - | 24 MHz | - | 5.08 mm | - | 19.56 mm | 6.92 mm | 4.57 mm | No | - | Contains Lead | ||
![]() SN74LS174NSRE4 Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | - | - | - | 16 | - | 200.686274 mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | - | - | - | - | - | - | TTL | - | 5 V | - | Non-Inverting | - | - | - | - | 7 | 5.25 V | 4.75 V | - | - | 8 mA | 6 | - | 30 ns | - | 20 ns | - | D-Type, Flip-Flop | - | - | - | - | - | - | - | - | 6 | - | - | - | -400 µA | - | - | 8 mA | - | - | 2 | - | 2 | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() SN74HCS74QDRQ1 Texas Instruments | 7 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HCS74 | - | - | Set(Preset) and Reset | - | Differential | - | - | - | - | 6V | - | - | 2V | - | - | - | - | - | - | - | 105MHz | - | - | - | HC/UH | - | 2μA | - | - | - | - | COMPLEMENTARY | - | 0.0078 A | 1 | 15ns @ 6V, 50pF | - | Positive Edge | - | 5pF | - | - | YES | - | - | - | - | 65 MHz | - | - | - | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G175GV-Q100H Nexperia USA Inc. | 10000 | - | - | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | - | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2010 | 74LVC | - | - | Active | 1 (Unlimited) | 6 | - | D-Type | - | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | - | 3.3V | 0.95mm | - | - | - | 74LVC1G175 | - | R-PDSO-G6 | Reset | - | Non-Inverted | - | - | - | Non-Inverting | 5.5V | - | - | - | - | - | - | - | - | - | 1 | 200MHz | 4 ns | 10μA | - | LVC/LCX/Z | D-Type, Flip-Flop | 40μA | - | - | - | - | - | - | - | - | 4ns @ 5V, 50pF | - | Positive Edge | - | 2.5pF | - | - | - | - | 1 | - | - | 200 MHz | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LVC374AQ20-13 Diodes Incorporated | 25000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | 123.008581mg | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | - | - | Active | 1 (Unlimited) | 20 | - | D-Type | - | - | - | - | - | - | - | - | 1.65V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.8V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | Standard | - | Non-Inverted | - | - | - | Non-Inverting | 3.6V | - | - | - | 2 | - | - | - | 2 | - | 8 | 125MHz | 6.8 ns | 10μA | 3.8 ns | LVC/LCX/Z | - | - | 3-STATE | - | - | - | - | - | - | - | 6.8ns @ 3.3V, 50pF | - | Positive Edge | - | 4pF | - | - | - | - | - | - | 8 | - | - | - | - | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() 74LCX16821MEA ON Semiconductor | 12515 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | - | 56 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LCX16821 | - | - | Standard | - | Tri-State, Non-Inverted | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 20 | 150MHz | 6.5 ns | - | 6.2 ns | - | D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | 10 | 6.2ns @ 3.3V, 50pF | - | Positive Edge | - | 7pF | - | - | - | - | 2 | - | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MAX9381EUA Maxim Integrated | 500 | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | Matte Tin (Sn) | - | - | ECL MODE OPERATING RANGE:VEE=-2.25 TO -5.5V | - | - | - | - | -2.25V~-5.5V | DUAL | GULL WING | 260 | - | 3.3V | 0.65mm | - | - | NOT SPECIFIED | MAX9381 | - | S-PDSO-G8 | Standard | Not Qualified | Differential | - | - | - | - | 5.5V | - | - | 2.25V | - | - | - | - | - | - | 1 | 3GHz | - | - | - | - | - | - | - | - | - | - | COMPLEMENTARY | - | - | - | - | - | Negative Edge | - | - | 405 ns | - | - | - | - | - | - | 3000 MHz | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() 74LVC1G74DP NXP USA Inc. | 5300 | - | - | - | - | - | - | - | - | YES | - | - | - | 8 | - | - | NEXPERIA | - | Nexperia | - | 74LVC1G74DP | - | - | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | - | - | - | 30 | 5.08 | - | Yes | 1.8 V | - | - | - | - | - | e4 | - | - | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.39.00.01 | - | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | - | - | S-PDSO-G8 | - | Not Qualified | - | - | - | - | - | 5.5 V | - | AUTOMOTIVE | 1.65 V | - | - | - | - | - | - | 1 | - | - | - | - | LVC/LCX/Z | - | - | - | - | 1.1 mm | - | COMPLEMENTARY | D FLIP-FLOP | - | - | - | - | POSITIVE EDGE | - | - | 13.4 ns | - | - | - | - | - | - | 200 MHz | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() 74HCT377DB,112 Nexperia USA Inc. | 2793 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2010 | 74HCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH HOLD MODE | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74HCT377 | - | - | Standard | - | Non-Inverted | - | 5V | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 8 | 53MHz | 14 ns | - | 17 ns | HCT | D-Type, Flip-Flop | 8μA | - | - | - | - | - | - | - | - | 32ns @ 4.5V, 50pF | - | Positive Edge | - | 3.5pF | - | - | - | - | 8 | - | - | - | - | - | 2mm | 7.2mm | 5.3mm | - | No | RoHS Compliant | - | ||
![]() 74ABT373AD-T NXP USA Inc. | In Stock | - | - | - | - | - | Surface Mount | - | - | YES | 20 | - | - | 20 | - | - | PHILIPS SEMICONDUCTORS | 50 pF | Philips Semiconductors | - | 74ABT373AD-T | - | - | 1 | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | 5.1 ns | - | 5.73 | Compliant | Yes | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | FF/Latches | TAPE AND REEL | - | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | unknown | - | - | - | - | R-PDSO-G20 | - | Not Qualified | - | - | 5 V | - | Non-Inverting | - | 5 V | INDUSTRIAL | - | - | 5.5 V | 4.5 V | - | - | - | 8 | - | 5.7 ns | - | - | - | - | - | 3-STATE | - | - | - | - | D LATCH | 0.064 A | - | - | - | - | -32 mA | - | - | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() HSTL16919DGG NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | YES | 48 | - | - | 48 | - | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | HSTL16919DGG | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | 6.10 MM, PLASTIC, MO-153, SOT-362-1, TSSOP-48 | TSSOP48,.3,20 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | - | 40 | 5.84 | Non-Compliant | Yes | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | FF/Latches | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.5 mm | unknown | - | - | - | 48 | R-PDSO-G48 | - | Not Qualified | - | - | - | - | - | 3.45 V | 3.3 V | COMMERCIAL | 3.15 V | - | - | - | - | - | - | 9 | - | - | - | - | 16919 | - | - | - | - | 1.2 mm | - | TRUE | D LATCH | - | - | - | - | LOW LEVEL | - | - | 5.2 ns | - | - | - | - | - | - | - | - | - | - | 12.5 mm | 6.1 mm | - | - | - | Lead Free | ||
![]() SN74AC534NS Texas Instruments | 1830 |
| - | - | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SO | - | - | 74AC534 | - | - | - | - | - | - | - | Texas Instruments | - | 1 | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | 74AC | - | - | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Tri-State, Inverted | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 MHz | - | - | - | - | - | 4 µA | - | 24mA, 24mA | - | - | - | - | - | 8 | 10.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC373NS Texas Instruments | 2847 |
| - | - | - | - | - | - | - | - | - | - | - | - | 74AHC373 | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | D-Type, Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74F534SC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | YES | 20 | - | - | 20 | - | - | ROCHESTER ELECTRONICS LLC | - | Rochester Electronics LLC | - | 74F534SC | - | - | 1 | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | - | - | NOT SPECIFIED | 5.2 | Non-Compliant | Yes | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | - | MATTE TIN | - | - | - | 8542.39.00.01 | - | - | TTL | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | - | 20 | R-PDSO-G20 | - | Not Qualified | - | - | - | - | Non-Inverting | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | 2 | - | 8 | - | - | - | - | F/FAST | - | - | 3-STATE | - | 2.65 mm | - | INVERTED | BUS DRIVER | - | - | - | - | - | - | - | 10 ns | - | - | - | - | - | - | - | - | - | - | 12.8 mm | 7.5 mm | - | - | - | Lead Free | ||
![]() SN74ALS573CNS Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | - | 20-SO | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | 0°C ~ 70°C | - | - | 74ALS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State, Non-Inverted | - | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | 2.6mA, 24mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 6ns @ 5V, 50pF | - | - | - | - | - | - | - | Lead Free | ||
![]() 8301901EA Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | - | - | NO | - | - | - | 16 | - | - | Texas INC | 50 pF | Texas | - | 8301901EA | 40000000 Hz | Texas Instruments | - | - | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DIP | DIP-16 | DIP16,.3 | RECTANGULAR | IN-LINE | Active | DIP | Active | 24 ns | NOT SPECIFIED | 1.92 | - | No | 5 V | Military grade | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | FF/Latch | TUBE | TTL | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | not_compliant | - | - | - | 16 | R-GDIP-T16 | - | Qualified | - | Texas | - | - | - | 5.5 V | 5 V | MILITARY | 4.5 V | - | - | - | - | - | - | 6 | - | - | - | - | ALS | - | - | - | - | 5.08 mm | - | TRUE | D FLIP-FLOP | 0.008 A | - | - | MIL-STD-883 | POSITIVE EDGE | - | - | 24 ns | - | - | 19 mA | - | - | - | 40 MHz | - | - | - | 19.56 mm | 6.92 mm | - | - | - | - | ||
![]() 5962-8515301CA Texas Instruments | In Stock | - | - | 6 Weeks | - | - | - | - | - | NO | - | - | - | 14 | - | - | Texas INC | 50 pF | Texas | - | 5962-8515301CA | 20000000 Hz | Texas Instruments | - | - | 125 °C | -55 °C | Tube | CERAMIC, GLASS-SEALED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Active | DIP | Active | 48 ns | NOT SPECIFIED | 2.03 | - | - | 4.5 V | Military grade | - | - | - | * | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | FF/Latch | TUBE | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | - | 2.54 mm | not_compliant | - | - | - | 14 | R-GDIP-T14 | - | Qualified | - | Texas | - | - | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | - | - | - | 2 | - | - | - | - | HC/UH | - | - | - | - | 5.08 mm | - | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | MIL-STD-883 | NEGATIVE EDGE | - | - | 240 ns | - | - | 0.08 mA | - | - | - | 23 MHz | - | - | - | 19.56 mm | 7.62 mm | - | - | - | - | ||
![]() 74LVQ74SC ON Semiconductor | 5566 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | 74LVQ | - | - | Obsolete | 1 (Unlimited) | - | - | D-Type | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | - | 74LVQ74 | - | - | Set(Preset) and Reset | - | Differential | - | - | - | Non-Inverting | - | - | - | - | 2 | - | - | - | - | - | - | 125MHz | 19.7 ns | - | 8 ns | - | AND, D-Type, Flip-Flop | 20μA | - | - | - | - | - | - | - | 1 | 14ns @ 3.3V, 50pF | - | Positive Edge | - | 4.5pF | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVT16374AEVK Nexperia USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-VFBGA | - | 56 | - | - | - | - | Positive Edge | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | 74LVT | - | - | Obsolete | 2 (1 Year) | - | - | D-Type | - | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | - | 74LVT16374 | - | - | Standard | - | Tri-State | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | 150MHz | 5 ns | 4μA | - | - | - | - | - | - | - | - | - | - | - | 8 | 5ns @ 3.3V, 50pF | - | Positive Edge | - | 3pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | - |