- Manufacturer
- Base Part Number
- Clock Frequency
- Function
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Clock-Edge Trigger Type | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Function | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Output Current | Current - Output | Number of Bits | Clock Frequency | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Current - Quiescent (Iq) | Output Characteristics | Halogen Free | Logic IC Type | Max I(ol) | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Input Capacitance | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | fmax-Min | Count Direction | Translation | Max Frequency@Nom-Sup | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHCT74NSR Texas Instruments | 5 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 208.312296mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74AHCT74 | - | Set(Preset) and Reset | - | - | Differential | 5V | Non-Inverting | - | 5V | - | - | - | 2 | - | - | 50pF | - | - | - | - | 140MHz | 8.8 ns | - | 1 ns | AHCT/VHCT/VT | AND, D-Type, Flip-Flop | 2μA | - | - | - | 0.008 A | - | 1 | 8.8ns @ 5V, 50pF | - | Positive Edge | - | 2pF | - | - | 4 | - | 80 MHz | - | - | 65000000Hz | 2mm | 10.3mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC273M96E4 Texas Instruments | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | - | SOIC | 20 | 500.709277mg | Positive Edge | 1 | - | Tape & Reel (TR) | - | - | e4 | yes | - | 1 (Unlimited) | 20 | EAR99 | - | - | 125°C | -55°C | - | TR | - | DUAL | GULL WING | 260 | 1 | 4.5V | - | - | 60MHz | NOT SPECIFIED | - | 20 | - | - | Not Qualified | - | - | Non-Inverting | - | - | MILITARY | - | - | - | 6V | 2V | 50pF | - | - | 5.2mA | - | - | 150 ns | 8μA | 12 ns | HC/UH | D-Type, Flip-Flop | - | - | - | D FLIP-FLOP | 0.0052 A | - | 8 | - | 45 ns | - | -5.2mA | - | 5.2mA | - | - | - | 23 MHz | - | - | - | 2.65mm | 12.8mm | 7.5mm | 2.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() CD4013BEE4 Texas Instruments | 50 |
| - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 927.99329mg | Positive Edge | - | -55°C~125°C TA | Tube | - | 4000B | e4 | - | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | - | - | - | - | - | 3V~18V | DUAL | - | - | - | 5V | - | - | - | - | CD4013 | - | Set(Preset) and Reset | 4 | - | Differential | - | Non-Inverting | - | - | - | 3V | - | 2 | - | - | 50pF | - | - | - | - | 24MHz | 300 ns | 4μA | 45 ns | - | AND, D-Type, Flip-Flop | - | - | - | - | 0.0068 A | - | 1 | 90ns @ 15V, 50pF | - | Positive Edge | - | 5pF | - | 0.06mA | - | 1 | - | - | - | 3500000Hz | 5.08mm | 19.3mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CD74HC173PW Texas Instruments | 6 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | D-Type | - | - | - | WITH DUAL OUTPUT ENABLE | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | - | 74HC173 | - | Master Reset | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | - | 4 | - | - | 50pF | - | 7.8mA | - | 4 | 60MHz | 300 ns | 8μA | 17 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | 0.0078 A | - | - | 34ns @ 6V, 50pF | 60 ns | Positive Edge | - | 10pF | - | 0.08mA | 2 | 3 | - | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74HC74MPWREP Texas Instruments | 51 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -55°C~125°C TA | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74HC74 | - | Set(Preset) and Reset | - | Not Qualified | Differential | 5V | Non-Inverting | 6V | - | - | 2V | - | 2 | - | - | 50pF | - | - | - | - | 60MHz | 175 ns | - | 15 ns | HC/UH | AND, D-Type, Flip-Flop | 4μA | - | - | - | - | - | 1 | 30ns @ 6V, 50pF | 50 ns | Positive Edge | - | 3pF | - | 0.04mA | - | 1 | 36 MHz | - | - | - | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC574N Texas Instruments | 1 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 1.1991g | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | - | - | - | 3.3V | 2.54mm | - | - | - | 74AC574 | - | Standard | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | 8 | - | - | - | 50pF | 2 | 24mA | - | 8 | 153MHz | 13.5 ns | - | 6 ns | AC | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | 9.5ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 60000000Hz | 5.08mm | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74ACT574PW Texas Instruments | 8259 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | 76.997305mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74ACT | e4 | yes | Active | 1 (Unlimited) | 20 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | - | 74ACT574 | - | Standard | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | 24mA | - | 8 | 110MHz | 12 ns | - | 7 ns | ACT | D-Type, Flip-Flop | 4μA | - | - | - | 0.024 A | - | - | 11ns @ 5V, 50pF | - | Positive Edge | - | 4.5pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | N/A | - | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74LVC2G74DCTRE4 Texas Instruments | 1619 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-LSSOP, 8-MSOP (0.110, 2.80mm Width) | 8 | 23.388357mg | Positive Edge | - | -40°C~125°C TA | Tape & Reel (TR) | - | 74LVC | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | - | 1.8V | 0.65mm | - | - | - | 74LVC2G74 | - | Set(Preset) and Reset | - | - | Differential | - | Non-Inverting | 5.5V | 3.3V | - | - | - | 1 | - | - | - | - | - | - | 1 | 200MHz | 14.4 ns | 10μA | 4.1 ns | LVC/LCX/Z | AND, D-Type | - | 3-STATE | - | - | - | 2 | - | 4.4ns @ 5V, 50pF | 5.9 ns | Positive Edge | - | 5pF | - | - | - | - | - | - | - | - | 1.3mm | 2.95mm | 2.8mm | 1.29mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AHC174N Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 951.693491mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74AHC | e4 | - | Active | 1 (Unlimited) | 16 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | - | NOT SPECIFIED | - | 3.3V | 2.54mm | - | - | NOT SPECIFIED | 74AHC174 | - | Master Reset | - | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 2/5.5V | - | 2V | - | 7 | - | - | 50pF | - | 8mA | - | - | 180MHz | 14.5 ns | - | 1 ns | AHC/VHC/H/U/V | D-Type, Flip-Flop | 4μA | - | - | - | 0.008 A | - | 6 | 9.2ns @ 5V, 50pF | - | Positive Edge | - | 1.7pF | - | 0.04mA | 3 | - | - | - | - | 80000000Hz | 5.08mm | 19.3mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74HC174D,653 Nexperia USA Inc. | 1413 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2013 | 74HC | e4 | - | Active | 1 (Unlimited) | 16 | - | D-Type | - | - | - | - | - | 2V~6V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 30 | 74HC174 | - | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | - | 6 | 107MHz | 17 ns | 8μA | 16 ns | HC/UH | D-Type, Flip-Flop | - | - | - | - | - | - | - | 28ns @ 6V, 50pF | - | Positive Edge | - | 3.5pF | - | - | 6 | - | 20 MHz | - | - | - | - | 9.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74AHCT273PW,118 Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | Positive Edge | 1 | -40°C~125°C TA | Tape & Reel (TR) | 2007 | 74AHCT | e4 | - | Active | 1 (Unlimited) | 20 | - | D-Type | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | 0.65mm | - | - | 30 | 74AHCT273 | - | Master Reset | - | - | Non-Inverted | 5V | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 25mA | - | 8 | 75MHz | 14 ns | - | 5.8 ns | AHCT/VHCT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 9.2ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 8 | - | 65 MHz | - | - | - | - | 6.5mm | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SN74AC74PWRE4 Texas Instruments | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 57.209338mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | - | 3V | - | - | - | NOT SPECIFIED | 74AC74 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 6V | 3.3/5V | - | 2V | - | 2 | - | - | 50pF | - | 24mA | - | - | 160MHz | 14 ns | - | 6 ns | AC | AND, D-Type, Flip-Flop | 2μA | - | - | - | - | - | 1 | 10ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | - | 4 | - | - | - | - | 95000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74ABT823DW Texas Instruments | 3000 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74ABT | e4 | yes | Active | 1 (Unlimited) | 24 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH CLEAR AND CLOCK ENABLE | - | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | - | 74ABT823 | - | Master Reset | - | - | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 64mA | - | 9 | 200MHz | 6.1 ns | - | 4.3 ns | ABT | D-Type, Flip-Flop | 250μA | - | - | - | 0.064 A | - | - | 6.1ns @ 5V, 50pF | 6.8 ns | Positive Edge | - | 4pF | - | - | 9 | 3 | - | UNIDIRECTIONAL | N/A | - | 2.65mm | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SN74AUP1G80DCKRG4 Texas Instruments | 39 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 2.494758mg | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 5 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 0.8V~3.6V | DUAL | GULL WING | 260 | - | 1.2V | - | - | - | - | 74AUP1G80 | - | Standard | - | - | Inverted | - | Inverting | 3.6V | - | - | 0.8V | - | 1 | - | - | 30pF | - | - | - | 1 | 260MHz | 20.7 ns | - | 3.1 ns | AUP/ULP/V | - | 0.9μA | 3-STATE | - | - | 0.004 A | - | - | 6.4ns @ 3.3V, 30pF | 28.7 ns | Positive Edge | - | 1.5pF | - | 0.0009mA | - | - | 260 MHz | - | - | 260000000Hz | 1.1mm | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100E131FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | Positive Edge | 1 | 0°C~85°C TA | Tube | 1996 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | D-Type | Tin/Lead (Sn80Pb20) | - | - | - | - | -4.2V~-5.7V | QUAD | J BEND | 240 | - | 5V | - | not_compliant | - | 30 | 100E131 | - | Set(Preset) and Reset | - | Not Qualified | Differential | - | Non-Inverting | 5.7V | - | - | - | - | 4 | - | - | - | - | - | - | 4 | 1.4GHz | 675 ps | - | 500 ps | - | D-Type, Flip-Flop | 70mA | OPEN-EMITTER | - | - | - | - | - | - | - | Positive Edge | 50mA | - | 50mA | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CD74HC173M Texas Instruments | 760 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 141.690917mg | Positive Edge | 1 | -55°C~125°C TA | Tube | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WITH DUAL OUTPUT ENABLE | - | 2V~6V | DUAL | GULL WING | 260 | - | 4.5V | - | - | - | - | 74HC173 | - | Master Reset | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 6V | - | - | 2V | 4 | - | - | - | 50pF | - | 7.8mA | - | 4 | 60MHz | 200 ns | - | 17 ns | HC/UH | D-Type, Flip-Flop | 8μA | - | - | - | 0.0078 A | - | - | 34ns @ 6V, 50pF | 60 ns | Positive Edge | - | 10pF | - | 0.08mA | 2 | 3 | - | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CY74FCT821BTSOC Texas Instruments | 3912 |
| - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | 624.398247mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74FCT | e4 | yes | Active | 1 (Unlimited) | 24 | - | D-Type | - | - | - | - | - | 4.75V~5.25V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74FCT821 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | - | - | - | 50pF | 2 | 64mA | - | 10 | - | 15 ns | - | 6 ns | FCT | D-Type, Flip-Flop | 200μA | 3-STATE | - | - | 0.064 A | - | - | 15ns @ 5V, 300pF | 7.5 ns | Positive Edge | - | 5pF | - | 0.2mA | 10 | - | - | UNIDIRECTIONAL | N/A | 83300000Hz | 2.65mm | 15.4mm | 7.5mm | 2.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL51DR2G ON Semiconductor | 7500 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Positive Edge | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 10EL | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | D-Type | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TAPE AND REEL | -4.2V~-5.7V | DUAL | GULL WING | 260 | - | 5V | - | - | - | 40 | 10EL51 | - | Reset | - | - | Differential | - | Non-Inverting | 5.7V | -5.2V | - | 4.2V | - | 1 | - | - | - | - | - | - | 1 | 2.8GHz | 565 ps | - | 475 ps | - | Flip-Flop | 29mA | OPEN-EMITTER | Halogen Free | - | - | - | - | - | 0.62 ns | Positive, Negative | - | - | - | 29mA | - | - | 2200 MHz | - | - | 2200000000Hz | - | 4.9mm | 3.9mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() SN74AHCT574NSR Texas Instruments | 1885 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 266.712314mg | Positive Edge | 1 | -40°C~85°C TA | Tape & Reel (TR) | - | 74AHCT | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | - | 5V | - | - | - | NOT SPECIFIED | 74AHCT574 | - | Standard | - | Not Qualified | Tri-State, Non-Inverted | 5V | Non-Inverting | - | 5V | - | - | - | 8 | - | - | 50pF | 2 | - | - | 8 | 115MHz | 10.6 ns | - | 1 ns | AHCT/VHCT/VT | D-Type, Flip-Flop | 4μA | - | - | - | - | - | - | 10.6ns @ 5V, 50pF | - | Positive Edge | - | 3pF | - | 0.04mA | 3 | - | - | UNIDIRECTIONAL | - | 75000000Hz | 2mm | 12.6mm | 5.3mm | 1.95mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SN74LV174APW Texas Instruments | 1361 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 61.887009mg | Positive Edge | 1 | -40°C~85°C TA | Tube | - | 74LV | e4 | yes | Active | 1 (Unlimited) | 16 | - | D-Type | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | - | 2.5V | - | - | - | NOT SPECIFIED | 74LV174 | - | Master Reset | - | Not Qualified | Non-Inverted | - | Non-Inverting | 5.5V | 3.3V | - | 2V | - | 7 | - | - | 50pF | - | 12mA | - | - | 180MHz | 20.6 ns | - | 3 ns | LV/LV-A/LVX/H | D-Type, Flip-Flop | 20μA | - | - | - | - | - | 6 | 9.2ns @ 5V, 50pF | - | Positive Edge | - | 1.7pF | - | - | 2 | - | - | - | - | 50000000Hz | 1.2mm | 5mm | 4.4mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free |